Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Bijur Delimon International
Description: machine tool users with lubricating air/oil mix control to optimize faster spindle operation and recirculate airborne particles to support uncontaminated near dry machining. The system fully supports clean near dry machinery processes, the benefits include: Clean parts
- Capacity: 0.058117862 gallons
- Features: Adjustable Volume, Integral Filter, Low Level Safety Switch
- Media: Air / Oil
- Feed Type: Circulating Oil, Single Line / Single Point
-
Supplier: Vortec
Description: cold air up to 70 F deg (39 C deg) below the inlet compressed air temperature Quiet operation; meets OSHA noise specifications Highly reliable with no moving parts Low pressure outlet air Uses only compressed air – no Freon System includes a magnetic base and a 5 micron
- Pressure Capacity: 100 psi
- Air Line Connection: 1/4" NPT, Swivel Connection
-
Supplier: Vortec
Description: electricity, just a compressed air source. Cold Air Guns are most often used for cooling of metal parts, in the machining and repair of metals, plastics, wood, ceramics and other materials. Cold air machining outperforms mist coolants and substantially increases tool life and
- Pressure Capacity: 100 psi
- Air Line Connection: 1/4" NPT, Swivel Connection
- Features: Other
-
-
Supplier: Vortec
Description: electricity, just a compressed air source. Cold Air Guns are most often used for cooling of metal parts, in the machining and repair of metals, plastics, wood, ceramics and other materials. Cold air machining outperforms mist coolants and substantially increase tool life and
- Pressure Capacity: 100 psi
- Air Line Connection: 1/4" NPT, Swivel Connection
- Features: Other
-
Supplier: Vortec
Description: Versatile Spot Cooling for Machining, Repair Shops and More Cold Air Guns use vortex tube technology and filtered compressed air to produce sub-freezing air as low as -30 deg F (-34 deg C) for numerous industrial spot cooling applications. With no moving parts to wear out, Cold
- Pressure Capacity: 100 psi
- Air Line Connection: 1/4" NPT, Swivel Connection
-
Supplier: CECOR
Description: wet/dry vacs, the Sump Shark can remove the heaviest of sludge from the bottom of a sump. The CECOR patented filter catches metal chips, fines and sludge. Two way pumping means after emptying the sump, you can pump coolant back to machine tool or transport for central recycling.
- Application / Industry: Heat Transfer Fluids
- Features: Other
- Equipment Type: Suction Clarifier
-
Supplier: Stoelting Cleaning Equipment
Description: drain. The electrically operated units can be used in manual mode or operated automatically by closing and opening the lid. For hot air drying of cleaned and rinsed items. Room air is filtered, heated, and forced through drying chamber. Moist air exhausted. Internally mounted
- Machine Type: Aqueous Cleaning, Complete Machine / Turnkey System, Immersion Systems - Ultrasonic, Spray Washers
- Machine Mounting: Floor / Skid
- Operation: General Cleaning / Surface Prep
- Components: Heaters, Pumps, Ultrasonic Generators, Ultrasonic Transducers
-
Supplier: CECOR
Description: wet/dry vacs, the Sump Shark can remove the heaviest of sludge from the bottom of a sump. The CECOR patented filter catches metal chips, fines and sludge. Two way pumping means after emptying the sump, you can pump coolant back to machine tool or transport for central recycling.
-
Supplier: LS Industries
Description: standard dust collector has 8 fire retardant bag style filters and provides 208 sq ft of filter with 800 CFM flow rate. Features: Free-Standing 5 HP dust collector Full load of steel shot included with each machine. UL and CSA listed components. Door Safety Switch Built In Fork
- Power: 10 HP
- Machine Mounting: Blast Cabinet / Enclosure, Floor / Skid
- Operation: Cleaning / Surface Preparation, Descaling / Stripping
- Abrasive Feed: Dry / Air
-
Supplier: Filter 1 Clean Air Consultants
Description: Filter 1 Mistron offers up to ten times more actual square footage of filter material than centrifugal air cleaning units. Quiet, energy efficient, and low maintenance operation is provided by a direct drive, backward inclined air foil type blower, requiring no
- Efficiency: 65 to 95 %
- Airflow: 2,500 SCFM
- Process: Dry
- Applications: General Cleaning, Metalworking Chips / Fluids
-
Supplier: Nilfisk Industrial Vacuums
Description: The A15 EXP is an air-operated, intrinsically safe industrial vacuum that meets the requirements for use is Class I, Group D, and Class II, Groups E*, F, and G. It is designed for the collection of dry materials. (The A15 EXPW is another version of the machine designed for wet
- Airflow: 99 SCFM
- Vacuum Pressure: 157 in H2O vac
- Number of Inlets: 1 #
- Minimum Particle Size Filtered: 0.12 µm
-
Supplier: JST Manufacturing, Inc.
Description: aqueous surfactant solutions. The primary cleaning chemistry is filtered and stored in the reservoir for use in subsequent cleaning cycles. Washed parts are rinsed using full coverage DI water sprays and cascade DI water rinsing. Clean, hot filtered air or nitrogen dries the
- Machine Type: Immersion Systems - Ultrasonic
-
Supplier: N.R. Murphy Ltd.
Description: An economical, portable dust collector with a truly efficient performance. It is specially designed to handle one or several machines. Applications: Designed to handle one or more machines in close proximity. Ideal for saws or other machines where the matrial volume is low and
- Airflow: 771 to 1,443 SCFM
- Separation / Filtration System: Bag-type Units (Baghouse)
- Process: Dry
- Collector Type: Source Collector / Portable
-
Supplier: LS Industries
Description: Integrated “door open” safety switch prevents accidental operation. Dual door operation switches position for operator safety. Sealed dust containment in dust collector with fire resistant filter elements to trap dirt, rust and paint particles. Steel frame and cabinet construction. The
- Power: 10 HP
- Machine Mounting: Blast Cabinet / Enclosure, Floor / Skid
- Operation: Cleaning / Surface Preparation, Descaling / Stripping
- Abrasive Feed: Dry / Air
-
Supplier: United Air Specialists, Inc.
Description: The V Series dust collector eliminates dust, smoke and powders from a variety of manufacturing operations. Available in three configurations, these cartridge collectors serve as a portable source capture system (VP), a downdraft bench (VB) or fixed unit ducted directly to a machine (VF). The
- Airflow: 750 to 1,500 SCFM
- Applications: Abrasives, Fine Powders, General Cleaning, Welding Fumes
- Separation / Filtration System: Cartridge-type Units
- Collector Type: Downdraft Table, Source Collector / Portable
-
Supplier: United Air Specialists, Inc.
Description: ESP collection cell to electrostatically remove contaminants from the airstream. Additionally, an optional high-efficiency mist-stop filter and pre-filter can be used to reduce the loading on these collection components. All collection parts and filters slide out for easy manual
- Airflow: 400 to 5,200 SCFM
- Collector Type: Ambient, Source Collector / Portable, Stationary
- Features: Continuous Duty
- Applications: Coolant / Oil Mist, General Cleaning, Metalworking Chips / Fluids, Reclaim / Recycle, Welding Fumes
-
Supplier: LS Industries
Description: pulse collection system with 12,000 CFM capacity and 16 cartridge filters will be used to control dust and maintain clean shot. The cartridges are cleaned with a system designed to pulse a stream of clean/dry compressed air through the cartridge.
-
Supplier: United Air Specialists, Inc.
Description: single ESP unicell, which combines an ionizer and collection cell. This compact unicell design helps minimize contaminant bypass. Also, there’s no need for costly filter replacements; just routine service cleanings will keep the system running effectively and efficiently. Air
- Airflow: 2,200 to 9,000 SCFM
- Collector Type: Ambient, Source Collector / Portable, Stationary
- Features: Continuous Duty
- Applications: Coolant / Oil Mist, General Cleaning, Metalworking Chips / Fluids, Reclaim / Recycle, Welding Fumes
-
Supplier: DME Company
Description: compressed air operated Chip Vac is an industrial duty vacuum designed specifically for vacuuming chips. It creates a powerful cyclonic action that vacuums metal, wood or plastic chips into a 55 gallon drum. Dusty materials such as absorbents are trapped by the 0.1 micron filter bag to
- Capacity: 55 gallons
- Media Vacuumed: Dry, Wet
- Applications: Metalworking Chips / Fluids
- Vacuum Type: Portable / Pedestrian Unit
-
Supplier: FS-Curtis
Description: Save an additional 30% to 35% of energy cost with optional Variable Speed Driven ZWV. Low Cost Service Oil-less design requires no oil changes, oil filters, oil separator element changes, or costly disposals of oil filters and the ZW air end does not require high cost rebuilds
- Discharge / Operating Pressure: 115 to 120 psi
- Horse Power: 20 to 150 HP
- Compressor Technology: Rotary Screw
-
Supplier: NETZSCH Premier Technologies LLC
Description: machine type. Quick and easy cleaning Optimum accessibility Efficient product separation Dust-free filling Compact installation, optimized machine base Low feed height Maximum individual weight of each component for cleaning and maintenance is < 5 kg Simple clear
- Applications: Abrasives / Ceramics, Chemicals / Fertilizers, Food Processing / Grain, Metallurgical / Foundry, Mining / Ores / Minerals, Paints / Adhesives, Pharmaceutical / Cosmetics, Wood / Pulp & Paper
- Feed: Batch, Dry
- Type: Impact Mill / Crusher / Breaker, Jet / Fluid Energy Mill
- Scale: Lab / Pilot
-
Supplier: Coperion K-Tron
Description: PLC Central Controller without tools. In addition, low-voltage wiring generally does not require an electrician or conduit, allowing for a less expensive electrical installation. 80 to 100 PSI dry compressed air required for the main air control valve, Maximum volume per draw is
- Gravimetric Capacity: 0.036051750000000035 t/hr
- Weight Capacity: 17.64 lbs
- Bulk Container Type: Bin
- Material Characteristics: Dry / Free Flowing
-
Supplier: Proceco Ltd.
Description: The Proceco Accu-Jet® is a five-axis, CNC controlled, hydro-deburring machine tool designed to flush and deburr precision metal or plastic parts. At the heart of the Accu-Jet® is a four-axis CNC controlled Cartesian gantry robot designed to pick a part from a conveyor, flush and deburr
-
Supplier: Serfilco, Ltd.
Description: 30" filter cartridge. The pump and filter are mounted in a compact configuration using a common mounting plate and union connection between the pump outlet and filter inlet. FILTER: The filter is industry proven for ease of service and reliability. The Series 'L'
-
Supplier: Westerbeke Corporation
Description: cold weather starting Built-in lube oil drain hose Dry element air filter Full flow lube oil filter Coolant overflow kit Full engine instrumentation: Water temperature, Oil pressure, Hour meter, DC voltmeter ..
- Wattage: 12,500 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: drain hose Dry element air filter Full flow lube oil filter Coolant overflow kit Full engine instrumentation: Water temperature, Oil pressure, Hour meter, DC voltmeter Generator Features Compact lightweight design ..
- Wattage: 10,000 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: drain hose Dry element air filter Full flow lube oil filter Coolant overflow kit Full engine instrumentation: Water temperature, Oil pressure, Hour meter, DC voltmeter Generator Features Compact l..
- Wattage: 7,500 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: drain hose Dry element air filter Full flow lube oil filter Coolant overflow kit Full engine instrumentation: Water temperature, Oil pressure, Hour meter, DC voltmeter Generator Features Compact lightweight design Bru..
- Wattage: 11,000 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: CECOR
Description: generates suction to 13″ Hg (177″ water). On the way to the tank, the dirty coolant passes through the filter which separates the chips and swarf from the coolant. The F23 Filter has capacity to hold 2.3 cubic feet of solids. Sump can be refilled with fresh coolant from the dispenser
-
Supplier: CECOR
Description: generates suction to 13″ Hg (177″ water). On the way to the tank, the dirty coolant passes through the filter which separates the chips and swarf from the coolant. The F23 Filter has capacity to hold 2.3 cubic feet of solids. Sump can be refilled with fresh coolant from the dispenser
-
Supplier: Caterpillar Oil & Gas
Description: shaft Pulleys Protection System Crankcase explosion relief valves Starting System Air starting motor Air pressure regulator Air silencer Electric air start controls Electric starting motors — dual 24-volt Battery sets (24-volt dry), cables, and rack General
- Horse Power: 790 to 1,004 HP
- Fuel Type: CNG
- Application: Industrial
- Engine Type: Internal Combustion
-
Supplier: Caterpillar Oil & Gas
Description: liners, and flywheel housings - Machine critical components - Assemble complete engine Web Site For all your petroleum power requirements, visit www.catoilandgasinfo.com. G3520B Standard Equipment Air Inlet System Axial Flow Air cleaner Cleanable Intermediate-duty with service
- Horse Power: 1,480 to 1,725 HP
- Fuel Type: CNG
- Application: Industrial
- Engine Type: Internal Combustion
-
Supplier: Caterpillar Oil & Gas
Description: relief valves Starting System Air pressure regulator Air silencer JW heaters Battery sets (24-volt dry) Battery accessories General Flywheel guard removal Engine barring group Premium 8:1 pistons
- Horse Power: 524 to 670 HP
- Fuel Type: CNG
- Application: Industrial
- Engine Type: Internal Combustion
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: used for calenders, screw extruders, mixing mixers, kneaders, rotary and laminating presses, drum automatic vulcanizers and flat vulcanizers for rubber, injection molding machines, internal mixers, foaming agents, sheet makers, refiners, dryers, lacquer cloth machines, lacquer paper
-
Supplier: Caterpillar Oil & Gas
Description: housings - Machine critical components - Assemble complete engine Web Site For all your petroleum power requirements, visit www.catoilandgasinfo.com G3512B Standard Equipment Air Inlet System Axial flow air cleaner Cleanable Single element canister type with service indicator
- Horse Power: 1,035 HP
- Fuel Type: CNG
- Application: Industrial
- Engine Type: Internal Combustion
Find Suppliers by Category Top
Featured Products Top
-
Unattainable in media filters. Ducon's E-7 will easily perform at duct air velocities, which means that it can be as slim as the duct itself, an important feature in a crowded space. AUTOMATIC HIGH VOLTAGE POWER GENERATOR No need for constant monitoring. Everything (read more)
Browse Fume and Smoke Collectors Datasheets for Ducon Environmental Systems -
forceful 360 degree airflow to clear out coolant, chips and light oils from machining processes. This nozzle prevents blowing chips further into a part, tube or pipe and eliminates any safety hazard created by blowing debris out the far end of a pipe or tube. The Model 1004SS Back Blow Air Nozzle (read more)
Browse Nozzles Datasheets for EXAIR -
, controls to drift, and breakers to trip below rated loads. The result is productivity lost due to machine or line shutdowns. Vortex Enclosure Coolers maintain a slight pressurization in the cabinet to keep electrical and electronic components clean and dry, and most are thermostatically controlled (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
's best friend when it comes to maintaining cleanliness and efficiency. These solutions utilize compressed air and transvector technology to perform a wide array of crucial tasks, including: Machine Sump Pump Maintenance: Efficiently cleaning (read more)
Browse Drum Pumps Datasheets for Vortec -
nozzle. BENEFITS Fast pick up or discharge, fills or empties a drum in less than 2 minutes Cleans machine sumps including chips (read more)
Browse Drum Pumps Datasheets for Vortec -
coolant is a great alternative. The Co2 is contained in a gas/liquid tank at 750-800 PSI and is assisted with filtered, dried shop air at 120 PSI. The combination produces a cool high-pressure directional coolant that produces improved lubrication and chip extraction at the cutting edge. (read more)
Browse CNC Machining Services Datasheets for Protomatic, Inc. -
Cold air machining outperforms mist coolants and substantially increases tool life and feed rates on dry machining operations. The effective air cooling from a cold air gun is an energy saver and can eliminate the growth of heat-related parts while improving part's tolerance and surface (read more)
Browse Air Blow Guns Datasheets for Vortec -
EXAIR's patented Chip Trapper offers a fast, easy way to clean chips, swarf and shavings out of used coolants and other liquids. The Chip Trapper vacuums the coolant or liquid that is filled with debris and traps all the solids in a reusable filter bag. Only (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
arrive completely assembled, saving you a lot of time and expense. Clean Air Treatment Package With the additional oil-coalescing filter and automatic drain, your KAirFree system will supply clean, dry compressed air. Kaeser Condensate (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
EXAIR’s Super Air Amplifiers and Adjustable Air Amplifiers have always provided a fast, quiet, efficient way to move large volumes of air for the transport of smoke, fumes, or light materials as well as for venting, cooling, drying and cleaning. Now, independent laboratory tests certify (read more)
Browse Fans and Blowers (industrial) Datasheets for EXAIR
Conduct Research Top
-
CABINET COOLERS END COSTLY SHUTDOWNS
. The only requirement was clean, dry, oil free compressed air at 80 to 100 PSIG. EXAIR's system provided a filter/separator for removing the dirt and water from the compressed air to keep the inside of the enclosure contaminant-free. Since Lasercraft's compressor system was a few years old, they also
-
Industry Solutions For The Most Common Solenoid Valve Challenges
in the armature. To fix this problem, disassemble the valve. Then, clean the interior with solvent and compressed air if necessary. Also, install a filter to catch sediment or other matter. In some cases, you may need to consider if the fluid is reacting with the valve instruction materials, which may cause
More Information Top
-
ZASMHBA0003434
Cleaning of honeycomb core may be accomplished by dust collection during machining, removal of dust and machine debris by vacuum cleaning and blowing with dry filtered air (electrostatic attraction of dust during machining and cleaning operation must be eliminated), or honeycomb core …
-
Greenfield Alternative Study LEU-Mo Fuel Fabrication Facility
The sub-assemblies are machined and cleaned and or autoclaved and dried (blowing filtered air or nitrogen and wiping the outside).
-
Robotics Case Studies - Flexible Deburring Tool Helps Alumi...
The Flexdeburr, mounted to a robot or CNC machine , has a quiet air turbine motor that requires clean , dry , filtered , non-lubricated air that can be directly vented into the workplace.
-
ISA MOTOR DRV - Motors and Drives - A Practical Technology Guide
In many cases, the drive is located inside the machine , in a clean and dry cubicle with a constant stream of filtered air .
-
http://dspace.mit.edu/bitstream/handle/1721.1/92218/897469382-MIT.pdf?sequence=2
A two-stage filter , drier , and regulator are used to provide the clean , dry, regulated air that the machine 's air bearings require.
Indicates content that may require registration and/or purchase.