Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: AirClean Systems
Description: holding tank and recirculated. An optional pH dosing system can be utilized to neutralize acids captured during the scrubbing process. Standard Features Direct-mount to fume hood exhaust — eliminates contaminated ductwork between the fume hood and scrubber Observation
- Hood Design: Conventional
- Fume Hood Type: General Purpose
- Features: Other
- Sash Options: Vertical Sash
-
Supplier: Sentry Air Systems, Inc.
Description: This 70” Wide Dual Ductless Fume Hood combines powerful air flow of two air cleaners with a sturdy and compact enclosure for optimal respiratory and environmental protection. This fume hood protects the operator and environment from hazardous
- Required Airflow: 80 SCFM
- Filter Type: Ductless
- Fume Hood Type: General Purpose
-
Supplier: Twin City Fan & Blower
Description: Application The QFE Fume Hood Mixed Flow Exhaust Fan is an ideal choice for removing undesirable fumes and gases from laboratory hoods, kitchen hoods, process operations, foundry operations and many other applications. This unit is commonly used in exhaust
- Air Flow Rate: 1,300 to 36,000 SCFM
- Static Pressure: 413.7871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 18.25 to 44.5 inch
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
-
-
Supplier: AirClean Systems
Description: The AirMax™ total exhaust laboratory fume hoods are manufactured from structural polypropylene, which eliminates the potential for corrosion. Featuring standard bypass design, AirMax™ exhausts a constant volume of air regardless of sash position. Optional features are available
- Hood Design: Bypass
- Filter Type: Ductless
- Fume Hood Type: General Purpose
- Features: Other
-
Supplier: TFI/ Inline Design Corporation
Description: The Laminar Flow Polypropylene Exhausted Fume Hood is designed to be both ASHRAE approved for operator safety and ISO Certified for part protection. The Laminar Flow Hood provides a downward flow of clean air over the work surface, protecting the
- Hood Design: Conventional
- Fume Hood Type: General Purpose
- Sash Options: Horizontal Sash
-
Supplier: TFI/ Inline Design Corporation
Description: The Laminar Flow Polypropylene Exhausted Fume Hood is designed to be both ASHRAE approved for operator safety and ISO Certified for part protection. The Laminar Flow Hood provides a downward flow of clean air over the work surface, protecting the
- Hood Design: Conventional
- Fume Hood Type: General Purpose
- Sash Options: Horizontal Sash
-
Supplier: TFI/ Inline Design Corporation
Description: The Laminar Flow Polypropylene Exhausted Fume Hood is designed to be both ASHRAE approved for operator safety and ISO Certified for part protection. The Laminar Flow Hood provides a downward flow of clean air over the work surface, protecting the
- Hood Design: Conventional
- Fume Hood Type: General Purpose
- Sash Options: Horizontal Sash
-
Supplier: TFI/ Inline Design Corporation
Description: The Laminar Flow Polypropylene Exhausted Fume Hood is designed to be both ASHRAE approved for operator safety and ISO Certified for part protection. The Laminar Flow Hood provides a downward flow of clean air over the work surface, protecting the
- Hood Design: Conventional
- Fume Hood Type: General Purpose
- Sash Options: Horizontal Sash
-
Supplier: AirClean Systems
Description: The DuraMax™ vertical laminar flow fume hood is constructed from rugged polypropylene, offering superior compatibility for applications involving strong acids or trace metal analysis. By combining HEPA-filtered incoming air with a traditional ‘total exhaust’ hood
- Hood Design: Conventional
- Fume Hood Type: General Purpose
- Features: Other
- Sash Options: Vertical Sash
-
Supplier: RDM Industrial Products, Inc.
Description: The SB-MAX BenchTop Fume Hood is one of our most popular models. This unit provides multiple standard and optional features for air control, including optional Add Air (Make-up Air) System. This Fume Hood is ideal for most laboratory exhaust
- Hood Design: Bypass
- Fume Hood Type: General Purpose
- Sash Options: Vertical Sash
-
Supplier: RDM Industrial Products, Inc.
Description: The XB-MAX BenchTop Fume Hood provides an excellent low cost means of exhausting high heat loads and non-hazardous fumes. The thin wall design allows for maximum interior work area and is well suited for installation on any counter surface with 30" depth. Features Include: 18ga
- Hood Design: Bypass
- Fume Hood Type: General Purpose
- Sash Options: Vertical Sash
-
Supplier: Terra Universal, Inc.
Description: This high-capacity, turnkey fume hood features dual blowers to ensure a safe exhaust flow speed >/= 100 fpm (.51 m/s). Polypropylene construction resists chemical vapors, and an onboard air speed meter monitors operation. Includes hood, fluorescent illuminator,
- Hood Face Velocity: 100 to 180 SFPM
- Hood Design: Conventional
- Filter Type: Ductless
- Fume Hood Type: General Purpose
-
Supplier: Sentry Air Systems, Inc.
Description: This 70” Wide Ductless Fume Hood combines powerful air flow with a sturdy and compact enclosure for optimal respiratory and environmental protection. This fume hood protects the operator and environment from hazardous fumes or particulate generated
- Required Airflow: 350 SCFM
- Filter Type: Ductless
- Fume Hood Type: General Purpose
-
Supplier: Sentry Air Systems, Inc.
Description: This 30” Wide Ductless Fume Hood combines powerful air flow with a sturdy and compact enclosure for optimal respiratory and environmental protection. This fume hood protects the operator and environment from hazardous fumes or particulate generated
- Required Airflow: 350 SCFM
- Filter Type: Ductless
- Fume Hood Type: General Purpose
-
Supplier: Sentry Air Systems, Inc.
Description: This 60” Wide Ductless Fume Hood combines powerful air flow with a sturdy and compact enclosure for optimal respiratory and environmental protection. This fume hood protects the operator and environment from hazardous fumes or particulate generated
- Required Airflow: 350 SCFM
- Filter Type: Ductless
- Fume Hood Type: General Purpose
-
Supplier: RDM Industrial Products, Inc.
Description: The VB-MAX BenchTop VAV Fume Hood is designed to be used with exhaust control systems provided by other manufacturers. This Fume Hood is used where automated air control is required. Like other standard RDM fume hood models, this hood also has
- Hood Design: Bypass
- Fume Hood Type: General Purpose
- Sash Options: Vertical Sash
-
Supplier: U.S. Plastic Corporation
Description: This hood features one-piece shell molded of chemical resistant polyethylene. The inside corners are round. Clear acrylic panel slides inside tracks with stop pins. The front opening is 12"H x 22"W. Closed panel leaves a gap at the bottom for continuous air flow. Either 4 in or
- Fume Hood Type: General Purpose
-
Supplier: RDM Industrial Products, Inc.
Description: The WB-MAX Walk-in Fume Hood is designed for laboratories that require a large compartment to handle their fume control needs. This unit provides multiple standard and optional features for air control, including optional Add Air (Make-up Air) System. This
- Hood Design: Bypass
- Fume Hood Type: General Purpose
- Features: Other
- Sash Options: Vertical Sash
-
Supplier: TSI Incorporated
Description: Controls fume hood face velocity to provide containment and safety. Fume hoods are a primary source of protection in laboratories. Face velocity measurements are often used to gauge the performance of a fume hood’s ability to contain and exhaust harmful
- Controller Type: Laboratory Controller
-
Supplier: Cole-Parmer
Description: self-contained workstations protect you from harmful fumes and particulates. Polyethylene work surface resists most acids and is easy to clean; it measures 1/2" (1.3 cm) thick. Back baffle provides horizontal linear air flow with low turbulence. Angled clear polycarbonate shield
- Required Airflow: 530 SCFM
- Filter Type: Ductless
- Fume Hood Type: General Purpose
-
Supplier: Cole-Parmer
Description: self-contained workstations protect you from harmful fumes and particulates. Polyethylene work surface resists most acids and is easy to clean; it measures 1/2" (1.3 cm) thick. Back baffle provides horizontal linear air flow with low turbulence. Angled clear polycarbonate shield
- Required Airflow: 530 SCFM
- Filter Type: Ductless
- Fume Hood Type: General Purpose
-
Supplier: Cole-Parmer
Description: HEPA filter. The HEPA filter is a glass and polymer fiber blend and is pleated to provide more filter material. The air exhausted into the room complies with Class 5 (E.N. ISO 14 644) standards. A standard air flow velocity meter provides information to the level of|filter
- Required Airflow: 100 SCFM
- Filter Type: Ductless
- Fume Hood Type: General Purpose
-
Supplier: Cole-Parmer
Description: self-contained workstations protect you from harmful fumes and particulates. Polyethylene work surface resists most acids and is easy to clean; it measures 1/2" (1.3 cm) thick. Back baffle provides horizontal linear air flow with low turbulence. Angled clear polycarbonate shield
- Required Airflow: 530 SCFM
- Filter Type: Ductless
- Fume Hood Type: General Purpose
-
Supplier: TSI Incorporated
Description: Fume hood monitor with low alarm. Range 70-250 fpm (0.35-1.27 m/s), surface mount. The Alnor® AirGard® Lab Hood Monitor Model 405-D indicates safe levels of air flow in laboratory fume hoods. It is used to measure and report on exhaust flow in
- Instrument Style: Flow Hood or Balometer
-
Supplier: NuAire, Inc.
Description: controller with digital dual thermistor airflow sensors that provide an automatic compensation (constant volume control) for both filter loading and line voltage variances. The Laminar Flow Biosafety Fume Hood/Cabinet is a product resulting from the development of the "laminar
- Inflow Velocity: 105 SFPM
- Cabinet Type: Class II Type B2
-
Supplier: TSI Incorporated
Description: Fume hood monitor with low alarm. Range 70-250 fpm (0.35-1.27 m/s), flush mount. The Alnor® AirGard® Lab Hood Monitor 200AG model is a simple, go/no-go lab hood monitor designed to warn users of unsafe conditions. When the face velocity drops below a user-determined
- Instrument Style: Flow Hood or Balometer
-
Supplier: TSI Incorporated
Description: Fume hood monitor with display and high/low alarms. Range 50-250 fpm (0.25-1.27 m/s). The Alnor® AirGard® Lab Hood Monitor Model 335-D surpasses the protection offered by go/no-go monitors like the Model 200 and Model 405. It features prominent LEDs to indicate hood
- Instrument Style: Flow Hood or Balometer
-
Supplier: Terra Universal, Inc.
Description: Dual 2' x 4' (610 mm x 1219 mm) HEPA Filter/Fan Units provide laminar flow of clean air to the work surface (order FFUs and work bench separately) Epoxy-finished CR steel frame includes static-dissipative PVC side panels Custom sizes and configurations available. Call Terra with your
- Required Airflow: 650 SCFM
- Fume Hood Type: Cleanroom
- Hood Design: Conventional
- Filter Type: Ductless
-
Supplier: AirClean Systems
Description: the polypropylene fume hood and scrubber Observation window for media inspection Scrubber holding tank with recirculating pump Sized to meet fume hood flow rate Optional polypropylene blowers to match system Typical Applications: Generally, scrubbers are used with
- Pollutants Scrubbed: Acid
- Orientation: Vertical
- Process Type: Wet
-
Description: ISO 15012-2:2008 specifies a method for establishing the minimum air volume flow rate required for captor hoods and nozzles to effectively capture fume and gases from welding and allied processes. The method can be used with capture devices of any aspect ratio and
-
Supplier: CSA Group
Description: ISO 15012-2:2008 specifies a method for establishing the minimum air volume flow rate required for captor hoods and nozzles to effectively capture fume and gases from welding and allied processes. The method can be used with capture devices of any aspect ratio and
-
Supplier: Nortek, Inc.
Description: THREE SPEED CONTROL TYPE STAINLESS STEEL MATERIAL 48 INCH W X 20-1/4 INCH D SIZE 120 V VOLTAGE RATING 5.5 AMPERE CURRENT RATING (2) 20 W HALOGEN LAMP TYPE 900 CFM AIR FLOW RATE 8 INCH DIA DUCT SIZE DUCTED DUCT TYPE BALLISTA[T], RANGEMASTER. BRAND 61000 MODEL
- Required Airflow: 900 SCFM
- Fume Hood Type: General Purpose
- Features: Other
-
Supplier: Labconco Corporation
Description: slotted rear baffle to promote horizontal laminar air flow, Clean-Sweep Air foil, Upper Containment Sash Foil, Upper Dilution Air Supply. Other features: advanced electronic commutated motor (ECM) technology that uses less energy and runs quieter than comparable models,
- Hood Face Velocity: 80 SFPM
- Required Airflow: 175 SCFM
- Filter Type: Ductless
- Fume Hood Type: General Purpose
-
Supplier: Mystaire, Inc.
Description: Mystaire® MY-PCR prep stations are compact laminar flow enclosures that reduce the risk of sample contamination while performing polymerase chain reaction experiments. Airborne contaminants are prevented from entering into the work zone through constant positive pressure HEPA filtered
- Hood Design: Conventional
- Filter Type: Ductless
- Fume Hood Type: General Purpose
- Sash Options: Horizontal Sash
-
Supplier: Setra Systems
Description: ranges as low as ±0.1"WC up to 100"WC are standard, with10 PSI overpressure on all ranges. Features: Heating, Ventilating and Air Conditioning (HVAC) Energy Management Systems Variable Air Volume and Fan Control (VAV) Environmental Pollution Control Lab and Fume Hood
- Working Pressure Range: 0 to 3.6127 psi
- Accuracy: 1 ±% FS
- Signal Output: Analog Current, Analog Voltage
- Measurement Type: Differential, Gauge
Find Suppliers by Category Top
Featured Products Top
-
(variable air volume) fume hoods, venturi valves and low-flow (read more)
Browse Fume Hoods Datasheets for AirClean Systems -
. Polypropylene lab equipment, including fume hoods, storage enclosures, and cabinetry, has emerged as a superior choice due to its unmatched chemical resistance, rust-proof construction, and long-term durability. At AirClean® Systems, we design our enclosures with these properties in mind (read more)
Browse Fume Hoods Datasheets for AirClean Systems -
Endeavour™ Ductless Fume Hood - Sliding Sash Variable airflow monitoring and control to ensure efficient operation AirClean Systems’ Endeavour Ductless Fume Hood (read more)
Browse Fume Hoods Datasheets for AirClean Systems -
Endeavour™ Ductless Fume Hood - Sliding Sash Variable airflow monitoring and control to ensure efficient operation AirClean Systems’ Endeavour Ductless Fume Hood (read more)
Browse Fume Hoods Datasheets for AirClean Systems -
, greater adhesive strength, formulation flexibility, and more. Although most adhesives are solvent-free, the curing process itself can release fumes that are hazardous to the operator if exposed. AirClean Systems' ductless fume hoods equipped with activated carbon filtration are designed to protect the (read more)
Browse Fume Hoods Datasheets for AirClean Systems -
Endeavour™ Ductless Fume Hood - Sliding Sash Variable airflow monitoring and control to ensure efficient operation AirClean Systems’ Endeavour Ductless Fume Hood (read more)
Browse Fume Hoods Datasheets for AirClean Systems -
Air Flow Amplifiers deliver a large airflow for conveying, drying, cooling, or ventilation which is the making for a perfect fume extraction system. These high flow, bladeless blowers have no moving parts so they are inherently safe. They amplify compressed air volumes by 12 – 20 (read more)
Browse Pressure Intensifiers and Boosters Datasheets for Vortec -
pharmaceuticals and electronics to research and healthcare. One essential piece of equipment for achieving this is the clean bench, also known as a laminar flow hood. But with two main types – horizontal and vertical flow – how do you choose the right one for your needs? This post will break (read more)
Browse Clean Benches Datasheets for Baker -
suite, the first personnel safety exhaust hood, and the first low profile fan filter unit (FFU). Continuing as the leader in product technology for more than 45 years, it is the combination of innovative products with superior service and support that makes Envirco the total clean air solution. (read more)
Browse Cleanroom Supplies and Accessories Datasheets for Envirco -
innovation and high quality, Envirco designed and manufactured the first commercial cleanroom, the first laminar flow surgical suite, the first personnel safety exhaust hood, and the first low profile fan filter unit (FFU). Continuing as the leader in product technology for more than 45 years, it is the combination of innovative products with superior service and support that makes Envirco the total clean air solution. (read more)
Browse Fans and Blowers (industrial) Datasheets for Envirco
Conduct Research Top
-
An Exhaust Solution for Controlled Environments
that extract heat from workstation fume hood exhaust before it is discharged above the roofline. The warm air from the heat exchanger is transferred to the supply-side handler to preheat the conditioned air entering the building, thus reducing the amount of natural gas or fuel oil needed to heat
More Information Top
-
The importance of life stage to population connectivity in whiting (Merlangius merlangus ) from the northern European shelf
The sample was then collected by transferring the liquid over- lay into a nitric acid-washed sample tube and left to dry within a laminar air flow fume hood .
-
Labs21 sustainable design programming checklist version 1.0
Room Pressure control Modeling to optimize indoor air flow Fume hood commissioning Self-identifying and failsafe alarm systems Displacement ventilation in lab spaces .
-
A design guide for energy-efficient research laboratories
Seventy-fivepercent diversity means that 75 percent of the total installed fume hood air flow is occurringsimultaneously.
-
High-Level Waste Feed Data Quality Objectives
• cleaning of air conditioner (AC) evaporator and condenser coils • caulk leaky through-the-wall heat pump piping • rebalance fume hood air flow • reduction in fume-hood air flow • weatherstrip windows • installation of floor insulation • installation…
-
Self-assessment report for fiscal year 1995. Contract 98, Appendix F
Check Fume Hood Air Flow 1.
-
Reduced worker exposure and improved energy efficiency in industrial fume-hoods using an airvest
A reduction in the hood face velocity from 200 fpm (1.0 m/s) to 100 fpm (0.5 m/s) in the fume hood used in this experiment reduces the fume hood air flow rate by about 4000 cfm (1900 L/s), and causes…
-
Embryo Culture
…microdrop (10, 20, and 40 μl), placement of microdrops before or after oil overly, the temperature of the surface where dishes were prepared (room temperature vs. 37 °C), and location relative to air flow ( fume hood air flow on vs. fume hood…
-
Concentrations of Cadmium, Lead, and Zinc in Fish from Mining-Influenced Waters of Northeastern Oklahoma: Sampling of Blood, Carcass, and Liver for Aquatic Bio...
Fume hood air flow provided cooling and condensation of acid vapors in the top half of each tube.
-
Search for 3H, 3He, and 4He in D2-Loaded Titanium
During the summer of 1986, contam- ination from this source was much worse than usual because of a temporary blockage in the fume hood air flow .
-
Early fire sensing using near-IR diode laser spectroscopy
Even though the sample was placed fairly close to the measurement point, the emitted gases were diluted quickly by the fume hood air flow and the location of the Herriott cell – on the hood counter top instead of higher up –…
Indicates content that may require registration and/or purchase.