-
Supplier: Cole-Parmer
Description: pressure and flow meter is designed to measure differential and static pressure, and calculate air velocity and airflow in ductwork. Ideal for evaluating of duct performance and proper airflow, air filter monitoring, adjusting motor speeds in HVAC systems, and ensuring
- Operating Pressure: 0.7252 psi
-
Supplier: E+E Elektronik
Description: The EE772 is a thermal mass flow meter for compressed air and gases. Irrespective of pressure and temperature, the EE772 flow meter registers mass flow, volumetric flow or standard flow. The flow meter can be used
- Pipe Diameter: 1.5 to 3 inch
- Velocity Flow Rate: 1.64041994750656 to 656.167979002625 ft/sec
- Operating Temperature: -4 to 140 F
- Operating Pressure: 580 psi
-
Supplier: E+E Elektronik
Description: The EE771 is a thermal mass flow meter for compressed air and gases. Irrespective of pressure and temperature, the EE771 flow meter registers mass flow, volumetric flow or standard flow. The flow meter can measure the
- Pipe Diameter: 0.5 to 2 inch
- Velocity Flow Rate: 1.64041994750656 to 656.167979002625 ft/sec
- Operating Temperature: -4 to 140 F
- Operating Pressure: 232 psi
-
-
Supplier: E+E Elektronik
Description: The EE776 is a thermal mass flow meter dedicated for monitoring compressed air, nitrogen, CO2 or other non-corrosive and non-flammable gases. It can be employed in pipes from DN50 to DN700 (2" to 28") and at up to 16 bar (232 psi). The EE776 flow meter set new
- Pipe Diameter: 2 to 12 inch
- Velocity Flow Rate: 0.656167979002625 to 656.167979002625 ft/sec
- Operating Temperature: -4 to 140 F
- Operating Pressure: 232 psi
-
Supplier: Kurz Instruments, Inc.
Description: control using ammonia Aeration air and Digester Gas for waste water treatment facilities Compressed Air Natural Gas Combustion Air Metering semi-conductor gases Chlorine metering in the paper industry Solvent and VOC recovery Air Sampling General purpose mass flow,
-
Supplier: TSI Incorporated
Description: Measures velocity and temperature / calculates flow with a straight, telescopic probe / data logging. The VelociCalc® Air Velocity Meter 9535 is like having multiple meters for the price of just one. This meter simultaneously measures and data log several
-
Supplier: TSI Incorporated
Description: Included Items Instrument with telescopic straight probe Hard carrying case 4 alkaline batteries USB cable and LogDat2™ Downloading Software Operation and service manual Calibration certificate Features & Benefits Simple to operate Accurate air velocity measurement Calculates
-
Supplier: TSI Incorporated
Description: Range: 0 to ± 30 Std L/min Accuracy: 2% of reading Calibration: Air, N2 Includes Standard Accessory Kit The TSI Mass Flow Meter 5200-1 provides a bi-directional flow rate measurement with 2% of reading accuracy across a wide flow range. Labeled a
- Mass Flow Rate: 0 to 0.08259 lbs/min
- Mass Flow Rate Range: 0 to 0.08259 lbs/min
- Process Media Type: Gas
-
Supplier: TSI Incorporated
Description: Range: 0 to ± 300 Std L/min Accuracy: 2% of reading Calibration: Air, O2, N2 Includes Standard Accessory Kit The TSI Mass Flow Multi-Meter 5300-2 provides a bi-directional flow rate measurement with 2% of reading accuracy across a wide flow range.
- Mass Flow Rate: 0 to 0.8259 lbs/min
- Mass Flow Rate Range: 0 to 0.8259 lbs/min
- Process Media Type: Gas
-
Supplier: Sierra Instruments, Inc.
Description: RedySmart thermal mass flow meters and mass flow controllers with ultra-stable no-drift CMOS (Complementary Metal Oxide Semiconductor) sensor are ideal for BioPharm OEMs with its modular design, cabling system, compact footprint, easy integration into a multi-unit gas mixing
- Pipe Diameter: 0.125 to 0.5 inch
- Gas Volumetric Flow Rate: 0 to 17.65536723163842 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 3 to 160 psi
-
Supplier: Bronkhorst USA
Description: repair and calibration of Bronkhorst Liquid Mass Flow Meters and Controllers Inspection, repair and calibration of Bronkhorst Coriolis principle Mass Flow Meters and Controllers Inspection, repair and calibration of Bronkhorst Electronic Pressure
- Services: Bench (Off-site), Calibration Service, Product Sales - New, Rapid Turnaround, Troubleshooting and Repair
- Capabilities: Flow Instruments, Specialty Instrument / Equipment Repair Services
- Features: North America, Northeast US Only, United States Only
-
Supplier: InspectorTools
Description: them work more quickly and accurately, with the ease of use and durability customers expect from a Fluke meter. Simultaneously measures, logs, and displays temperature, humidity, CO2, and CO on a bright, backlit LCD display One-touch air flow and velocity with available probe*
-
Supplier: Brooks Instrument
Description: For critical medical applications where accurate and reliable air or oxygen flow must be precisely controlled, the FR6000 air and oxygen flow meters deliver reliable performance trusted in many medical instruments. Made with high-impact resistant, medical-grade
- Media Temperature Range: 150 F
- Liquid Volumetric Flow Rate: 0.033 to 3.96 GPM
- Operating Pressure: 100 psi
- Media Temperature: 150 F
-
Description: custody transfer and allocation metering, such as full-bore, reduced-area, high-pressure, and low-pressure meters or any combination of these. There are no limits on the minimum or maximum sizes of the meter. ISO 17089-1:2010 can be applied to the measurement of almost any type of gas,
-
Supplier: CSA Group
Description: custody transfer and allocation metering, such as full-bore, reduced-area, high-pressure, and low-pressure meters or any combination of these. There are no limits on the minimum or maximum sizes of the meter. ISO 17089-1:2010 can be applied to the measurement of almost any type of gas,
-
Supplier: Taylor Dynamometer, Inc.
Description: ensures compliance with diesel emission standards set by environmental air quality standards. The complete system consists of a control unit, sensor head assembly, extension pole, various connecting cables, calibration filter, instruction manual and a carrying case. The
-
Supplier: SAE International
Description: these two standard methods for air flow measurement are limited by the number of accurate pressure readings by the Pitot tube. In this paper, a new approach is presented for wind tunnel calibrations. This approach is based on a limited number of dynamic pressure
-
Supplier: OMEGA Engineering, Inc.
Description: applications. A 0 to 5 Vdc linear output is standard. Using the basic FMA3100 thermal mass flow sensor, the FMA3200 mass flow controllers offer accurate, stable control of gas flows in a compact package. In power-off mode, the flow control valve is closed with a
- Pipe Diameter: 0.125 inch
- Gas Volumetric Flow Rate: 0 to 0.35314666725 SCFM
- Operating Temperature: 50 to 122 F
- Operating Pressure: 150 psi
-
Supplier: EXAIR
Description: equally short amount of installation time as the standard meters. The digital display shows the exact amount of compressed air being used, making it easy to identify costly leaks or inefficient air products. No cutting, welding, adjustments or calibration are ever
- Measurement Type: Air Volumetric Flow
- Mounting: Fixtured or Permanent
- Instrument Style: Insertion Probe Type
-
Supplier: Cole-Parmer
Description: Typical applications include air sampling, natural gas metering and calibration, and gas analysis and totalizing.
|Select from 30 different gases in real time with the gas and gas mix calibrations already programmed into the meter or controller. An integrated keypad
- Gas Volumetric Flow Rate: 1.76553672316384 SCFM
- Operating Temperature: 122 F
- Operating Pressure: 50 psi
- Liquid Volumetric Flow Rate: 50 GPM
-
Supplier: Cole-Parmer
Description: Typical applications include air sampling, natural gas metering and calibration, and gas analysis and totalizing.
|Select from 30 different gases in real time with the gas and gas mix calibrations already programmed into the meter or controller. An integrated keypad
- Operating Temperature: 122 F
- Operating Pressure: 50 psi
- Process Media Type: Gas
-
Supplier: Cole-Parmer
Description: Typical applications include air sampling, natural gas metering and calibration, and gas analysis and totalizing.
|Select from 30 different gases in real time with the gas and gas mix calibrations already programmed into the meter or controller. An integrated keypad
- Gas Volumetric Flow Rate: 0.176553672316384 SCFM
- Operating Temperature: 122 F
- Operating Pressure: 50 psi
- Liquid Volumetric Flow Rate: 5 GPM
-
Supplier: KOBOLD Instruments, Inc.
Description: to 0.25 SCFH through 670 to 6700 SCFH air. Custom Calibrations are Standard Each KDV series is built specifically for the application. The KDV will arrive with a direct reading scale which is calibrated for your operating conditions. The KDV can be calibrated for viscous media,
- Gas Volumetric Flow Rate: 0.001 to 64.6666666666667 SCFM
- Operating Pressure: 100 to 130 psi
- Media Temperature: 140 to 212 F
- Media Temperature Range: 140 to 212 F
-
Supplier: Orange Research, Inc.
Description: standard calibration is on water at 70 F. For oil service, meters are calibrated using oil (specific gravity 0.86 CS at 74 F). Special calibration is available to meet customers' specific gravity and viscosity requirements using selected fluids and a conversion procedure.
- Media Temperature Range: 200 F
- Liquid Volumetric Flow Rate: 0 to 0.666666666666667 GPM
- Operating Pressure: 3,000 psi
- Operating Temperature: 32 to 200 F
-
Supplier: Transcat, Inc.
Description: (PSI)145 Height (")5.5 Min Flow Rate (LPM)5 Max Flow Rate (LPM)500 Min Flow Rate (mL/min)5000 Max Flow Rate (mL/min)500000 Wetted Materials302 and 303 SS, Viton®, silicone RTV, glass-reinforced nylon, aluminum Min Operating Temperature (° F)14 Min Operating Temperature (°
- Gas Volumetric Flow Rate: 0.1765536723163842 to 17.65536723163842 SCFM
-
Supplier: OMEGA Engineering, Inc.
Description: The FMA1700/1800 Series electronic gas mass flowmeters provide for monitoring the flow of a wide variety of gases from 10 SCCM up to 1000 SLM. Utilizing heat transfer through a heated tube to measure molecular gas flow rate, the FMA1700/1800 provides measurement of direct gas mass
- Pipe Diameter: 0.25 to 0.75 inch
- Gas Volumetric Flow Rate: 0 to 35.3107344632768 SCFM
- Operating Temperature: 249.8 F
- Operating Pressure: 500 psi
-
Supplier: The Kahn Companies
Description: of temperature and relative humidity • Range 10% to 90% RH over 10° to 50°C chamber temperatures • Integrated precision reference hygrometer • Best measurement capability <2% of reading Precision Calibration For the user of relative humidity sensors there is always a question over the
- RH/aw Range: 10 to 90 %
- RH/aw Accuracy: 2 %
- Electrical Outputs: Analog Current
- Features: Datalogger, Self Calibrating
-
Supplier: ASTM International
Description: ammonia, amines, substances producing water soluble cations, and fluorides will interfere with the titration. The apparatus includes the following: (1) burner, (2) chimneys, absorbers, and spray traps, (3) flow meter, (4) vacuum system, (5) air-purifying system, and (6)
-
Supplier: Eastern Instruments
Description: Output (Flow Rate Proportional-Current Sourced-Fully Isolated) Frequency Output (Flow Rate Proportional 0-500 Htz) Remote Reset Capabilities Flow Rate or Totalization Alarm/Preset Capabilities Simple, User-friendly calibrations like Zero Adjustment, Static
- Volumetric Capacity: 2.0300000000000002 to 45 ft³/hr
- Material Type: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Food Processing, Mining / Ores / Minerals, Polymers / Molding, Power / Coal and Coke, Pulp and Paper / Wood, Sanitary / Pharmaceutical
- Common Features: Control Panel, Integral Hopper / Bin
- Material Characteristics: Dry / Free Flowing
-
Supplier: Roscid Technologies
Description: standard calibration system for metrology labs, R & D and field calibrations. This double dilution system offers a wide mixing ratio range of 50,000 to 1 (.5ppm to 25000 ppm) allowing a dew point/frost point range of -80C to 15C to be achieved. Regardless of the mixing
- Features: Specialty / Other
-
Supplier: MBW Calibration AG
Description: humidity chambers and calibration systems. The RP2 measuring head is designed to be placed directly into environments with existing gas flow. An example would be a RH calibration chamber where a circulation fan is used to mix the air so that its temperature and humidity
- Dew Point Range: -4 to 158 F
- Dew Point Accuracy: 0.18 to 0.27 F
- Operating Temperature: 32 to 104 F
- Electrical Outputs: Analog Current
Find Suppliers by Category Top
Featured Products Top
-
nitrogen or air, flows over the tube and transports the emitted analyte, producing a calibration stream with a precisely defined concentration. The concentration of the calibration gas is determined by the permeation rate of the analyte, the oven temperature, and the flow of the carrier gas (read more)
Browse Calibration Instruments Datasheets for Environics, Inc. -
, typically nitrogen or air, flows over the tube and transports the emitted analyte, producing a calibration stream with a precisely defined concentration. The concentration of the calibration gas is determined by the permeation rate of the analyte, the oven temperature, and the flow of the (read more)
Browse Permeation Instruments Datasheets for Environics, Inc. -
scale on virtually all flowable solids, significantly improving the industry standard. Flexible The CentriFlow® Meter is not affected by changes in product elasticity, density, shape or friction. Fluctuations in flow rate don't impact it's accuracy. The linearity of (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
Environmental monitoring often involves detecting trace amounts of pollutants in air, water, and soil. Many of these pollutants, such as volatile organic compounds (VOCs), can be harmful even at low concentrations. Using calibration standards at ppb levels allows analysts to detect and quantify these trace (read more)
Browse Calibration Instruments Datasheets for Environics, Inc. -
. The comprehensive brochure explains the advantages of the V-Cone® Subsea Flow Meter, which operates at pressures of up to 15,000 psi and depths down to 5,000 m. TheV-Cone Subsea Flow Meter from Mc (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Sensor Calibration at Ultralow Levels: Challenges and Solutions Some of the most critical measurements in fields like air monitoring, clinical (read more)
Browse Calibration Instruments Datasheets for Environics, Inc. -
that PIDs cannot detect natural gases, such as oxygen and methane, because their ionization point is too high. Therefore, the PID can only detect gases that can be ionized by UV light unless combined with other tools like a multi-gas meter. Why is PID Calibration Necessary? (read more)
Browse Manifolds and Manifold Systems Datasheets for Environics, Inc. -
Labmaster Universal - Model 1000A The Standard of Accuracy ...and the most popular instrument in industry! Our most automated ID/OD/SD* gage calibration and part measuring system with a 40 inch (1016 mm) direct reading range and a 120 inch (3048 mm (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
pressure for easy inspection, cleaning, calibrating or verification with McCrometer's own NIST traceable Calibration Lab. It is particularly effective for retrofit applications, replacing older technology flow meters or in sites never metered before. Unlike all other insertion mag meters, the (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
's compact insertion design fits into complex pipe configurations with limited access and offers total accessibility. The flow meter can be removed in pipes under pressure for easy inspection, cleaning, calibration or verification with McCrometer's own NIST traceable Calibration Lab. The meter is (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
More Information Top
-
Changes of ventilation and ventilatory response to hypoxia during the menstrual cycle
Outputs from these devices were calibrated against a standard flow meter on air .
-
SUMMARY TECHNICAL REPORT FOR THE PERIOD JANUARY 1, 1956 TO MARCH 31, 1956
The sensing element will be connected to a standard Hastings air flow meter which will be calibrated by checking the meter reading against materia1 balance reports.
-
The absorption and accumulation of solutes by living plant cells
From the cylinder the gas passed through a capillary tube flow meter previously calibrated against air using a standard gas meter1.
-
Commission Regulation (EC) No. XXX/2016 of XX/XXX/2016 Implementing and Amending Regulation (EC) No. 715/2007 of the European Parliament and of the Council on ...
K Q = Q where: Q Q K is the air flow rate at standard conditions (101.325kPa, 273.15K (0°C)), m /s; is the air flow rate of the calibration flow meter at standard conditions (101.325kPa, 273.15K (0°C)), m /s…
-
Global Technical Regulation No. 15 on Worldwide Harmonized Light Vehicles Test Procedure.
Q K = Q where: Q is the air flow rate at standard conditions (101.325kPa, 273.15K), m /s; Q is the air flow rate of the calibration flow meter at standard conditions (101.325kPa, 273.15K), m /s; K is the…
-
A study of heat-transfer processes in a countercurrent cyclone heat exchanger
The temperatures of agents (the flows of gas and particles) and their flowrates were measured using stan- dard natural-gas and air flow meters and calibration .
-
Engine Combustion Instrumentation and Diagnostics
where A, B, and N, are constants appropriate to the hot wire meter, determined by calibration of the meter against a standard air mass flow rate device.
-
ELECTROSTATIC EFFECTS ON AGRICULTURAL AIR-ATOMIZED SPRAYS AND DEPOSITION. PART I: AN EXPERIMENTAL STUDY
The Influx air flow meter was calibrated by the manufacturer at the standard conditions of 20°C and 760 mm Hg.
Indicates content that may require registration and/or purchase.