Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: SAE International
Description: Electro Mechanical Systems) type air-flow sensor chips. Until today, in MEMS-type airflow sensors, poly-crystalline silicon (poly-Si) and platinum were widely used as a resistor material of key functional elements on a membrane of air-flow-rate
-
Supplier: Sensirion
Description: With a tiny footprint of only 10x10 mm2, Sensirion’s LPG10 liquid flow sensor series provides outstanding performance and speed in measuring liquid flow in a planar microfluidic glass substrate with down-mount fluidic ports for a highly compact integration into any fluidic
- Operating Pressure: 43.51131 psi
- Operating Temperature: 41 to 122 F
- Features: Liquid, True Mass Flow Meter
- Mounting: Non-Invasive
-
Supplier: Honeywell Sensing & IoT
Description: flow sensor bridges. The small size and thermal isolation of the microbridge mass airflow sensor are responsible for the extremely fast response and high sensitivity to flows. Dual Wheatstone bridges control airflow measurement -- one provides closed loop heater control,
- Air Volume Flow Rate Range: 0.211864406779661 SCFM
- Operating Temperature: -13 to 185 F
- Measurement Type: Air Volumetric Flow
- Output Options: Analog Voltage
-
-
Supplier: Honeywell Sensing & IoT
Description: flow sensor bridges. The small size and thermal isolation of the microbridge mass airflow sensor are responsible for the extremely fast response and high sensitivity to flows. Dual Wheatstone bridges control airflow measurement -- one provides closed loop heater control,
- Air Volume Flow Rate Range: 0.000882866668125 SCFM
- Operating Temperature: -40 to 257 F
- Measurement Type: Air Volumetric Flow
- Output Options: Analog Voltage
-
Supplier: Honeywell Sensing & IoT
Description: flow sensor bridges. The small size and thermal isolation of the microbridge mass airflow sensor are responsible for the extremely fast response and high sensitivity to flows. Dual Wheatstone bridges control airflow measurement -- one provides closed loop heater control,
- Air Volume Flow Rate Range: 0.035314666725 SCFM
- Operating Temperature: -13 to 185 F
- Measurement Type: Air Volumetric Flow
- Output Options: Analog Voltage
-
Supplier: Honeywell Sensing & IoT
Description: flow sensor bridges. The small size and thermal isolation of the microbridge mass airflow sensor are responsible for the extremely fast response and high sensitivity to flows. Dual Wheatstone bridges control airflow measurement -- one provides closed loop heater control,
- Air Volume Flow Rate Range: 0.035314666725 SCFM
- Operating Temperature: -40 to 257 F
- Measurement Type: Air Volumetric Flow
- Output Options: Analog Voltage
-
Description: Anemometric flow switch for air / gas. The compact air velocity switch with switched ground output for direct control or alarm purposes is designed for use in air and non-corrosive, non-flammable gas atmosphere The iST flow switch monitors and controls the
- Input (Supply) Voltage: 24 volts
- Features: Other
-
Supplier: Sensirion
Description: Flow Controller for Cost-Sensitive OEM Projects with High Unit Quantities The SFC5300 mass flow controller measures and control mass flows with outstanding accuracy, long-term stability and repeatability. It boasts a compact size and an impressive dynamic measurement range. The
- Accuracy: 0.2 ±% FS
- Interface: Computer Programmable
- Media: Gas / Air
- Control: Limit / Set Point Control
-
Supplier: Powell Electronics, Inc.
Description: RTD AIR FLOW SENSOR
- Category: Element / Chip
-
Supplier: Infineon Technologies AG
Description: 14-bit resolution SPI Interface Integrated signal path diagnosis Green, small 8-pin DFN package Potential Applications Automotive barometric air pressure sensor (BAP) Automotive manifold air flow sensor (MAF) Automotive battery monitoring system (BMS) Automotive
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Infineon Technologies AG
Description: Applications Automotive high-voltage battery management system (BMS) Seat control module XENSIV™ - KP466 highly sensitive barometric air pressure sensor IC with SPI interface tailored for seat somfort applications The Infineon XENSIV KP466 is a miniaturized barometric air
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Infineon Technologies AG
Description: mode for energy saving 10-, 12- or 14-bit resolution pressure and temperature values via SPI Interface Integrated signal path diagnosis features Green, small 4.5 mm x 5.1 mm 8-pin DFN package Potential Applications Automotive barometric air pressure sensor (BAP) Automotive manifold
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Infineon Technologies AG
Description: saving 10-, 12- or 14-bit resolution pressure and temperature values via SPI Interface Integrated signal path diagnosis features Green, small 4.5 mm x 5.1 mm 8-pin DFN package Potential Applications Automotive barometric air pressure sensor (BAP) Automotive manifold air
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: EXAIR
Description: equally short amount of installation time as the standard meters. The digital display shows the exact amount of compressed air being used, making it easy to identify costly leaks or inefficient air products. No cutting, welding, adjustments or calibration are ever required. Available
- Measurement Type: Air Volumetric Flow
- Mounting: Fixtured or Permanent
- Instrument Style: Insertion Probe Type
-
Supplier: Sensirion
Description: the next generation of the CMOSens® sensor chip and consequently utilize the successful features of the SDP600 series. They are the result of more than 15 years of experience in measuring air flow in tens of millions of patients, car engines and HVAC systems. The
- Working Pressure Range: 0.07251841967859836 psi
- Accuracy: 3 ±% FS
- Operating Temperature: -40 to 185 F
- Measurement Type: Differential
-
Supplier: Sensirion
Description: the next generation of the CMOSens® sensor chip and consequently utilize the successful features of the SDP600 series. They are the result of more than 15 years of experience in measuring air flow in tens of millions of patients, car engines and HVAC systems. The
- Working Pressure Range: 0.07251841967859836 psi
- Accuracy: 3 ±% FS
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Voltage
-
Supplier: Merit Sensor Systems
Description: Clean, dry air and non-corrosive gases Shipping Tape and reel Flexibility Custom calibration upon request Typical Applications Industrial Filters (air flow via ΔΡ and air pressure) HVAC systems and control units Sensors and transmitters Medical CPAP Spirometers
- Impedance: 4 to 6 kohms
- Operating Temperature: -40 to 85 C
- Pressure Range: 0.15 to 30 psi
- Features: Absolute, Compensated, Gauge
-
Supplier: Merit Sensor Systems
Description: The RPD Series is a flexible platform with excellent media compatibility. It was designed for a wide range of pressures. Features Range 15 psi to 500 psi (1 to 34.5 mbar; 103 to 3447 KPa) Temperature -40 to +85 ˚C Type Gage Media Air, gases and liquids Shipping Tape and reel Size 7.6 x 8.9 x
- Impedance: 4 to 6 kohms
- Operating Temperature: -40 to 85 C
- Pressure Range: 0 to 500 psi
- Applications: Automotive, Industrial
-
Supplier: Merit Sensor Systems
Description: Clean, dry air and non-corrosive gases Shipping Tape and reel Flexibility Custom calibration upon request Typical Applications Industrial Filters (air flow via ΔΡ and air pressure) HVAC systems and control units Sensors and transmitters Medical CPAP Spirometers
- Input (Supply) Voltage: 3 to 5.5 volts
- Operating Temperature: -40 to 85 C
- Pressure Range: 0.15 to 1 psi
- Features: Absolute, Compensated, Gauge, Tape Reel
-
Supplier: Merit Sensor Systems
Description: Clean, dry air and non-corrosive gases Shipping Tape and reel Flexibility Custom calibration upon request Typical Applications Industrial Filters (air flow via ΔΡ and air pressure) HVAC systems and control units Sensors and transmitters Medical CPAP Spirometers
- Input (Supply) Voltage: 2.7 to 5.5 volts
- Operating Temperature: -40 to 85 C
- Pressure Range: 0.15 to 1 psi
- Output Voltage: 500 to 4,500 millivolts
-
Supplier: Cole-Parmer
Description: monitored include emissions readiness, RPM, throttle position, engine load, fuel pressure, fuel system status, battery voltage, timing advance, coolant temperature, air flow rate, intake air temperature, intake manifold pressure, short-term fuel trim (2 each), long-term fuel
- Data Acquisition: Datalogger / Recorder
-
Supplier: Cole-Parmer
Description: engine load, fuel pressure, fuel system status, battery voltage, timing advance, coolant temperature, air flow rate, intake air temperature, intake manifold pressure, short-term fuel trim (2 each), long-term fuel trim (2 each), and oxygen sensor output voltage (8 each).
- Data Acquisition: Datalogger / Recorder
-
Supplier: Rotronic Instrument Corp.
Description: defined air flow rate and a quick connector for optimum dew point measurement are available in POM and stainless steel. The base unit can be used for customization.
- Operating Temperature: -94 to 185 F
- Features: Data Acquisition Instrument / System, Stand Alone
- Application: General Lab and Industrial
- User Interface: None
-
Supplier: Qorvo
Description: door/window sensors. It is compliant with the IEEE Standard 802.15.4 for Zigbee® and Thread, and the Bluetooth® Core Specification version 5.0 for Bluetooth Low Energy, providing robust spread spectrum data communication with a highly secure encrypted and authenticated data flow. For
- Technology: Bluetooth, ZigBee®
- Features: Other, RoHS Compliant
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Pressure Regulating Cabinets Gas pressure regulating cabinets are vital for delivering specialty gases at precise pressures to semiconductor equipment. These cabinets house regulators, valves, and monitoring systems to control gas flow and pressure with high accuracy. Equipped with advanced
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Planarization (CMP), where even minor impurities can cause catastrophic yield loss. Efficiency is driven by PLC automation and non-contact sensors, which provide real-time data on flow and pressure. Furthermore, the integration of Valve Manifold Boxes (VMB) allows for seamless tool
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: reduces the risk of “killer defects” on silicon wafers. By maintaining a constant, ultra-clean flow of process fluids, the CDM-VMB partnership allows fabs to achieve up to 99.9% operational uptime and superior chip reliability. Technical Data Model JW-300-LDS Special gas cabinet size
- Body Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
The trend to improve efficiency in today's power plant environment drives the need for effective boiler trim controls which, in turn, requires accurate combustion air flow measurement. Air flow measurement that is not repeatable, accurate, or representative of mass flow can destabilize the (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
. Machine tools commonly discharge some chips and shavings into the coolant sump. As the chips accumulate and mound up, this can result in downtime to fix the problem. The Chip Trapper uses EXAIR’s compressed air powered Reversible Drum Vac (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
, high reliability and repeatability within a wide temperature range from -200 °C up to 1000 °C. Because of very small dimensions and low thermal mass, the thin-film temperature sensors exhibit a very short response time. IST sensor products from the FlipChip Series (read more)
Browse Temperature Sensor Chips Datasheets for Innovative Sensor Technology IST USA Division -
Air Flow Amplifiers deliver a large airflow for conveying, drying, cooling or ventilation. These high flow, bladeless blowers have no moving parts so they are inherently safe. They amplify compressed air volumes by 12 – 20 fold in ducted applications. They are especially useful for (read more)
Browse Fans and Blowers (industrial) Datasheets for Vortec -
. Dusty materials, such as absorbents are trapped by the 0.1 micron filter bag to keep the surrounding area clean. The compressed air operated Chip Vac creates a powerful direct flow action that effectively moves chips and scrap materials. It is extremely quiet at 77 dBA and there are no (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
measurement element, the QVT will calculate the fully compensated mass flow of air/gas travelling through any process which is at or near atmospheric pressure (5 - 25 psia). The typical operating range of the QVT is between 0.0009 and 9.9 in WC. Its high accuracy, especially at such low flow rates (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
The new series from Angst+Pfister Sensors and Power is compact and well-suited for direct integration into a product, e.g. in medical devices. Internally, the sensor is based on a MEMS chip that works according to the calorimetric principle and can therefore detect not only the flow rate but (read more)
Browse Mass Flow Meters and Controllers Datasheets for Angst+Pfister Sensors and Power -
Air flow meters in ventilators are used to control the airflow, which is an important factor. Adults, for example, have different breathing volumes than younger persons, including children. As an alternative, temperature sensors have been used in ventilators to perform a simple air flow (read more)
Browse Gas Flow Meters Datasheets for Innovative Sensor Technology IST USA Division -
The new Angst+Pfister Sensors and Power (APSP) PFLOW2001 flow sensors are based on MEMS technology and measure according to the thermal principle (read more)
Browse Mass Flow Meters and Controllers Datasheets for Angst+Pfister Sensors and Power -
EBE offers a reliable and cost-effective solution for applications where the detection of air bubbles is crucial. In processes where liquids are pumped through hoses, air bubbles can cause malfunctions. The capacitive bubble sensors ensure precise monitoring of the constant liquid flow in the process (read more)
Browse Sensor Chips Datasheets for EBE Elektro-Bau-Elemente GmbH
Conduct Research Top
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
Microfluidic mixing using contactless dielectrophoresis. The first experimental evidence of mixing enhancement in a microfluidic system using. contactless dielectrophoresis (cDEP) is presented in this work. Pressure-driven flow of. deionized water containing 0.5 mm beads was mixed in various
More Information Top
-
Advanced Technologies in Manufacturing, Engineering and Materials
Then the air flow sensor chip is placed in the test flow field for impact resistance test, and the samples are numbered as A, B, C and D according to the thickness of the diaphragm.
-
A FCOB packaged thermal wind sensor with compensation
Considering the low thermal conduction of the FR4 sub- strate and envelope resin, only the sensor chip and air flow are included in FEM simulation for simplicity.
-
A self-packaged two-dimensional thermal wind sensor based on thermopiles for low cost applications
Considering the low thermal conduction of the PCB board and envelope resin, only the sensor chip and air flow are included in FEM simulation, where the thicknesses of the ceramic chip and the air flow are 0.3 and 3mm, respectively.
-
An intelligent flow sensor system with zero drift self calibration function
On the one hand, ceramic has the ability to transfer heat from sensor chip to air flow , on the other hand it can protect the sensing parts from contaminating and been damaged.
-
Flip-chip on board packaging of a thermal wind sensor
Considering the low thermal conduction of the FR4 substrate and envelope resin, only the sensor chip and air flow are included in FEM simulation.
-
FEM-Based Analysis of Micromachined Calorimetric Flow Sensors
Simulated temperature (color) and flow field (arrows) for a bare flow sensor chip immersed in air at an incoming flow speed of 15 m/s. comprises two parallel heat sources of equal power, which are placed symmetrically on the membrane at a distance…
-
Development of a novel evaluation method for air particles using surface plasmon resonance spectroscopy analysis.
A test suspension of dispersed air particles was flowed onto the sensor chip .
-
Optochemical sensor for determining ozone based on novel soluble indigo dyes immobilised in a highly permeable polymeric film
The measuring device has to include a temperature, humidity and flow sensor and a pumping system to draw the ambient air through the flow cell with fixed sensor chip .
-
Monitoring Space Shuttle Air for Selected Contaminants Using an Electronic Nose
1 - 3 μL of solution was pipetted onto the sensor area and allowed to dry in flowing , clean dry air while the sensor chip was held at 28°C.
-
Convergence and Hybrid Information Technology
We were able to confirm good detection of adsorption and non-adsorption of fine chips which was not detectable in prior air flow sensors and we were able to find out through this study that technology of stably mounting fine chips below…
Indicates content that may require registration and/or purchase.