-
Supplier: Eagle Eye Power Solutions, LLC
Description: cases, and other material. When smoke is detected, a distinctive alarm is emitted from the 80db horn and a separate dry contact switch is activated. At this time, the exhaust fan is inhibited in order to deny the fire increased oxygen from outside air. Temperature, Loss
- Operating Temperature: 14 to 104 F
- Application: Ambient Air Monitoring
- Display: Analog
- Features: Audible or Visual Alarms
-
Supplier: United Technologies Corporation
Description: STROBE LIGHT WITH HORN TYPE 2.75 INCH W X 0.82 INCH D X 4.5 INCH H SIZE UL, ULC, CE APPROVAL 24 VDC OPERATING VOLTAGE WALL MOUNTING XENON LAMP TYPE 0.337 AMPERE (HIGH SOUND), 0.33 AMPERE (LOW SOUND) OPERATING CURRENT CLEAR LENS COLOR 98.6 DB AT 1 M/88.6 DB AT 10 FT (STEADY), 94.4 DB AT 1
-
Supplier: Caterpillar Oil & Gas
Description: valves Alarm and shutdown during abnormal operation Instrumentation PLC-based system provides protection, monitoring, and control housed in a NEMA 4 (IP66) enclosure. General Service Literature C280-8 Optional Equipment Air Inlet System 90° adapter and straight adapters for air
- Volt-Ampere: 3,084,000 to 3,634,000 VA
- Applications: Industrial
- Portability: Permanent
-
-
Supplier: Caterpillar Oil & Gas
Description: valves Alarm and shutdown during abnormal operation Instrumentation PLC-based system provides protection, monitoring, and control housed in a NEMA 4 (IP66) enclosure. General Service Literature C280-6 Optional Equipment Air Inlet System 90° adapter and straight adapters for air
- Volt-Ampere: 2,320,000 to 2,722,000 VA
- Applications: Industrial
- Portability: Permanent
Find Suppliers by Category Top
Featured Products Top
-
Federal Signal Corporation - Industrial Signaling and Systems
Dependable compliant manual fire alarm activation
Available in Break Glass or Push Button models, these Call Points trigger an immediate alarm when activated and remain in signaling mode until the system is manually reset, ensuring incidents are acknowledged and addressed before operations resume. When every second counts, trust Federal (read more)
Browse Fire Alarm Control Panels Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
terminal block and supervisory diode design also makes this unit ideal for Fire Alarm Applications. Model 450E produces 99dBA @ 10' on axis and 90dBA @ 10' per the UL 464 reverberation test when supplied with a 24VDC input voltage. It produces 94dBA @ 10' on axis when supplied with a 12VDC input (read more)
Browse Audible Alarms Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
Federal Signal Corporation - Industrial Signaling and Systems
Are duty cycles burning out your audible horns?
450E is ideal for general alarm, start and dismissal, coded paging, and process control signaling in areas of high ambient noise levels. Additionally, the 4-wire terminal block and supervisory diode design also makes this unit ideal for Fire Alarm Applications. Model 450E produces 99dBA @ 10 (read more)
Browse Audible Alarms Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
fire models, DurAlert lets facilities specify and standardize notification from one product line. Tool-free onboard jumpers make it easy to change settings in the field. 24 Vdc or 120–240 Vac models Four flash patterns (steady, 60 FPM, 120 FPM, simulated strobe (read more)
Browse Audible Alarms Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
Federal Signal Corporation - Industrial Signaling and Systems
Global Performance. Trusted Worldwide. Now in red.
recognized as the color of urgency and action ?? Enhances visibility for quicker recognition in emergency situations ?? Ideal for fire, gas detection, and safety response applications Engineered (read more)
Browse Audible Alarms Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
Federal Signal Corporation - Industrial Signaling and Systems
The Global Standard for Life Safety Alarm Sounders
required) Non-metallic corrosion-resistant design, available in Red or Black 24 Vdc models contain a supervisory diode and four-wire terminal block For use in alarm control panel applications Dome guard included M20 entries standard Optional (read more)
Browse Audible Alarms Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
Federal Signal Corporation - Industrial Signaling and Systems
Simplify hazardous signal specification globally
, Ex de IIC, and Ex tb IIIC UL and cUL Listed for Class I, Division 2, Groups A, B, C, and D; Class II, Division 2, Groups F and G; and Class III UL and cUL for Class I, Zone 1 AEx db IIC T3: Zone 21, AEx tb IIIC T200°C UL Fire (read more)
Browse Audible Alarms Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
These gas safety bundles provide facilities with fully integrated solutions, combining visual and audible alarms, power failure alerts, and centralized gas monitoring - all tailored to meet or exceed key safety codes and regulations set by the NFPA, IFC, and NBIC. (read more)
Browse Audible Alarms Datasheets for CO2Meter.com -
CO2Meter provides expert gas equipment installation, certification, calibration, and design services to help facilities meet safety and compliance requirements. Whether you’re building new or upgrading existing systems, our experienced team delivers reliable, code-compliant solutions you can trust.
(read more)
Browse Audible Alarms Datasheets for CO2Meter.com -
Inside a Beverage Install: CO₂ Safety from Cylinder to Tap Carbon dioxide (CO₂) is essential for beverage systems—but when it leaks or builds up, it becomes an invisible and potentially dangerous hazard. In this video, we take you inside a real beverage installation to show how CO₂ moves from the cylinder to the tap—and where safety risks can occur along the...
(read more)
Browse Audible Alarms Datasheets for CO2Meter.com
More Information Top
-
Bookshelf and Unified Agenda > Department of Defense > Department of the Air Force > Directives > 10 - Operations > [FDBKF2005051016572132250] Afman10-100 - Ai...
Fire Reporting n Sound the alarm - Yell “FIRE, FIRE, FIRE” or as directed locally - Use fire alarm , triangle, air horn - Report all emergencies even if the fire goes out n Notify the fire department and report - Name and rank - Location of fire …
-
States > Wyoming > State > Regulations > Workforce Services‚ Dept. of > Occupational Health and Safety - General Industry 1910 > [WY Regs dws/gen - 18] 1...
Public announcement systems, air horns , steam whistles, a standard fire alarm system, or other types of employee alarm may be used.
-
Code of Federal Regulations > Title 29 - Labor > Occupational Safety and Health Administration > [29 CFR Part 1910] Occupational Safety and Health Standards
Public announcement systems, air horns , steam whistles, a standard fire alarm system, or other types of employee alarm may be used.
-
Safety evaluation report: 7-foot bubble chamber facility
EMERGENCY SIGNALS 1. warning Signal* Continuous ringing of the local fire alarm belle* Simultaneous sounding of the air - horn for the foam extinguishing system My occur i f this la activated for Bldg. 960.
Indicates content that may require registration and/or purchase.