-
Supplier: Jet Edge
Description: Jet Edge's High Rail Gantry Waterjet System produces complex parts out of virtually any material. Its overhead design allows full access to the work envelope and raises the critical components out of the water jet process environment. The High Rail Gantry waterjet's stress-relieved
- Jet Pressure: 90,000 psi
- Power: 200 HP
- Blast / Jet Pressure: 90,000 psi
- Blast / Jet Machine Type: Abrasive Water Jet Cutter
-
Supplier: AIRBRASIVE
Description: Our Model K is one of the most popular in the product line. It is ideal for lab use or pilot production research. It holds the same amount of powder as our 6500 but incorporates an air patented electro-magnetic vibratory feed system for powder delivery. It incorporates separate controls for
- Abrasive Grain / Media Flow: 0.0882 lbs/min
- Blast Pressure: 140 psi
- Features: Abrasive Injector, Cutting Head, Gun / Lance, Hopper / Tank, Other
- Power Source: Air / Pneumatic
-
Supplier: AIRBRASIVE
Description: The model 6500 is an innovative, all-pneumatic micro-blasting machine. This unit was designed with portability in mind and for ease in field use. Unlike our previous units which require electricity to stimulate powder into the air stream via an electrical vibrator, the 6500 vibration is
- Abrasive Grain / Media Flow: 0.0882 lbs/min
- Blast Pressure: 140 psi
- Features: Abrasive Injector, Cutting Head, Gun / Lance, Hopper / Tank, Other
- Power Source: Air / Pneumatic
-
-
Supplier: AIRBRASIVE
Description: With its 20 lb powder capacity, the Model HME has the ability to micro sand blast on a non-stop, round the clock basis. It is designed for heavy duty operation on continuous production lines. The special long life fittings at critical wear points aid in longer operation. These units can be easily
- Abrasive Grain / Media Flow: 0.121275 lbs/min
- Blast Pressure: 140 psi
- Features: Abrasive Injector, Cutting Head, Gun / Lance, Hopper / Tank, Other
- Power Source: Air / Pneumatic
-
Supplier: Jet Edge
Description: Closed Loop Filtration Systems are specifically designed for waterjet cutting or water jet cleaning systems overflow water to the drain. Dissolved solids are the metals that are dissolved in water from the water jet cutting process. Filtration of the tank overflow will
- Process Flow: 4 GPM
- Process Pressure: 80 psi
- Reservoir Capacity: 200 gallons
- Power Source: 208-230 / 60 / 3, 460 / 60 / 3
-
Supplier: Gulfstream Aerospace
Description: sleeps 7 Hallmark Seats up to 17 passengers, sleeps 7 Climb High, Breathe Easy Engineers considered every element while designing the G650, even the air passengers breathe. The G650 has the lowest cabin altitude of any business jet and replenishes 100 percent fresh air every two
-
Supplier: AccuStream, Inc.
Description: Maximize Cutting Performance A very important factor for cutting edge quality is the accuracy and stability of the abrasive flow rate. The AccuStream Regulator II is designed to ensure peak cutting performance. The regulators II’s compact abrasive metering system delivers the
- Abrasive Grain / Media Flow: 2.2 lbs/min
- Blast / Jet Machine Type: Abrasive Water Jet Cutter
- Features: Abrasive Injector
- Operation: Cutting / Sectioning
-
Supplier: Hypertherm, Inc.
Description: The AccuStream abrasive pots are a cost effective solution for adding waterjet cutting capacity and replacing existing waterjet cutting machines. The right abrasive delivery system can increase efficiency. A abrasive second pot can be added to avoid long downtimes between changing from
- Jet Pressure: 80 psi
- Blast / Jet Machine Type: Abrasive Water Jet Cutter
- Features: Hopper / Tank
-
Supplier: Chonghong Industries(Microwork)Ltd.
Description: Sapphire & Ruby Nozzles are used where a longer Inner Diameter to Length ratio is desired. Sapphire nozzles & Ruby offer longer life than using metal and we can hold tighter tolerances due to sapphires & Ruby acceptance of higher surface finish. Typical Applications: Gas & Air Flow, Wafer
- Media: Air / Gases, Coatings / Inks
- Application: Cleaning / Blowoff, Cutting / Machining
- Features: Other
-
Supplier: Swiss Jewel Company
Description: Jet Cutting & Cleaning, Ink Jet Printing.
- Orifice Size: 9.5 to 30 mil
- Media: Air / Gases, Coatings / Inks, Water
- Application: Cleaning / Blowoff, Cutting / Machining
- Form: In-line
-
Supplier: Jet Edge
Description: The In-Line Chiller cools the waterjet pump hydraulics and waterjet cutting water (when used in combination with a closed-loop filtration system), significantly reducing water use and prolonging the life of waterjet pump components, including high pressure seals. The In-Line Chiller also
- Cooling Capacity: 28.1376 kW
- Process Flow: 25 GPM
- Process Pressure: 100 psi
- Power Source: 208-230 / 60 / 3, 460 / 60 / 3
-
Supplier: Micro Air
Description: DOWNDRAFT WORK SURFACE – Draws the contaminants down and away from the worker’s breathing zone. Special deflectors create an even airflow across the table surface to ensure there are no “dead air zones” and that the work area is 100% usable. NON-POWERED UNIT GIVES FLEXIBILITY – Simply connect
- Applications: Abrasives, General Cleaning, Metalworking Chips / Fluids, Welding Fumes
- Separation / Filtration System: Cartridge-type Units
- Collector Type: Downdraft Table
- Process: Dry
-
Supplier: Elasto Proxy Inc.
Description: Vulcanization methods are either static or continuous, and typically involve hot air, an autoclave or microwave, or a salt tank. Static vulcanization conveys the extrusion to a station where products are cut-to-length and then placed on a metal pan for autoclaving. Continuous vulcanization
- Size Capabilities: 0.063 to 6 inch
- Services: Assembly Services, Design Assistance / Review, Die / Tool Fabrication, High Volume Production, Prototype / Short Run, Specialty Packaging
- Secondary Operations: Bending/Forming, Cutting, Drilling/Punching, Printing / Labeling, Tape/Adhesive Application, Water / Abrasive Jet Cutting, Welding
- Features: Canada Only, East Asia / Pacific Only, North America, Other, Southern US Only, United States Only
-
Supplier: Elasto Proxy Inc.
Description: Elasto Proxy custom-fabricates foam rubber parts for a variety of applications. We source foam rubber materials that meet all of your requirements, and then use our water jet cutting machine to cut foam insulation up to 4" thick. Examples of foam parts we've produced include foam grips
- Applications: Acoustics / Sound Proofing, Architectural / Construction, Automotive / Transportation, Baffling / Safety Foam, Case Inserts, Cushioning, Filtration, HVAC, Marine, Medical, Military / Aerospace, Packaging, Sealing / Gasketing, Shock / Vibration Dampening, Tooling / Modeling
- Features: Canada Only, East Asia / Pacific Only, North America, Other, Southern US Only, United States Only
- Foam Type: Closed Cellular, Flexible/Soft Foam, Open Cellular, Reticulated, Rigid Foam, Syntactic
- Capabilities: Contour Cutting, Die Cutting, Finished Product Assembly, Foam Felting, Gluing or Foam Welding, Laminating, Molding, Slitting, Thermal Forming, Water / Abrasive Jet Machining
-
Supplier: CSA Group
Description: whose tools protrude out of the integral enclosure; e) plasma unit, power laser unit, and hot-air-jet unit. ISO 18217:2015 applies to machines that are manufactured after the date of issue of this International Standard.
-
Supplier: ToneCooling Technology Co., Ltd
Description: durability and efficiency: Industrial Automation: Cool high-power motor drives and PLCs in robotics. Power Electronics: Manage heat in IGBT modules, inverters, and renewable energy systems (e.g., solar/wind converters). Laser Equipment: Maintain precision in cutting and welding lasers by
- Device: Thermo-Electric Cooler, Vapor Cooler
Find Suppliers by Category Top
Featured Products Top
-
Accommodates low-cost heat-forming methods Bonds easily Accepts a variety of adhesives and coatings Machinable with standard high-speed cutting tools Cuts cleanly with wood-carving tools and water jets Non (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
's decarbonization efforts. Derived from renewable resources such as biofuels and synthetic fuels, SAFs offer a promising alternative to conventional jet fuel. However, scaling up production and achieving widespread adoption poses significant challenges. Biofuels, produced from organic materials like algae (read more)
Browse Mechanical Seals Datasheets for Technetics Group -
; perhaps even drilling or cutting of the screw may be required for extraction. Depending on your needs, tamper-proof screws may be more suitable than tamper-resistant screws as these tend to be used in more permanent situations. To summarize, you have your basic conventional screw, a step up from (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
; perhaps even drilling or cutting of the screw may be required for extraction. Depending on your needs, tamper-proof screws may be more suitable than tamper-resistant screws as these tend to be used in more permanent situations. To summarize, you have your basic conventional screw, a step up from (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
significant damage without the correct specialized tool. Tamper-proof screws A step up from tamper-resistant screws, these screws are designed to be next to impossible to remove without the correct tooling; perhaps even drilling or cutting of the screw may be required for (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc.
More Information Top
-
A Study of Thermal Cutting of Glass
For the range of material properties and operating conditions that are used for hot- air jet cutting of glass, the stand-off distance predicted by a point-source solution is too small; the finite size of the heat source must be considered.
-
Advances in Materials Processing X
In the cutting experiments, monocrystalline silicon wafers of 0.5mm thickness were cut by a micro abrasive air jet cutting system equipped with an abrasive jet machine (SS-White Model K Series II), as shown in Fig. 1.
-
Strategy to develop and test a multi-function scarifier end effector with an integral conveyance system for waste tank remediation. Strategy plan
With pressure reduced to 200 psi the air jet cut a trough 0.03 m (~l-in.
-
Recent developments in wood machining processes: Novel cutting techniques
View of the laser/ air jet cutting head in action on 19 mm plywood.
-
Analysis and Modeling of Micro Abrasive Air Jet Cutting Aspect Ratio
• Analysis and Modeling of Micro Abrasive Air Jet Cutting Aspect Ratio p.35 .
-
International Containment Technology Conference: proceedings
A water coated air jet cuts the soil and immediately aqelwards the injedion fluid is Injeded.
-
Scientific.Net: Materials Science
Analysis and Modeling of Micro Abrasive Air Jet Cutting Aspect Ratio .
-
Scientific.Net: Materials Science
Analysis and Modeling of Micro Abrasive Air Jet Cutting Aspect Ratio .
-
Scientific.Net: Materials Science
Analysis and Modeling of Micro Abrasive Air Jet Cutting Aspect Ratio .
-
Scientific.Net: Materials Science
Analysis and Modeling of Micro Abrasive Air Jet Cutting Aspect Ratio .
Indicates content that may require registration and/or purchase.