Products/Services for Air Motor Powered Screw Jacks

  • Lifting Jacks-Image
    Lifting Jacks - (390 companies)
    Lifting jacks are used for leveling or positioning heavy equipment, lifting automobiles and for supporting structures. They typically use screw or cylinder-based actuators and are powered by hydraulic, mechanical, electric, or manual methods...
  • Screws-Image
    Screws - (1401 companies)
    ...sheet rock to wall studs. Eye screw. Image credit: Bangxin Fastener. Eye screws have a looped head. They serve as an attachment point. Jack screw. Image credit: Fastenal. Jack screws are mainly used in computer and electronic components for D-type cable...
  • DC Motors-Image
    DC Motors - (1248 companies)
    Sterling Instrument. What are DC Motors?. DC motors are electric motors that are powered by direct current (DC), such as from a battery or DC power supply. Their commutation can be brushed or brushless. The speed of a brushed DC motor can be controlled...
  • Air Compressors-Image
    Air Compressors - (1122 companies)
    ...for industrial applications. There are three basic types of air compressors: reciprocating, rotary screw, and centrifugal. Reciprocating air compressors use pistons to compress the contents of an air cylinder and force them into a storage tank...
  • Power Connectors-Image
    Power Connectors - (807 companies)
    Receptacles/ outlets are also called jacks. They are the female or receiving connectors which mate to the male (plug) connectors. Power entry modules serve as switches, fuses, or filters. Others serve as circuit breakers or indicator lights...
  •  
    Hand and Power Tool Repair Services - (26 companies)
    The power from these tools derives from their operator. Power tool repair services fix implements that derive their power from pneumatic or hydraulic pressure, or an electric motor. With pneumatic hand tools, compressed air is used to bring a greater force...
  •  
    Gearmotors - (725 companies)
    DC gear motors are used primarily in automotive applications such as power winches on trucks, windshield wiper motors and power seat or power window motors. Jacks, cranes, lifts, clamping, robotics, conveyance, and mixing are just some...
  •  
    Linear Actuators - (789 companies)
    Mechanical actuation is used to covert rotary motion of a screw thread or gear into linear displacement and force. Examples include a car jack, laser positioner, and other positioning instrumentation. Electrical actuation uses electrically driven motors...
  •  
    Gearboxes and Gearheads - (1008 companies)
    Gearboxes and gearheads, also called gear reducers or speed reducers, are power transmission devices that use a gear arrangement in an enclosed housing to transfer energy, increase torque and reduce speed from one device to another. Gearboxes may...
  •  
    Industrial Winches - (386 companies)
    Industrial winches are pulling devices that use a wire, rope, cable, strap or web to move heavy loads. They typically use a drum or reel for line storage and are either manually operated or powered by an electric, pneumatic, or hydraulic motor. How...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Gas Turbine Propulsion Systems
    This same spool valve directs air to the lock/unlock valve, allowing deployment of the thrust spoiler and blocker door screw - jacks which are in turn actuated via a flexible rotary drive powered by the air motor .
  • http://www.ons.gov.uk/ons/guide-method/classifications/archived-standard-classifications/uk-standard-industrial-classification-1992--sic92-/uk-sic-2003-index.p...
    … Gears and gearing, ball screws , gear boxes and other speed changers (excluding motor vehicles) 6149 Generating sets … … Hand or foot operated air pumps 6149 Heat exchange … … 6149 Hydraulic and pneumatic power engines and motors 6149 … … Insulated winding wire 6149 Jacks and hoists of a …
  • LARGE FAST REACTOR DESIGN STUDY. Final Report
    Install the hollow ram jacks on the alternate studs, remove intermediate jacking screws , lower plugs with the jacks and finally remove the jacks and studs. 11) Attach power leads ( air and electrical) to the plug drive motors , access port valves, etc.
  • WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
    … bunk_N|2 woodworker_N|5 lacelike_J|1 drawstring_N|2 horse_cart_N|1 haulage_N|2 big_gun_N|2 power_shovel_N|3 dress_uniform_N|1 beaver_fur_N|1 sore_J|16 toilet_articles_N|2 lounge_V|3 combat_area_N|1 first_aid_N|2 wounded_J|4 mirror_V|4 formalwear_N|1 fishnet_N|6 power_drill_N|2 electric_ motor _N|19 screw _V|6 drilling_platform_N|1 drilling_mud_N|1 drilling_rig_N|1 … … pool_ball_N|1 stretchable_J|1 elbow_joint_N|2 hockey_player_N|11 power _station_N|2 vice_versa_R|11 ignite_V|28 windshield_wiper_N|2 air _conditioner_N|1 instrument_of_execution_N|6 electrocution_N|2 electric_lamp_N|3 … … engineer_N|25 extractor_N|1 fore-and-aft_rig_N|2 fore-and-aft_J|2 merchant_ship_N|8 forecastle_N|2 inward_R|23 shelve_V|4 active_application_N|1 jack _plane_N|1 jointer_plane_N|1 topsail_N|2 …
  • Federal Register > Thursday, September 10, 2015 > [80 FR 54519] Foreign-Trade Zone (FTZ) 133-Quad-Cities, Iowa/Illinois; Notification of Proposed Production Ac...
    … hoses; hose assemblies and tubes with fittings; textile reinforced rubber hoses; hose assemblies and sleeves without fittings; textile reinforced flexible hoses; air conditioner hoses; hose assemblies with fittings; reinforced (other materials) air hoses; flexible hoses; hydraulic … … chain links and assemblies; screws ; bolts … caps; covers; dust caps of base metal; decals; name plates; identity plates; emblems; engines; belt tensioners; hydraulic tubes; hydraulic cylinders; hydraulic motors and assemblies; fuel pumps; hydraulic fluid power pumps; hydraulic fluid power … … retainers, reservoirs for sprayers); jacks ; lift cylinders; counterweights; mufflers …
  • Uni-Systems LLC
    The aircraft is lifted by three landing gear elevation platforms, each with four jack screws powered by explosion-proof electric motors . Uni-Dock is equipped with electricity, water, compressed air , a vacuum system, and cabin air conditioning.
  • Shock, Impact and Explosion
    102 Central flap drive motors 103 Undercarriage mounting beam 104 No. 3 … … main undercarriage wheel bay 106 Hydraulic retraction jack 107 Wheel bay pressure … … panelling 114 Rear cabin air supply duct 115 Control … … APU exhaust 133 Auxiliary Power Unit (APU) 134 Port … … Trailing edge beam 96 Inboard spoilers/lift dumpers 97 Inboard slotted flap 98 Flap screw jack 99 Centre …
  • wn_sk.pl (finlayson-gwc2014.zip)
    … '). sk(100810598,3,'holding%1:04:00::'). sk(100810794,1,'withholding%1:04:01::'). sk(100811036,1,' power _trip%1:04:00::' … … sk(100818170,1,' air _cover%1:04:00::' … … sk(100830733,1,' motor _control%1:04:00::' … … 00::'). sk(100846021,2,'fucking%1:04:00::'). sk(100846021,3,' screw %1:04:00 … … 00::'). sk(100856076,1,'frottage%1:04:00::'). sk(100856193,1,' jacking _off%1:04:00 …
  • Electrical machines for aircraft
    It works in conjunction with an electrically operated brake and a slipping clutch and drives a ball-bearing screw jack through a train of epicyclic gears. Actuators of this type are used to operate undercarriages, flaps, engine air -intake controls, bomb of their nominal values under all conditions of input … … load, by a separate control panel, employing magnetic amplifiers and deriving its power from the single-phase … The machine illustrated has the driving motor and the inductor- .
  • Federal Register > Wednesday, February 26, 2014 > [79 FR 10765] Foreign-Trade Zone (FTZ) 247-Erie, Pennsylvania; Notification of Proposed Production Activity, ...
    … mesh screens; journals; connecting links; handbrake chain assemblies; chain steel links; steel staples; wood screws; J-hook screws; self-tapping screws; steel rivets; stainless steel pins; springs; hot air blowers; steel waste receptacles … … copper retaining rings; adjustable screws ; brass machine screws; brass … … rotators; vibration dampers; oil pans; pipe assemblies; piston crowns; diffusers; water discharge headers; exhaust manifolds; piston skirts; manifold blocks; piston pins; alignment rings; push rods; crankcase door assemblies; power assemblies; art rod assemblies … … suppression system gas charge motors ; cylinders; hydraulic motor ‡assemblies … … inlet drain valve piping kits; cover assemblies; cartridge weight scales; air guns; mechanical jacks ; trolley hoists; universal …