Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: firefighting, which greatly saves construction costs and water consumption. automatic control valve 200 ACV200 Pressure Reducing Valve Installation acv200 automatic control valve installation ACV200 Pressure Reducing Valve Dimension
- Media: Air
- Valve Type: Control Valves, Directional Valves, Float Valves, Pressure Relief Valves
-
Supplier: Armstrong International
Description: the valve is widely applied in domestic water applications, construction equipment, irrigation, tank-car loading, and industrial or commercial air conditioning. Upstream variations do not affect the balanced pressure valve, and the composition disc ensures tight shutoff.
- Valve Size: 2 to 6 inch
- Pressure Rating: 150 psi
- Controlled Pressure Range: 7 to 100 psi
- Number of Ports/Ways: 2
-
Supplier: Carr Lane Manufacturing Co.
Description: Allows operating a single clamp, or group of clamps, at a lower pressure than the rest of the fixture. Can be used to finely adjust the clamping force of selected components while keeping others at full pressure. Great new design can be used on pallet fixtures disconnected from a power
- Valve Size: 0.25 inch
- Pressure Rating: 7,500 psi
- Number of Ports/Ways: 2
- Regulator Size: 0.25 inch
-
-
Supplier: Spirax-Sarco
Description: The BRV2S and BRV2B are direct acting pressure reducing valves designed for applications using steam or gases such as compressed air. This range of pressure reducing valves have SG iron bodies and are available with screwed or flanged connections.
- Valve Size: 0.5 to 1 inch
- Pressure Rating: 24.656409 to 124.732422 psi
- Number of Ports/Ways: 2
- Media Temperature: 410 F
-
Supplier: Honeywell International, Inc.
Description: STRAINER SUPPLIED 5 TO 75 PSI DOWNSTREAM PRESSURE RANGE 60 PSI STANDARD FACTORY SETTING DIAL-SET[R] BRAND PRESSURE ADJUSTMENT RANGE 22 TO 90 PSI (OUTLET) DS05C MODEL
- Valve Size: 0.75 inch
- Pressure Rating: 400 psi
- Media Temperature: 158 to 180 F
- Port Size: 0.75 inch
-
Supplier: Accuris
Description: VALVE MANIFOLDS, HIGH PRESSURE AIR REDUCING
-
Supplier: Spirax-Sarco
Description: The SRV2S is a compact, stainless steel, direct acting pressure reducing valve designed for applications using steam or gases such as compressed air. All wetted parts are constructed in 316L stainless steel.
- Valve Size: 0.5 to 1 inch
- Pressure Rating: 24.656409 to 124.732422 psi
- Number of Ports/Ways: 2
- Media Temperature: 413.6 F
-
Supplier: Spirax-Sarco
Description: The SRV66 is an angle pattern self-draining sanitary pressure regulating valve of all 316 type stainless steel construction suitable for use on steam, water and inert industrial gases. It is available with hygienic sanitary clamp compatible connections to ISO 2852, requires no external
- Pressure Rating: 137.785815 psi
- Number of Ports/Ways: 2
- Media Temperature: 572 F
- Media: Air, Gas, Steam, Water
-
Supplier: Spirax-Sarco
Description: The DRV4 is a cast steel direct acting bellows sealed pressure reducing valve. The standard version has an EPDM diaphragm and is suitable for steam, water and air applications. The DRV4 is available with a Nitrile rubber diaphragm (suffix 'N ') for oil applications. A
- Pressure Rating: 580.1508 psi
- Number of Ports/Ways: 2
- Media Temperature: 572 F
- Media: Air, Steam, Water
-
Supplier: Accuris
Description: Standard Specification for Pressure-Reducing Valves for Air or Nitrogen Systems
-
Supplier: ASTM International
Description: This specification covers the design, construction, testing, and operating requirements for self-contained pressure-reducing valves for air or nitrogen systems. Pressure-reducing valves shall be either: type I - inlet outlet end connections of the
-
Supplier: Accuris
Description: Standard Specification for Pressure-Reducing Valves for Air or Nitrogen Systems - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: Equilibar, LLC.
Description: per hour (12 SCFM). Automatic High Downstream Relief Capacity An integral relief valve provides for exhaust flow whenever the regulated pressure is reset to a lower value. The exceptionally large capacity of this relief valve assures immediate response when the downstream
- Valve Size: 0.125 to 0.375 inch
- Pressure Rating: 0 to 120 psi
- Number of Ports/Ways: 3
- Number of Positions: 3
-
Supplier: OMEGA Engineering, Inc.
Description: The OMEGA PRG700 Series regulators are designed for applications that require high flow capacity and accurate process control. A poppet valve balanced by a rolling diaphragm insures a constant output pressure even during wide supply pressure variations. Stability of regulated
- Valve Size: 0.25 to 0.375 inch
- Number of Ports/Ways: 2
- Pressure Rating: 250 psi
- Media Temperature: -40 to 159.8 F
-
Supplier: BARTEC
Description: This upstream connecting pressure reducer is a diaphragm pressure regulator with secondary venting for lowering the pressure of externally supplied compressed air. The settings are made by means of a handwheel. The set reduced pressure can be read on a
-
Description: TESCOM™ DA Series absolute pressure reducing regulator designed with an elastomeric diaphragm, provides accuracy to +/- 0.1 PSIG [0.007 bar]. This regulator may be used to reduce pressure from a supply source up to 4500 PSIG [310 bar] into a vacuum environment. Ideal for use in
- Valve Size: 0.25 inch
- Flow (Cv): 0.06
- Pressure Rating: 4,500 psi
- Media Temperature: -15 to 165 F
-
Supplier: BARTEC
Description: This upstream connection pressure reducer is a diaphragm pressure regulator with secondary venting for lowering the pressure of externally supplied compressed air. The settings are made by means of a handwheel. The set reduced pressure can be read on a
-
Supplier: SC Hydraulic Engineering Corporation
Description: valve. A deadband is described as the difference in pressure between a set point of sensing pressure and a pressure at which the air valve returns to the original position. Deadband conditions vary by pressure range in percentage with higher
- Valve Size: 0.25 inch
- Flow (Cv): 0.13 to 0.2
- Pressure Rating: 3,000 to 20,000 psi
- Number of Ports/Ways: 2
-
Description: TESCOM™ DK Series regulator improves control and resolution at medium flow and pressures. The DK Series regulator can be paired up with the TESCOM 26-1600 regulator for remote control capability or combined with the TESCOM ER3000 for remote automated and precise pressure control to
- Valve Size: 0.25 to 0.5 inch
- Flow (Cv): 0.35
- Pressure Rating: 1,000 psi
- Media Temperature: -15 to 165 F
-
Description: TESCOM™ 44-5000 Series is a compact, lightweight high purity absolute single-stage regulator for specialty, corrosive, and pyrophoric gases. Diffusion-resistant metal-to-metal diaphragm seal ensures gas purity and integrity. Excellent for sub-atmospheric outlet pressures. Ideal for use in gas
- Valve Size: 0.25 inch
- Flow (Cv): 0.24
- Pressure Rating: 3,500 psi
- Media Temperature: -15 to 165 F
-
Supplier: Watson McDaniel Company
Description: The “O” Series Pressure Regulating Valves are used for reducing pressure in steam, air, and water systems. Commonly used in heating and other process applications.
- Valve Size: 2 inch
- Media Temperature: 200 to 450 F
- Port Size: 2 inch
- Controlled Pressure Range: 30 to 130 psi
-
Supplier: DeZURIK, Inc.
Description: Introduced and patented by Red Valve, the air -actuated Type A Pinch Valve offers a unique, cost-effective solution to flow control problems. More Red Valve Type A Valves are in use than any other Pinch Valve throughout the world. The secret is in the rubber
- Media: Air
- Primary Material: Cast Iron
- Valve Type: Pinch Valves
-
Supplier: Radwell International
Description: PRESSURE REGULATING VALVE, 3/4 INCH NPT, AIR, STEAM, MAX PRESSURE 300 PSIG, REDUCING PRESSURE 50 ~ 140 PSIG. FREE 2 YEAR RADWELL WARRANTY
- Features: Regulators
- Media: Steam
-
Supplier: DeZURIK, Inc.
Description: maintenance costs. The Megaflex Valve’s full-ported actuation is accomplished by air or hydraulic pressure. The Megaflex Valve’s steel body acts as a built-in actuator, eliminating costly pneumatic, electric, or hydraulic components. Regulating and controlling the amount
- Media: Air
- Primary Material: Cast Iron
- Valve Type: Pinch Valves
-
Description: Description Globe straight-way series is a very versatile control valve for the main applications. Its high performance derives from using a balanced and cage-guided plug. HCB series is particularly suitable for heavy duties and for any other application under the most demanding service
- Valve Size: 2 to 20 inch
- Media: Air, Steam
- Valve Type: Control Valves, Directional Valves, Globe Valves
-
Supplier: AVK International A/S
Description: AVK air and vacuum valves are designed to discharge air during the filling or charging of the system and to admit air into the system during system drainage, valve or pump shut-off or at water column separation. We also offer a range of air release
- Valve Size: 4 to 12 inch
- Media Temperature: 140 F
- Media: Air
- Features: Bolt Flange
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: Features High precision cracking performance, high sealability. Deflector cap controls direction of blow-out when it reliefs. In exposure use environment , FRC reduce the invasion of foreign substance into valve . Cracking pressure’s setting is done before delivering. Applications
- Valve Size: 0.125 to 0.75 inch
- Pressure Rating: 234.959679758659 psi
- Flow (Cv): 13 to 29
- Number of Ports/Ways: 2
-
Supplier: Red Valve Company, Inc.
Description: The Type A Megaflex is the most economical large diameter automatic valve available. First introduced by Red Valve, the Type A Megaflex Valve, available in sizes 20” to 84”, is extremely simple in design and principle. As with every Red Valve Pinch Valve, the
- Valve Size: 30 to 84 inch
- Pressure Rating: 25 to 50 psi
- Features: Bolt Flange, Other
- Media: Ground Water, Powder / Solids, Wastewater, Water
-
Supplier: OMEGA Engineering, Inc.
Description: The PRG200 Series is a high precision multi-stage regulator, which provides the highest level of regulation accuracy and repeatability available. A stainless steel measuring capsule is used as a sensing element to activate the high gain servo balanced control mechanism in which the main valve
- Valve Size: 0.25 inch
- Number of Ports/Ways: 2
- Pressure Rating: 150 psi
- Port Size: 0.25 inch
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting,
- Valve Size: 0.3149608 inch
- Pressure Rating: 145.0377 to 2,900.754 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 140 F
-
Supplier: Western Analytical Products
Description: "Evaporation control units contain check valves that reduce the flow of vapor in and out of a solvent supply bottle. During a system run, as liquid solvent travels out of the supply bottle to the system, air must enter the bottle to displace the solvent removed. DV-115 and DV-201allow
- Valve Type: Pressure Relief Valves
-
Description: manufacturer Instructions for use of Differential Pressure Bypass Valve Check that all gate valves, ball valves, and needle valves are fully open before use. Observe the pressure between supply/return, adjust the differential pressure pilot
- Media: Air
- Valve Type: Control Valves, Directional Valves, Float Valves
-
Supplier: Precision Engine Controls Corp.
Description: To function efficiently at reduced power, Dry Low Emission (DLE) turbines require modulating bleed air valves. These valves must be fast enough to keep pace with DLE turbine demands for accurate combustion air control. PECC's RBV all-electric rotary bleed air
- Media: Compressed Air
-
Supplier: Barksdale Control Products
Description: feature to be actuated. The negative air pressure allows the dump valve to return to its "normally open" state and exhaust the trailer air suspension. Features Shear-Seal® technology provides superior peformance and durability Automatically exhaust trailer air
- Pressure Rating: 130 psi
- Number of Ports/Ways: 4
- Media Temperature: -40 to 150 F
- Media: Air
-
Supplier: ARKPLAS
Description: combinations. Duckbill Check Valves feature a "Flow-through" silicone valve, rather than a free-floating diaphragm. This design allows for a smaller diameter body, as well as a more specific range of operating pressures. Designed primarily for low-pressure use, Duckbill
- Valve Size: 0.125 to 0.1875 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 2
- Media: Air, Compressed Air
Find Suppliers by Category Top
Featured Products Top
-
This guide explains how to select and specify Plast-O-Matic pressure regulators aka pressure reducing valves. It outlines required application data, provides sizing charts, and details the four-step engineering specification process. For step by step instructions and (read more)
Browse Pressure Relief Valves Datasheets for Plast-O-Matic Valves, Inc. -
Engineers face challenges in steam and compressed air systems, including maintaining set pressure, fast overpressure relief, and seamless integration with piping (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Air Shut-off Valves High-speed shut-off valves protect engines by instantly stopping the air intake supply, reducing the risk of overspeed or explosion (read more)
Browse Engine Starters Datasheets for jbj Techniques Limited -
solutions capable of maintaining system integrity under continuously changing operating conditions. Thinktank TT7120/8120 Series pipeline pressure vacuum relief valves are engineered to provide pressure and vacuum protection, pipeline breathing, and vapor recovery support (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The HLC Pneumatic Small-Port Control Valve is engineered for high differential pressure applications exceeding 2940 kPa (30 (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Process industries often require control valves capable of maintaining stable flow performance under high pressure, high differential pressure, and challenging temperature conditions. The HCB Series Pressure-Balanced Cage Control Valve is engineered for these demanding applications, providing (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Reducing valve provides constant inlet pressure for booster pump As water flows through purification equipment, dropping pressure varies and must (read more)
Browse Pressure Regulators Datasheets for Plast-O-Matic Valves, Inc. -
pneumatic rack-and-pinion actuators for the new hydraulic valve packages feature anodized aluminum bodies. They are designed for 80 PSI control air pressure and are operable using air, water, nitrogen or other compatible hydraulic fluids from 40 to 120 PSI. Dual travel stops are standard (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Pressure Relief Valves—also called safety valves, bypass valves, pump relief valves, or pump safety valves—protect pumps, systems, and tanks from excessive pressure. Prevent damage, reduce the risk of cavitation, and increase personnel wellbeing with this essential safety component. (read more)
Browse Industrial Valves Datasheets for Blacoh Fluid Control, Inc. -
protection by automatically relieving excess pressure and admitting air when vacuum conditions occur. Designed for large-volume storage tanks, these valves help maintain safe operating pressure while significantly reducing vapor losses caused by normal (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
Conduct Research Top
-
How to Choose the Right Size Air Release Valve
during the filling or draining of a piping system. Air comes out of solution in a pipeline because of low-pressure zones created by partially open valves, variations in flow velocity and changes in pipeline system elevation. An air pocket in system high points may reduce the flow of water
-
Industry Solutions For The Most Common Solenoid Valve Challenges
larger or smaller by reducing or increasing the input pressure. Wrong voltage - Ensure the power supply matches the valve specification. Then, measure the voltage across the coil. Dirt under the diaphragm - Carefully clean underneath the diaphragm. If necessary, replace a broken or damaged diaphragm
-
Aircraft arrester system, Swedish Air Force
by a computer through a proportional pressure reducing valve in the associated hydraulic system at each energy absorber. Dellner Brakes has supplied brakes for similar installations in Singapore and Malaysia.
-
Petroleum Industry Operator Reduces Nuisance False Alarms with Rosemount Incus
Finding a balance between safety and efficiency at gas compressor stations is a challenge for most major operators. For one company in Asia, this balance had reached critical proportions. This operation has 51 stations consisting of compressor and distribution stations with pressure release valves
-
Improving Energy Efficiency in Pharmaceutical Manufacturing Operations
]. The best way to detect leaks is to use an ultrasonic acoustic detector. Turning off unnecessary compressed air, using a solenoid valve. Modifying rather than increasing operating pressure. For individual applications that require a higher pressure, instead of raising the operating pressure
-
Part 2-Flow Energy Management Applications-Installation Tips & Tricks
In part 1 of our Flow Energy Management series, we identified the 3 Killer Flow Energy Management Applications that will reduce energy costs: compressed air & natural gas measurement, steam production, distribution, and allocation, and water/BTU measurement. And we identified the best flow meters
More Information Top
-
Online Catalog Valves - Pneumatics - Grainger Industrial Supply
• Air Pressure Reducing Valve , 3/8Air Pressure Reducing Valve,3/8 .
-
$100-$200 Valves - Pneumatics - Grainger Industrial Supply
• Air Pressure Reducing Valve , 3/8Air Pressure Reducing Valve,3/8 .
-
$100-$200 Valves - Pneumatics - Grainger Industrial Supply
• Air Pressure Reducing Valve , 3/8Air Pressure Reducing Valve,3/8 .
-
The horizontal pipeline flow of equal density oil‐water mixtures
The oil and water mixture was admitted into the splash pot at each pressure station and the liquid levels adiusted to the Same elevation by manipulating the air pressure reduction valves until the connecting line pressure balanced the pipeline pressure.
-
States > New York > State > Regulations > Title 1 - Department of Agriculture and Markets > Appendices > [1 NYCRR appendix-4] Appendix 4
By careful manipulation of the air pressure reducing valve and the air bleeder valve, the air pressure in the testing device may be regulated slowly and precisely.
-
States > New York > State > Regulations > Title 1 - Department of Agriculture and Markets > Appendices > [1 NYCRR appendix-10] Appendix 10
By careful manipulation of the air pressure reducing valve and the air bleeder valve, the air pressure in the testing device may be regulated slowly and precisely.
-
States > Colorado > State > Regulations > 6 CCR > 1000 - Department of Public Health and Environment > 1010 - Division of Environmental Health and Sustainabili...
By careful manipulation of the air pressure reducing valve and the air bleeder valve, the air pressure in the testing device may be regulated slowly and precisely.
-
States > Rhode Island > State > Regulations > Department of Health > [RI Regs doh - pmo] Grade A Pasteurized Milk Ordinance
… may be made from a sanitary tee with a cap on one outlet of the tee that is drilled and tapped and fitted in sequence from the cap with an air bleeder valve, an air pressure reducing valve (suggested range 0-60 …
-
Instrumentation acceptance test procedure for 244U DCRT
In Instrument Building 244-U at Air Pressure Reducing Valve PRV-3, open: Gate Valves GV-1 and GV-3.
Indicates content that may require registration and/or purchase.