Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Baumer Ltd.
Description: contaminants. Distance measuring sensors featuring a high resolution of 0.3 mm and measuring ranges of up to 2.5 m Proximity sensors; retro-reflective sensors; through-beam sensors starting from sugar cube size enclosures Fill level sensors for smallest
- Operating Distance: 1.181103 to 7.87402 inch
- Operating Temperature: 0 to 60 F
- Output Load: DC Load
- Body Shape: Rectangular
-
Supplier: CARLO GAVAZZI Automation Components
Description: In ISY series the minimum air gap from ferromagnetic parts is 10 mm; the minimum distance between the fixing holes of two contiguous switches is 10 cm. The optimum dimensions concerning soft iron actuators is 20 x 50 x 1 for ISY models. Slot plastic housing NC or CO output functions Minimum
- Operating Distance: 0.393701 inch
- Operating Temperature: -13 to 167 F
- Sensor Technology: Magnetic Proximity Sensor
- Switch Type: Normally Closed
-
Description: Description Lanbao capacitive sensors are used for detection of both metal and non-metal (plastic, powder, liquid, etc.);M12 series clindrical capacitive sensors are capable of detecting any material with dielectric different from air; Reliable liquid level detecting; IP67
- Operating Distance: 0.0787402 to 0.1574804 inch
- Output Load: 3-Wire NPN, 3-Wire PNP, DC Load
- Sensor Technology: Capacitive Proximity Sensor
- Body Shape: Cylindrical
-
-
Description: Description Lanbao capacitive sensors are used for detection of both metal and non-metal (plastic, powder, liquid, etc.);M12 series clindrical capacitive sensors are capable of detecting any material with dielectric different from air; Reliable liquid level detecting; IP67
- Operating Distance: 0.0787402 to 0.1574804 inch
- Output Load: 3-Wire NPN, 3-Wire PNP, DC Load
- Sensor Technology: Capacitive Proximity Sensor
- Body Shape: Cylindrical
-
Description: Description Lanbao capacitive sensors are used for detection of both metal and non-metal (plastic, powder, liquid, etc.);M12 series clindrical capacitive sensors are capable of detecting any material with dielectric different from air; Reliable liquid level detecting; IP67
- Operating Distance: 0.0787402 to 0.1574804 inch
- Output Load: 3-Wire NPN, 3-Wire PNP, DC Load
- Sensor Technology: Capacitive Proximity Sensor
- Body Shape: Cylindrical
-
Description: Description Lanbao capacitive sensors are used for detection of both metal and non-metal (plastic, powder, liquid, etc.);M12 series clindrical capacitive sensors are capable of detecting any material with dielectric different from air; Reliable liquid level detecting; IP67
- Operating Distance: 0.0787402 to 0.1574804 inch
- Output Load: 3-Wire NPN, 3-Wire PNP, DC Load
- Sensor Technology: Capacitive Proximity Sensor
- Body Shape: Cylindrical
-
Supplier: Siargo Ltd.
Description: The FPX4008 proximity switch with mass flow sensing is manufactured using Siargo's proprietary MEMS sensor process that ensures reliability, performance and low cost. The sensors are specially designed for fast response to the air/oil lubricator applications. The surface
- Pipe Diameter: 0.25 inch
- Operating Temperature: 14 to 140 F
- Operating Pressure: 145.036839357197 psi
- Electrical Output: Analog Voltage, Switch
-
Description: the proximity switch without external force. IPS series inductive proximity switch has more functions, not just limited to the distance control and limit position protection. The proximity switch can be used for high speed counting, metal detection, speed measurement, level
- Operating Distance: 0.1574804 inch
- Operating Temperature: -13 to 176 F
- Sensor Technology: Inductive Proximity Sensor
-
Supplier: SensoPart
Description: Ideal for drill breakage control Air tube prevents malfunction Easily visible and focusable laser light spot Minimum detectable drill 1 mm High switching frequency, 6000 Hz
- Operating Distance: 0 to 196.8505 inch
- Operating Temperature: 14 to 122 F
- Sensor Technology: Photoelectric Sensors
- Features: Retroreflective
-
Description: 1.Description MPS series proximity switch is a kind of switch type sensor. It is consist of a magnetic red switch and magnet. It can make detection without having to make the mechanical contact. The magnet moves with operation, to actuate a sealed magnetic reed switch, producing the
- Operating Distance: 0.1968505 inch
- Operating Temperature: 14 to 140 F
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, (7028797); PHOTOELECTRIC SENSOR, SINGLE ACCUMULATION, SINGLE & SLUG RELEASE, AIR-TO-DRIVE VALVE CONFIG. TWO OUTPUTS, 1.2M DAISY CHAIN CABLE, SUGGESTED REPLACEMENT IS IRT-P211A10S01 (1063119). FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Photoelectric Sensors
-
Supplier: SAE International
Description: This document will examine the more important considerations relative to the utilization of "one piece", or integral electronics proximity switches, and "two piece", or separate sensor and electronics proximity switches, for applications on aircraft landing gear.
-
Description: 1.Description MPS series proximity switch is a kind of switch type sensor. It is consist of a magnetic red switch and magnet. It can make detection without having to make the mechanical contact. The magnet moves with operation, to actuate a sealed magnetic reed switch, producing the
- Operating Distance: 0.787402 inch
- Operating Temperature: 14 to 140 F
- Sensor Technology: Hall Effect Proximity Sensor
-
Supplier: SAE International
Description: This document will examine the more important considerations relative to the utilization of "one piece", or integral electronics proximity switches, and "two piece", or separate sensor and electronics proximity switches, for applications on aircraft landing gear. In general, the
-
Supplier: TE Connectivity
Description: Dimensions Cable Length : .31 M [1 FT ] Electrical Characteristics Input Voltage (VDC) : 6 - 24 Output Type : Open Collector Product Type Features Ultrasonic Sensor Style : Non-Invasive Ultrasonic Sensor Type : Air Bubble/Air-in-line Detectors Usage Conditions Operating
- Operating Temperature: 32 to 149 F
- Sensor Technology: Ultrasonic Proximity Sensor
-
Supplier: Smith Systems, Inc.
Description: Sensors The standard digital sensors are passive sensors with integrated signal conditioning for operation in the 5 to 30 KHz range. Zero speed sensors utilize a special sensing element for operation in the 0 to 20 KHz range and for wide air gaps. Proximity
- Body Shape: Cylindrical, Threaded Barrel
- Output Load: DC Load
- Power Requirements: DC Powered
- Sensor Technology: Hall Effect Proximity Sensor, Inductive Proximity Sensor, Magnetic Proximity Sensor
-
Supplier: Banner Engineering Corp.
Description: Detects clear or transparent material and color variations Senses within a 50 to 500 mm window with a 15 millisecond response time Offers wide operating range of -20° to 60° C Compensates for variations in air temperature Delivers high accuracy in wet or dirty environments Available in
- Operating Distance: 1.968505 to 19.68505 inch
- Operating Temperature: -4 to 140 F
- Power Requirements: DC Powered
- Electrical Output: Switched / Alarm
-
Description: Employs a Hall Effect digital vane sensor and a permanent magnet in two small towers, separated by a 3.4 mm (0.135”) air gap. The output switches when a ferrous target passes between the towers. Typical targets are linear or rotary vanes using a square saw tooth or an open slot in a
- Operating Temperature: 302 F
- Electrical Output: Current
- Power Requirements: DC Powered
- Sensor Technology: Hall Effect Proximity Sensor, Magnetic Proximity Sensor
-
Supplier: Migatron Corporation
Description: About the RPS-412A The RPS-412A is a high accuracy analog ultrasonic sensor (±0.002″ or 0.05% of range, which ever is greater, at 25°C) with a resolution of 0.0005″. The sensor monitors and compensates for air temperature 50 times per second, using the temperature compensation
- Operating Distance: 3 to 16 inch
- Operating Temperature: 32 to 122 F
- Electrical Output: Current
- Body Shape: Cylindrical, Threaded Barrel
-
Magnetic Sensor Chips - Position, Proximity, Speed (Modules) - Industrial -- ATS19580LSNBTN-RSNHPO-ASupplier: ODG (Origin Data Global)
Description: LARGE AIR GAP, GMR TRANSMISSION
- Input (Supply) Voltage: 4 to 24 volts
- Operating Temperature: -40 to 150 C
- Features: Magnetic Sensor, Other
-
Supplier: VAST STOCK CO., LIMITED
Description: Photoelectric Sensors 10mm Contact Head Air Lift
-
Description: Wireless, non-contact magnetic sensors, in the presence of their actuating magnet, send a unique, coded telegram to one or more compatible, easily-programmed Receivers. If sensor does receive the confirmation of receipt signal from the Receiver within 15ms, it transmits a second
- Operating Distance: 0.5905515 inch
- Operating Temperature: 149 F
- Body Shape: Cylindrical, Threaded Barrel
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: Baumer Ltd.
Description: contaminants. Distance measuring sensors featuring a high resolution of 0.3 mm and measuring ranges of up to 2.5 m Proximity sensors; retro-reflective sensors; through-beam sensors starting from sugar cube size enclosures Fill level sensors for smallest
- Measurement Range: 1.181103 to 7.87402 inch
- Sampling Frequency: 380 kHz
- Operating Temperature: 0 to 140 F
- Sensor Technology: Ultrasonic Linear Position Sensor/Switch
-
Supplier: Powell Electronics, Inc.
Description: IN-LINE PROXIMITY SWITCH
-
Supplier: Takex America, Inc.
Description: Description The KL(R)50 Series sensors are through-beam type CMDs that output signals when detecting blockage of light as the detected object passes between the transmitter and receiver. Two different output models are available, choose between relay output or voltage (10VDC quasi TTL) output
- Power Requirements: AC Powered
- Features: Infrared, Light-on, Through Beam
- Sensor Technology: Photoelectric Sensors
- Body Shape: Rectangular
-
Supplier: SAE International
Description: The scope of this document is to discuss the differences between electromechanical and proximity position sensing devices when used on landing gears. It also contains information, which may be helpful, when applying either type of technology after the selection has been made. The purpose is
-
Supplier: DigiKey
Description: LARGE AIR GAP, VIBRATION-TOLERAN
- Operating Temperature: -40 to 302 F
-
Supplier: Banner Engineering Corp.
Description: Fourth generation FMCW (true-presence) radar detects moving and stationary objects Narrow beam pattern and high sensitivity Easy setup and configuration of range, sensitivity, and output with simple DIP switches Sensing functions are unaffected by wind, falling rain or snow, fog, humidity,
- Operating Distance: 39.3701 to 472.4412 inch
- Operating Temperature: -40 to 149 F
- Power Requirements: DC Powered
- Body Shape: Rectangular
-
Supplier: Baumer Ltd.
Description: contaminants. Distance measuring sensors featuring a high resolution of 0.3 mm and measuring ranges of up to 2.5 m Proximity sensors; retro-reflective sensors; through-beam sensors starting from sugar cube size enclosures Fill level sensors for smallest
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 145.0377 psi
- Maximum Current: 0.2 amps
- Maximum DC Voltage: 30 volts
-
Supplier: ATI Industrial Automation
Description: fluoroelastomer for improved chemical resistance). Solid state switch (PNP proximity sensor). Angular Displacement ±13° Torsional Displacement ±25° Axial Displacement 0.34 in Max. Air Pressure Setting 90 psi Weight 1.28 lb Moment Break-Away ** 120 lbf-in - 520 lbf-in Torque
- Angular Compliance (+ / -): 13 degrees
- Rotary or Torsional Compliance (+ / -): 25 degrees
- Axial Compliance: 340 mil
- Sensing Type: Mechanical
-
Supplier: Airmar Technology Corporation
Description: AT120 Airducer® Transducer Airmar’s 125 kHz AT120 ultrasonic air transducer is a critical component in the development of measurement systems for liquid or solid levels, automation control, proximity sensing and obstacle avoidance. AT120’s rugged PVDF housing provides lasting
- Operating Distance: 5.905515 to 275.5907 inch
- Operating Temperature: -40 to 194 F
- Body Shape: Cylindrical
- Sensor Technology: Ultrasonic Proximity Sensor
-
Supplier: Carl Zeiss Industrial Metrology, LLC
Description: Maximum Dynamic and Precision More powerful, faster and more accurate – the CSC sensor establishes a new standard for continuous articulating units and is thus ideal for the volume measurement demands of complex car body parts. Product Overview Optical and contact sensors must be
- Features: Detachable Stylus Module
- Mounting: Horizontal
- Probe Type: Proximity (Noncontact) Probe
-
Supplier: Radwell International
Description: ROUND CYLINDER, DOUBLE ACTING, 1" PISTON, 3" STROKE, ADJUSTABLE AIR CUSHIONING AT BOTH ENDS, VIA PROXIMITY SENSOR. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: SOPA, AIR GAP SENSOR. FREE 2 YEAR RADWELL WARRANTY
Find Suppliers by Category Top
Featured Products Top
-
Rugged Sensor Solutions for Aerospace & Defense Crane A&E’s sensing components and systems deliver high-accuracy, proven reliability, and are engineered to excel in the most rugged aerospace and defense environments. From proximity sensors and systems (read more)
Browse RF Switches Datasheets for Crane Aerospace & Electronics -
signal lines + air). Rotary indexing tables – For assembly lines using air cylinders and proximity sensors. Medical (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
-Touch cycle start button Area scanner with 270 degree enhanced safety zone Optional Features: Light Tower Status Indicator Smart Fixture with Part Presence Sensors Bulk Fastener Supply Hopper with Controls (read more)
Browse Automated Assembly Equipment Datasheets for Visumatic Industrial Products
Conduct Research Top
-
Eddy Current - Skin, and Proximity Effects
MAQ20 PID Control in a Home Heating Application In this application, a MAQ20 Data Acquisition and Control System along with DSCA Signal Conditioning Modules, standard sensors, and actuators control the combustion process of a batch fed cordwood boiler to optimum efficiency throughout a burn cycle
-
Layout and Physical Design Guidelines for Capacitive Sensing
, but the dielectric constants are on the order of 2- adjacent buttons. When a person touches a sensor, or 3 for acrylics and about 7 for window glasses. Other its covering plate (plastic, glass, etc.), the person's fin- notable substances have dielectric constants of 1 for air ger
More Information Top
-
Piezoelectric polymer electrets
Ultrasound transducer obtained by curving a PVDF resonatorwith lengthextensionalmode along the stretchingdirec- tionused for an air proximity sensor [255].
-
Precision Orifices Catalog
Also included in the publication are pneumatic pressure and temperature switches, air proximity sensors , flow measuring instruments, and desiccant style compressed air dryers.
-
Relationship Between Casting Distortion, Mold Filling, and Interfacial Heat Transfer in Sand Molds
A brief review of literature available for both eddy current proximity sensors and air gap formation in castings is given below.
-
Single and Double Reference Points Based High Precision 3D Indoor Positioning with Camera and Orientation-Sensor on Smart Phone
Smart phone’s hardware includes powerful processor and lots of useful sensors, such as accelerator sensor, gravity sensor, gyroscope sensor, light sensor, geomagnetic field sensor, proximity sensor , air pressure .
-
Microsensors between physics and technology
Thermally excited acoustic resonators for proximity sensors in air can be realized using industrial bipolar or CMOS technology and post-processing etching.
Indicates content that may require registration and/or purchase.