-
Supplier: MHH Engineering Co. Ltd.
Description: Key Benefits: Torqueleader Electric Torque Screwdrivers are ideal for use in high volume production environments due to their durability, accuracy and repeatable performance Precise torque control is achieved by the use of low voltage motors combined with an advanced electronic
- Drive Style: Electric
-
Supplier: Design Tool, Inc.
Description: Torque Arms are used to reduce operator fatigue, arrest the torque reaction of the driver, and maintain vertical driver alignment to insure that the fastener is driven straight. Torque Arms also are equipped with tool balancers to support the weight of the screwdriver
-
Supplier: Mountz, Inc.
Description: The XP60 in-line air screwdriver is for high production tightening applications. The air screwdriver provides durability, power and speed for assembly and manufacturing applications at an affordable price. Engineered for safe operation and increase comfort for operators,
- Torque Range: 2.1666666666666665 to 7.958333333333333 Ft-lbs
- Rated Free Speed: 550 rpm
- Operating Noise Level: 76 dB
- Drive Size: 1/4" Hex
-
-
Supplier: Mountz, Inc.
Description: The XP48 in-line air screwdriver is for high production tightening applications. The air screwdriver provides durability, power and speed for assembly and manufacturing applications at an affordable price. Engineered for safe operation and increase comfort for operators,
- Torque Range: 0.35833333333333334 to 3.2583333333333333 Ft-lbs
- Rated Free Speed: 1,700 rpm
- Operating Noise Level: 76 dB
- Drive Size: 1/4" Hex
-
Supplier: Mountz, Inc.
Description: The XP35 in-line air screwdriver is for high production tightening applications. The air screwdriver provides durability, power and speed for assembly and manufacturing applications at an affordable price. Engineered for safe operation and increase comfort for operators,
- Torque Range: 0.21666666666666665 to 1.45 Ft-lbs
- Rated Free Speed: 2,200 rpm
- Operating Noise Level: 72 dB
- Drive Size: 1/4" Hex
-
Supplier: Mountz, Inc.
Description: The XP40 in-line air screwdriver is for high production tightening applications. The air screwdriver provides durability, power and speed for assembly and manufacturing applications at an affordable price. Engineered for safe operation and increase comfort for operators,
- Torque Range: 0.35833333333333334 to 2.533333333333333 Ft-lbs
- Rated Free Speed: 1,000 rpm
- Operating Noise Level: 72 dB
- Drive Size: 1/4" Hex
-
Supplier: Loover Industrial Co., Ltd.
Description: fatigue. SKD-RBK series torque range can reach up to 2-50 N.m Can replace pneumatic screwdrivers to avoid unstable torque due to the fluctuation of the air pressure. Also can prevent oil and noise pollution and achieve energy saving and is more Eco-friendly. SKD-RBK
- Torque Range: 1.47492625368732 to 36.8731563421829 Ft-lbs
- Rated Free Speed: 200 to 1,200 rpm
- Size Range: 0.1574804 to 0.5511814 inch
- Drive Size: 1/4" Hex
-
Supplier: Air Compressors Direct
Description: 1/3" Pistol Grip Air Driven Screw Driver •Ideal for general repair and body shop work Easy To Work With •Cushion clutch with external clutch adjustment •Built-in quick change chuck •Convenient forward/reverse valve Professional Features •1/4" NPTF air inlet thread; 3/8" minimum hose
-
Supplier: ASG, Division of Jergens, Inc.
Description: Optimized ergonomic design ensures operator comfort. Fully reversible tool delivers full torque for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard screwdrivers during operation. Triple air inlet model allows freedom of
- Torque Range: 0.294985250737463 to 3.68731563421829 Ft-lbs
- Rated Free Speed: 1,300 rpm
- Operating Noise Level: 73 dB
- Drive Size: 1/4" Hex
-
Supplier: Air Compressors Direct
Description: 1,800 RPM Operating Speed •Get into and out of hard to reach places quickly & easily 10-50 Foot-Pounds Working Torque •Take on tough jobs much faster than with hand tools Reversible Design With Suspension Bail •Screws go in easily, come out easily Paddle-Style Trigger •Work with more control
-
Supplier: ASG, Division of Jergens, Inc.
Description: performance. Optimized ergonomic design ensures operator comfort. Fully reversible tool delivers full torque for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard screwdrivers during operation. Triple air inlet model allows
- Torque Range: 2.5811209439528 to 7.00589970501475 Ft-lbs
- Rated Free Speed: 800 rpm
- Operating Noise Level: 73 dB
- Drive Size: 1/4" Hex
-
Supplier: DEPRAG, Inc.
Description: From 0.3 - 5 Nm (3 in.lbs - 44 in.lbs) The air-operated Screwdriver with special clutch for applications where the driving torque is higher than the seating torque Stationary Screwdriver Spindles are a DEPRAG specialty. A large spectrum makes customer-specific
- Maximum Torque: 2.65486725663717 to 44.2477876106195 In-lbs
- Design Units: English, Metric
- Drive: Motorized
- Configuration: Spindle Speeder / Head
-
Supplier: DEPRAG, Inc.
Description: electric screwdriver series 342E with mechanical shut-off clutch is the optimal solution for work stations where compressed air is not desired or there is no compressed air available. This expansion of the spindle screwdriver range has set a new standard: There is now a
- Operating Speed: 650 to 2,000 rpm
- Maximum Torque: 2.65486725663717 to 42.4778761061947 In-lbs
- Input Voltage (if applicable): 48 volts
- Tool / Wheel / Work Mounting Diameter: 0.25 inch
-
Supplier: ASG, Division of Jergens, Inc.
Description: ASG H Series direct drive pneumatic screwdrivers are value engineered to offer affordable productivity. H Series tools feature a unique ergonomic thermoplastic design to provide comfort and gripping power, and are reversible. Direct drive models operate by air pressure. Value
- Torque Range: 0.884955752212389 to 5.1622418879056 Ft-lbs
- Rated Free Speed: 1,700 rpm
- Drive Size: 1/4" Hex
- Actuation: Button / Trigger
-
Supplier: DEPRAG, Inc.
Description: From 0.05 - 80 Nm (7 in.oz. - 708 in.lbs) The air-operated shut-off Screwdriver with integrated Transducer for Torque and Angle Measurement Stationary Screwdriver Spindles are a DEPRAG specialty. A large spectrum makes customer-specific solutions possible in a tech-
- Maximum Torque: 0.442477876106195 to 707.964601769912 In-lbs
- Design Units: English, Metric
- Drive: Motorized
- Configuration: Spindle Speeder / Head
-
Supplier: ASG, Division of Jergens, Inc.
Description: ASG H Series direct drive pneumatic screwdrivers are value engineered to offer affordable productivity. H Series tools feature a unique ergonomic thermoplastic design to provide comfort and gripping power, and are reversible. Direct drive models operate by air pressure. Value
- Torque Range: 0.626843657817109 to 3.68731563421829 Ft-lbs
- Rated Free Speed: 1,600 rpm
- Drive Size: 1/4" Hex
- Drive Type: Fixed Size Drive
-
Supplier: DEPRAG, Inc.
Description: From 0.2 - 270 Nm (2 in.lbs - 2390 in.lbs) EC-electric Screwdriver – has integrated transducer - torque and angle control for the freely programmable screw assembly Stationary Screwdriver Spindles are a DEPRAG specialty. A large spectrum makes customer-specific solutions
- Maximum Torque: 1.76991150442478 to 2,389.38053097345 In-lbs
- Design Units: English, Metric
- Drive: Motorized
- Configuration: Spindle Speeder / Head
-
Supplier: Design Tool, Inc.
Description: torque can be regulated using air pressure to prevent over tightening. The auto shut-off clutch pistol systems reduce operator fatigue in higher torque applications. These systems are also available in a drive-to-depth configuration, where the fastener is driven to a specific
- Drive Size: 1/4" Hex, 3/8" Hex, HIOS 4mm, HIOS 5mm, Other Drive Size
- Drive Type: Adjustable Size Drive, Fixed Size Drive
- Features: Bit Extension, Feeder System, Reaction Stand, Soft Stop, Transducerized
- Actuation: Button / Trigger, Push-to-Start
-
Supplier: Makita USA, Inc.
Description: for ultimate user comfort Steel-reinforced belt clip for user convenience and increased durability Directional air-flow channels the tool's air output away from the user's face Nose cone holder is positioned below pistol grip for convenient storage during framing applications
- Torque Range: 12.5416666666667 Ft-lbs
- Rated Free Speed: 0 to 2,500 rpm
- Drive Size: 1/4" Hex
- Drive Style: Electric
-
Supplier: Campbell Hausfeld
Description: task for convenient use. The air chuck boasts a 30 ft. lbs maximum torque and a free speed RPM of 2,000 to get jobs done efficiently. Drill Shank Range of 3/64 – 3/8”. Average air consumption of 4.0 CFM @ 90 PSI. Single Planetary gear type. 0.4 horsepower. Air inlet size
- Torque Range: 30 Ft-lbs
- Rated Free Speed: 2,000 rpm
- Actuation: Button / Trigger
- Screwdriver Style: Handheld with Pistol Grip
-
Supplier: Air Compressors Direct
Description: Positive Action Clutch •Provides full torque throughout rundown Variable Speed Throttle •Allows greater control from start to finish Convenience •Reverse control located at trigger allows one-handed operation Through-Handle Exhaust •Direct tool exhaust away from you work surface Tool Specs
-
Supplier: Campbell Hausfeld
Description: The Campbell Hausfeld 62-piece air tool kit (TL106901AV) is a great way to instantly equip an air compressor with a wide variety of useful air tools and accessories. The kit includes (1) 1/2-inch impact wrench, (1) 3/8-inch air ratchet, (1) air hammer, (1) hammer
-
Supplier: Bluetools
Description: The MP2476 Pistol Grip Adjustable Clutch Screwdriver is a high quality, industrial pneumatic screwdriver made in the USA. The adjustable clutch on an air controlled screwdriver offers torque range control independent of operator pressure. When pre-set torque
-
Supplier: Bluetools
Description: your pneumatic air screwdriver so that stall torque is greater than, or at least equal to, the torque required for the largest screw or bolt and nut on which the screwdriver will be used. While pneumatic screwdrivers with lower RPM provide higher
-
Supplier: Bluetools
Description: and the throttle wide open). Use a calibrated torque wrench to check torque on the job. Select proper tool speed for your pneumatic air screwdriver so that stall torque is greater than, or at least equal to, the torque required for the largest screw or bolt
-
Supplier: Bluetools
Description: pressure and the throttle wide open). Use a calibrated torque wrench to check torque on the job. Select proper tool speed for your pneumatic air screwdriver so that stall torque is greater than, or at least equal to, the torque required for the largest screw
-
Description: The 8700 series is designed for the customer who desires a less expensive right angle torque screwdriver but still demands a clutch with an overall accuracy of ±5%. The 8700 series is a lever-operated tool in which, once torque value is reached, the clutch makes a chattering or
-
Supplier: Design Tool, Inc.
Description: cylinder pistons and Hall Effect switches provide additional control parameters for machine operation. These Fixtured screwdriver machines can be equipped with either pneumatic or DC electric screwdrivers for increased versatility. If the machine uses multiple pneumatic drivers, it can
- Drive Type: Adjustable Size Drive
- Actuation: Button / Trigger, Push-to-Start
- Drive Style: Electric, Pneumatic
- Screwdriver Style: Fixtured
-
Supplier: PennEngineering®
Description: squeeze the trigger, and place the tip of the protruding screw in the hole and the screw is driven home, twisting off cleanly when precise torque is reached. Our StickShooter® air tools are lightweight, ergonomic, and quiet. These tools provide years of reliable operation. If needed,
- Actuation: Button / Trigger
- Features: Feeder System
- Screwdriver Style: Fixtured
- Head Style: In-line
-
Supplier: PennEngineering®
Description: squeeze the trigger, and place the tip of the protruding screw in the hole and the screw is driven home, twisting off cleanly when precise torque is reached. Our StickShooter® air tools are lightweight, ergonomic, and quiet. These tools provide years of reliable operation. If needed,
- Actuation: Button / Trigger
- Features: Feeder System
- Screwdriver Style: Handheld Cylindrical
- Head Style: In-line
-
Supplier: Nitto Seiko America
Description: a NITTO driver. The screws will be automatically blowfed by means of our centerboard hopper screwfeeder equipped with a single-shuttle air escapement. Screw sizes: M2-M5 (Max length 18mm) Torque Range: 0.29 - 2.94 Nm
- Number of Axes: 2 #
- Industry / Application: Assembly
- Drive System: Electric
- Features: Other / Specialty
-
Supplier: Nitto Seiko America
Description: NITTO driver. The screws will be automatically blowfed by means of our centerboard hopper screwfeeder equipped with a single-shuttle air escapement. Screw Sizes: M5 - M8 (Max length 35mm) Torque Range: 3.92 - 15.70 Nm Maximum chuck stroke is 100mm (3.94"")
- Number of Axes: 2 #
- Y-axis Travel: 100 mm
- Industry / Application: Assembly
- Drive System: Electric
-
Supplier: Design Tool, Inc.
Description: equipped with an air tank to provide sufficient volume for the pneumatic drivers to insure a stable air supply. The DTI 5000 multi-feed patented bowl feeder systems can deliver the fasteners to multiple drivers from a single bowl decreasing cycle time and improve productivity. The X-Y
- Industry / Application: Assembly
- Robot Type: Cartesian Robot, SCARA Robot
- Drive System: Electric, Pneumatic
Find Suppliers by Category Top
Featured Products Top
-
wrench or screwdriver. Sealing screws and bolts are engineered with an O-ring that forms an air-tight seal, the function of which is to prevent fluid leakage from the interface of two metal parts. O-rings get selected for different qualities based on manufacturing conditions like fluid (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
sabotage. If you imagine a simple slotted head screw, it is very easy for someone in public to undo that screw with a simple flat-headed screwdriver or even with a small coin in their pocket. The security screw's purpose is to prevent this and deter vandals from attempting to undo the screw (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
sabotage. If you imagine a simple slotted head screw, it is very easy for someone in public to undo that screw with a simple flat-headed screwdriver or even with a small coin in their pocket. The security screw's purpose is to prevent this and deter vandals from attempting to undo the screw (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
sabotage. If you imagine a simple slotted head screw, it is very easy for someone in public to undo that screw with a simple flat-headed screwdriver or even with a small coin in their pocket. The security screw's purpose is to prevent this and deter vandals from attempting to undo the screw (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc.
More Information Top
-
Federal Register > Monday, March 14, 2011 > [76 FR 13663] Cooper Tools, Currently Known as Apex Tool Group, LLC, Hicksville, OH; Amended Certification Regardin...
The intent of the Department's certification is to include all workers of the subject firm who were adversely affected by increased imports of air tools, torque wrenches and screwdrivers .
-
Federal Register > Friday, October 31, 2008 > [73 FR 64978] Notice of Issuance of Final Determination Concerning Walkers
• The top cross brace is secured to the side frame using a stainless steel star nut applied with an air screwdriver with a predetermined torque setting.
-
CR4 - Thread: Need some 5S starter kit info.
…and the long run of pneumatic pipe from the compressor to the production line could not always accommodate these surges, and pressure dropped, making the equipment ineffective (sufficient pressure was required to sustain the required torque of an air -motor powered screwdriver ).
-
Introducing The Flex Power Pneumatic Screwdrivers By Mountz, Inc.
Easy to operate, Flex Power operates with a one-touch torque adjustment that eliminates difficult set up of air screwdrivers .
-
Development of Automated Adjustment Machine for Valve Clearance of Automobile Engines
In the machine, clearances of intake and exhaust valves at each cylinder are adjusted with screwdrivers driven by pulse motors, air motors provided with torque detector, and electric micro meters.
-
Tips for Setting up an Air Line for Pneumatic Assembly Tools
Using a quality air screwdriver is important for many companies to ensure that proper torque is being applied and maintained for their quality requirements.
-
Pneumatics - Grainger Industrial Supply
• Air Screwdriver , General Duty, Clutch Type Adjustable Cushion, Torque Range Soft Draw 20 to 40 in.-lb., Free Speed 1800 rpm, Inline Handle Type, Lever Throttle Type, 3.0 Average CFM @ 15 Second Run Time, 12.0 CFM @ Full…
-
INGERSOLL-RAND products - Grainger Industrial Supply
• Air Screwdriver , General Duty, Clutch Type Positive Jaw, Torque Range Soft Draw 47.1 to 115 in.-lb., Free Speed 1800 rpm, Pistol Handle Type, Trigger Throttle Type, 4.0 Average CFM @ 15 Second Run Time, 29.0 CFM @…
-
Grainger.com
• Air Screwdriver , Industrial Duty, Clutch Type Positive Jaw, Torque Range Soft Draw 25 to 45 in.-lb., Free Speed 2500 rpm, Pistol Handle Type, Trigger Throttle Type, 4.0 Average CFM @ 15 Second Run Time, 20.0 CFM @ Full…
Indicates content that may require registration and/or purchase.