-
Supplier: Accuris
Description: MINIMUM PERFORMANCE SPECIFICATION FOR AIRBORNE SECONDARY SURVEILLANCE RADAR TRANSPONDER APPARATUS
-
Supplier: Northrop Grumman Corporation
Description: The MESA radar provides air-to-air coverage, air-to-surface coverage, integrated identification friend or foe, special track beams and focused sector operation. MESA builds on the company's expertise acquired from the AWACS (Airborne Warning and Control System) to bring military
-
Supplier: Boeing Company (The)
Description: from the Boeing P-8, Airborne Warning and Control System, and Airborne Early Warning & Control programs to solve customers’ maritime domain awareness challenges. Maritime Surveillance Aircraft Quick Facts The Maritime Surveillance Aircraft employs leading-edge sensors,
-
-
Supplier: Boeing Company (The)
Description: The 737 Airborne Early Warning and Control (AEW&C) is a state-of-the-art system providing powerful airborne surveillance, communications and battle management. The E-3 707 and E-767 Airborne Warning and Control Systems (AWACS) use combat-proven mission systems to fill the
-
Supplier: Northrop Grumman Corporation
Description: The Latest Capability in Air-to-Surface/Air-to-Air Surveillance The MP-RTIP radar uses active electronically scanned array (AESA) technology and commercial off-the-shelf hardware to deliver long range, very high-resolution synthetic aperture radar (SAR), ground moving target
-
Supplier: Northrop Grumman Corporation
Description: The E-8C Joint Surveillance Target Attack Radar System (Joint STARS) is an airborne battle management and command and control (C2) platform that conducts surveillance of fixed and moving ground targets to develop and understanding of the enemy situation and to support
-
Supplier: Boeing Company (The)
Description: The EA-18G Growler is the most advanced airborne electronic attack (AEA) platform and is the only one in production today. A variant of the combat-proven F/A-18F Super Hornet, the Growler provides tactical jamming and electronic protection to U.S. military forces and allies around the world.
-
Supplier: Airbus Group
Description: communications intelligence (COMINT) emitters Active electronically scanned array (AESA) antenna technology Used of second-generation airborne ground surveillance SAR/MTI radar based on state-of-the art European technology.
-
Supplier: Bombardier, Inc.
Description: Forward-looking infrared (FLIR) Side-looking airborne radar (SLAR) Fully integrated weather radar Direction finder antenna (DF) Still and video cameras Cabin accommodation for stretchers and berths Enlarged aft cargo door Available floor space for customer supplied boat or other
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: transmission Transmission without delay Typical applications: air traffic control radar, radar antenna, rotating battery, military radar system, airborne mobile communications, high-definition network video surveillance system, etc. Our advantage: Product
- Number of Circuits: 72
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: Alenia Aermacchi
Description: Further enhancements are the C-27J self-protection suite and the significant upgrading of the proven Selex ES Airborne Tactical Observation and Surveillance (ATOS) mission system. Provisions exist to integrate the additional sensors and mission-specific Anti Submarine Warfare (ASW)
-
Supplier: Northrop Grumman Corporation
Description: Surveillance carries the Multi-Platform Radar Technology Insertion Program (MP-RTIP), which provides game-changing situational awareness and targeting information on both fixed and moving targets. The original Global Hawk model is now flown on scientific research missions by NASA.
-
Supplier: Beechcraft Corporation
Description: Communication, Navigation, Surveillance (CNS) Radio Dual Air Data Computer (ADC) Systems Dual Altitude Heading Reference Systems (AHRS) Terrain Awareness Warning System (TAWS) Emergency Standby Instrumentation System (ESIS) Four-Color Weather Radar with Doppler to detect turbulence
Featured Products Top
-
Smiths Interconnect has been producing qualified isolators and circulators for over 20 years from its facility in Dundee, Scotland (UK). Now the company’s comprehensive range of high-power isolators and circulators for AESA radar applications, ground-based air surveillance radars (read more)
Browse RF Waveguide Isolators and Circulators Datasheets for Smiths Interconnect, a Molex company -
Main application industries Automotive new energy: Headlights, vehicle ECU, radar, battery pack, charging station, rearview mirror, vehicle rain protection; Compliant with ISO 20653, GJB1503C Consumer electronics: Mobile phones, smart watches, action cameras, Bluetooth headphones (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
platforms, naval gun systems, radar and antenna pedestals, electro-optical/infrared (EO/IR) surveillance systems, unmanned ground vehicles (UGVs), remotely operated weapon stations (ROWS), and airborne pods. Our aviation plug-style (connector (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
This RF rotary joint is widely used in: Military radar systems – Ground, naval, and airborne phased array and scanning radars. (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Applications of Space-Time Adaptive Processing
4 WANG, H. and CAI, L.: ‘On adaptive spatial–temporal processing for airborne surveillance radar systems’, IEEE Trans. Aerosp.
-
http://www.ntia.doc.gov/files/ntia/publications/ntia00-40.pdf
Airborne Surveillance Radars .
-
1979-1980 Conference Index
… 79 Vol 2 296-297 Smith, J. D., see Nowell, A. R. M.; OCEANS 80 330 Smith, J. Francis, see Palmer, Thomas Y.; OCEANS 80 345-349 Smith, J. K.; Sace density tapered arrays for airborne surveillance radar ; RADAR 80 263te-2eSmith …
-
Principles of Space-Time Adaptive Processing
[285] KEALEY, P.G., and FINLEY, I.P.: ‘Comparison of the radar clutter cancellation performance of post- and pre-Doppler STAP for ground moving target identification from an experimental airborne surveillance radar ’, IEEE 2004 Radar Conference, 26-29 April 2004, Philadelphia …
-
Advanced Radar Techniques and Systems
5.4 Airborne surveillance radar 266 General description; low, medium and high PRF modes .
-
http://www.ntia.doc.gov/files/ntia/publications/dod_strategic_spectrum_plan_nov2007.pdf
Key equipment operated by the Navy in this band includes engagement radars whose operations support ship-borne gunnery and missile fire control for both offensive and defensive purposes, airborne surveillance radar , submarine surveillance and navigation radar and rendezvous beacon equipment.
-
Recent changes in total ice volume on Volcán Villarrica, Southern Chile
The airborne radar survey was much more extensive than the previous on-the-ground measurements of 2005 (Fig. 4a).
-
High Frequency Over-the-Horizon Radar: Fundamental Principles, Signal Processing, and Practical Applications > Introduction
The middle and bottom panels notionally illustrate the nominal LOS range coverage limitation of a ground–based and airborne surveillance radar due to the Earth's curvature in terms of the maximum ground range to surface–vessels and aircraft targets over a smooth sphere.
-
Parametric adaptive matched filter for airborne radar applications
Detection test statistics are estimated for airborne phased array radar measurements, and probability of detection is estimated using simulated phased array radar data for airborne surveillance radar scenarios.
-
Principles of Modern Radar: Volume 3: Radar Applications
Foliage-penetrating radar, airborne surveillance radar , long range ballistic missile defense radar .
Indicates content that may require registration and/or purchase.