Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Aircraft - Smart contactor - General requirements
-
Supplier: Accuris
Description: Aircraft - Electromagnetic Relays and Contactors - Part 1: General Requirements
-
Supplier: Accuris
Description: CONTACTOR, ELECTRIC POWER LINE, AIRCRAFT, GENERAL SPECIFICATION FOR
-
-
Supplier: Accuris
Description: Aircraft - Crimp-removable contacts for electrical connectors - Identification system
-
Description: Applies to contactors for use in nominal 28 V d. c. or 115/200 V three-phase, 400 Hz a. c. systems having the characteristics specified in ISO 1540. Applies to contactors carrying loads greater than 1 kVA a. c. or 0,5 kW d. c. Three temperature classes and two types of sealing,
-
Description: ISO 8843:2005 establishes a system for identifying crimp-removable contacts for electrical connectors. The system specified in this International Standard consists of two colour bands around the external diameter of the crimp barrel and, for thermocouple or high-temperature contacts, of additional
-
Supplier: CSA Group
Description: ISO 8843:2005 establishes a system for identifying crimp-removable contacts for electrical connectors. The system specified in this International Standard consists of two colour bands around the external diameter of the crimp barrel and, for thermocouple or high-temperature contacts, of additional
-
Supplier: Beechcraft Corporation
Description: is sure to become your new favorite aircraft. Through continuous refinement, the already innovative King Air flight deck is now completely state-of-the-art. The King Air C90GTx features Rockwell Collins Pro Line 21 avionics. This system offers simplified single-pilot operation to reduce pilot
-
Supplier: CSA Group
Description: Performance requirements for electromagnetic relays and contactors for use in nominal 28 V d.c. or 115 V/200 V 3-phase, 400 Hz, a.c. systems having the characteristics specified in ISO 1540. Contains the performance requirements for relays and contactors having nominal contact ratings
-
Description: Performance requirements for electromagnetic relays and contactors for use in nominal 28 V d.c. or 115 V/200 V 3-phase, 400 Hz, a.c. systems having the characteristics specified in ISO 1540. Contains the performance requirements for relays and contactors having nominal contact ratings
-
Supplier: SAE International
Description: This SAE Aerospace Information Report (AIR) provides descriptions of test methods for determining if an aircraft surface coating of any thickness has adverse effects on aircraft deicing/anti-icing fluids with respect to fluid holdover time performance and aerodynamic performance.
-
Supplier: SAE International
Description: This Aeronautical Standard covers the following basic types of fire detection instruments, or combinations thereof, intended for use in protecting aircraft powerplant installation, auxiliary powerplants, combustion heaters and other installations where fuel, oil or similar fires may occur.
-
Supplier: Caplugs
Description: Paint removal masks safeguard windows by forming an impenetrable barrier against chemical action. The masks are pre-cut to aircraft window sizes from high-quality pressure sensitive aluminum foil. Paint masks fit like a template over the entire window assembly to protect against paint
-
Supplier: SAE International
Description: This Standard covers the following basic types of fire detection instruments, or combinations thereof, intended for use in protecting aircraft powerplant installation, auxiliary powerplants, combustion heaters and other installations where fuel, oil or similar fires may occur.
-
Supplier: SAE International
Description: This SAE Aerospace Information Report (AIR) describes procedures for use in the field to determine if 115/200 Volt, 400 Hz aircraft external electrical power connectors are excessively worn, which may result in the inability of the external power plug to be retained, intermittent electrical
-
Supplier: E-T-A Circuit Breakers Ltd.
Description: Single pole, miniaturised, aircraft style thermal circuit breaker with tease-free, trip-free, snap action mechanism and push/pull on/off manual actuation (M-type TO CBE to EN 60934). An indicator band on the push button clearly shows the tripped/off position. Threadneck panel mounted,
- Rated AC Voltage: 115 volts
- Rated DC Voltage: 28 volts
- Continuous Current Rating: 1 to 35 amps
- Rated Breaking Capacity (Icn): 1 to 35 amps
-
Supplier: UL Standards & Engagement
Description: Unmanned Aircraft Systems ANSI/CAN/UL-3030:2018 1.1 These requirements cover the electrical system of unmanned aircraft systems (UASs), as defined in this Standard, used in flight for commercial applications or flight incidental to business applications. UASs covered by these
-
Supplier: IHS ESDU
Description: ESDU 86005 gives the characteristics of aircraft-type cross-ply tyres under load normal to the runway surface. Equations for tyre deflection are primarily for establishing aircraft pitch attitude on the ground. Equations for footprint dimensions and areas are required in calculations
-
Description: Lays down the general performance requirements and standardization principles. Is intended to cover types designed to use crimped, soldered and welded contacts accommodating aircraft cables. Does not define a particular type dimensionally. Outlines the basic design, mechanical and electrical
-
Supplier: Airbus Group
Description: DVF 2000 is a short-range mini UAS/UAV with a low noise electric motor. It is an unmanned aircraft especially suited for maritime and land surveillance. Two operators can deploy this unmanned aircraft system, also in unprepared areas and at sea. Specs Wingspan: 3.0 m Length: 1.20 m Max
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of color change and staining from liquid solutions, such as cleaning or disinfecting chemicals or both, on painted metallic surfaces and nonmetallic surfaces of materials being used inside the aircraft cabin. The effects upon the exposed specimens
-
Supplier: IHS ESDU
Description: ESDU 71025 is Part I of a group dealing with the frictional and retarding forces that can be developed when aircraft tyres are operated on prepared, hard runway surfaces. In this part the mechanisms whereby such forces are generated at the tyre-ground contact area are described and particular
-
Supplier: bulbs.com
Description: CEC Industries brand Aircraft lamp. 21.2 Watts and 28 volts. R12 size and shape, single contact bayonet base. Match number 1385 with your current lamp to get an exact match
- Lamp Power: 20.16 watts
- Rated Average Life: 300 hours
-
Supplier: CSA Group
Description: Gives the test procedures and performance requirements for the characteristics of these devices specified in ISO 5065-1 and shall be read in conjunction with it. The requirements shall comply with the details given in the table. It includes contact forces, supply voltage and current consumption,
-
Supplier: bulbs.com
Description: CEC Industries brand Aircraft lamp. 14.3 Watts and 28 volts. S-8 size and shape, double contact bayonet base. Match number 306 with your current lamp to get an exact match
- Lamp Power: 14.28 watts
- Rated Average Life: 300 hours
- Mean Lumens: 188.34 lm
-
Supplier: DEWALT Industrial Tool Co.
Description: General Purpose: Black Oxide Extended Length Drill Bits Product Features 135 degree split point drills on contact and prevents walking Extended Length drills in hard to reach spaces Black Oxide coated for greater wear resistance
- Cutting Application: General Purpose
- Product: Individual Drill
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Ingiant customized designed for one of our aircraft customer, as customer need to do test for aircraft engine working speed, so non-magnetic environment is very important. The product is use special non-magnetic material for production, 100% make sure the environment is non-magnetic,
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 0 to 1,000 volts
- Maximum Current: 0 to 300 amps
-
Supplier: DEWALT Industrial Tool Co.
Description: General Purpose: Black Oxide Extended Length Drill Bits Product Features 135 degree split point drills on contact and prevents walking Extended Length drills in hard to reach spaces Black Oxide coated for greater wear resistance
- Cutting Application: General Purpose
- Product: Individual Drill
-
Supplier: DEWALT Industrial Tool Co.
Description: General Purpose: Black Oxide Extended Length Drill Bits Product Features 135 degree split point drills on contact and prevents walking Extended Length drills in hard to reach spaces Black Oxide coated for greater wear resistance
- Cutting Application: General Purpose
- Product: Individual Drill
-
Supplier: Barden Precision Bearings
Description: Angular contact bearings have one ring shoulder partially or totally removed. This allows a larger ball complement than found in comparable deep groove bearings, hence a greater load capacity. Speed capability is also greater. Angular contact bearings are assembled to a contact angle by varying the
- Bearing Class: ABEC 5 / Class 5 / P5, ABEC 7 / Class 4 / P4, ABEC 9 / Class 2 / P2
- Application: Aerospace, Airframe / Aircraft Control, Medical /Dental, Spindle / Super Precision
- Primary Bearing Category: Angular Contact Ball Bearing
- Features: Double Seal, Double Shield, None (Open Bearing), Single Seal, Single Shield
-
Supplier: ASTM International
Description: safety, operations, and maintenance of aircraft produced and placed in service. The manufacturer shall keep a record of all registered aircraft owners (including all the aircrafts in service by serial number, registration number, and name and address of the owner), document all
-
Supplier: Barden Precision Bearings
Description: For optimum performance, machine tool spindle bearings must exhibit high rigidity as well as high precision, allowing only slight deflection under load. Double direction angular contact thrust ball bearings achieve a very high level of rigidity through their internal design and preload. Double
- Application: Aerospace, Airframe / Aircraft Control, Medical /Dental
- Primary Bearing Category: Angular Contact Ball Bearing, Thrust Bearing
- Features: None (Open Bearing), Single Seal
- Material / Plating: Stainless Steel
-
Supplier: CSA Group
Description: Specifies the particular characteristics of a terminal junction system, designated as type 1 and intended for use at temperatures between -55 °C and +155 °C. The systems covered herein comprise: feedback modules and feedthrough modules in four sizes; frames adapted to these modules; module clamps
-
Supplier: Technetics Group
Description: Pushing the outer limits of speed and vibration with your critical application? We have two words for you. No problem. Qualiseal Technology contacting face seals are known for versatility and exceptional performance across a wide range of demanding aircraft and industrial applications. They
- Alternate Shaft or Rubbing Speed: 50,000 ft/min
- Operating Pressure: 1.9999129778963893 psi
- Operating Temperature: -65 to 1,000 F
- Features: Balanced, Other, Unbalanced
-
Supplier: RBC Bearings
Description: This X-Type series sealed thin section ball bearing is made from 52100 steel, has two seals made of molded rubber, and utilizes a snap-over cage design made of brass or composite material. This bearing is designed for applications with axial, moment, and reverse axial loads, and is manufactured to
- Bore Size: 11 inch
- Outside Diameter: 11.75 inch
- Overall Width: 0.5 inch
- Rated Speed (Oil): 880 rpm
Find Suppliers by Category Top
Featured Products Top
-
Choose PIC Wire & Cable? 50+ years of aerospace expertise Rapid prototyping for faster deployment Comprehensive support from design to implementation Contact us to explore lightweight cabling solutions that optimize your aircraft's performance while maintaining reliability and safety. (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
Aerospace Bearings Smith Aircraft Bearings have been designed to meet the standards of the aerospace industry and conform to military and other appropriate national standards. When (read more)
Browse Aerospace Bearings Datasheets for Accurate Bushing Company, Inc. -
Can Heat-Shielding Materials Enhance Aircraft Fuel Efficiency? Air travel efficiency hinges on various interconnected factors. Altitude, flight duration, occupancy rates, and (read more)
Browse Heat Resistant and Flame Retardant Coatings Datasheets for Mid-Mountain Materials, Inc. -
IFE System Cables PIC manufactures a wide variety of In-Flight Entertainment aircraft cables and cable assemblies for use in the cockpit and the cabin. Our low loss, high-temperature RF, Video, USB, Composite and Ethernet Cables & Wires are perfect (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
support equipment battery solutions, it not only minimizes the carbon footprint but also improves air quality for ground support staff. Reliable Power for Aircraft Ground Support Equipment Engineered for airfield conditions, Lithium SAFEFlex offers unparalleled (read more)
Browse Power Supplies Datasheets for Green Cubes Technology -
15 to 25 and have TALON high-temperature contacts. Their nickel-plated aluminum housings and silver-plated copper contacts guarantee dependability and longevity. The high-voltage optimized insulator material provides higher creepage and clearance distances and better insulation geometry for high (read more)
Browse Rapid Prototyping Equipment Datasheets for DigiKey -
Amphenol Aerospace's high-voltage 38999 (HV38999) connector line expands the MIL-DTL-38999 series to provide solutions for next generation aircraft power requirements. Future power distribution architecture is moving toward higher voltages beyond the capabilities of standard connectors (read more)
Browse Circular Connectors Datasheets for DigiKey -
without physical contact. The laser beam reflects off the surface, and the frequency shift in the returned light is directly proportional to the surface’s velocity. This makes LDV invaluable for vibration testing in fields like (read more)
Browse LiDAR Sensors Datasheets for Ommatidia LiDAR -
Engineers face challenges integrating compact motors into UAVs, drones, or model aircraft due to space constraints, weight limits, and torque demands, which can limit performance and efficiency. (read more)
Browse Brushless Motors Datasheets for Constar Motion Co., Ltd -
contact surfaces: can be easily removed Low creep and relaxation Withstand differential radial motion CRITICAL SOLUTIONS FOR COMMERCIAL AIRCRAFT When an aircraft soars 30 (read more)
Browse Gaskets and Gasketing Datasheets for Technetics Group
Conduct Research Top
-
Plug in Systems on Relay Sockets
Multi-Contact placed special contacts at a major aerospace. manufacturer in order to equip relays sockets for electrical. distribution systems in civil aircrafts, military aircrafts and. helicopters.
-
Airline emissions cuts will create new opportunities for plated components in aerospace
We send out a regular email newsletters and information. Please let us know if you would like us to contact you by email or not, by selecting one of the options below. Global passenger air travel is on the increase and aircraft manufacturers are struggling to keep up with demand. At the end of 2017
-
Success Stories - Aerosector
The primary' power distribution switchboard is responsible for switching and. distributing electrical power from the generators to the main supply busbars on. the aircraft. It consists of various types of high-amperage power contactors that. include sophisticated levels of protection. The relay
-
Identify aluminium-lithium alloys in a second with the new Vulcan Optimum+ handheld LIBS analyser
We send out a regular email newsletters and information. Please let us know if you would like us to contact you by email or not, by selecting one of the options below. The development of aluminium-lithium alloys has created a brand-new class of alloy, combining high strength and high corrosion
-
Specifying Coatings for Military and Aerospace Applications
Optics are employed in virtually every area of military operations, from vision systems and target designators used by troops on the ground, through guidance systems utilized in both manned and unmanned aircraft, to reconnaissance and surveillance packages carried by satellites in Earth orbit
-
The History of the Rotary Solenoid
?. The rotary solenoid was a war-time invention. It was invented in 1944, with the assistance of an engineer named Earl W. Kerman, as a better way of releasing bombs from aircraft. Previously, linear solenoids were being used, but under the heavy shock and vibration, or when under fire, they had a habit
More Information Top
-
ASM Ready Reference: Electrical and Magnetic Properties of Metals
INF, aircraft contactors , lighting relays, low- voltage switches, circuit breakers .
-
Bibliography and Abstracts on Electrical Contacts
F. J. Russell and A. P. Charbon- neau, " Aircraft Contactors ," Trans., .
-
270-VDC/hybrid 115-VAC electric power generating system technology demonstrator
Prototype aircraft contactors used to switch power to the dc buses have a nominal 270-Vdc rating and a maximum rating of 475-Vdc.
-
Aircraft switchgear
Fig. 6.—Typical 120 amp 112-volt d.c. dual-break aircraft contactor with arc chamber, Deion grid and cover removed from contact housing.
-
Advertisement
DC Model-Bulletin 345 AC Model-Bulletin 340 Write on your business letterhead for these new bulletins: B-8, Six pages of Aircraft Contactors -195, Midget and Signal Corps Relays - B2A, Aircraft Relay - SC65, Solenoid Contactor.
-
Integration of the uncertainty aspects into the Schedule optimization
Flight securing from possible risks contactor aircrafts and to approach .
-
Uninterruptible/Rapid Power Transfer for Critical AC Buses
Data includes voltage and frequency parameters, status of aircraft line contactors , BSU bus status, load current levels, and Built-In-Test (BIT) results.
Indicates content that may require registration and/or purchase.