-
Supplier: SAE International
Description: Manufacturers/designers of all aircraft equipped with a pallet/container capability have provided a means of linking the ground loaders/elevators with the aircraft sill for the smoother transfer of pallets and containers into or out of the aircraft holds. Use of the
-
Supplier: SAE International
Description: Manufacturers/designers of all aircraft equipped with a pallet/container capability have provided a means of linking the ground loaders/elevators with the aircraft sill for the smoother transfer of pallets and containers into or out of the aircraft holds. Use of the
-
Supplier: ASTM International
Description: towing eye casting hardness, and static door and roof access steps vertical loads for structural integrity. Tightness tests shall be conducted as well to verify shielding from air, door latch torque, light, electromagnetic interference, water, and fording.
-
-
Supplier: Larson Electronics LLC
Description: efficiency 15 watt LED lamps. The lamps are protected by an aluminum framed hinged glass door secured with four turn latches and the fixture is constructed of copper free aluminum alloy. The lamp reflector is corrosion resistant heavy gauge aluminum and coated with a high gloss
-
Supplier: Larson Electronics LLC
Description: temperature rated and comes standard with our high power 24 watt LED lamps. The lamps are protected by an aluminum framed hinged glass door secured with four turn latches and the fixture is constructed of copper free aluminum alloy. The lamp reflector is corrosion resistant heavy gauge
Find Suppliers by Category Top
Featured Products Top
-
Components: Guide Vanes, Valves, Fuel Systems, Generators, Pumps Doors: Cargo, Passenger Aircraft Interiors: Seat Mechanisms, Overhead Baggage Compartments, Cargo Bay Floors, Latches, Hinges UAM (Urban Air Mobility (read more)
Browse Aerospace Bearings Datasheets for GGB
More Information Top
-
Applied Dynamics
Examples of modern applications of mechanisms may be found in deployment of solar panels in satellites, aircraft door latches , VCR cassette receptacles, and windshield-wiper systems.
-
Use of Towbarless Tractors at Airports—Best Practices
• Provide a visual check of overall condition of aircraft (cargo doors , latches , struts, tires, etc.).
-
Charge ahead [ultracapacitor technology and applications]
Further, a number of transportation applications are also benefiting from small-cell ultracapacitors, applications such as electrical rail alarm systems and electric actuators and latches as well as aircraft and automobile doors .
-
Complex Systems Design & Management
The DMS controls the latching and locking of doors in an aircraft .
Indicates content that may require registration and/or purchase.