Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Inverters, Aircraft, General Specification for
-
Supplier: Accuris
Description: INVERTERS, AIRCRAFT, GENERAL SPECIFICATION FOR
-
Supplier: Accuris
Description: INVERTERS, AIRCRAFT, DC TO AC, GENERAL SPECIFICATION
-
-
Supplier: Accuris
Description: Invertors for Secondary Electrical Supplies for Aircraft
-
Supplier: CSA Group
Description: Specifies the general design and test requirements for 4OO Hz inverters. Furthermore gives preferred ratings, supply characteristics, output voltage and frequency, efficiency, regulation response and stability, voltage balance, waveform and modulation of output voltage, control of voltage and
-
Description: Specifies the general design and test requirements for 4OO Hz inverters. Furthermore gives preferred ratings, supply characteristics, output voltage and frequency, efficiency, regulation response and stability, voltage balance, waveform and modulation of output voltage, control of voltage and
-
Supplier: Nova Electric
Description: The Galaxy-MIL Series Inverters are extremely rugged by design, and built to withstand the rigors of harsh environment military applications where MIL-STD-1275, MIL-STD-461, and MIL-STD-810 apply. The units are ultra reliable and used worldwide on a variety of high profile mission critical
-
Supplier: Nova Electric
Description: Nova Electric’s CGL-Series inverters are intended for commercial and industrial applications wherever pure sinewave power is needed at 50 or 60 Hz. These inverters are ideal for running electronic loads such as computers, monitors, printers, telecom systems, radios, fluorescent lamps
- DC Input Voltage: 48 volts
- AC Output Voltage: 220 volts
- Output Frequency: 0.00005 to 0.00006 MHz
-
Supplier: Nova Electric
Description: Nova Electric’s CGL-Series inverters are intended for commercial and industrial applications wherever pure sinewave power is needed at 50 or 60 Hz. These inverters are ideal for running electronic loads such as computers, monitors, printers, telecom systems, radios, fluorescent lamps
- DC Input Voltage: 24 volts
- AC Output Voltage: 120 volts
- Output Frequency: 0.00005 to 0.00006 MHz
-
Supplier: SAE International
Description: Future aircraft systems are projected to have order of magnitude greater power and thermal demands, along with tighter constraints on the performance of the power and thermal management subsystems. This trend has led to the need for a fully integrated design process where power and thermal
-
Supplier: AMADA Weld Tech
Description: The ISA range of inverter resistance welding power supplies provides the highest level of control available today in what we call 'large scale' resistance spot welding. All models are intelligently packaged in NEMA-style enclosures and are designed to deliver robust performance in even the
- Output Power Capability: AC Output
- Features: Current, Current / Power, Other, Other Arc or Resistance Welders, Power, Specialty / Other, Voltage
- Equipment Type: Monitor / Controller, Power Source / Station
- Process Capability: Welding Equipment
-
Supplier: Electric Generators Direct
Description: inverter easy to move around Not Your Traditional Inverter Generator •Up to 38% lighter and 45% quieter
- Voltage: 120 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Gasoline
-
Supplier: Electric Generators Direct
Description: Inverter Technology •Provides safe power for computers & sensitive electronics 1,650 Max Rated Watts •Rated at 1,600 watts for continuous operation EcoMode™ Fuel-Saving Design •Adjusts engine speed to meet demand •Provides quieter and more fuel-efficient operation Low-Oil Sensor •Monitors oil
- Voltage: 120 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Gasoline
-
Supplier: ASTM International
Description: common motor controller/inverter, segregated electric harnesses, cooling systems, electric power supplies, and others. 1.3 This specification does not address all of the requirements that may be necessary for possible hybrid configurations where an electric engine and a combustion engine
-
Description: Integrating renewable energy and other distributed energy sources into smart grids, often via power inverters, is arguably the largest “new frontier” for smart grid advancements. Inverters should be controlled properly so that their integration does not jeopardize the stability and
-
Supplier: ASTM International
Description: use of a common motor controller/inverter, segregated electric harnesses, cooling systems, electric power supplies, and others. 1.3 This specification does not address all of the requirements that may be necessary for possible hybrid configurations where an EPU and a combustion engine drive a
-
Supplier: Electric Generators Direct
Description: 1,000 Max Rated Watts •Generator can produce 1,000 watts for up to 20 minutes •Rated at 900 watts for continuous operation over 20 minutes Inverter Technology •Safely power computers and sensitive electronics Extremely Lightweight (27 lbs) •Easy to take tailgating, camping, hunting, etc Smart
- Voltage: 120 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Gasoline
-
Supplier: AENOR
Description: Aerospace series - Static inverters for aircraft - Technical specification
-
Supplier: Yokogawa Corporation of America
Description: The WT1800 offers innovative measurement functions for testing product efficiency and the design of inverters, motor drives, lighting systems, uninterpretable power supplies, aircraft power systems, transformer testing, and other power conversion devices. Although the WT1800 is still
- AC Voltage Range: 1.5 to 1,000 volts
- AC Current Range: 0.0001 to 55 amps
- Frequency Ranges: 0.1 to 1,000,000 Hz
- Electrical Parameters: AC Current, AC Voltage, Frequency
-
Supplier: MTC Industries & Research Carmiel Ltd.
Description: Miniature, light-weight, precision vertical gyro, designed for use in aircraft, target drones, UAV and stabilized camera platforms The vertical gyro measures roll and pitch. DC input with internal AC inverter to gyro spin motor and erection system. Potentiometer outputs, internal
- Linearity: 1 ±% Full Scale
- Maximum Dimension: 123.19 inch
- Operating Temperature: -30 to 70 F
- Angular / Rotary Axes: Biaxial
-
Supplier: Progressive Surface
Description: This ultra high pressure water jet cleaning system is designed to remove coatings from aircraft engine components up to 80" (2m) diameter and 54" (1.4m) tall. It offers 7-axes of CNC controlled coordinated waterjet cleaning motion. Nozzle motions are achieved using a Fanuc 710i articulated
-
Supplier: ACCRAbond, Inc.
Description: INSTAbond®A894 is a two component; ambient cure epoxy compound designed for structural aerospace metal to metal bonding applications, in particular, aircraft grade aluminum substrates (2024 and 7075) and titanium. Designed after the requirements of MMM-A-132 and MMM-A-134 military
- Chemical System: Epoxy (EP)
-
Supplier: SAE International
Description: power from the generator to the fans. The power distribution system is required to transmit 40 MW of power from the generator to the electrical loads on the aircraft. A conventional aircraft distribution cannot efficiently or reliably transmit this large amount of power; therefore, new
-
Supplier: Yokogawa Corporation of America
Description: The WT3000E provides engineers with a solution for testing and verifying product efficiency. The WT3000E is ideal for the design and testing of Solar Inverters, Motor Drives, Lighting Systems, Uninterruptible Power Supplies, Transformer Testing, Aircraft Power Systems, and other power
- AC Voltage Range: 15 to 1,000 volts
- AC Current Range: 0.5 to 30 amps
- Frequency Ranges: 0.1 to 1,000,000 Hz
- Electrical Parameters: AC Current, AC Voltage, Frequency
-
Supplier: ValueTronics International, Inc.
Description: EN61010-2-032, IEC61010-032 Applications: Motor Drives Satellite Systems Inverters Transportation Systems Power Supplies Avionics The Tektronix XL current probes add both convenience and expanded current measurement capability. The Tek XL probes are designed to operate with the AM503B and
- Bandwidth: 2 MHz
- Probe Type: Current
-
Supplier: ValueTronics International, Inc.
Description: advantage in aircrafts, submarines, space crafts, and other military equipment and hand-held tools. The 437 II model captures power quality measurements for these types of avionic and military systems. Power inverter efficiency: Simultaneously measure AC output power and DC input power
- Phase: Three-Phase
-
Supplier: ValueTronics International, Inc.
Description: production lines For conversion into voltage and frequency suitable for the destination of export For inverter- and motor-related tests As power source for testing devices in aircraft The ES12000S is a multifunction programmable AC/DC power source you can use in EMC tests such as low
- Type: AC Power Source
-
Supplier: ToneCooling Technology Co., Ltd
Description: under continuous load. The MOS (Metal-Oxide-Semiconductor) liquid cooling plate is primarily used in high-power electronic devices and applications requiring efficient thermal management. Key application areas include: 1. Power Electronics Inverters: Such as photovoltaic inverters,
- Device: Liquid Cooler/Cold Plate
-
Description: prevents them from using the appliance safely without supervision or instruction; - children playing with the appliance. Attention is drawn to the fact that - for appliances intended to be used in vehicles or on board ships or aircraft, additional requirements can be necessary; - in many
-
Supplier: UL Standards & Engagement
Description: ships, aircraft, etc. are not covered by this standard. Referring to electric power sources, the requirements of this standard apply only to the extent that they place limits on the nature, behaviour and characteristics of the electrical energy that is supplied to the service entrance (see
-
Supplier: CSA Group
Description: against electric shock, energy, fire, mechanical and other hazards. This standard provides general requirements applicable to all types of PV PCE. There are additional parts of this standard that provide specific requirements for the different types of power converters, such as Part 2 -
-
Supplier: Larson Electronics LLC
Description: Blue, or Amber colors making it ideal for alternative and specialized applications including: security gates, light aircraft, man ways, underground access, emergency services, military, construction and safety and hazard warning lighting. Click Photo to Enlarge Heat Management: Heat is the
-
Description: children playing with the appliance. Attention is drawn to the fact that – for appliances intended to be used in vehicles or on board ships or aircraft, additional requirements can be necessary; – in many countries, additional requirements are specified by national health authorities, the
Find Suppliers by Category Top
Featured Products Top
-
Applications Autonomous air mobility (AAM) Urban air mobility (UAM) Electric vertical take-off and landing (E-VTOL) Comm air electrification Batteries, motors, and inverters Drones Fixed-wing electric aircraft Hydrogen-powered aircraft (read more)
Browse Rapid Prototyping Equipment Datasheets for DigiKey -
Coordination (ESCC) to formalize standards and qualification for EEE space components. Isabellenhütte’s VMx series has been DLA-approved and used in spacecraft, commercial, and military aircraft. The (read more)
Browse Current Sensing Resistors Datasheets for Isabellenhutte USA
Conduct Research Top
-
Engine Inverter Doors Control
HandyPROBE systems at its sites in Morocco and Le Havre, France, for controlling the inverter doors of different models of aircraft.
-
A Clear Signal for Clean Aerospace Inspections
, and the mess of gel cleanup afterward. These examples are just referencing the easy-to-reach portions of the aircraft without even mentioning the inverted inspections under wing and the belly.
More Information Top
-
Author index
Current Mode with RMS Voltage and Offset Control Loops for a Single-Phase Aircraft Inverter Suitable for Parallel and 3-Phase Operation Modes .
-
2011 Combined Subject Index IEEE Industry Applications Society Publications
Current mode with RMS voltage and offset control loops for a single-phase aircraft inverter suitable for parallel and 3-phase operation modes.
-
Real-time multispectral data collection, processing, downlink, and display: test and demonstration
The detection processing system is powered by the AGM battery, while the other airborne components are powered by the aircraft inverter .
-
2011 Combined Author Index IEEE Industry Applications Society Publications
Current mode with RMS voltage and offset control loops for a single-phase aircraft inverter suitable for parallel and 3-phase operation modes; ECCE .
-
AIRBORNE, OPTICAL REMOTE SENSNG OF METHANE AND ETHANE FOR NATURAL GAS PIPELINE LEAK DETECTION
Onboard aircraft power was supplied through a 28 VDC alternator and inverted using a 1800 VA aircraft inverter .
-
The development of voltage and frequency regulators for aircraft electrical systems
An example of electronic regulator practice is given by the instrument developed by the British Thomson-Houston Co. Ltd., for the control of a 1-75 kVA aircraft inverter .
Indicates content that may require registration and/or purchase.