Products/Services for Aircraft Metric Rivets

  • Rivets-Image
    Rivets - (653 companies)
    Rivets are specific, headed, usually non-threaded fasteners that are beaten or pressed into place to secure two or more items together. Rivets are cylindrical mechanical fasteners capped with a flanged or forged head on one end. Rivets have...
  • Self-sealing Fasteners-Image
    Self-sealing Fasteners - (34 companies)
    ...positive sealing under vacuum pressures and are often reusable, providing high-integrity seals even after many applications. There are two basic types of products: threaded fasteners and rivets. Both types of devices are made of aluminum, alloy steel...
  •  
    Aircraft - (103 companies)
    Aircraft are machines that achieve flight through various methods of thrust and lift. They include a wide range of vehicles such as airplanes, helicopters, gliders, airships, and balloons. Aircraft are machines that achieve flight through various...
  • Nuts-Image
    Nuts - (1362 companies)
    ...in both imperial and metric units, and due to their explicit correspondence with bolts and studs, the units cannot be mixed. Furthermore, nuts are produced with fine or coarse threads which is a designation of the nut's thread pitch--not the quality...
  • Metric Gears-Image
    Metric Gears - (76 companies)
    Metric gears are defined by module, which designates the center-to-center distance between successive teeth. This criteria of gear selection is used in countries which have adopted the metric system and is intended to standardize gear selection...
  •  
    Threaded Inserts - (280 companies)
    Threaded inserts are blocks of material with a threaded hole that are pressed or molded into a part, usually made of a different material.
  •  
    Push-in Rivets - (30 companies)
    Push-in rivets are cylindrical, headed, usually plastic fasteners that are pushed or pressed into place to secure two or more items together. Push-in rivets are cylindrical, headed fasteners that are pushed or pressed into place to secure two...
  •  
    Bolts - (1302 companies)
    Collier / CC BY-SA 4.0. Bolt Dimensions. The dimensions of a bolt can be expressed in metric or imperial units, both of which are better explained in the Bolt Standards section of this selection guide. Image credit: UC Davis Engineering. Pitch...
  •  
    Screws - (1401 companies)
    ...recess in the workpiece so the head may rest flush with the workpiece surface. ISO metric countersinks are usually 90 , while imperial screws typically have a countersink of 82 . Common countersink angles include: Image credit: Wikipedia. Screw...
  •  
    Timing Belts (metric) - (233 companies)
    Metric pitch timing belts mate with same-pitch timing pulleys in power transmission systems where maintenance-of-speed ratio is an important design consideration. Metric pitch is the distance between belt teeth based on millimeters (mm). Metric...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Experimental Study of Fretting Crack Nucleation in Aerospace Alloys with Emphasis on Life Prediction
    This remarkable correlation lends strong support to a design-based metric for fretting fatigue failures in riveted aircraft structures that links manufacturing process parameters (rivet installation conditions), the mechanics and intimately-related tribology of load transfer in riveted lap joints, and basic…
  • Fretting in Aerospace Structures and Materials
    …frame the aggregate of economic, operational, and technical developments responsible for engenderingrenewed interest in fretting fatigue of critical structural elements of both commercial and military aerospace systems, including riveted primary structure and the … need for design-oriented metrics that can be used .... KEYWORDS: frettingfatigue, aging aircraft , structural integrity, riveted aircraft structure, aircraft engines, aluminum alloys, titanium alloys .
  • Quantitative interpretation of multifrequency eddy current data by using data fusion approaches
    …two-layered lap joint splice, a structural element common to many commercial transport aircraft , crevice corrosion may .... A key metric of corrosion damage for these multi-layer riveted joints is material thickness loss by layer 1 .
  • Journal of Aircraft > Diagnostics of Tool-Part Interactions During Riveting on an Aluminum Aircraft Fuselage
    …3) countersinking the aircraft skin too deeply, causing the rivet gun header to contact the skin instead of the rivet and introducing fatigue cracks in the skin; 4) communication errors between rivet team members who cannot … in denting of the aircraft skin. .... a physics-based model of the nonlinear dynamic operator–tool–part interactions are developed, a metric for identifying one…
  • Manual for Technical product design
    …average roughening depth 478 furniture material 306 Modally 303 model railway 55 model aircraft 93 model Maker … to 417 nickel silver 62 460 NewCell 303 nibbeln 505 non-ferrous light metals 47 nonferrous materials 36 nonoxide ceramic 158 nickel alloys 57 blank holders 450, 504 rivet 526 rivets 522, 526 … normal annealing 591 number measuredly 223 groove and spring…