-
Description: The extremes of aircraft environment and rigorous reliability requirements, make special consideration of aircraft insulation testing procedure desirable. Operating temperatures, in some classes of equipment now above 260C (SOOF), are moving upward. Ambient low
-
Supplier: Piper Aircraft, Inc.
Description: The Piper Arrow is the only complex single-engine trainer aircraft built today. With familiar controls and handling characteristics as other Piper trainers, it provides an easy transition for students moving up to a complex aircraft. It also impresses with its 200 hp Lycoming
-
Supplier: Cessna Aircraft Company
Description: The Cessna Skyhawk® is the ultimate training aircraft and the most popular single-engine aircraft ever built. With the Garmin® G1000™ and GFC 700 autopilot, it delivers an intuitive cockpit experience matched with a highly durable air-frame with forgiving flying characteristics. This
-
-
Description: a tool and interlocking movable guards of moving parts of power transmission used as intended and under the conditions foreseen by the manufacturer. It is not applicable to guards of moving parts of the power transmission of agricultural and forestry tractors, aircraft and air
-
Supplier: CSA Group
Description: a tool and interlocking movable guards of moving parts of power transmission used as intended and under the conditions foreseen by the manufacturer. It is not applicable to guards of moving parts of the power transmission of agricultural and forestry tractors, aircraft and air
-
Description: includes detailed standards for many important aspects of the process, including aircraft fire emergencies and fire-fighting services and equipment. Further regulations in the Standard govern: Response times for aircraft rescue and fire-fighting (ARFF) apparatus Minimum ARFF
-
Description: ISO 14314:2004 specifies the safety requirements for RIC engine re-coil starting equipment intended for use on reciprocating internal combustion engines for land, rail and marine use, excluding engines intended for use to propel road vehicles and aircraft. It may be applied to engines
-
Supplier: CSA Group
Description: ISO 14314:2004 specifies the safety requirements for RIC engine re-coil starting equipment intended for use on reciprocating internal combustion engines for land, rail and marine use, excluding engines intended for use to propel road vehicles and aircraft. It may be applied to engines
-
Description: recognizes that children can be in the vicinity of the garage door. For appliances intended to be used in vehicles or on board ships or aircraft, additional requirements can be necessary. In many countries, additional requirements are specified by the national health authorities, the national
-
Supplier: AgustaWestland
Description: training environment for crews moving to larger, more sophisticated aircraft. Compact external dimensions ensure agility in flight and allow for small ship deployment. Leading Features MTOW: 3,175 kg Power plant: 2 Turbomeca Arrius 2K2 (711 shp each) Crew/Passengers: 1 or 2 pilots with
-
Supplier: ONE Aviation Corporation
Description: Anti-Skid Brakes Standy Attitude Indicator (3rd AHRS) High Resolution Displays (2 PFD, 1 MFD) XM Weather integration on moving map *** WAAS precision approach capability (LPV) 5-seat configuration Premium Interior 110 volt outlets * See separate Aircraft Warranty Agreement ** See P&WC
-
Supplier: Airbus Group
Description: dispensers. The engine exhausts can be fitted with infrared suppressors, with protection against sand and ice provided by inlet design and with installable filters. Mission equipment The H225M carries a strong “punch” when called on, ready for everything from front-line missions to critical
-
Supplier: Cryo H&I Co.,Ltd.
Description: Pulse Tube Cryocooler is a refrigerator that can achieve extremely low temperatures (up to 4K) without moving parts, has almost no vibration, and is highly reliable, making it a technology that is quickly being adopted in the fields of quantum computing, superconductivity, space, and
-
Description: within the scope of this standard. Examples of equipment that can be driven are: - spring controlled folding arm awnings; - curtains; - grilles covering doors and windows; - projection screens; - shutters covering doors and windows and draperies. Drives may be supplied with a driven part.
-
Supplier: CSA Group
Description: within the scope of this standard. Examples of equipment that can be driven are: - spring controlled folding arm awnings; - curtains; - grilles covering doors and windows; - projection screens; - shutters covering doors and windows and draperies. Drives may be supplied with a driven part.
-
Supplier: National Bronze & Metals Inc.
Description: Bushings for Earth Moving Equipment, Corrosion Resistant Articles, Bushings, Bearings, Heat Exchanger Flanges, Heat Exchanger Headers, Tanks, Valve Balls, Structural Members, Pump Shafts, Aircraft Parts, Valve Guides, Plunger Tips, Welded Piping Systems, Balls, Gears, Cams, Pump
- UNS Number: 63,000
- AISI / AA / CDA Grade: 630
- CDA Grade: 630
- UNS C Number: 63,000
-
Supplier: Sentinel
Description: range of specimen and pipe sizes. Moving the x-ray source provides a 3D perspective, and moving closer or farther from the specimen allows for increased detail resolution or field of view. Images are presented on a high-resolution 7" LCD display or on a heads-up display mounted to a
- X-ray Operating Voltage: 40 to 70 kilovolts
- Features: Aircraft / Military Inspection, Film Based System, Inclusions, Pore / Void, Pressure Vessel Flaws / Cracks, Rail Inspection, Subsurface Crack Detection, Tube / Pipeline Defects, Weld / Joint Inspection, X-ray Generator / Source
- Instrument Type: Flaw Detection
- Form Factor: Portable / Hand Held / Mobile
-
Description: equipment, home appliances, automotive parts, earth moving machinery, and home and office electronic products. Mohawk Spring uses the latest CNC coiling technology to improve throughput and reduce costs. Mohawk™s dedication to delivering the best total service, engineering team, and
- Material: Alloy Steel (Music Wire), Copper Base Alloy, High Carbon Steel Wire, Nickel Base Alloy Wire, Stainless Steel
- Coil Shape: Barrel, Conical, Cross-section Compression (Garter, Meander, etc.), Straight
- End Configuration: Closed / Squared Ends, Ground Ends
- Features: Other / Specialty
-
Description: equipment, home appliances, automotive parts, earth moving machinery, and home and office electronic products. Mohawk Spring uses the latest CNC coiling technology to improve throughput and reduce costs. Mohawk™s dedication to delivering the best total service, engineering team, and
- Wind: Double Torsion Wind, Left Hand Wind, Right Hand Wind
- Leg Length: Equal Leg Length
- End Style: Hinged, Hook Ends, Short Hook Ends, Straight Offset, Straight Torsion
- Features: Other Metal
-
Description: equipment, home appliances, automotive parts, earth moving machinery, and home and office electronic products. Mohawk Spring uses the latest CNC coiling technology to improve throughput and reduce costs. Mohawk's dedication to delivering the best total service, engineering team, and
- Additional Services: Assembly Services, Design Assistance, High Volume Production, Low Volume Production, Prototype Services
- Capabilities: Compression Springs, Extension Springs, Garter Springs, Stamping, Torsion Springs, Wire Forming
- Materials: Exotic Metals, Music Wire, Stainless Steel
- Features: Midwest US Only, North America, United States Only
-
Description: equipment, home appliances, automotive parts, earth moving machinery, and home and office electronic products. Mohawk Spring uses the latest CNC coiling technology to improve throughput and reduce costs. Mohawk™s dedication to delivering the best total service, engineering team, and
- Material: Alloy Steel (Music Wire), Copper Base Alloy, High Carbon Steel Wire, Nickel Base Alloy Wire, Other, Stainless Steel
- Units: English Units
-
Supplier: RS Components, Ltd.
Description: handling. Plastic moulding. Cutting and slitting. Wafer handling. CNC machines. Transportation:. Engine transmissions. Passenger bus level position. Truck-mounted crane outrigger position. Heavy equipment attachment identification. Hydraulic cylinders. Marine motors. Aerospace:.
- Operating Temperature: -40 to 185 F
-
Supplier: Technetics Group
Description: Nuclear vessels (equipment or personnel chambers) Isothermal chambers Clean rooms Phonic isolation Sliding or quick-locking doors (autoclaves, sterilizers) Centrifugal filters (access doors and drainage hoppers) Aircraft access doors Cockpit canopies Portholes Cofferdams Pneumatic
-
Supplier: Yamaha Corporation
Description: reducing the equipment footprint. * Applies to the YK500TW Underpass motionOptimize use of the space right below the main unit Improvement of productivity The standard cycle time for moving 1-kg load horizontally 300 mm and up/down 25 mm is shortened by approximately 36 % compared to
- Load Capacity: 4 kg
- Reach: 350 mm
- Robot Type: SCARA Robot
-
Supplier: CSA Group
Description: under the conditions of misuse foreseeable by the manufacturer during normal operation and service. ISO 4254-1:2013 is not applicable to ? agricultural or forestry tractors, ? aircraft and air-cushion vehicles used in agriculture, ? lawn and garden equipment, ? machine-specific
-
Description: under the conditions of misuse foreseeable by the manufacturer during normal operation and service. ISO 4254-1:2013 is not applicable to ? agricultural or forestry tractors, ? aircraft and air-cushion vehicles used in agriculture, ? lawn and garden equipment, ? machine-specific
-
Description: This pack contains IEC 60335-2-103:2023 EXV and IEC 60355-2-103:2023 CMV. IEC 60335-2-103:2023 deals with the safety of electric drives for horizontally and vertically moving gates, doors, garage doors and windows for household and similar purposes, their rated voltage being not more than 250
-
Supplier: Instrumented Sensor Technology
Description: order ranged sensors. Applications include: Rail car Coupling/Humping Impact Drop Testing Package Shipment Monitoring Package Drop Height Measurement Ride Quality Measurement Transportation Monitoring Crash & Impact Testing Aircraft Turbulence Elevator & Escalator Monitoring Aircraft
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
- User Interface: None
-
Description: Microwave ovens covered by normative Annex BB have transportation means for moving the load through the microwave oven. Requirements for tunnel microwave ovens and several types of microwave vending machines are covered. This standard also deals with microwave ovens intended to be used on
Find Suppliers by Category Top
Featured Products Top
-
could be moving or static, large or small. Versatile equipment, lasting results One of the aircraft that was scanned for 3D imaging at POLYAÉRO® is a PC-6 Porter, a paratrooper transport aircraft. With a length of eleven meters and (read more)
Browse 3D Scanners Datasheets for FARO CREAFORM -
Amphenol Aerospace's high-voltage 38999 (HV38999) connector line expands the MIL-DTL-38999 series to provide solutions for next generation aircraft power requirements. Future power distribution architecture is moving toward higher voltages beyond the capabilities of standard connectors (read more)
Browse Circular Connectors Datasheets for DigiKey -
precision in their operations. Lifting Systems Designed for Aerospace Applications Aerospace manufacturing requires lifting equipment that offers unparalleled accuracy and control. Our lifting solutions are engineered to meet the rigorous demands of aircraft production and (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
components. Testing & Quality Assurance: Ensuring aircraft parts meet exact specifications with minimal deviation Automated Material Handling: Moving heavy or delicate aerospace components with minimal risk of damage. With smart motion control systems (read more)
Browse Linear Actuators Datasheets for Columbus McKinnon Corporation -
E-Labs has the ability to simulate real-world icing conditions to prove your product’s performance and reliability. When your equipment faces freezing rain, glaze ice, or sub-zero environments, failure isn’t an option. At E-Labs, Inc., we perform controlled (read more)
Browse Environmental Exposure (Climatics) Testing Services Datasheets for E-Labs, Inc. -
Hartzell Propeller came from the same family of companies. While our applications differ—moving air in industrial facilities versus keeping aircraft in the (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
stress during opening and closing phases Highly-flexible design: available in a large selection of shapes and sizes Ideal for moving, handling, holding or clamping particularly large, fragile or complex objects (read more)
Browse Inflatable Seals Datasheets for Technetics Group -
they move through a scene. Capture variations to the channel caused by 3D multipath and evaluate how time-varying shadowing and fading impact communication link performance. Use Waypoints to Define Movement and Orientation Define moving platforms, including geometry (read more)
Browse Communications Software Datasheets for Remcom (USA) -
Dexmet® Corporation, a part of PPG’s engineered materials division
MicroGrid® Materials for Wind Applications
moving towards larger blades to rotate these larger turbines at lower wind speeds. As the wind blades increase to over 45 meters in length, blade construction is moving away from the more traditional all fiberglass construction to utilize more carbon fiber. The carbon fiber provides substantial (read more)
Browse Lightning Protection Systems Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
seal materials Specific design features (metal-to-metal design, special seal profile) contribute to safe static sealing of aircraft fuel systems Can also be used in dynamic applications (relief valve, poppet valve (read more)
Browse Dynamic Seals Datasheets for Technetics Group
Conduct Research Top
-
Aircraft Liquid Cooling
of more high-end embedded computing systems, the need for liquid cooling on jets, helicopters, unmanned aerial vehicles, and other types of military and commercial aircraft is increasing. By moving from air cooling to liquid cooling, engineers can eliminate thermal restrictions that might otherwise
-
Maneuver a Parked Aircraft By Hand!
An air motor powers an innovative transport device designed for wheeled equipment. Moving heavy rolls of paper, railway wagons, and even parked aircrafts by hand may sound like magic, but it is humanly possible! The unassuming "Easy Roller" works just as its name implies. With this device, you can
-
Accuride in Action: Moving Engineering Forward with Micado
When designing a solution for more efficient aircraft production, Austrian-based smart engineering company Micado utilized Accuride's heavy-duty 9301E slides and CBHANDLE locking handle system to help reduce downtime.
-
Large Planes cause Less Stress at TREPEL Airport Equipment
TREPEL Airport Equipment utilizes SICK 's Aircraft Protection System object detection system to improve operations and reduce the risk of collisions on the runway. Schedules are tight. The apron is crowded. And tractor drivers are constantly moving a wide range of aircrafts. Today 's airports
-
"Easy Roller" effortlessly moves up to 100 tons
An air motor powers an innovative transport device designed for wheeled equipment. Moving heavy rolls of paper, railway wagons, and even parked aircrafts by hand may sound like magic, but it is humanly possible! The unassuming "Easy Roller" works just as its name implies. With this device, you can
-
Aerospace Insulation Fabrics for Vibration and Temperature
Insulation fabrics serve a variety of purposes across the commercial and industrial sectors, but their primary use is to mitigate the transfer of heat between two objects. A secondary purpose of insulation fabric is to reduce the propagation of vibration, typically from moving machinery which could
-
Success Stories - Aerosector
The primary' power distribution switchboard is responsible for switching and. distributing electrical power from the generators to the main supply busbars on. the aircraft. It consists of various types of high-amperage power contactors that. include sophisticated levels of protection. The relay
-
An Innovative Cabling Concept Improves Reliability for Multi-Axis Stage Systems
, the model S100 - which includes 3-axis motion platforms designed and manufactured by Steinmeyer FMD. Scienion sought a highly reliable very compact high speed motion system (with minimum number of moving cables). Manufacturers of precision positioning systems are often faced with applications