Products/Services for Aircraft Radio Knobs
-
Knobs (industrial) - (362 companies)Industrial knobs are small, usually round, devices that are designed for use on industrial machinery, electronic components, and metal cabinetry. Knobs are projecting parts, of various shapes and sizes, used to facilitate...Knob TypeKnob MaterialMounting Type -
Radios - (371 companies)Radios are communication systems that send and/or receive electromagnetic waves. Devices such as citizens ' band (CB) radios, walkie-talkies, and handie-talkies are two-way radios that can be used for interpersonal communications. Radios... -
Control Knobs - (114 companies)Control knobs are used for the control or adjustment of electronic or electrical devices. They are often referred to as instrument knobs, electronic knobs, or electrical knobs. Control knobs provide machines or instruments with precise position... -
Aircraft - (103 companies)Aircraft are machines that achieve flight through various methods of thrust and lift. They include a wide range of vehicles such as airplanes, helicopters, gliders, airships, and balloons. Aircraft are machines that achieve flight through various...
-
Radio Modems - (158 companies)Radio modems are radio frequency transceivers for serial data. They connect to serial ports (RS232, RS422, etc.) and transmit to and receive signals from another matching radio modem. How to Select Radio Modems. Image Credit: RF Industries Inc... -
Terrestrial Radio and Satellite Radio Services - (31 companies)Terrestrial radio and satellite radio service providers transmit radio programming over satellite, cable networks and over open airwaves. Terrestrial radio and satellite radio service providers transmit radio programming via the open airwaves, cable...
-
Radio Receiver ICs - (59 companies)Radio receiver ICs support worldwide radio band requirements, including frequency modulation (FM), FM radio data system (RDS), amplitude modulation (AM), long wave (LW), short wave (SW), and weather bands. These integrated circuits (ICs...
-
Radio Transmitter ICs - (32 companies)Radio transmitter ICs are electronic devices that propagate radio frequency (RF) electromagnetic signals. They are used in high-end remote keyless entry systems, automatic meter reading devices, and building automation and industrial controls. Radio...
-
Control Panels - (731 companies)Control panels are used to receive inputs, trigger outputs, and monitor systems and instrumentation. They are used in a variety of industrial, manufacturing and process control applications.
-
Dimensional Indicators and Comparators - (205 companies)Dimensional indicators and comparators measure where the linear movement of a precision spindle or probe is amplified.
Product News
-
Anritsu Company
Radio Communications Analyzer MT8821C The MT8821C Radio Communication Analyzer is a powerful tool designed for research and development (R &D) of mobile devices such as smartphones, tablets, and Internet of Things (IoT) modules. It builds upon the successful MT8820C model, favored by UE and chipset vendors worldwide, by offering comprehensive testing capabilities for modern wireless technologies. The MT8821C supports a wide range of communication protocols, including LTE/LTE-Advanced, Cat-M1/NB-IoT, W-CDMA/HSPA, GSM/EGPRS, TD-SCDMA... (read more) -
Imao-Fixtureworks
ADJUSTABLE TORQUE LIMITING KNOBS & HANDLES ADJUSTABLE TORQUE LIMITING KNOBS & HANDLES - TORQUE LIMITERS. Adjustable torque handles provide tightening with steady torque to prevent overtightening. Use when... Tightening force depends on the operator. Applying too much force causes damage and too little torque causes rattling. Use when... Recognizing the desired torque is impossible. Use when ... Turning the handle in a confined space is difficult. Follow us on: YouTube. LinkedIn. Imao Fixtureworks. Fixtureworks manufactures and supplies... (read more)Browse Control Knobs Datasheets for Imao-Fixtureworks -
Vlier
Quick-Release Knurled Knobs for Accuracy Vlier knurled knob quick release devices support precise manual adjustment in medical device assemblies where control, repeatability and durability matter. Available in stainless steel and two standard configurations (read more)Browse Ball and Spring Plungers Datasheets for Vlier -
Vlier
Watch the Video: Delrin® Knob Plungers The Delrin (R) knob offers excellent versatility and wide application potential. Featuring either a locking or non-locking plunger nose. Typical Uses: Positioning. Fastening. Securing. With Thread Lock. Latching. Quick disconnection. Special Features: Contoured Delrin (R) knob. Radiused, case-hardened steel plunger. Tough steel body and spring. Attractive black finish. Non-locking design and optional locking elements. Unified ANSI and metric threads. Watch the video and follow the link... (read more)Browse Ball and Spring Plungers Datasheets for Vlier -
PIC Wire & Cable
RF, Video, Data & High Frequency Aircraft Cable and to operate in even the harshest environments. Check out our product lines under the PICMATES (R) family name: RFMATES are 50-ohm Radio Frequency wire solutions, both coaxial and triaxial, that are widely specified for use in Navigation, Collision Avoidance and Communications systems. VideoMATES are 75-ohm video wire solutions, both coaxial and triaxial, focused on these applications: Cockpit Displays, Surveillance Cameras, Cabin Entertainment, RS170 Video, SMPTE 292M Video, SMPTE 424M Video... (read more)Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
Marposs Corp
WRG: Radio Transmission Bore Gauge When precision and productivity are critical, the MARPOSS Radio Transmission Bore Gauge (WRG) delivers fast, high-accuracy bore measurement directly inside the machine, helping manufacturers improve quality while maximizing throughput. Designed for machining centers and transfer lines in high-volume production environments, the WRG automatically measures cylinder diameters, crank pins, camshaft bores, rivet holes, and other mechanical elements without relying on machine axes. It provides... (read more)Browse Bore and ID Gages Datasheets for Marposs Corp -
Linemaster Switch Corporation
Linemaster's radio-frequency foot switch RF foot control. Linemaster's radio-frequency foot switch is available in single, twin and triple variations to suit most applications. With up to 50 feet of range, the waterproof foot switch is a perfect fit for many applications. RF Twin Aero Wireless. Drip Tight, Dust Tight, Watertight, Oil Tight, Rust Proof, Corrosion Resistant. FEATURES & BENEFITS. 2.4 GHz. Channel Hopping. 802.15.4 Compliant. Meets IEC 60601 3rd Edition. Automatic RF power level adjustment of Transmitter. Waterproof... (read more)Browse Medical Equipment and Supplies Datasheets for Linemaster Switch Corporation -
Anritsu Company
Radio Communication Test Station MT8000A The MT8000A test platform is a one-stop solution for comprehensive 5G device testing. It supports both Frequency Range 1 (FR1) up to 7.125 GHz, including the popular n41 band, and millimeter-wave bands used in Frequency Range 2 (FR2). This allows for testing devices across the entire spectrum of 5G deployments. One of the key strengths of the MT8000A is its 5G base station emulation function. This function eliminates the need for a separate base station and enables the MT8000A to simulate... (read more) -
PIC Wire & Cable
DataMATES® - Aircraft Data Cable PIC Aircraft Network Cable. Airborne data networks are in growing demand - for applications ranging from monitoring and managing flight data to in-flight passenger communications via internet and e-mail. PIC Data Cables are the perfect solution. Our aerospace ethernet cables are high-quality performance engineered for demanding military and aerospace applications. Aircraft Databus Cable. PIC offers Aircraft Data Bus cable for military and aerospace avionics bus and data transmission... (read more)Browse Network Cables Datasheets for PIC Wire & Cable -
PIC Wire & Cable
Lightweight Aircraft Cable Solutions Lightweight Aircraft Cable Solutions. Optimize your aerospace designs with PIC Wire & Cable 's lightweight aircraft cables. Engineered for durability, performance, and efficiency, these cables meet the stringent demands of aviation and defense applications. Features and Benefits: Weight Reduction: Lightweight materials reduce overall aircraft weight, improving fuel efficiency. High Performance: Ensures exceptional signal integrity and durability in harsh conditions. Versatile Applications... (read more)Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable
-
https://uwspace.uwaterloo.ca/bitstream/handle/10012/4829/McKay_Paul.pdf?sequence=1
For example, when changing a radio frequency on older aircraft , pilots had to physically reach out to the radio control on the instrument panel and turn a knob (a movement which could be relatively easily detected in the peripheral vision of the …
-
Plastics
Application examples Spritzgegossen become textile bobbins the transport containers molding parts for office and budget machines, housing of Fernseh-, broadcasts and Phonogeräten, door and case handles , hair dry hoods, safety helmets, equipment parts for automobiles and aircrafts as well as toy.
-
Plastics
Molding parts become textile bobbins the transport containers Spritzgegossen for office and budget machines, housing of Fernseh-, broadcasts and Phonogeräten, door and case handles , hair dry hoods, safety helmets, equipment parts for automobiles and aircrafts as well as toy.
-
The newer development of the acetylene chemistry with respect to the national raw material supply, in particular on natural rubber and plastics
Radio apparatuses as metal replacement e.g. in form of Turgriffen as synthetic waxes … … by gun piston, as KunstpreIjmassen in form of plates, cups Kammen, cans, and Knopfen as films and films … … combustible paints fur cars, aircrafts , in ships and railways …
-
Federal Register > Tuesday, January 22, 2013 > [78 FR 4383] Foreign-Trade Zone 117-Orange, Texas; Notification of Proposed Production Activity; Signal Internat...
… from abroad include: coatings/resins, fittings, flanges, couplings, sleeves, anchors, wire, copper fittings, fasteners, aluminum rods/profiles/fittings, marine engines, boxes/crates/bins, handles, knobs , gaskets, tarpaulins, life jackets … … and related parts, non- aircraft gas turbines, hydro jet … … transmission shafts, propellers, starters, radio /TV/radar equipment, signaling devices …
Indicates content that may require registration and/or purchase.