Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: SWITCH ROTARY SHIELDED AIRCRAFT IGNITION
-
Supplier: Accuris
Description: SWITCH, ROTARY, SHIELDED, AIRCRAFT IGNITION
-
Supplier: J&S Machine, Inc.
Description: J&S Machine carries a full line of YLM CNC bending machines capable of covering the many needs of the bending industry. Industries served are: automotive, furniture, appliance, exercise equipment, machine frames, carts, architecture, aircraft, HVAC, and job shop products. The YLM product line
- Max. Round Size: 0.236 to 0.315 inch
- Max. Bending Angle: 190 degrees
- Power: Hydraulic
- Type: Rotary Draw / Mandrel
-
-
Supplier: Cessna Aircraft Company
Description: powered by the Collins TCAS-4000. The system tracks all other aircraft within a 35-nautical-mile radius. The system will select and display only the aircraft traffic that poses a collision threat along with audible traffic alerts and resolution advisories to assist pilots in
-
Supplier: OTTO Controls
Description: configurations of electrically maintained, mechanically maintained or mechanically locked. Magnetic hold functionality is especially suited for flight decks on commercial and military fixed wing and rotary aircraft. Features Meets SAE AS55941 Internal solenoid provides “hold” function
- Maximum Current Rating: 7 amps
- Maximum DC Voltage Rating: 28 volts
- Operating Temperature: -85 to 159.8 F
- Features: Dustproof, Locking Switch, Other, Weather Resistant or Waterproof
-
Supplier: Kelco Industries
Description: B8 Flight Control Grip Datasheet The B-8 / MC-2 Grip has become the most popular control grip in aviation. This grip has seen action in fixed wing aircraft such as the A-10, and rotary-wing aircraft manufactured in the United States and abroad. The single- piece molded design
-
Supplier: Interface Displays & Controls
Description: Interface's LED position light installation set consists of three lights: red on the left side of the aircraft, green on the right side, and white on the tail. Designed for use on both fixed wing and rotary aircraft, this cover/overt light set is a form, fit, and function
-
Supplier: Streamlight, Inc.
Description: Double-sided fob features the COPS logo on one side and the Streamlight logo on the other sideNon-rotating snap hook for easy one-handed operationRuns 8 hours using four IEC-LR41 coin cellsParabolic shaped LED area optimizes beam performanceRotary head switchMachined aircraft-grade aluminum
- # of Batteries: 4
- Length: 1.47 inch
- Diameter: 0.43 to 0.51 inch
- Lumen: 10 lm
-
Supplier: Streamlight, Inc.
Description: batteries (included)Corrosion-resistant anodized aircraft aluminum constructionIPX4 Rated for water resistant operation; All openings o-ring or gasket sealed; 1 meter impact resistance tested; Rotary switch for pre-settable operation.Holster and Lanyard included
- # of Batteries: 3
- Length: 5.38 inch
- Diameter: 1.17 to 1.57 inch
- Lumen: 50 lm
-
Supplier: Betatronix LLC
Description: During our early years, Betatronix primarily manufactured precision rotary potentiometers. It wasn't until Texas Instruments offered us the opportunity to work on the fin position actuator of the HARMS and Paveway missiles that we entered the linear motion potentiometer business. Texas
- Measurement Range: 0.5 to 6 inch
- Linearity: 0.2 to 1 ±% Full Scale
- Operating Temperature: -65 to 125 F
- Output: Current, Frequency, Resistance, Switched / Alarm, Voltage
-
Supplier: Betatronix LLC
Description: During our early years, Betatronix primarily manufactured precision rotary potentiometers. It wasn't until Texas Instruments offered us the opportunity to work on the fin position actuator of the HARMS and Paveway missiles that we entered the linear motion potentiometer business. Texas
- Measurement Range: 0.5 to 10 inch
- Linearity: 0.2 to 5 ±% Full Scale
- Operating Temperature: -65 to 125 F
- Features: Conductive Plastic
-
Supplier: Betatronix LLC
Description: During our early years, Betatronix primarily manufactured precision rotary potentiometers. It wasn't until Texas Instruments offered us the opportunity to work on the fin position actuator of the HARMS and Paveway missiles that we entered the linear motion potentiometer business. Texas
- Measurement Range: 0.5 to 6 inch
- Linearity: 0.2 to 5 ±% Full Scale
- Operating Temperature: -65 to 125 F
- Features: Conductive Plastic
-
Supplier: Betatronix LLC
Description: During our early years, Betatronix primarily manufactured precision rotary potentiometers. It wasn't until Texas Instruments offered us the opportunity to work on the fin position actuator of the HARMS and Paveway missiles that we entered the linear motion potentiometer business. Texas
- Measurement Range: 0.5 to 10 inch
- Linearity: 0.2 to 5 ±% Full Scale
- Operating Temperature: -65 to 125 F
- Features: Conductive Plastic
-
Supplier: Exlar
Description: The GSM Series offers a completely integrated actuator, competively priced with low performance, short-lived ball screw actuators. The GSM design provides a smaller package with higher speed and load capacity than ball screws and other traditional rotary to linear conversions. GSM Series also
- Stroke or X-Axis Travel: 3 inch
- Rated Speed: 5 in/sec
- Rated Force: 829 to 1,347 lbs
- Motor Voltage: 115 to 460 volts
-
Supplier: ValueTronics International, Inc.
Description: sheet. The DLRO10HDX provides five test modes each of which is selected through a simple rotary control on the Mode selection rotary switch. All memory functions, delete, download to PowerDB and recalling test results are also accessible via the Range Selection rotary switch. A
-
Supplier: ValueTronics International, Inc.
Description: information panel of this data sheet. The DLRO10HDX provides five test modes each of which is selected through a simple rotary control on the Mode selection rotary switch. All memory functions, delete, download to PowerDB and recalling test results are also accessible via the Range
-
Supplier: ValueTronics International, Inc.
Description: relays, contactors and power interrupters Testing of resistance in fuses, as well as conductor resistance in heavy current circuits Testing of winding resistance in transformers, coils, small motors etc. Testing of discharge resistance on aircraft, and at aircraft outer skin components
Find Suppliers by Category Top
Featured Products Top
-
applications. Duff-Norton Ball Screw Actuators: High-precision actuators for aircraft component assembly and maintenance. Duff-Norton Acme Screw Actuators: Ideal for positioning tools, platforms, and automated lifting applications. Duff-Norton Rotary Limit Switches: Provides (read more)
Browse Linear Actuators Datasheets for Columbus McKinnon Corporation
Conduct Research Top
-
The History of the Rotary Solenoid
it turns can be controlled. When the solenoid is activated, the core is once again pulled into the center and the disk rotates. A spring pushes it back to its starting position as soon as power is removed. As power is generally not provided continuously, this means most rotary solenoid switches
-
An Innovative Cabling Concept Improves Reliability for Multi-Axis Stage Systems
requiring multi-axis stage systems. Usually an object has to move in two, three or more degrees of freedom (DOF) including linear movements, rotary movements, tilt and/or lifting operations. Parallel kinematic drives like hexapods can easily provide 6 DOF quite elegantly, but in most cases a simple stacked
More Information Top
-
Handheld Flashlights - Flashlights - Grainger Industrial Supply
• Laser Sight Based Weapon, Rechargeable No, Battery Size AA, Number of Batteries 1, Batteries Included Yes, Battery Burn Time 8 hr., Length 9-1/4 In., NA Lumens, Body Color Black, Body Material Aircraft Aluminum, Switch Type Rotary , Safety Rated No, Battery…
-
Online Catalog Handheld Flashlights - Flashlights - Grainger Industrial Supply
• Laser Sight Based Weapon, Rechargeable No, Battery Size AA, Number of Batteries 1, Batteries Included Yes, Battery Burn Time 8 hr., Length 9-1/4 In., NA Lumens, Body Color Black, Body Material Aircraft Aluminum, Switch Type Rotary , Safety Rated No, Battery…
Indicates content that may require registration and/or purchase.