Products/Services for Airdyne Refrigeration Inc

  • Refrigeration Compressors and Air Conditioning Compressors-Image
    Refrigeration Compressors and Air Conditioning Compressors - (176 companies)
    Refrigeration compressors and air conditioning compressors provide air conditioning, heat pumping, and refrigeration for large-scale facilities and equipment. Refrigeration compressors are sometimes called refrigerant compressors. Refrigeration...
    Refrigerant Options
    Power Source
    Compressor Construction
  • Compressor Repair Services-Image
    Compressor Repair Services - (115 companies)
    How to Select Compressor Repair Services. Compressor repair services repair and rebuild used compressors and systems such as air compressors, gas compressors, refrigeration compressors, and air conditioning compressors. Types of Compressor Repair...
  • Chillers (industrial)-Image
    Chillers (industrial) - (544 companies)
    Industrial chillers cool water using refrigeration cycles to provide a constant stream of coolant for manufacturing and laboratory processes. Industrial chillers provide a constant stream of coolant for manufacturing and laboratory processes...
  • Compressed Air Dryers-Image
    Compressed Air Dryers - (491 companies)
    Compressed air dryers utilize technologies such as refrigeration, desiccant adsorption, and membrane filtration to remove contaminants, particularly water, from the air. Compressed air dryers are used to remove water and other contaminants from...
  • HVAC Chillers-Image
    HVAC Chillers - (207 companies)
    Heating, ventilation and air conditioning (HVAC) chillers are refrigeration systems that provide cooling for industrial and commercial applications. They use water, oils or other fluids as refrigerants. HVAC chillers include a compressor, condenser...
  •  
    Roof Curbs - (45 companies)
    Roof curbs provide a rooftop surface for mounting mechanical or HVAC equipment, as well as rooftop accessories such as air conditioners, fans, skylights, refrigeration units, pipes, and stacks. To provide protection against the weather, roof curbs...
  •  
    Mechanical Contracting Services - (501 companies)
    ...and handlers, heat pumps, central air systems, air cleaners and filters, and other ventilation and refrigeration systems. Mechanical contracting services range from the small HVAC contractor who installs and services residential HVAC systems to HVAC...
  •  
    Laboratory Refrigerators - (125 companies)
    Laboratory refrigerators are used to cool samples or specimens for preservation. They include refrigeration units for storing blood plasma and other blood products, as well as vaccines and other medical or pharmaceutical supplies. They differ from...
  •  
    Condensers - (217 companies)
    ...for buildings and automobiles. How to Select Condensers. Condensers are refrigeration devices that accept vaporized refrigerant from an evaporator and then compress and liquefy it for use within a system. They are used in steam turbines and nuclear power...
  •  
    Industrial Curtains - (95 companies)
    ...teasers, tormenters, border curtains, or theater scrims. Welding curtains are designed to isolate an area to protect workers from weld-flash. Welding screens are self-supported and may be more portable than hanging curtains. Refrigeration curtains...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Educating Your Patient with Diabetes
    Only inject3×perweek. Refrigerate . MuseisaregisteredtrademarkofVivus, Inc . … activities include water aerobics, swimming, and aerobic machines such as the recumbent bicycle, Nu Step, or Airdyne .