Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Chicago Blower Corporation
Description: Chicago's D/10A airfoil fans are available standard in three construction classes to meet every application requirement. All classes feature heavy gauge housings and continuously welded scroll. Class II adds additional bracing in the larger sizes. Class III adds heavier shafts and bearings,
- Air Flow Rate: 284,000 SCFM
- Static Pressure: 419.7871674924572 in H2O
- Media Temperature: 800 F
- Maximum Diameter (Fan or Blower Wheel): 22 to 80 inch
-
Supplier: IB International
Description: High Flow, Low Pressure
- Air Flow Rate: 5,000 to 180,000 SCFM
- Static Pressure: 416.7871674924572 to 431.7871674924572 in H2O
- Media Temperature: 0 to 800 F
- Material of Construction: Aluminum, Steel
-
Supplier: Continental Fan Manufacturing, Inc.
Description: TCC motorized centrifugal blower is a superbly crafted, precisionbalanced air-moving package that features superior performance andexceptional smoothness. The blower is ideally suited to applicationsthat require low noise and high efficiency. This compact fan is speed controllable. It combines a
- Air Flow Rate: 500 to 5,000 SCFM
- Maximum Diameter (Fan or Blower Wheel): 8 to 18 inch
- Applications / Use: Air Handling Units / HVAC, Product / Process Cooling
- Design: Centrifugal
-
-
Supplier: New York Blower Company (The)
Description: A complete line of high efficiency airfoil blade designs with a specific speed range – 12,000 to 80,000. Because of the aerodynamic airfoil-blades, these heavy industry custom fans offer the highest efficiency with the lowest sound levels. They are best suited for clean dry air
- Air Flow Rate: 1,000,000 SCFM
- Static Pressure: 466.7871674924572 in H2O
- Media Temperature: 1,800 F
- Maximum Diameter (Fan or Blower Wheel): 12 to 180 inch
-
Supplier: Continental Fan Manufacturing, Inc.
Description: TCC motorized centrifugal blower is a superbly crafted, precisionbalanced air-moving package that features superior performance andexceptional smoothness. The blower is ideally suited to applicationsthat require low noise and high efficiency. This compact fan is speed controllable. It combines a
- Outside Diameter: 18 inch
- Application: Air Movement, Compressor / Refrigeration, Heat Exchangers / Radiators
- Type: Axial Flow Fan Turbine
- Features: Coated / Plated, Other
-
Supplier: Twin City Fan & Blower
Description: Application The BAV is a backward inclined utility set constructed with an airfoil wheel for increased efficiency and reduced sound levels. This unit is designed to supply and exhaust air in hospitals, hotels, schools, fume hoods and similar environments. The BAV's fan housings are coated
- Air Flow Rate: 690 to 32,100 SCFM
- Static Pressure: 414.7871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12.25 to 36.5 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Chicago Blower Corporation
Description: The SQA is Chicago's most popular fan because it fulfills most commercial, and general industrial air moving needs. With its airfoil wheel and square housing design, the SQA is efficient, economical and versatile. It is also quickly available through Chicago's Stock Fan program. "Packaged"
- Air Flow Rate: 55,000 SCFM
- Static Pressure: 421.7871674924572 in H2O
- Media Temperature: 650 F
- Maximum Diameter (Fan or Blower Wheel): 8.75 to 44.5 inch
-
Supplier: Continental Fan Manufacturing, Inc.
Description: TCD BC airfoil blower is a superbly crafted and precision balancedair-moving device that features superior performance and exceptionalsmoothness. TCD blowers feature TEK backward curved airfoil wheels. Theseremarkable impellers are manufactured of glass-reinforced polyamide andare
- Air Flow Rate: 2,160 to 4,574 SCFM
- Media Temperature: 0 to 160 F
- Maximum Diameter (Fan or Blower Wheel): 7 to 18 inch
- Material of Construction: Aluminum, Steel
-
Supplier: Chicago Blower Corporation
Description: balanced for smoother running. Deep spun inlet cones guide the air into the wheel and over its hollow airfoil shaped blades, providing maximum efficiency and minimum sound levels. Static efficiencies exceed 80%, reducing the energy needed to move each cubic foot of air.
- Air Flow Rate: 13,000 SCFM
- Static Pressure: 436.7871674924572 in H2O
- Media Temperature: 800 F
- Maximum Diameter (Fan or Blower Wheel): 27 to 66 inch
-
Supplier: Chicago Blower Corporation
Description: Chicago's industrial level of quality and long-term dependability. You can rely on the performance and durability of Chicago Airfoil Plenum Fans.
- Air Flow Rate: 190,000 SCFM
- Static Pressure: 424.7871674924572 in H2O
- Media Temperature: 150 F
- Maximum Diameter (Fan or Blower Wheel): 135 to 807 inch
-
Supplier: Continental Fan Manufacturing, Inc.
Description: Smoothness translates into quietness and efficiency that are the hallmarks of this compact fan. The TFD flange mount centrifugal blower's backward curved airfoilimpeller massages air through the fan with a minimum of turbulence,resulting in outstanding performance. This remarkable impeller
- Air Flow Rate: 350 to 4,500 SCFM
- Media Temperature: 0 to 160 F
- Maximum Diameter (Fan or Blower Wheel): 7 to 18 inch
- Applications / Use: Air Handling Units / HVAC, Product / Process Cooling
-
Supplier: Twin City Fan & Blower
Description: heavy-gauge, all welded, high efficiency, non-overloading airfoil wheel, and is provided on all sizes and arrangements.
- Air Flow Rate: 160,000 SCFM
- Static Pressure: 456.7871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 25 to 82 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Cincinnati Fan
Description: Cincinnati Fan manufacturers ten sizes of Model SQAF Square Airfoil Blowers in AMCA Class I, II, and III construction. The SQAF Airfoil Square Fans are an excellent choice for delivery of high air volumes at maximum efficiency. All models are available with two wheel designs and in
- Air Flow Rate: 27,985 SCFM
- Static Pressure: 423.7871674924572 in H2O
- Media Temperature: 750 F
- Maximum Diameter (Fan or Blower Wheel): 17 inch
-
Supplier: Twin City Fan & Blower
Description: Application The BAF-SW Centrifugal Fan is designed to handle large volumes of relatively clean air at low to moderate pressures in applications such as HVAC, combustion air supply, filtration and drying systems, fume hood and spray booth and other exhaust systems, air pollution control (clean side
- Air Flow Rate: 690 to 277,500 SCFM
- Static Pressure: 426.7871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12.25 to 98.25 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Twin City Fan & Blower
Description: Application The BAE-DW Centrifugal Fan is designed to handle large volumes of relatively clean air as required in heating, ventilating, and air conditioning systems and many industrial air supply and exhaust applications. The BAE-DW is constructed with a staggered airfoil wheel for improved
- Air Flow Rate: 1,240 to 344,300 SCFM
- Static Pressure: 420.7871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12.25 to 89 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Cincinnati Fan
Description: Cincinnati Fan offers twelve sizes of Model CPAF Centrifugal Airfoil Plug Fans in AMCA Class II and III construction. Designed to efficiently deliver large volumes of recirculated air, The Model CPAF Centrifugal Airfoil Plug Fan can be provided with or without a housing. All models are
- Air Flow Rate: 42,000 SCFM
- Static Pressure: 424.7871674924572 in H2O
- Media Temperature: 800 F
- Maximum Diameter (Fan or Blower Wheel): 18 inch
-
Description: The Silentvane 8100 series is available with backward inclined or airfoil (8100 series) wheels. Sizes 12" through 89", SWSI and DWDI, class I through IV, capacities to 290,000 CFM.
- Air Flow Rate: 290,000 SCFM
- Maximum Diameter (Fan or Blower Wheel): 12 to 89 inch
- Applications / Use: Air Handling Units / HVAC
- Design: Centrifugal
-
Supplier: Cincinnati Fan
Description: Cincinnati Fan manufacturers twelve sizes of Model HDAF Backward Airfoil Blowers in AMCA Class II and III construction. The HDAF Airfoil Blowers are an excellent choice for delivery of high air volumes at maximum efficiency. All models are available with two wheel designs and in
- Air Flow Rate: 48,551 SCFM
- Static Pressure: 427.7871674924572 in H2O
- Media Temperature: 750 F
- Maximum Diameter (Fan or Blower Wheel): 21 inch
-
Description: CENTRILINE® FAN SERIES 2100. Compact inline centrifugal fan with backwardly curved, airfoil bladed wheel. Sizes 15" through 73". Capacities to 160,000 CFM. Classes I, II and III. Series 2100A with aluminum wheel option also is available.
- Air Flow Rate: 160,000 SCFM
- Maximum Diameter (Fan or Blower Wheel): 15 to 73 inch
- Applications / Use: Air Handling Units / HVAC
- Design: Centrifugal
-
Supplier: SAE International
Description: This Aeronautical Recommended Practice provides a standard method for locating and dimensioning the airfoil portions of parts such as blades, and vanes. This method will apply to blades, or vanes with or without a base. The forms of attachment are varied; therefore, the blade bases shown in
-
Supplier: Accuris
Description: Airfoil Shapes- Dimensioning of Turbine Engine
-
Supplier: SAE International
Description: Using a combination of inverse airfoil design techniques, rapid interactive analysis methods, detailed computational fluid dynamics (CFD) and wind tunnel testing, aft loading of an airfoil has been explored as a design direction for high-downforce airfoils for race car rear wing
-
Supplier: Howden
Description: Covent Type A - Airfoil pressure blower fans The Covent A series is designed for relatively clean gas applications, and it offers high efficiency, low noise performance at minimum cost. Key benefits Hollow airfoil blade design Up to 90% peak efficiency Low capital and running cost Low
- Media Temperature: 800.6 F
- Design: Centrifugal
- Environment: Clean Air / Gas
- Product Form: Packaged (Complete System)
-
Standards and Technical Documents - BLADE OR VANE - DIMENSIONING OF TURBINE ENGINE AIRFOIL -- ARP265Supplier: SAE International
Description: Technical Standard
-
Supplier: A-J Manufacturing Co., Inc.
Description: The 250LT Series Long Throw Double Deflection Supply Grille provides effective directional control of large volumes of air flow. Available with horizontal face bars or vertical face bars. Custom sizing available. Ideal for factories or plants where large volumes of air must be controlled.
- Material: Stainless Steel
- Throw Pattern: Two Way
-
Standards and Technical Documents - BLADE OR VANE - DIMENSIONING OF TURBINE ENGINE AIRFOIL -- ARP265Supplier: Accuris
Description: BLADE OR VANE - DIMENSIONING OF TURBINE ENGINE AIRFOIL
-
Supplier: Accuris
Description: Standard Specification for Steel Forgings, Stainless, for Turbine Airfoils
-
Supplier: A-J Manufacturing Co., Inc.
Description: The 150 LT Long Throw Supply Grille provides effective directional control of large volumes of air flow. Custom sizes available. Available with horizontal face bars or vertical face bars. Ideal for factories or plants where large volumes of air must be controlled.
- Throw Pattern: One Way, Two Way
- Material: Stainless Steel
-
Supplier: Accuris
Description: Standard Specification for Stainless Steel Bars for Compressor and Turbine Airfoils
-
Supplier: ASTM International
Description: 1.1 This specification covers stainless steel forgings for compressor and turbine bucket, blade, and airfoil applications. 1.2 The values stated in inch-pound units are to be considered the standard.
-
Supplier: ASTM International
Description: This specification covers stainless steel bars for compressor and turbine bucket, blade, and airfoil applications. Materials shall be produced by basic electric furnace melting process with argon-oxygen-decarburization refining or by vacuum ladle degassing. Electro-slag remelting shall also
-
Supplier: SAE International
Description: This work aims to numerically investigate the aerodynamic characteristics of a multi-element airfoil NACA 23012. The investigation was conducted through Computational Fluid Dynamics (CFD), using ANSYS FLUENT software. The Navier-Stokes equations were solved for turbulent, incompressible flow
-
Supplier: ASTM International
Description: This specification covers stainless steel bars for compressor and turbine bucket, blade, and airfoil applications. Materials shall be produced by basic electric furnace melting process with argon-oxygen-decarburization refining or by vacuum ladle degassing. Electro-slag remelting shall also
-
Supplier: New York Blower Company (The)
Description: New York Blower Double-Width AcoustaFoil® Fans combine the efficiency of airfoil wheels with construction to suit industrial supply and exhaust applications as well as commercial heating, ventilating and air-conditioning systems.
- Air Flow Rate: 0 to 350,000 SCFM
- Static Pressure: 406.7871674924572 to 420.7871674924572 in H2O
- Media Temperature: 120 F
- Maximum Diameter (Fan or Blower Wheel): 10 to 73 inch
-
Supplier: Progressive Surface
Description: This suction delivery system is used for shot peening airfoils and roots as well as other shot blasting processes. Simple controls and extremely quiet operation make this an easy shot peening system to operate and maintain.
- Features: Shot Peening
Find Suppliers by Category Top
Featured Products Top
-
Airfoil bearings vs. magnetic bearings in turbo blowers Airfoil bearing: The shaft centers in the bearing itself and increases the pressure in the air gap to more than 30 bar (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
Airfoil Bearings vs. Magnetic Bearings in Turbo Blowers For High-Speed Turbo Blowers, two types of bearing technologies are utilized. The Airfoil (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
New York Blower Tubular AcoustaFoil™ Fans combine the efficient performance of centrifugal airfoil wheels with the versatility and compactness of axial-flow fan design. When space is at a premium, these fans can reduct space requirements by up to 50%. They are also lighter than comparible (read more)
Browse Datasheets for New York Blower Company (The) -
Square fans come in three backward inclined wheel designs: airfoil, curved blade, and single thickness. They are ideally suited for a wide range of clean-air applications requiring a tight footprint. Typical uses include pneumatic conveying, product drying, product cooling, supply air, and (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
New York Blower Single-Width Fans feature three types of backward inclined wheels for maximum selection flexibility and optimum performance: AcoustaFoil® wheels with airfoil blades for highest efficiency in clean, dry airstreams, PLR wheels with flat, single-thickness blades for best (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
Using a clockwise, size 33, airfoil fan mounted on an AMCA accredited test chamber, we are able to evaluate how wheel rotation impacts static pressure, air flow, and break horse power. More (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
recirculation air applications, such as multiple path circulation, uni-directional circulation, and counter-directional circulation. Plug Fans are available with either AcoustaFoil or PLR wheels. The AcoustaFoil airfoil-blade design is the most efficient and quite selection for clean, dry (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
Operating temperatures up to 450 F Installation/mounting panels allow for assembled unit installation in horizontal & vertical motor shaft positions. Available with up to 2” insulation Utilizes standard length motor shafts Three wheel types: AcF (AirFoil (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
ductwork, filters, and system resistance. Understanding blade designs, from high-efficiency airfoil wheels to rugged radial configurations, helps to make the best selection for your application. Learn how centrifugal fans work, explore different wheel types, and discover how to choose the right design (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
Awards. The award-winning Rosenberg I-Series impeller EC fan increases airflow and energy efficiency, while greatly reducing noise. The I-impeller design features five backward-curved, hollow-profiled, airfoil section aluminum blades, with an efficiency (read more)
Browse Fans and Blowers (industrial) Datasheets for Rosenberg USA
Conduct Research Top
-
Airfoil Bearings vs. Magnetic Bearings in Turbo Blowers
Airfoil bearings vs. magnetic bearings in turbo blowers
-
Profile analysis of complex curves, such as airfoils
CMM's had been used by a large engine component manufacturer for the profile analysis of large turbine blades. The process was both accurate and reliable. However, when the volume of blades being produced increased to a level where the cycle time of the CMM became a problem, the manufacturer turned
-
Saving Energy with Smart Air
Significant gains in energy efficiency have been elusive for heat transfer systems that use high-volume air-movement systems such as cooling towers, chillers and evaporative coolers. Although much attention has been given to improving fan and blade airfoil designs used in high-volume air-movement
-
Pin Fin Array Endwall Heat Transfer Measurements Using Infrared Thermography (.pdf)
area. The work presented was focused on, but not limited to, gas turbine airfoil internal heat transfer. In this study, heat transfer from a single row of circular pin fins oriented perpendicular to the flow was investigated. The configurations studied had span wise spacing to pin diameter ratios
-
Small-scale Turbo Compressors for More Efficient Take-off/Landing and Cruise of Future Aircraft
and increasing efficiency due to CO2 emissions and global warming. Prof. Zha and his team from the University of Miami conduct research in the area of active flow control concepts for ultra-high lift coefficient, the so-called Super-Lift condition, by energizing the boundary layer of airfoils. This principle
More Information Top
-
Operation and technique of commercial aircrafts
Rotorcrafts, through fluxed profiled surfaces ( bearing surfaces or rotors), as the mass of the fixed wing airplanes and be rotorcrafts bigger, as the displaced air mass (principle harder as air) (cf. Abb. 1.1).
-
Technical hydraulics
Specific gravity, sliding angle by bearing surfaces , exponent .
-
Technical hydraulics
Weight, sliding angle by bearing surfaces , exponent .
-
Hüftdysplasie
… angles and torsion ratios at the coxalen femoral end congruence and incongruity of articulated partners regenerating rum-capsule-complex • of biomechanics and Patho biomechanics In dependence of the (Patho-) morphology: pressure distribution patterns on the bearing surface Physiological and pathological stress …
-
Technical fluid mechanics
329 4.3.3 forces on umströmten bearing surfaces .
-
Lexicon of aviation
Designation for a → flight condition by that it comes on a → bearing surface to the → flow demolition and the aircraft laterally over this bearing surface slides or crashes.
-
Lexicon of aviation
Designation for a → flight condition by that it comes on a → bearing surface to the → flow demolition and the aircraft laterally over this bearing surface slides or crashes.
-
Technical hydraulics
Weight, sliding angle by bearing surfaces , exponent boundary layer thickness * .
-
Folds and fly: paper flyer and its physics
Otherwise, that can go lost a round bearing surface profile for example it impart some paper flyers specific flight properties.
-
Pohls's introduction into the physics
For aircrafts however, the upwardly directed force on dynamic path must be generated with bearing surfaces or wings.
Indicates content that may require registration and/or purchase.