-
Supplier: Hannay Reels
Description: To handle 1/4" through 1/2" I.D. hose Lubrication / Air / Water / Steam / Assembly Operations / Washdown / Air Tools / High Pressure / General Industrial Applications Standard N Series has a narrow frame and compact mounting base. Non-sparking ratchet assembly. Declutching arbor to prevent
- Maximum Pressure: 10,000 psi
- Hose / Cable Length: 25 to 100 ft
- Core Diameter: 8 to 15.5 inch
- Hose / Cable Outside Diameter: 0.625 to 0.875 inch
-
Supplier: Hannay Reels
Description: Long the industry standard for durable, compact, and efficient handling of single hose. Self-powered by industrial duty spring motors.
- Maximum Pressure: 2,325 to 2,600 psi
- Hose / Cable Length: 50 to 75 ft
- Hose / Cable Outside Diameter: 0.375 to 0.5 inch
- Hose Outside Diameter: 0.375 to 0.5 inch
-
Supplier: Hannay Reels
Description: To handle 3/4" or 1" I.D. hose Dairy / Caustic Materials / Air / Water / Chemical Transfer / Food Transfer Standard N series has a narrow frame and compact mounting base. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlet: 90° stainless
- Maximum Pressure: 1,000 psi
- Hose / Cable Length: 15 to 70 ft
- Core Diameter: 10.5 inch
- Hose / Cable Outside Diameter: 1.28125 to 1.5625 inch
-
-
Supplier: RS Components, Ltd.
Description: RS PRO AV.800812 Air Hose Reel
- Hose / Cable Length: 39.3701 ft
- Hose Length: 39.3701 ft
- Features: Hose Reel, Other
- Rewind: Spring
-
Supplier: Hannay Reels
Description: To handle 1/4" or3/8" I.D. high-pressure hose Chassis Grease / Hydraulics / Air / Water Compact frame and narrow base. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlet: 90° swivel joint, 1/4" female NPT threads; 3/8" female NPT threads
- Maximum Pressure: 10,000 psi
- Hose / Cable Length: 25 to 75 ft
- Core Diameter: 8 to 15.5 inch
- Hose / Cable Outside Diameter: 0.625 to 0.75 inch
-
Supplier: Reelcraft Industries, Inc.
Description: Series 4000 & 5000 reels are durable and compact for a wide range of applications with critical space requirements. A full flow shaft and swivel assures maximum product delivery. The standard low pressure hose is for air or water service only. The basic reel without hose
- Maximum Pressure: 300 psi
- Hose / Cable Length: 50 ft
- Flange Diameter: 18.5 inch
- Hose / Cable Outside Diameter: 0.475 inch
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft’s spring retractable fuel delivery reels, equipped with Viton seals, incorporate metal forms to insure the greatest possible strength and are ideal for mobile and permanent-mount applications. These rugged, corrosion-resistant reels are suitable for a wide variety of fuel
- Maximum Pressure: 43.51131 psi
- Hose / Cable Length: 35 ft
- Hose / Cable Outside Diameter: 1.188 inch
- Hose Inside Diameter: 0.75 inch
-
Supplier: Reelcraft Industries, Inc.
Description: only. The basic reel without hose can be used for air, water or oil. Consult Reelcraft for other products and hoses. Guide arm adjusts to 3 positions.
- Maximum Pressure: 5,000 psi
- Hose / Cable Length: 50 ft
- Flange Diameter: 20.75 inch
- Hose / Cable Outside Diameter: 0.73 inch
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft's Series RT is an economical choice for a medium duty, lighter-weight, spring retractable hose reel for applications that are less demanding, yet require a product that can withstand industrial and commercial use. The industrial-grade drive spring is protected from the
- Maximum Pressure: 300 psi
- Hose / Cable Length: 35 ft
- Flange Diameter: 16.5 inch
- Hose / Cable Outside Diameter: 0.85 inch
-
Supplier: Hosetract Industries, Ltd.
Description: Available Powder Coat or (304) Stainless Steel. Reels shipped standard SF hose payout position. For ceiling mount add suffix SC.
- Maximum Pressure: 2,500 psi
- Hose / Cable Length: 50 ft
- Hose Inside Diameter: 0.375 inch
- Hose Length: 50 ft
-
Supplier: Macnaught USA, Inc.
Description: M3D-DEF-7530 Application DEF Hose Id 3/4″ Hose Length 30’ WP (psi) 150PSI Net Weight 45lbs Case Blue Alloy Steel Hose Material Rated to 150 PSI. EPDM Hose Max Temp -40°F to 212°F Reel Inlet 3/4” FNPT Stainless Steel Hose Outlet 3/4” FNPT Stainless Steel
- Maximum Pressure: 150 psi
- Hose / Cable Length: 30 ft
- Hose Inside Diameter: 0.75 inch
- Hose Length: 30 ft
-
Supplier: General Pump
Description: Industrial Hose Reel, With Mounting Base, Holds 150 Feet of 3/8"; Hose FEATURES / BENEFITS Direct hand-crank rewind with locking mechanism Solid steel construction Durable powder coat finish Full flow swivel Steel joint
- Maximum Pressure: 5,000 psi
- Hose / Cable Length: 150 ft
- Hose / Cable Outside Diameter: 0.375 inch
- Hose Outside Diameter: 0.375 inch
-
Supplier: McLellan
Description: FR500 Series - Designed for diesel, gas, water, waste oil. The basic reel design is for outside mobile use in extreme conditions. Can also be used in building applications. As with all McLellan reels, the FR500 Series reels have spring motors hermetically sealed and lubricated.
- Flange Diameter: 25 inch
- Features: Hose Reel, Live Connection, Portable
- Rewind: Spring
- Material: Steel
-
Supplier: Hosetract Industries, Ltd.
Description: Meets requirements for 3/8 through 1 inch hose applications. Suitable for air, water, oil, diesel fuel and grease where longer lengths of hose are required. Features Safety banded spring sealed springcase Full 1ch flow path Compact design Guide rollers allow frictionless retrieval of
- Maximum Pressure: 300 psi
- Hose / Cable Length: 45 ft
- Hose Inside Diameter: 1 inch
- Hose Length: 45 ft
-
Supplier: Macnaught USA, Inc.
Description: Macnaught Retractable Garden Hose Reel – Industrial Duty Design Now For Home Gardening Use! Macnaught’s Retractable Garden Hose Reel is the leading Garden & Horticulture Hose Reel in Australia and is now available in the Americas. Designed and built with
- Maximum Pressure: 150 psi
- Hose / Cable Length: 82 ft
- Hose Inside Diameter: 0.5 inch
- Hose Length: 82 ft
-
Supplier: McLellan
Description: Extensive field testing for years, in every kind of weather and terrain. When McLellan engineers became aware of the high failure rate in truck mounted hose reels, they went to work to find an economical solution. By beefing up the hardware in McLellan reels, and encasing the
- Flange Diameter: 21.75 inch
- Features: Hose Reel, Live Connection, Portable
- Rewind: Spring
- Material: Steel
-
Supplier: Macnaught USA, Inc.
Description: Retractable Hose Reel with 1/2″ x 65ft Hose for Air or Water. Engineered To Maintain Superior Reliability & Longevity For Air or Water in a Wide Range of Industrial and Commercial Applications with a Working Pressure up to 300psi. Automatic Rewind: Simply Give the Hose a
- Maximum Pressure: 300 psi
- Hose / Cable Length: 65 ft
- Hose Inside Diameter: 0.5 inch
- Hose Length: 65 ft
-
Supplier: Hosetract Industries, Ltd.
Description: The B Series Reels are applied well where shorter, low volume hoses are used, such as auto-truck service garages for all air applications as well as anti-freeze, motor oil, ATF and grease. The all brass main shaft and swivel assure less corrosion for extended seal life the low pressure
- Maximum Pressure: 1,000 psi
- Hose Inside Diameter: 0.25 inch
- Features: Hose Reel
- Rewind: Spring
-
Supplier: General Pump
Description: Hose Reel On Base With Carry Handle, Holds 100 Feet of 3/8"; Hose Features and Specifications Direct hand-crank rewind with locking pin Industrial grade reel holds up to 100’ of 3/8” hose, hose not included Holds up to 125’ of 1/4”, hose not included
- Maximum Pressure: 5,000 psi
- Hose / Cable Length: 100 to 150 ft
- Hose / Cable Outside Diameter: 0.25 to 0.375 inch
- Hose Outside Diameter: 0.25 to 0.375 inch
-
Supplier: Macnaught USA, Inc.
Description: Mount Applications. INCLUDES 3 YEAR WARRANTY! Macnaught M3 Specifications Description Retractable Hose Reel for Oil Part No. M3D-O-5050 Application Oil Hose Id 1/2″ Hose Length 50’ WP (psi) 2320PSI Net Weight 46lbs Case Blue Alloy Steel Hose Material Wire Braided
- Maximum Pressure: 2,320 psi
- Hose / Cable Length: 50 ft
- Hose Inside Diameter: 0.5 inch
- Hose Length: 50 ft
-
Supplier: Advanced Technology Products
Description: TechniReel™ Hose Reels Setup a workspace for efficiency and safety with TechniReel™. TechniReels enable a workspace to be kept clear of potentially dangerous trip hazards by storing its unused polyurethane air hose. TechniReel™ Hose Reels can be equipped with a
- Maximum Pressure: 150 psi
- Hose / Cable Length: 20 to 50 ft
- Hose Inside Diameter: 0.25 to 0.5 inch
- Hose Length: 20 to 50 ft
Find Suppliers by Category Top
More Information Top
-
$300-$400 Fire Protection - Safety - Grainger Industrial Supply
• Standard Fire Hose Reel Standard Fire Hose Reel . .... • Smoke and Acoustical Spray, Size 5 gal., White, Container Type Pail, Application Method Airless Sprayer .
-
inlet hose dishwasher supply hose,China inlet hose dishwasher supply hose Manufacturers, Suppliers - ECOL
... hose,Paint Hose -HB162 -for All brand -17/32"-18(F) 15m / 30m -Carbon steel, rubber Airless Paint Sprayer Hose,high-pressure hose ... airless sprayers . .... China top 1 Cheap price(garden,pocket,magic,smart)hose 2013 adjustable hose reel .
-
6.189 A Gentle Introduction to Programming Using Python, January IAP 2010
…hooray hooted hooves hoping hopped hopper hordes horned hornet horror horrid horsed horses hosing hosted hostel hotbed … rectum recurs redact redcap redder redden redeem redoes redone reduce reefed reefer reeked reeled reeves refers refill … agitate agonies agonize agoutis aground aileron ailemnt aimless airbags airdrop airflow airfoil airglow airiest airings airless airlift. .... spooked spooled spooned sporran sported spotted spotter spouses spousal spouted sprains sprawls sprayed sprayer spreads spriest springs…
-
NASA Aircraft Management Information System
BINK AIRLESS SPRAY GUN. .... 624139-4-0750 EA $0.00 09 BH N 005161801 0 0 L/P HOSE ASSY 6-24301 … GYRO HORIZON 7054T11 EA $35.95 09 BG N 000000000 0 0 L/P SPRAYER RECHARGEABLE ATOM 705117H … 875E10000-1 EA $1,394.50 09 C9 N 005133803 0 0 L/P REEL ASSY 8749K11 EA…
-
Commercial-Industrial Cleaning, by Pressure-Washing, Hydro-Blasting and UHP-Jetting
Supported also by two hydraulically operated hose reels for sewer cleaning and high-pressure hose storage, the application range was at this time exceptional and included trigger gun and/or foot valve operated rigid and flex lance operations. .... Always permit adequate substrate drying time and be sure that the weather report is favorable before stain and/or penetrating water repellent oil based sol- vents incorporating UV protection are applied by roller, airless or pump-up sprayer .
-
Dubbel
In wet separators of that there are different construction forms (rotation atomizer , beam scrubbers, vortex scrubbers, Venturi … safe control and the quantitative description of chemical reactions plays however an important role also in many .... As they are very scherempfindlich, oxygen is often fed blasenfrei via aeration hoses . .... insert of SST (self supporting tires) to find will be, that will also closely have enough good…
-
Dubbel
In wet separators of that there are different construction forms (rotation atomizer , beam scrubbers, vortex scrubbers, Venturi … safe control and the quantitative description of chemical reactions plays however an important role also in many .... As they are very scherempfindlich, oxygen is often fed blasenfrei via aeration hoses . .... insert of SST (self supporting tires) to find will be, that will also closely have enough good…
-
Project to assess current approaches and knowledge with
a view to develop a Guidance Document for pesticide
exposure assessment for workers, operators, bystand...
The various application scenarios handled include air blast, ground boom trac- tor, ground boom truck, aerosol can, aerial fixed-wing and aerial rotary-wing, low-pressure hand wand, paint brush, backpack, airless sprayer , `rights-of-way' sprayer, `rights-of-way' (cannon type/rail … European Crop Protection Association (ECPA) the use of a large spray tank with hose connected to a … treated residential lawns using a spray gun connected via a hose (on a reel ) to a spray…
-
The Wiley Encyclopedia of Packaging Technology 3rd Edition Complete Document
woven polyolefin sealable pouches, reels and lids—Requirements and test methods. .... time: polyester powder, 8 s; epoxy powders, 10 s; airspray lacquers, 12 s; airless sprayed lacquers, 14 … to the skin (topical aerosol) or mouth (lingual aerosol), and functionality of the sprayer should be ad .... Examples are seen in panty hose , wrapping paper and bows, and other product lines with many choices.
-
Plastics for Corrosion Inhibition
…extruded into a gap be- tween two foils of different metals unwound from reels 3 and 4 .... With this aim, extruded hose filled with the ferrite is treated in the contact zone. .... of CI spots on the hose surface is equipped with a device for airless spraying of CI .... (1) tank, (2) hood, (3) vibrator, (4) nozzle, (5) diffuser, (6) pipeline, (7) sprayer , (8) gas-permeable…
Indicates content that may require registration and/or purchase.