Products/Services for Airpot Dashpot
-
Shock Absorbers, Linear Dampers, and Dashpots - (293 companies)Shock absorbers, linear dampers, and dashpots provide motion damping in linear applications. They frequently incorporate fluid dampening, and can include mechanical or elastomeric elements. Shock absorbers, linear dampers, and dashpots provide...Shock Absorber / Damper TypeDampening MethodAbsorption / Damping Action -
Mechanical Timers - (73 companies)...timers open and close a circuit based on the position of internal or external clockwork. Spring-driven timers use a spring and trip lever to generate mechanical action. Dashpot timers pass compressed air or hydraulic fluid into or out of a contained... -
Protective Relays and Monitoring Relays - (395 companies)Protective relays and monitoring relays detect or monitor for abnormal power system conditions. -
Gas Springs - (122 companies)Gas springs provide controlled motion and speed for elements, such as lids and doors, that open and close. -
Dampers and Louvers - (302 companies)Dampers and louvers are used to control the flow of air in a process system or enclosed area. Dampers are usually motorized or manually-adjustable for flow control. Louvers are often fixed for a constant flow rate. -
Time Delay Relays - (286 companies)Time delay relays and solid state timers use solid state electronic devices to provide a time delay.
-
Mechanical Counters - (70 companies)Mechanical counters are used to detect, totalize and indicate a sequence of events in applications that do not use electrical power.
-
Check Valves - (1955 companies)Check valves are self-activating safety valves that permit gases and liquids to flow in only one direction, preventing process flow from reversing. They are classified as one-way directional valves.
Product News
-
Enidine Inc.
PET Blow Molding Shock Absorbers Enidine is the OEM supplier of choice for many of the world 's major plastic container and blow molding machine manufacturers. Shock Absorbers are used to protect the "clam shell " molds and stretch rods from high impact forces and cycle rates. Unparalleled 20-million cycle life technology. Proven in customer field tests to perform 4X longer than conventional shock absorbers. Operating temperature range of -20 o to 210 oF (-30 o to 100 oC). Optimized P.E.T. production throughput. Minimized... (read more)Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
Enidine Inc.
CRS Series Stainless Steel Shock Absorbers Enidine offers the broadest range of small bore adjustable industrial shock absorbers and mounting accessories in the marketplace today. Our New Corrosion Resistance Series (CRS) Stainless Steel Shock Absorbers are now available with a 17-4PH stainless steel cylinder, piston rod, and piston cap. They are an eco-friendly solution for harsh-environment industrial and wash down applications and incorporate highly engineered energy absorption technologies. (read more)Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
Enidine Inc.
Shock Absorbers and Rate Controls by Enidine Enidine provides quality energy absorption and vibration isolation products and services to a variety of heavy industries throughout the globe. These industries include; steel and aluminum rolling mills, manufacturers of mill equipment, gantry cranes, ship to shore cranes, overhead bridge crane manufacturers and automated stacker cranes. (read more)Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
Enidine Inc.
ECO Series Non-Adjustable Shock Absorbers Enidine is revolutionizing the industrial shock absorber market with the release of the first environmentally friendly design. The ECO Series was designed using materials and fluids that are safe for our environment. Models have the flexibility to accommodate a wide range of operating conditions with varying masses or propelling forces and cover a variety of application parameters. Whether your application has a low velocity/high drive force or high velocity/low drive force condition, the New... (read more)Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
Enidine Inc.
Viscous Dampers & Seismic Dampers Viscous dampers (also known as seismic dampers) are hydraulic devices that dissipate the kinetic energy of seismic events and cushion the impact between structures. They are versatile devices that can be designed to allow free movement as well as controlled damping of structures to protect them from wind load, thermal motion, or seismic events. Our seismic dampers are well-suited for large displacement and/or large load applications such a bridges, buildings, and other large structures. (read more)Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
Enidine Inc.
Custom Shock Absorbers ITT Enidine Inc. manufactures custom shock absorbers to match your specifications. In addition to its standard product line, Enidine develops custom elastomerics using the most advanced tools and techniques for material development, testing and rapid prototyping. These products complement Enidine's existing shock and vibration isolation offerings, enabling Enidine to become your single source for shock and vibration attenuation. Applications include business machines, industrial equipment,... (read more)Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
Enidine Inc.
Small Shock Absorber -Stable, Reliable Performance PXR Series Shock Absorbers. Stable, Reliable Performance in a Small Shock Absorber Package. Enidine PXR Series small bore non-adjustable hydraulic shock absorbers can accommodate a large array of energy input conditions. This new expanded line of tamperproof industrial shock absorbers provides consistent performance, cycle after cycle. The new PXR models are designed to absorb maximum energy within a compact envelope size while providing you with stable performance over the life of the product. (read more)Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
Enidine Inc.
Adjustable Series Hydraulic Shock Absorbers Enidine Adjustable Hydraulic Series shock absorbers offer the most flexible solutions to energy absorption application requirements when input parameters vary or are not clearly defined. By simply turning an adjustment knob, the damping force can be changed to accommodate a wide range of conditions. Enidine offers the broadest range of adjustable shock absorbers and mounting accessories in the marketplace today. The Enidine OEMXT Series provides a low profile adjustment knob offered in imperial... (read more)Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
Enidine Inc.
Short Stroke Dampers Critical Solutions Provider for Infrastructure Applications. At ITT Enidine protecting your valuable assets from seismic activity is our highest priority. Our extensive product offerings in seismic and infrastructure protection are engineered to give you the most complete solution on the market today. High-Rise Buildings, Stadiums, City Centers and National Assets. Viscous Dampers (Short Stroke) for Buildings. Forces up to 600 kip. Strokes to 8 inches. Diagonal or Chevron Brace mounts. Alpha .2... (read more)Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
Enidine Inc.
Flexible Solution to Energy Absorption Enidine Adjustable Hydraulic Series shock absorbers offer the most flexible solutions to energy absorption application requirements when input parameters vary or are not clearly defined. By simply turning an adjustment knob, the damping force can be changed to accommodate a wide range of conditions. Enidine offers the broadest range of adjustable shock absorbers and mounting accessories in the marketplace today. The Enidine OEMXT Series provides a low profile adjustment knob offered in imperial... (read more)Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc.
-
Optimum design and application of non‐traditional tuned mass damper toward seismic response control with experimental test verification
An airpot dashpot 2KS56 manufactured by the Airpot Corporation, which is a damping adjustable dashpot, connects between the auxiliary mass and the roof or foundation of the main frame to provide damping to traditional or non-traditional TMD.
-
Lab Experiences for Teaching Undergraduate Dynamics
140 3-2 Airpot dashpot . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Truck Thermoacoustic Generator and Chiller
Another change that was needed because of the quadrupling of the number of heat exchanger tubes, was to use eight AirPot dashpots to drive the flow instead of two, as shown in Fig. 2.
-
Seismic vibration control of building structures with multiple tuned mass damper floors integrated
Both sides of the TMD floor (left-hand and right-hand sides in Figure 9) are connected to the roof with two extension coil springs in series, and a damping-adjustable airpot dashpot also connects the TMD floor and the roof.
-
COMPARISON OF VARIOUS MEDIA IN TEACHING
ENGINEERING PRINCIPLES: DESIGN OF A D.C. MOTOR
TORQUE/SPEED CURVE DISPLAY MECHANISM
…$ 1.00 20 aluminum pin - machined part 8 self machined $ 1.00 21 Delrin grip - machined part 1 self machined $ 1.00 22 ABS tablet sheet 1 self machined $ 1.00 23 Airpot Dashpot S 160 A 400…
-
Electromechanical Systems to Enhance the
Usability and Diagnostic Capabilities of
Ultrasound Imaging
To provide damping, an adjustable Airpot Precision Dash- pot 2KS95 was connected between the ball screw carriage and the force-controlled ultrasound probe.
-
Tactile co-activation improves detection of afferent spatial modulation
A precision air dashpot ( Airpot , Norwalk, CT) was used to control and smooth the delivery of the contactor to the Wngerpad at a controlled velocity of 20 mm/s.
-
MIT OpenCourseWare | Mechanical Engineering | 2.003 Modeling Dynamics and Control I, Spring 2002 | Labs | Lab 1: First Order Spring Damper
• Airpot Precision Air Dashpot We use an adjustable glass dashpot that is covered with rubber to protect the user if it breaks.
-
MIT OpenCourseWare | Mechanical Engineering | 2.003 Modeling Dynamics and Control I, Spring 2002 | Study Materials
• Airpot Precision Air Dashpot .
-
Force is the Primary Consideration for Dashpot Configurations and All Applications Involving Vibration, Time Delay, and Velocity Control
Typically, force will dictate the unit's size when the Airpot is used in the dashpot configuration (as opposed to snubber configurations where energy is the primary factor).
Indicates content that may require registration and/or purchase.