Products/Services for Alpha Helical Screw Pumps
-
Screw Pumps - (160 companies)Screw pumps are rotary, positive displacement pumps that can have one or more screws to transfer high or low viscosity fluids along an axis. A classic example of screw pumps is the Archimedes screw pump that is still used in irrigation...Power SourceHousing Material -
Impellers - (140 companies)Impellers are rotating devices that force liquids, gases and vapors in a desired direction. They are widely used in pumping, blowing, and mixing applications. Impellers (also spelled impellors or impellars) are rotating devices designed to alter... -
Screws - (1401 companies)A screw is a wide-encompassing type of hardware fastener that attributes its mechanical capabilities to the helical groove that extends around the circumference of the device's shank. These threads provide the friction and traction that serves... -
Helical Gears - (210 companies)Helical gears are cylindrilical gears whose teeth are not parallel to the axis of rotation. The teeth are angled and appear as a segment of a helix. Helical gears can transmit power between parallel or right angle axes. Helical gears are cylindrical... -
Washers - (1244 companies)...they are deployed along with a flat washer in order to distribute the load evenly without deforming the assembly that the fastener is secured to. Helical lock washers, also known as split lock washers, have a single coil of non-continuous flat wire filament... -
Hydraulic Pumps - (689 companies)Hydraulic pumps deliver high-pressure fluid flow to the pump outlet. Hydraulic pumps are powered by mechanical energy sources to pressurize fluid. Hydraulic pumps are positive displacement pumps which pressurize hydraulic fluid in order to do work...
-
Feed Screws and Mixer Screws - (96 companies)...or finished. Plastic feed screws may be suitable for some applications. Both metal feed screws and plastic feed screws consist of a helically-flighted shaft that rotates inside a barrel or cylinder to advance the process material. The barrel 's thick, outer...
-
Timing Screws - (6 companies)Timing screws are helical-screw devices used within automated equipment to advance product at a specific rate and interval of movement. They facilitate the smooth flow of containers into or between packaging machinery, and can halt or position...
-
Water Pumps - (863 companies)Water pumps move water that does not contain suspended solids or particulates. Applications include water supply, irrigation, land and mine drainage, sea water desalination, and condensate transport. Water pumps move water that does not contain...
-
Roller Screws - (27 companies)...and a roller. The screw provides a V-shaped helical space for radially-arrayed threaded rollers around the screw and encapsulated by a threaded nut. The threading of the screw matches the internal threading of the nut. The rollers spin in contact...
Product News
-
jbj Techniques Limited
Fluid Transfer Helical Gear Pump - the Facts The facts about the Marzocchi Pompe, FTP, Fluid Transfer Helical Gear Pump. At jbj Techniques, we are dedicated to bringing the best in fluid transfer technology to our customers. That 's why we believe in the Marzocchi FTP Series Fluid Transfer Pump, an innovative, high-performance solution designed to increase efficiency, reduce noise, and lower operational costs. Engineered with Marzocchi 's patented helical gear technology, the FTP series builds upon the success of the Elika series... (read more)Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
jbj Techniques Limited
Fluid Transfer Pumps low noise from helical gears Low-Noise, High Efficiency Fluid Transfer Solutions. Suitable for Key Industrial Applications. >> Industrial fluid transfer systems. >> Lubrication and cooling circuits. >> Low-pressure hydraulic systems. This FTP helical gear pump is the ideal solution for low-pressure lubrication applications where low-viscosity fluids are required, such as fire-resistant fluids. Displacement from 7 cc/rev to 87 cc/rev with volumetric efficiency levels of 95 to 98%, compared with screw pumps at approximately... (read more)Browse Liquid Handling Pumps Datasheets for jbj Techniques Limited -
jbj Techniques Limited
Low noise, high efficiency helical gear pumps Reduce noise levels by an average of 15 dBA. Up to 20 dBA depending on pump size. The helical profile of the gears within the ELIKA (R) hydraulic gear pump, reduces pressure oscillations and vibrations produced by the pump, subsequently transmitted to the other components. Less pressure oscillations and vibrations reduces the noise of the hydraulic system. Axial forces induced by the helical gear teeth are optimally balanced in all operating conditions by the axial compensation system... (read more)Browse Gear Pumps Datasheets for jbj Techniques Limited -
Vaughan Company
Triton® Screw Centrifugal Pumps Versatile, Efficient, Reliable. Vaughan Company, with over 50 years of solids handling experience, introduces the Triton (R) screw centrifugal pumps, combining the benefits of Vaughan 's superior pump designs with the advantages of high efficient, non-clogging performance. The Triton screw centrifugal pump 's open channel impeller is ideal for handling thick sludges, large or stringy solids, shear sensitive fluids and delicate or highly abrasive materials. Features include: Steep performance... (read more)Browse Centrifugal Pumps Datasheets for Vaughan Company -
jbj Techniques Limited
Self-priming Hydraulic Screw Pumps These screw pumps are volumetric self-priming pumps suited to handle oils and liquids with a minimum lubricating quality. The design simplicity makes these screw pumps intrinsically reliable and efficient. The accurate hydraulic balance and the special profile of the screw thread guarantee a continuous flow with minimum pulsations and turbulance, resulting in extremely low noise levels even at high rotational speed. Characteristics. >> Compatible with a wide range of viscosities from 1... (read more)Browse Screw Pumps Datasheets for jbj Techniques Limited -
Busch Vacuum Solutions
COBRA NF 0950 A Dry Screw Vacuum Pump High performance for vacuum packaging. Specially designed for vacuum packaging, optimized for fast packaging cycles, advanced screw design, best-in-class pumping speed. Easy cleaning. The only dry screw vacuum pump series designed for daily wash-down in vacuum packaging, can be cleaned using steam jets and conventional detergents, smooth surface design, no dead water zones, no additional enclosure required. Efficient. Variable speed drive, minimal maintenance, long service intervals, efficient... (read more)Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
Hangzhou Chinabase Machinery Co., Ltd.
Helical Gearboxes Planetary speed reducers (gearboxes). Aluminum Worm Gear Reducers. Cycloidal gear reducers. Helical speed reducers. Worm &Bevel Gear Operators. Hydraulic Drive. Features?. 1. High modularization design: may equip with various motor or other power input conveniently. Same machine type may equip with various power motor. It is easy to realize the combination and junction between every machine type. 2. Transmission ratio: fine division, wide scope. The combined machine type may form very large... (read more)Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Chengdu Leno Machinery Co., Ltd.
Helical Gears: 0.5–10 Module for Industrial Drives precise positioning and repeatability. High durability: Reducing maintenance downtime in high-cycle applications. Agricultural Equipment: Built to Endure. Agricultural machinery operates in some of the toughest environments, and our spur gears are up to the challenge. They are used in: Tractors and harvesters: Transmitting power efficiently in gearboxes and drivetrains. Irrigation systems: Ensuring reliable operation in water pumps and other equipment. Renewable Energy: Supporting Sustainable... (read more)Browse Helical Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
MacDermid Alpha Electronics Solutions
ALPHA® tensoRED® Due to its innovative design, ALPHA (R) tensoRED (R) enables a higher and more even tension, compared to ALPHA (R) Tetra Frames, without the need of air pressure being applied to the frame. This results in reduced maintenance costs and improved reliability. What you get: Reduced maintenance costs. Improved reliability. Improved manual handling for operators. More even tension* resulting in less paste smearing. Reduced variation in volume deposits*. Improved positional alignment on volume... (read more)Browse Electrical and Electronic Resins Datasheets for MacDermid Alpha Electronics Solutions -
Inductotherm Group
Alpha® Shears Alpha (R) flying shears provide patented double cut die set which enables producers to cut dimple free ready for market products directly off the mill. Thermatool offers a full range of Alpha (R) flying shears for nearly all tube cutting applications. Alpha Mach 1: 3/8" to 2" OD with a max wall of .125". Alpha Mach 2: 1/2" to 3" OD with a max wall of .160". Alpha Mach 3: 1" to 5" OD with a max wall of .250. Special Applications: * Alpha (R) Ultra High Speed Shear for 2" single cut for thin wall... (read more)Browse Sawing Machinery Datasheets for Inductotherm Group
-
Federal Register > Tuesday, March 24, 2015 > [80 FR 15601] Casmalia Resources Superfund Site; Notice of Proposed CERCLA Administrative De Minimis Settlement
A D S Gold, Inc.; A J Diani; A&R Brooks & Perkins/AAR Brooks & Perkins; Accurate Container; Corporation; Ace Clearwater; Action Instruments; Active Supply; Addmaster Corp.; Adler Screw Products, Inc.; Alpha Centurion, Inc.; Alpha Therapeutic Corp; ALPS Electric; Al-Sal Oil Inc … … Rain Foundation; Good Samaritan Hospital of Santa Clara Valley; Green's Industrial Painting, Inc.; Helical Products Company, Inc … … Corrugated Pipe Co.; Pacific Mutual Financial Corp; Pacific Piston Ring Co., Inc.; Pacific Pump ; Pasadena Imaging Medical …
-
Forum: Chem. Ing. Tech. 5/2005
… adjustable BIG BAG cross member support, a height adjustable support bottom with integrated pneumatic discharge aid, a pneumatic docking station for staubdichten connection of a BIG- BAG outlet hose and a running-in hopper with pneumatic loosening unit of the screw conveyor . A power consumption until down to 6 W secures the new Grundfos ALPHA Per a clear A classification in the European energy identification of circulating pumps .
-
Structural characterization of an MJ1267 ATP-binding cassette crystal with a complex pattern of twinning caused by promiscuous fiber packing.
… represent the motor domains in ABC transporters, a superfamily of integral membrane-protein pumps that couple the … … symmetry (NCS) and the third related to the first two by approximate twofold screw operations whose rotational … The structure shows a rigid-body rotation of the ABC-transporter-specific alpha - helical subdomain (ABCalpha subdomain) in MJ1267 compared with the conformation observed for the same protein in a C2 crystal lattice; this observation suggests that the ABCalpha subdomain is flexibly …
-
Hormones and hormone system
… NADPH (nicotine adenine dinucleotid phosphate (hydrogenates)), 156 food reception in blood regulation 71 sodium-ion concentration 215 sodium-rear resorption 164 40 112, 43, 79, 112, 239, 241 screws , sodium concentration sodium chloride … … nerve cells 210 hormone pump 210 pathology, 290-293 … SHBG induction, 196 syntheses 196 estradiol-resistance 247, 160, estrogenic-receptor 162 alphas (ERα), 196 beta (ERβ …
-
A mechano-chemiosmotic model for the coupling of electron and proton transfer to ATP synthesis in energy-transforming membranes: a personal perspective
Pumping of calcium ions into intracristal space decrea- ses the buffer capacity of the matrix and protons … … charged residues at the C-terminal part of c-subunit contact the a- helical ‘‘DELSEED’’ loop (this … Phosphate binding on the N-terminal part of the c-subunit and alpha -helix stabilization is expected to force the subunit to rotate counterclockwise direction in the electric field (transmembrane potential) due to its con- structive feature ( screw -like structure).
-
Hormones and hormone system of the endocrinology, textbook
… dinucleotid (hydrogenates), 59, 102, 154, 327, 328 MCH 153 narcolepsy autoimmune 157, 58 screws , 59 canines 91 … … 247, 279, 291, 292 384, 384 Enstehung of nerve cells 294, 294 hormone pump , pathology, 384-387 … … postmenopausal, 233 puberty, 320, 6, 230, 232, 233 formation control, estrogenic-receptor, 232 alphas (ERα) 30, 277 …
-
Compressors and Modern Process Applications
… Alignment, 75 Alkylation, 211, 212, 213, 214 feed preparation, 214 Alkylbenzene, linear, 272 Alpha olefins, linear, 272 … … surge controls, 107 Auxiliary bearing, 82, 84 Auxiliary bearing clearance, 83 Auxiliary lube pump , 5 Auxiliary support … … 52 Dimethyl terephthalate, 285 Dimethylformamide, 285 Disc couplings, 76 Disc pack coupling, 78 Discharge pressure control, 110 Discharge pressures, 3 Discharge scrubbe, 33 Disengagement clutch, 125 Distance piece, 11, 13 Distributive control systems, 88, 106 Double helical screw compressors, 23 Dow Chemical …
-
Repetitive pellet fuelling for high-density/steady-state operation on LHD
The repetitive pellet injector employs a screw -extruder, which is capable of continuous solidification and extrusion of … … than 1 Pa m3 per shot at apropellantgaspressureof1.5 MPa)andalargecapacitythree- stage differential pumping system is employed … … ablation light is measured by a Si-PIN photo diode with a Balmer alpha , Hα filter (centre … … type plasma confinement device with a set of l/m = 2/10 continuous winding superconducting helical coils and three …
-
Effects of polyhydric alcohols on the conformational stability of the purple membrane
However, it is of sufficientextent to change the protein-induced screw sense of the retinyl-chromophore symmetry … The most important function of the PM is the light-induced proton pumping activity which is es … The bR is composed of a single highly alpha - helical polypeptide chain of 248 amino acids with a molecular weight of 26,534 daltons (Khorana et al., 1979; Ovchinnikov et al., 1979).
-
Animal and human physiology
… alpha-(α-)Zellen, A cells of the pancreas 278, 279A alpha-Reductase 284A alpha -receptors for epinephrine … … 2, 41-46 respiratory chain 31-32, 34, 71, 42-43, 195A respiratory pump 229, 233 Atmungsregelung … … 47, 125, 189, 201 - delivery amount 47 - transport 201-202, 214 Cochlea, going screw 435A, 451, 459A …
Indicates content that may require registration and/or purchase.