-
Supplier: First Sensor AG
Description: Alpha, beta, gamma, and X-ray radiation can be detected with silicon PIN photodiodes either directly via the absorption in the crystal lattice or indirectly via the measurement of the luminescence radiation of a scintillation crystal. The Series X from First Sensor features
- Operating Temperature: 14 to 140 F
- Detector Style: Detector Sensing Element Only
- Types of Radiation Detectors: Semiconductor Diode Detector
- Types of Ionizing Radiation Detected: X-Ray
-
Supplier: LND, Inc.
Description: Mica Window Alpha-beta-gamma Detector
- Operating Temperature: -40 to 167 F
- Types of Ionizing Radiation Detected: Alpha Particles, Beta Particles, Gamma Ray
- Types of Radiation Detectors: Geiger-Mueller Counter
-
Supplier: LND, Inc.
Description: Multi-window Alpha-beta-gamma Detector
- Operating Temperature: -40 to 167 F
- Types of Ionizing Radiation Detected: Alpha Particles, Beta Particles, Gamma Ray
- Types of Radiation Detectors: Geiger-Mueller Counter
-
-
Supplier: LND, Inc.
Description: End Window Alpha-beta-gamma Detector
- Operating Temperature: -67 to 167 F
- Types of Ionizing Radiation Detected: Alpha Particles, Beta Particles, Gamma Ray
- Types of Radiation Detectors: Geiger-Mueller Counter
-
Supplier: LND, Inc.
Description: End Window-alpha-beta-gamma Detector
- Operating Temperature: -40 to 167 F
- Types of Ionizing Radiation Detected: Alpha Particles, Beta Particles, Gamma Ray
- Types of Radiation Detectors: Geiger-Mueller Counter
-
Supplier: ASTM International
Description: properties of the radionuclides are beyond the scope of this standard. Among the measurement standards discussed are: the calibration and usage of germanium detectors, scintillation detector systems, scintillation detectors for simple and complex spectra, and counting methods
-
Description: Testing, calibration, and calibration frequency requirements for portable radiation detectors used to directly measure alpha, beta, photon, and neutron radiation are defined. Also defined are the calibration and testing requirements for alpha and beta-gamma
-
Supplier: Electro Optical Components, Inc.
Description: extremely low leakage current and a thermal conductivity better than copper. Characteristics of Diamond Radiation Detectors Rise time < 100 ps Energy resolution up to 0.4 % (5.5 MeV Alpha particle spectroscopy) Time of Flight (TOF) resolution up to 28 ps (1 _ for the correlation
- Display Type: None
-
Supplier: Ultra Energy
Description: SmartCAM is a next generation Continuous Air Monitor (CAM) that gives the user unparalleled performance in terms of detectable limit, sensitivity and speed to alarm.
- Types of Ionizing Radiation Detected: Alpha Particles, Beta Particles
- Display Options: Digital
- Detector Style: Fixed Installation
-
Supplier: ASTM International
Description: properties of the radionuclides are beyond the scope of this standard. Among the measurement standards discussed are: the calibration and usage of germanium detectors, scintillation detector systems, scintillation detectors for simple and complex spectra, and counting methods
-
Supplier: ASTM International
Description: 1.1 This test method covers the separation of dissolved radium from water for the purpose of measuring its radioactivity. While all radium isotopes are included, the test method is limited to alpha-emitting radioisotopes by choice of radiation detector. The most important of
-
Supplier: OSI Optoelectronics
Description: reverse bias at this point, increases the effective electric field across the junction, hence increasing the charge collection time in the depleted region. Note that this is achieved without the sacrifice for the high responsivity as well as active area. The Large Active Area Radiation
- Sensitivity: 0.58 A/W
- Spectral Response Range: 350 to 1,100 nm
- Rise Time: 3 ns
- Operating Temperature: -40 to 100 C
-
Supplier: OSI Optoelectronics
Description: reverse bias at this point, increases the effective electric field across the junction, hence increasing the charge collection time in the depleted region. Note that this is achieved without the sacrifice for the high responsivity as well as active area. The Large Active Area Radiation
- Sensitivity: 0.54 A/W
- Active Area Diameter or Length: 5.8 mm
- Active Area Height: 5.9 mm
- Operating Temperature: -25 to 75 C
Find Suppliers by Category Top
More Information Top
-
A more rugged ZnS(Ag) alpha scintillation detector
[l] S. A. McElhaney, M. M. Chiles, R. J. Lauf, and M. L. Bauer, "Ruggedized Alpha Radiation Detector ," IEEE Trans. Nuc.
-
RADON MEASUREMENTS BY ETCHED TRACK DETECTORS APPLICATIONS IN RADIATION PROTECTION, EARTH SCIENCES
(1980) Solid state alpha radiation detector .
-
Instrumentation and Controls Division progress report for the period July 1, 1986 to June 30, 1988
Another approach to alpha detectors was undertaken in cooperation with the ORNL Isotope Research Materials Laboratory to develop an alpha radiation detector with high efficiency and more rugged than current ones.
-
NIST Lyman-Alpha Neutron Detector (LAND)
Lyman alpha radiation detector , shown here in prototype, could dramatically improve performance in key applications.
-
Space Weather and Coronal Mass Ejections
Lyman alpha radiation detector [6] .
-
Development and characterization of the integrated fiber-optic sensor for remote detection of alpha radiation
It is normally difficult to measure alpha radiation with con- ventional alpha radiation detectors because of their short range in air.
-
Coronal Mass Ejections
Lyman alpha radiation detector [11] .
-
Bookshelf and Unified Agenda > Department of Energy > Price-Anderson Enforcement Program > Enforcement Actions > 2001 > [FDBKF2003110608141450593] 07/17/2001 -...
this same situation, and discovery of an alpha radiation detector in use despite that instrument having failed a performance check.
-
Integrated thermal treatment system study: Phase 1 results. Volume 1
Alpha radiation detectors based on PAN assay devices are currently used for DOE facilities.
-
Characterization studies of actinide contamination on Johnston Atoll
visually or detected by alpha radiation detectors . fragment with a ~l _.m layer containing .
Indicates content that may require registration and/or purchase.