-
Supplier: Utmel Electronic Limited
Description: IC ALTERNATOR REGULATOR 5TO220
- Operating Temperature: -40 to 175 C
- Features: Other
- Package Type: TO-220
-
Supplier: Infineon Technologies AG
Description: TLE8886TN regulates 12V automotive multi-phase alternators with a rotating field winding The alternator control IC TLE8886TN is a monolithic full featured regulator specifically designed for closed loop voltage control. It can be used in 12V automotive multi-phase
-
Supplier: Infineon Technologies AG
Description: TLE8881TN regulates 12V automotive multi-phase alternators and is compliant to the HKMC LIN Alternator Regulator specification The alternator control IC TLE8881TN is a monolithic full featured regulator specifically designed for closed loop voltage control.
-
-
Supplier: Infineon Technologies AG
Description: The alternator control IC TLE8880TN is a monolithic full featured regulator specifically designed for closed loop voltage control. It can be used in 12V automotive multi-phase alternators with a rotating field winding. This regulator is able to communicate with an
-
Supplier: Infineon Technologies AG
Description: TLE8881-2TN regulates 12V automotive multi-phase alternators The alternator control IC TLE8881-2TN is a monolithic full featured regulator specifically designed for closed loop voltage control. It can be used in 12V automotive multi-phase alternators with a
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Alternator voltage regulator with protected diagnostic lamp driver Product overview: L9468N from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is
- Regulated Output Voltage (Volt): 14.1 volts
- Operating Temperature: -40 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Alternator Voltage Regulator Darlington Driver, SOIC-14 NB, 2500-REEL Product overview: CS3341YDR14 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful
- Operating Temperature: -40 C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Multifunction alternator voltage regulator with programmable parameters for 12 V / 24 V on board networks Product overview: L9916 from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules,
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Automotive multifunction alternator voltage regulator with PI/P control loop for 12 V / 24 V on board networks Product overview: L9916B from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive
-
Supplier: VAST STOCK CO., LIMITED
Description: Linear Voltage Regulators Alternator Voltage Regulator
- Features: Linear Regulator
-
Supplier: DigiKey
Description: ALTERNATOR_REGULATOR_ICS
- Features: Linear Regulator
- Regulator Type: Standard
-
Supplier: ODG (Origin Data Global)
Description: ALTERNATOR VOLTAGE REGULATOR WIT
- Operating Temperature: -40 to 150 C
- Features: Linear Regulator, Other
-
Supplier: Lingto Electronic Limited
Description: ALTERNATOR_IC
- Operating Temperature: -40 to 175 C
- Features: Other
- Package Type: TO-220
-
Supplier: Quarktwin Technology Ltd.
Description: Automotive, AEC-Q100 Automotive Alternator Voltage Regulator IC 1 Output Die
- Operating Temperature: -40 to 150 C
- Features: Other
-
Supplier: DigiKey
Description: ALTERNATOR_IC
-
Supplier: ODG (Origin Data Global)
Description: TLE8880 - ALTERNATOR REGULATOR
- Operating Temperature: -40 to 175 C
- Features: Linear Regulator, Other
- Package Type: TO-220
-
Supplier: Microchip Technology, Inc.
Description: control the output current with high accuracy. The IC includes a +/-1A gate driver that makes the AT9917 suitable for high power applications. An internal 40V linear regulator powers the IC eliminating the need for a separate power supply for the IC. The IC
- Input Voltage: 5.3 to 40 volts
- Type: Dimmable
- Form Factor: Integrated Circuit (IC)
- Features: RoHS Compliant
-
Supplier: DigiKey
Description: Automotive Alternator, 3-Phase PMIC 14-SOIC
- Operating Temperature: -40 to 125 C
- Features: Other
- Package Type: SOIC / SOP
Find Suppliers by Category Top
More Information Top
-
Design for high EMC immunity of an alternator voltage regulator integrated circuit
The performance of the first silicon revision of the alternator regulator IC during BCI is shown in Fig.2.
-
automotive diode exporter - automotive diode manufacturers, exporters, factories, suppliers, China automotive diode
LD3092A Alternator Voltage Regulator IC MC33092A SOP20 .
-
CR4 - Thread: 12 volt alternator reglator
HOW TO DESIGN A PULSE WIDTH MODULATED , MOSFET DRIVEN 12 V ALTERNATOR REGULATOR USING IC OR DISCRETE PARTS TO BE INSTALLED TO A CUTOUT TYPE REGULATED ALTERNATOR.?
-
Custom Integrated Circuits Conference
AUTOMOTIVE AND MOTOR CONTROLLER CIRCUITS TUTORIAL -"Automotive Electronics: Designing Cus- tom ICs for a Harsh Environment" "CMOS Pulse Voltage Regulator for Automotive Alter- nator " "A Stepper Motor Driver IC for Automotive Applications," "A Single-Chip Three-Phase Power Inverter Controller" …
-
An high voltage CMOS voltage regulator for automotive alternators with programmable functionalities and full reverse polarity capability
The implemented new type of intelligent and flexible alternator regulator with programmable functionalities is based on two different electronic parts: an IC (electronics for interfaces) and a FPGA (electronics for algorithms).
-
HV-CMOS Design and Characterization of a Smart Rotor Coil Driver for Automotive Alternators
Index Terms— Alternator regulator , automotive electronics, high voltage (HV) integrated circuits (ICs), smart driver ICs .
-
Semiconductor solutions for micro-hybrid systems
Fig. 26 shows the multi functional alternator control IC with A/D converter and digital control logic (similar to LIN-VDA- Regulator IC .
-
Automotive Electronics In Passenger Cars
As a result of adopting the IC regulator and various improvements made in other fields, it is now possible to specify a high-speed alternator with higher efficiency, lighter weight, and compact size, and a longer lasting low-antimony battery.
-
A Multi-level simulation using VHDL-AMS and coupled analysis for an alternator regeneration system in a vehicle
An IC regulator that controls the field current, and a full-wave diode rectifier bridge that converts AC electrical power to DC are built into the alternator .
Indicates content that may require registration and/or purchase.