-
Supplier: DigiKey
Description: "0.118"" (3.00mm) Blind Rivet Grip Range Aluminum"
- Material: Aluminum
- Rivet Type: Blind
- Features: Other
-
Supplier: bisco industries
Description: Drive and Blind Rivets
- Material: Aluminum
- Rivet Type: Drive
- Features: Other
-
Supplier: Southco
Description: Create high-strength permanent bonding of diverse materials such as metal, wood and masonry, in through-hole and blind-hole applications, with affordable Southco Drive Rivets. Easy installation with just a hammer make Drive Rivets a great choice for field work.
- Body Diameter: 0.25196864 inch
- Material: Aluminum
- Head Type: Brazier
- Rivet Type: Drive
-
-
Supplier: Southco
Description: Create high-strength permanent bonding of diverse materials such as metal, wood and masonry, in through-hole and blind-hole applications, with affordable Southco Drive Rivets. Easy installation with just a hammer make Drive Rivets a great choice for field work.
- Body Diameter: 0.37401595 inch
- Material: Aluminum
- Rivet Type: Drive
- Features: Other
-
Supplier: PennEngineering®
Description: Feature a large diameter, low-profile head and knurled shank. Offers highest all around strength.
- Body Diameter: 0.531 inch
- Grip Length: 0.027 to 0.15 inch
- Fastener Standards: ASME / ANSI
- Rivet Type: Blind, Rivet Nut
-
Supplier: RS Components, Ltd.
Description: RS PRO OJASLM482416 Rivet
- Body Diameter: 0.19291349 inch
- Grip Length: 0.50000027 to 0.8267721 inch
- Material: Aluminum, Steel
- Rivet Type: Blind
-
Supplier: Southco
Description: Create high-strength permanent bonding of diverse materials such as metal, wood and masonry, in through-hole and blind-hole applications, with affordable Southco Drive Rivets. Easy installation with just a hammer make Drive Rivets a great choice for field work.
- Body Diameter: 0.25196864 inch
- Material: Aluminum
- Head Type: Countersunk
- Rivet Type: Drive
-
Supplier: PennEngineering®
Description: Feature a large diameter, low-profile head and knurled shank. Offers highest all around strength.
- Body Diameter: 0.393701 inch
- Grip Length: 0.02755907 to 0.16535442 inch
- Fastener Standards: ASME / ANSI
- Rivet Type: Blind, Rivet Nut
-
Supplier: Southco
Description: Create high-strength permanent bonding of diverse materials such as metal, wood and masonry, in through-hole and blind-hole applications, with affordable Southco Drive Rivets. Easy installation with just a hammer make Drive Rivets a great choice for field work.
- Body Diameter: 0.18897648 inch
- Material: Aluminum
- Rivet Type: Drive
- Features: Other
-
Supplier: PennEngineering®
Description: Feature a large diameter, low-profile head and knurled shank. Offers highest all around strength.
- Body Diameter: 0.391 inch
- Grip Length: 0.027 to 0.165 inch
- Fastener Standards: ASME / ANSI
- Head Type: Flat
-
Supplier: PennEngineering®
Description: Feature a large diameter, low-profile head and knurled shank. Offers highest all around strength.
- Body Diameter: 0.53149635 inch
- Grip Length: 0.02755907 to 0.14960638 inch
- Fastener Standards: ASME / ANSI
- Head Type: Flat
-
Supplier: RivetDirect, Inc.
Description: 5061 Aluminum Body, Zinc-Plated Steel Mandrel
- Body Diameter: 0.156 inch
- Grip Length: 0.125 to 0.312 inch
- Material: Aluminum, Steel
- Head Type: Dome / Button
-
Supplier: ARKPLAS
Description: Ark-Plas® offers a complete line of reusable and permanent Quick Binding Hardware. Quick Binders feature Rapid Assembly Post and Screw, Ratchet Assembly Post and Screw, Ratchet Fasteners, Quick Bind Stack-Loks™, and Nylon Mini Rivets. All assemblies are easy to use and do not require any
- Head Type: Flat
- Features: Other
- Material: Plastic
-
Supplier: Fastener SuperStore, Inc.
Description: 3/16 X 1.1-1.2 (#620) Aluminum / Steel Blind Rivets An aluminum blind fastener which has a self-contained steel mandrel which permits the formation of an upset on the blind end of the rivet and expansion of the rivet shank during rivet setting to join the component parts
- Body Diameter: 0.1875 inch
- Grip Length: 1.1 to 1.2 inch
- Shear Strength: 380 lbs
- Material: Aluminum
-
Supplier: Elgin Fastener Group
Description: Rivets General Information Material: 1006-1010; 1022 Low Carbon Steel; Heat Treatable Medium Carbon Steel; Pre-galvanized Steel. Other material is available on special order. Type of Head: Indented Hex, Truss, Round, Fillister, Flat, Carriage, Pan or Hex Washer, Six Lobe. Slot:
- Body Diameter: 0.25 to 0.5 inch
- Head Type: Cone / Pan, Flat, Round / Snap, Truss
- Finish: Galvanized
- Features: Other
-
Supplier: G.L. Huyett
Description: Generally made to order. Available in buttonhead, flat head, and truss head.
- Body Diameter: 0.125 to 0.5 inch
- Material: Brass
- Head Type: Dome / Button, Flat, Truss, Universal
- Features: Other
-
Supplier: RivetDirect, Inc.
Description: 1/4" Diameter, Aluminum 5056 Body, Aluminum Pin
- Body Diameter: 0.25 inch
- Grip Length: 0.203 to 0.297 inch
- Material: Aluminum
- Rivet Type: Drive
-
Supplier: ARKPLAS
Description: Ark-Plas® offers a complete line of reusable and permanent Quick Binding Hardware. Quick Binders feature Rapid Assembly Post and Screw, Ratchet Assembly Post and Screw, Ratchet Fasteners, Quick Bind Stack-Loks™, and Nylon Mini Rivets. All assemblies are easy to use and do not require any
- Head Type: Flat
- Features: Other
- Material: Plastic
-
Supplier: TFC Ltd.
Description: Body: Aluminium Mandrel: Aluminium Dimensions in mm
- Material: Aluminum
- Head Type: Dome / Button
- Features: Other
-
-
Supplier: TFC Ltd.
Description: Body: Aluminium Mandrel: Steel Dimensions in mm
- Material: Aluminum, Steel
- Head Type: Dome / Button
- Features: Other
-
Supplier: ARKPLAS
Description: Ark-Plas® offers a complete line of reusable and permanent Quick Binding Hardware. Quick Binders feature Rapid Assembly Post and Screw, Ratchet Assembly Post and Screw, Ratchet Fasteners, Quick Bind Stack-Loks™, and Nylon Mini Rivets. All assemblies are easy to use and do not require any
- Head Type: Flat
- Material: Plastic
- Rivet Type: Snap
-
Supplier: RivetDirect, Inc.
Description: Aluminum 5056 Body, Coated Steel Mandrel
- Body Diameter: 0.125 inch
- Grip Length: 0.126 to 0.125 inch
- Material: Aluminum
- Head Type: Dome / Button
-
Supplier: TFC Ltd.
Description: Body: Aluminium Mandrel: Mild Steel Dimensions in mm
- Material: Aluminum, Steel
- Head Type: Large Flange
- Features: Other
-
Supplier: ARKPLAS
Description: Ark-Plas® offers a complete line of reusable and permanent Quick Binding Hardware. Quick Binders feature Rapid Assembly Post and Screw, Ratchet Assembly Post and Screw, Ratchet Fasteners, Quick Bind Stack-Loks™, and Nylon Mini Rivets. All assemblies are easy to use and do not require any
- Head Type: Flat
- Features: Other
- Material: Plastic
Find Suppliers by Category Top
Featured Products Top
-
. Socket head cap screws/Allen bolt: Socket head cap screws have a flat chamfered top surface with a smooth or knurled cylindrical sides. Forged heat-treated alloy examples are high strength fasteners intended for the most (read more)
Browse Screws Datasheets for National Bolt & Nut Corporation -
. Socket head cap screws/Allen bolt: Socket head cap screws have a flat chamfered top surface with a smooth or knurled cylindrical sides. Forged heat-treated alloy examples are high strength fasteners intended for the most (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
sabotage. If you imagine a simple slotted head screw, it is very easy for someone in public to undo that screw with a simple flat-headed screwdriver or even with a small coin in their pocket. The security screw's purpose is to prevent this and deter vandals from attempting to undo the screw (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
sabotage. If you imagine a simple slotted head screw, it is very easy for someone in public to undo that screw with a simple flat-headed screwdriver or even with a small coin in their pocket. The security screw's purpose is to prevent this and deter vandals from attempting to undo the screw (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
sabotage. If you imagine a simple slotted head screw, it is very easy for someone in public to undo that screw with a simple flat-headed screwdriver or even with a small coin in their pocket. The security screw's purpose is to prevent this and deter vandals from attempting to undo the screw (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc.
More Information Top
-
Evaluation of the Effects of Corrosion on Fatigue Life of Clad Aluminum Alloy 2024-T3-Riveted Lap Joints with Acoustic Emission Monitoring
An Al 2117-T4 aluminum alloy flat head rivet —with a 100° countersunk included angle, a diameter of 4.06 mm at the shank, and a length of 7.94 mm—was fit into each of these holes and placed on the bed …
-
Techniques for the replication of skin surfaces
Before withdrawing the set Araldite, a flat - headed aluminium rivet is glued to the top surface, so that the replica may be mounted in the stage of the scanning electron microscope (Fig. 2).
Indicates content that may require registration and/or purchase.