-
Supplier: KZVALVE
Description: 5" Aluminum butterfly valve, EPDM seats, stainless steel disk, stainless steel valve stem, rated for 50 psi at 70° F
- Valve Size: 5 inch
- Pressure Rating: 50 psi
- Number of Ports/Ways: 2
- Media: Air, Gas, Water
-
Supplier: KZVALVE
Description: 4" Aluminum butterfly valve, EPDM seats, stainless steel disk, stainless steel valve stem, rated for 50 psi at 70° F, 12 volt DC motor, on/off, 3.0 second cycle time, 3 wires (red to positive, black to negative, white to positive switch), wiring pigtail included.
- Valve Size: 4 inch
- Pressure Rating: 50 psi
- Number of Ports/Ways: 2
- Media: Air, Gas, Water
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Key Specifications/Special Features: Body materials: aluminum bronze Size range: from 1 to 24 inches diameter (DN25 to DN600mm) Manufacturing standards: API, ANSI, BS, DIN, JIS Connection: wafer, lug, flanged and BW Pressure: from PN1.6 to PN5.0MPa Applicable temperature: from -273°C to
- Valve Size: 1 to 24 inch
- Pressure Rating: 232.058942971515 to 725.184196785985 psi
- Agency: API, DIN
- Material Of Construction: Aluminum, Brass / Bronze
-
-
Supplier: KZVALVE
Description: The KZValve Butterfly Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 2" and 3" cast iron valves • 4" and 5" aluminum valves • Disk: 316 stainless steel •
- Valve Size: 4 inch
- Pressure Rating: 50 psi
- Number of Ports/Ways: 2
- Flow (Cv): 1,366
-
Supplier: KZVALVE
Description: The KZValve Butterfly Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 2" and 3" cast iron valves • 4" and 5" aluminum valves • Disk: 316 stainless steel •
- Valve Size: 5 inch
- Pressure Rating: 50 psi
- Number of Ports/Ways: 2
- Flow (Cv): 2,192
-
Supplier: Radwell International
Description: BUTTERFLY VALVE, 2-1/2IN NPT, ALUMINUM BRONZE, 200 WOG, EPDM LINER. FREE 2 YEAR RADWELL WARRANTY
- Material Of Construction: Aluminum
- Features: Butterfly Valves
-
Description: IntellisysTM butterfly valves offer the user outstanding pressure control performance with the convenience and space savings of an on-valve mounted controller. The patended closed loop motor control technology allows for smaller sizes (less than 6" ID) to be driven using only
- Valve Size: 1 to 10 inch
- Pressure Rating: 15 psi
- Media Temperature: 212 F
- Number of Ports/Ways: 2
-
Supplier: Media Valve, Inc.
Description: The Mosites A20 Butterfly Valve was developed in response to market demand for a high cycle butterfly valve. Reduced torque and low profile disc increases the A20 cycle capabilities and economizes actuation cost. Uniquely suited for applications involving continuous
- Valve Size: 2.09 inch
- Flow (Cv): 1 to 159
- Features: Butterfly Valves
-
Supplier: Media Valve, Inc.
Description: The Mosites C10 Butterfly Valve, which is fully elastomer lined, is in use throughout the world in a wide range of critical service applications. The control of water, chemicals, air, slurries, and vapors to 150 psi bubble-tight shut off can be achieved with the Mosites
- Valve Size: 14.69 inch
- Flow (Cv): 139 to 12,900
- Features: Butterfly Valves
-
Supplier: KITZ Corporation of America
Description: KITZ XJ Series aluminum butterfly valves : Featured with unique interchangeability of the neck designs(U.S.P No.6676109), for accommodation of various piping designs, piping positions and installation environments.
- Material Of Construction: Aluminum
- Connection Description: Bolt Flange
- Features: Butterfly Valves
- Actuation: Electric, Pneumatic
-
Supplier: Media Valve, Inc.
Description: The Mosites C30 Butterfly Valve was developed to fill an industry need for a high cycle, fully elastomer lined butterfly valve. If your processes involve chemicals, slurries, water, air or vapors, the C30 can solve your control problems. It is available in the standard
- Valve Size: 4.03 inch
- Flow (Cv): 9 to 884
- Features: Butterfly Valves
-
Supplier: U.S. Plastic Corporation
Description: Classic series PVC lever handle operated butterfly valves with EPDM o-rings. Plastized aluminum lever handle and built in EPDM flange gaskets. Flange bolt holes. Sizes 2" to 4" rated at 150 PSI @ 73 F. Sizes 6" to 10" rated at 115 PSI @ 73 F. Complies with ANSI. Available in
- Features: Butterfly Valves
-
Supplier: Media Valve, Inc.
Description: The Mosites C10 Butterfly Valve, which is fully elastomer lined, is in use throughout the world in a wide range of critical service applications. The control of water, chemicals, air, slurries, and vapors to 150 psi bubble-tight shut off can be achieved with the Mosites
- Valve Size: 12.72 inch
- Flow (Cv): 105 to 10,200
- Features: Butterfly Valves
-
Supplier: Asahi/America, Inc.
Description: Series 79 air to air (A-A) or air to spring (A-S) pneumatic actuator Air-to-spring design allows for fail closed position of one valve Durable molded polyamide or extruded aluminum rack and pinion design actuator Visual position indication 304 stainless steel linkage and fasteners
- Features: Butterfly Valves
- Actuation: Pneumatic
-
Supplier: Victaulic Co. of America
Description: Two-piece stem permits narrow disc design for low pressure drop performance Supplied standard with aluminum bronze disc, 316 stainless steel optional Sizes from 1½ - 6″ | DN40 - DN150 Pressures up to 200 psi | 1379 kPa | 14 bar
- Valve Size: 1.5 to 6 inch
- Pressure Rating: 200 psi
- Features: Butterfly Valves
- Material Of Construction: Ductile Iron
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Butterfly Valve with Cast Iron Body, and white coating. Model Number: LD 018-BT8 Key Specifications/Special Features: Manufacturing standards: API, ANSI, BS, DIN, and JIS Sealing: metal-seated, resilience-seated Size range: from 1 1/2-inch to 24 inch (DN4 to DN600mm) Pressure: from
- Valve Size: 1.5 to 24 inch
- Pressure Rating: 87.0221036143182 to 232.058942971515 psi
- Media Temperature: -40 to 446 F
- Number of Ports/Ways: 2
-
Description: Nor-Cal has upgraded its sealing butterfly valve technology to provide a broader and more robust product line. Available in either stainless steel or aluminum, the STBV-product is a dual function valve capable of acting both as foreline isolation and down-stream pressure
- Valve Size: 1.5 to 4 inch
- Pressure Rating: 17.404524 psi
- Number of Ports/Ways: 2
- Material Of Construction: Aluminum, Stainless Steel
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Butterfly Valve Made from Various Sturdy Materials. Model Number: LD 006-BT Key Specifications/Special Features: Manufacturing standards: API, ANSI, BS, DIN, JIS Sealing: metal-seated, resilience-seated Size range: from 1-1/4 inch to 64 inch (DN32mm - DN1600mm) Pressure: from PN0.1MPa
- Valve Size: 1.25 to 64 inch
- Media Temperature: -40 to 797 F
- Agency: API, DIN
- Material Of Construction: Aluminum, Brass / Bronze, Cast Iron, Ductile Iron, Stainless Steel, Steel
-
Supplier: Watts
Description: Series DBF-04 Wafer Style Butterfly Valves are used in HVAC, irrigation, OEM, commercial, and institutional applications and wherever positive shutoff is required to control the flow of liquids, gases, and slurries. It features cast iron body construction, stainless steel shaft,
- Valve Size: 2 to 12 inch
- Features: Butterfly Valves
- Media: Water
-
Supplier: Watts
Description: Series BF-04 Wafer Style Butterfly Valves are used in HVAC, irrigation, OEM, commercial, and institutional applications and wherever positive shutoff is required to control the flow of liquids, gases, and slurries. It features cast iron body construction, stainless steel shaft,
- Valve Size: 2 to 12 inch
- Features: Butterfly Valves
- Media: Water
-
Supplier: OPW Engineered Systems
Description: The superior resilient-seated butterfly valve for industry on the market today. Stem is machined from 17-4 stainless steel to eliminate twisting Top plate is machined to standardized drilling pattern allowing manual handle kits, and actuation, interchangeability also available in ISO
- Valve Size: 2 to 12 inch
- Pressure Rating: 50 to 150 psi
- Material Of Construction: Aluminum, Cast Iron, Ductile Iron, Stainless Steel
- Connection Description: Bolt Flange
-
Supplier: Plast-O-Matic Valves, Inc.
Description: constructed of ABS and is IP67 rated. ISO drive and mounting unit are aluminum. Mounting fasteners are stainless steel. Valve lug body is PVC, disc is polypropylene. Seats (liners) and O-rings are choice of EPDM or FKM. Non-wetted Parts: Oil seal is EPDM. Stem (410 or 316), gearing,
- Valve Size: 2 to 8 inch
- Pressure Rating: 150 psi
- Features: Butterfly Valves
- Actuation: Electric
-
Supplier: Asahi/America, Inc.
Description: The Type-57P butterfly valve from Asahi/America has the ability to mount a series 79 pneumatic actuator to allow for the valve to be controlled via an air supply. Actuators are sized to operate on 80psi of air pressure, and can be sized to operate on different air pressures upon
- Valve Size: 1.5 to 24 inch
- Material Of Construction: Aluminum, Nylon - Polyamide, Stainless Steel
- Features: Butterfly Valves, Other, Piston Valves
- Connection Description: Threaded
-
Supplier: DeZURIK, Inc.
Description: DeZURIK BOS-US Resilient Seated Butterfly Valves are designed to handle a wide variety of liquids and gases. The uninterrupted seat BOS Valve is desirable for extended service applications such as high cycles, high pressures and high temperatures. BOS-US valves are
- Features: Butterfly Valves
-
Supplier: Bonomi North America, Inc.
Description: 3" Direct Mount PVC Butterfly Valve with EPDM Seats & Double Acting Actuator
- Valve Size: 3 inch
- Pressure Rating: 600 psi
- Media Temperature: -4 to 302 F
- Media: Air, Gas, Water
-
Supplier: Bonomi North America, Inc.
Description: 6" Direct Mount PVC Butterfly Valve with EPDM Seats & Double Acting Actuator
- Valve Size: 6 inch
- Pressure Rating: 600 psi
- Media Temperature: -4 to 302 F
- Media: Air, Gas, Water
-
Supplier: Bonomi North America, Inc.
Description: 4" Direct Mount PVC Butterfly Valve with EPDM Seats & Double Acting Actuator
- Valve Size: 4 inch
- Pressure Rating: 600 psi
- Media Temperature: -4 to 302 F
- Media: Air, Gas, Water
-
Supplier: Bonomi North America, Inc.
Description: 2" Direct Mount PVC Butterfly Valve with EPDM Seats & Double Acting Actuator
- Valve Size: 2 inch
- Pressure Rating: 600 psi
- Media Temperature: -4 to 302 F
- Media: Air, Gas, Water
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Flange Type Double-eccentric Butterfly Valve with Cast Iron Body and Gear Operator. Model Number: LD 018-BT1 Key Specifications/Special Features: With cast iron body and gear operator Design standard: BS5155 Pressure: from PN0.6MPa to PN1.6MPa Applicable temperature: from -40 to +230
- Valve Size: 4 to 80 inch
- Media Temperature: -40 to 446 F
- Material Of Construction: Aluminum, Brass / Bronze, Cast Iron, Ductile Iron, Stainless Steel, Steel
- Features: Butterfly Valves, Other
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Actuator Features • Million cycle design • Polished bore & low friction bearings • Visual indication • Blowout-proof shaft • Precision machined gears • Meets ASTM B117-73 (500 hours salt spray) Design & Materials: Valve lug body is PVC, disc is polypropylene. Seats (liners) and O-rings are
- Valve Size: 2 to 8 inch
- Pressure Rating: 60 psi
- Media: Air, Compressed Air
- Features: Butterfly Valves
-
Supplier: Watts
Description: Series BF03-121 Full Lug Style Butterfly Valves are used for potable water applications. It features iron body construction, a stainless steel shaft, mounting pad for 10-position lever, gear operator or actuator. Pressure Rating: 200psi WOG and is available with aluminum bronze
- Valve Size: 2 to 12 inch
- Features: Butterfly Valves
- Media: Water
-
Supplier: DeZURIK, Inc.
Description: BOS-CL On-Center Resilient Seated Butterfly Valves are designed to handle a wide variety of liquids and gases. They are available in lugged 2-24″ (50-600mm) ductile Iron body design with discs of nylon coated ductile iron, 316 stainless steel or aluminum bronze. BOS-CL
- Features: Butterfly Valves
-
Supplier: DynaQuip Controls
Description: The DynaFly 70 Wafer and 72 Lug Series are the work horses of industrial butterfly valves. Pre-sized and preassembled with our MP series pneumatic actuators, these valves come standard with ductile iron body and disc and abrasion-resistant Buna-N Phenolic Backed Seat for stretch
-
Supplier: DynaQuip Controls
Description: The DynaFly 70 Wafer and 72 Lug Series are the work horses of industrial butterfly valves. Pre-sized and preassembled with our MA series electric actuators, these valves come standard with ductile iron body and disc and abrasion-resistant Buna-N Phenolic Backed Seat for stretch
Find Suppliers by Category Top
Featured Products Top
-
The DynaQuip Butterfly Valve line offers the most widely used body and disk materials in the industry. With lug and wafer-style butterfly valves ranging in size from 2" to 24", DynaQuip butterfly valves give you the opportunity to build a valve customized to your needs. (read more)
Browse Butterfly Valves Datasheets for DynaQuip Controls -
The new Valve Selection Guide from McWane Plant & Industrial (MPI) can help you find the right valve to meet the needs of your particular application. The guide includes a wide range of butterfly valves, check valves, eccentric plug valves, gate valves, mud valves and more (read more)
Browse Butterfly Valves Datasheets for McWane Plant and Industrial -
The MPI High Performance Butterfly Valve combines robust construction materials and reliable sealing capabilities, making this suitable for a diverse range of industrial applications. Our valve features single-piece, carbon steel or stainless steel body with single-piece, stainless steel stem, bubble tight shutoff and MPTFE/PTFE seating and sealing materials. (read more)
Browse Butterfly Valves Datasheets for McWane Plant and Industrial -
Butterfly valves are critical components in flow control systems across industries including water and wastewater, chemical processing, power generation, HVAC, and pulp & paper. This white paper offers an in-depth analysis of butterfly valve technologies, detailing end connection styles (read more)
Browse Butterfly Valves Datasheets for DeZURIK, Inc. -
The industry paper, provides essential guidance for specifying and installing AWWA butterfly valves in municipal water systems. It emphasizes that while butterfly valves are fundamental components, their performance is influenced by several critical (read more)
Browse Butterfly Valves Datasheets for DeZURIK, Inc. -
Bonomi Introduces “One Number” High-Performance Butterfly Valve Packages With Aluminum-Body Electric Actuators The new high-performance automated butterfly valve packages combine Bonomi carbon and stainless steel butterfly valves with heavy-duty Valbia electric actuators (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
Bonomi North America is introducing a new series of NSF-Certified butterfly valves with factory-installed electric or pneumatic actuators for potable water applications with high flow requirements. The new N500 Series wafer and N501 lug body (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
DynaFly Series - Butterfly Valve with Electric Actuator - 900/922 Series The DynaFly 90 Wafer and 92 Lug Series are the work horses of industrial butterfly valves. Pre-sized and preassembled with our MA series electric actuators, these valves come standard with (read more)
Browse Butterfly Valves Datasheets for DynaQuip Controls -
Bonomi North America’s new three-way automated butterfly valve Tee assemblies provide mixing or diversion operations for commercial and industrial HVAC and water applications. Available in six flow configurations in sizes 2 inches through 12 inches, they can offer significant cost savings (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
The MPI High Performance Butterfly Valve combines robust construction materials and reliable sealing capabilities, making this suitable for a diverse range of industrial applications. Our valve features single-piece, carbon steel or stainless steel body with (read more)
Browse Butterfly Valves Datasheets for McWane Plant and Industrial
More Information Top
-
Bronze Valve - Bronze Valve Manufacturers, Suppliers
[ Related Keywords : aluminium butterfly valve , Bronze butterfly valve, metals butterfly valve, gas ] .
-
Aluminum Diecasting Butterfly Valve from Daejung Valve Co., Ltd., Korea
" Aluminum Butterfly Valves " and "Control Valves".
-
Moisture uptake and tensile strength of bulk solids
The air flow rate is measured by using a suspended float-type flow meter, F (range 20-200 litre air/min at 15"and 760 mm Hg) and is controlled by precision unplasticized PVC gate or aluminium butterfly valves .
-
http://dspace.mit.edu/bitstream/handle/1721.1/37802/35748360-MIT.pdf?sequence=2
Hard facings such as plasma sprayed chromium oxide which are currently virtually interchangeable with chromium plate on aluminum butterfly valves .
-
Sell Check Valve
• Aluminum Butterfly Valve 1.
-
Handbook of Nanoelectrochemistry
Hence, these coatings could be used in molds for rubber and plastic, pumps, ball and butterfly valves , fasteners, aluminum air cylinders, carburetor choke shafts, etc.
-
Encyclopedia of Tribology
ED and EL Ni-P PTFE composite coatings have been widely used in molds for rubber and plastic, pumps, ball and butterfly valves , fasteners, aluminum air cylinders, and carburetor choke shafts.
-
gear operator - offers from gear operator manufacturers, suppliers, exporters & wholesalers
wear gear operated flange butterfly valve materials Body: aluminum , cast iron, ductile iron, carbon steel, stainless ...
-
Flange Butterfly Valve Exporters, Flange Butterfly Valve Selling Leads
wear gear operated flange butterfly valve materials Body: aluminum , cast iron, ductile iron, carbon steel,...
-
ptfe valve ( Page 9 ) - offers from ptfe valve manufacturers, suppliers, exporters & wholesalers
wear gear operated flange butterfly valve materials Body: aluminum , cast iron, ductile iron, carbon steel, stainless ...
Indicates content that may require registration and/or purchase.