-
Supplier: Accuris
Description: Aluminum Metal Matrix Composite Tubing
-
Supplier: Accuris
Description: Nomenclature System for Aluminum Metal Matrix Composite Materials
-
Supplier: Materion Corporation
Description: AM 162 H minimizes stress from vibration on leads, solder joints & substrates, increases fatigue life of electronic packages, reduced section thickness and adjusts for platform requirements. Plus, EB Weldable, TIG weldable, DIP and Vacuum brazing & machines like aluminum, can be coated like
- Features: Beryllium / Beryllium Alloy, Non-ferrous - Any Type, Other / Miscellaneous Nonferrous (UNS M)
- Applications: Electronics / RF-Microwave
- Type: Metal Matrix Composite, Refractory / Reactive (UNS R)
-
-
Supplier: Accuris
Description: METAL MATRIX COMPOSITES (MMC): CONTINUOUS SILICON CARBIDE FIBER REINFORCED/6061 ALUMINUM
-
Supplier: Accuris
Description: METAL MATRIX COMPOSITES (MMC): ALUMINUM REINFORCED WITH SILICON CARBIDE PARTICLES OR WHISKERS
-
Supplier: SAE International
Description: LM-13 aluminum alloys reinforced with B\u2084C particles (5, 10, 15 wt. %) were prepared by gravity die casting. The samples were characterized on the basis of microstructure, microhardness, XRD and SEM. The microhardness tests indicated increased hardness values of the metal
-
Supplier: CoorsTek
Description: CoorsTek combines materials into composites to solve complex problems. Each composite is tailored to take advantage of the different materials' strengths. The resulting product exhibits better properties than the individual materials would have. A composite begins with a
- Features: Other
-
Supplier: Materion Corporation
Description: A non-beryllium metal matrix composite, SupremEX™ B-135H consists of boron carbide at 35% volume fraction in a 1050 aluminum matrix, and has a closely matched coefficient of thermal expansion to AlBeMet 162 over the standard tactical temperature range (-50 - 50
- Applications: Aerospace / Aircraft (AQ), Electronics / RF-Microwave
- Type: Metal Matrix Composite
- Features: Non-ferrous - Any Type
-
Supplier: American Welding Society (AWS)
Description: Cemented Carbides and Cermets BHCM13 M-14 Graphite and Carbon-Carbon Composites BHCM14 M-15 Ultrahard Materials: Diamond and Boron Nitride BHCM15 M-16 Aluminum Matrix Composites BHCM16 M-17 Electron Tubes and Vacuum Equipment BHCM17 M-18 Honeycomb Structures BHCM18 M-19
-
Supplier: SAE International
Description: This specification covers a dilute aluminum/TiB 2 metal matrix composite in the form of investment castings.
-
Supplier: SAE International
Description: This specification covers a dilute aluminum/TiB 2 metal matrix composite in the form of sand castings.
-
Supplier: SAE International
Description: This specification covers a dilute aluminum/TiB 2 metal matrix composite in the form of investment castings.
-
Description: "impossible" for more than 30 years with its innovative metal-to-ceramic, metal-to-composite, and metal-to-metal bonding solutions. PA&E's numerous "explosive" technologies such as Explosive Bonding can join otherwise incompatible materials without compromising
- Function / Performance: Abrasion / Erosion Resistant, Blast Mitigation / Armor, Conductive / Electrical, Corrosion / Chemical Resistant (Rust Preventive), Heat Resistant / High Temperature, Impact Resistant, Magnetic, Non-magnetic, Wear / Tribology
- Cladding / Overlay Material: Aluminum, Braze, Carbide / Hardmetal, Composite / Metal Matrix, Copper / Copper Alloy, Nickel / Nickel Alloy, Precious Metal (Gold, Silver), Refractory Metal, Solder, Steel - High Carbon / Alloy, Steel - Stainless, Steel - Tool, Titanium Alloy
- Surfacing Process: Explosive Bonding, Hardening / Heat Treatment
- Features: North America, Northwest US Only, Specialty / Other, United States Only
-
Supplier: American Welding Society (AWS)
Description: Cemented Carbides and Cermets BHCM13 M-14 Graphite and Carbon-Carbon Composites BHCM14 M-15 Ultrahard Materials: Diamond and Boron Nitride BHCM15 M-16 Aluminum Matrix Composites BHCM16 M-17 Electron Tubes and Vacuum Equipment BHCM17 M-18 Honeycomb Structures BHCM18 M-19
-
Supplier: CoorsTek
Description: CoorsTek provides USP Class VI compliant technical ceramic components and subassembly services to leading electrosurgical instrument manufacturers. See how our advanced ceramic components provide superior stiffness and dielectric strength to help build the medical devices of today and tomorrow.
- Density: 3.6999976648298842 to 6.0999961501249444 g/cc
- Thermal Conductivity: 2 to 30 W/m-K
- Coeff. of Thermal Expansion (CTE): 8.2 to 10 µm/m-C
- MOR / Flexural Strength: 51,923.1884898765 to 249,463.363694379 psi
-
Supplier: ERG Materials & Aerospace Corporation
Description: Duocel® aluminum foam is a true metal skeletal structure. It is not a sintered, coated, or plated product. Its purity is typically that of the parent alloy metal, with no voids, inclusions, or entrapments. The matrix of cells and ligaments is completely repeatable,
- Bulk Density: 11.8 lbs/ft³
- Tensile Strength: 180 psi
- Tensile Modulus (E): 14.6 ksi
- Thermal Conductivity: 40.21413332649231 BTU-in/hr-ft²-F
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: use in metal clad electric band and strip heaters. TYPES RS-DA & RS-DM can be readily cut with a knife or scissors. Joints can be made by wetting both surfaces with water (with a sponge or brush) and promptly pressing the two surfaces together. Thickness greater than 1/8" can be made by
- Thickness / Wall Thickness: 0.04 inch
- Length: 36 inch
- Diameter: 48 inch
- Max Use / Curie Temperature: 1,200 C
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: use in metal clad electric band and strip heaters. TYPES RS-DA & RS-DM can be readily cut with a knife or scissors. Joints can be made by wetting both surfaces with water (with a sponge or brush) and promptly pressing the two surfaces together. Thickness greater than 1/8" can be made by
- Thickness / Wall Thickness: 0.12 inch
- Length: 36 inch
- Diameter: 48 inch
- Max Use / Curie Temperature: 1,200 C
-
Supplier: ASTM International
Description: metal-lined hoop-wrapped COPVs (CGA Type II), (3) plastic-lined composite pressure vessels (CPVs) with a nonload-sharing liner (CGA Type IV), and (4) an all-composite, linerless COPV (undefined Type). This guide also has relevance to COPVs used at cryogenic temperatures. 1.3 The
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: use in metal clad electric band and strip heaters. TYPES RS-DA & RS-DM can be readily cut with a knife or scissors. Joints can be made by wetting both surfaces with water (with a sponge or brush) and promptly pressing the two surfaces together. Thickness greater than 1/8" can be made by
- Thickness / Wall Thickness: 0.12 inch
- Length: 18 inch
- Diameter: 24 inch
- Max Use / Curie Temperature: 1,200 C
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: well suited for use in high vacuum and reducing environments where silica cannot be tolerated, such as power metal and MIM furnaces with H2 atmospheres. They also have high electrical resistivity at elevated temperatures allowing them to be used in direct contact with resistance heating
- Length: 12 inch
- Width / O.D.: 12 inch
- Thickness / Wall Thickness: 1 inch
- Max Use / Curie Temperature: 1,650 C
-
Supplier: Materion Corporation
Description: These shapes are derived by consolidating the aluminum-beryllium powder formed during hot isostatic pressing (HIP) and cold isostatic pressing (CIP), followed by extrusion. AM 162 Extrusions nominally contains 62% weight beryllium and 38% aluminum. Because of its light weight and
- Applications: Aerospace / Aircraft (AQ)
- Nonferrous: Aluminum / Aluminum Alloy (UNS A), Beryllium / Beryllium Alloy
- Shape / Form: Bar Stock, Rod / Round Bar Stock, Semi-finished Shape / Mill Stock, Sheet
- Features: Light Alloy, Metal Matrix Composite, Non-ferrous - Any Type, Refractory / Reactive (UNS R)
-
Supplier: American Welding Society (AWS)
Description: Cemented Carbides and Cermets BHCM13 M-14 Graphite and Carbon-Carbon Composites BHCM14 M-15 Ultrahard Materials: Diamond and Boron Nitride BHCM15 M-16 Aluminum Matrix Composites BHCM16 M-17 Electron Tubes and Vacuum Equipment BHCM17 M-18 Honeycomb Structures BHCM18 M-19
-
Supplier: ASTM International
Description: metal-lined hoop-wrapped COPVs (CGA Type II), 3) plastic-lined composite pressure vessels (CPVs) with a nonload-sharing liner (CGA Type IV), and 4) an all-composite, linerless COPV (undefined Type). This guide also has relevance to COPVs used at cryogenic temperatures. 1.3 The
-
Supplier: American Welding Society (AWS)
Description: Cemented Carbides and Cermets BHCM13 M-14 Graphite and Carbon-Carbon Composites BHCM14 M-15 Ultrahard Materials: Diamond and Boron Nitride BHCM15 M-16 Aluminum Matrix Composites BHCM16 M-17 Electron Tubes and Vacuum Equipment BHCM17 M-18 Honeycomb Structures BHCM18 M-19
-
Supplier: Top Seiko Co., Ltd.
Description: we machine include: Alumina, Sapphire, Aluminum Nitride, Silicon Nitride, Silicon Carbide, MMC(Metal Matrix Composites)*2, CMC(Ceramic Matrix Composites), Zirconia, Steatite, Silicon, Glasses (TEMPAX Float®, Corning Glass ULE®, Fused Quartz / Fused Silica
- Machining Capabilities: Broaching, CNC Machining, Deep Hole Drilling, Drilling, Milling, Screw Machining, Surface Grinding, Turning, Wire EDM
- Services: CAD / CAM Support, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services
- Materials: Ceramics, Composites, Glass, Glass Ceramics, Quartz, Ultra-hard Materials
- Features: East Asia / Pacific Only, Other
-
Supplier: Aremco Products, Inc.
Description: Aremco offers a broad range of machinable and fully-dense ceramic materials for applications in which high temperature insulation, thermal shock resistance and high dielectric strength are required. Aremcolox™ and Super-Heat ceramics include compositions based on alumina, alumino-silicates, boron
- Density: 2.4358300762478375 g/cc
- Max Use / Curie Temperature: 1,204.4444444444443 C
- Thermal Conductivity: 40 W/m-K
- MOR / Flexural Strength: 18,200 psi
-
Supplier: 3X Ceramic Parts Company Limited
Description: and packaging material integrated circuit substrate, electrolytic cell lining, metal matrix composite reinforcement body, active armor material, heat sink and heating element of high temperature furnace. In the electronics and power industries, insulating ceramics, such as
- Density: 3.8999975386044725 g/cc
- MOR / Flexural Strength: 47,862.15698787501 psi
- Compressive / Crushing Strength: 290,073.678714394 psi
- Material Type: Alumina / Aluminum Oxide
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: 250 nanometers (0.150 to 0.250 microns). Applications Magnetic media filler: Video tapes, audio tapes, data storage devices Polishing abrasive Structures: Metal matrix composites, ceramic bodies
- Compound / Abrasive Type: Aluminum Oxide
- Grading System: Micron Graded
- Type: Polishing
- Form: Powder
-
Supplier: Top Seiko Co., Ltd.
Description: Aluminum Nitride, Silicon Carbide, Silicon Nitride, and Zirconia. We are very passionate about machining newly developed or extremely hard materials. We even machine CMC(Ceramic Matrix Composites)* for applications in space. We employ a variety of CNC machining centers including
- Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
- CNC Machining: 3-axis Machining, 5-axis Machining, Deep Hole Drilling, Drilling, Milling, Screw Machining, Turning, Wire EDM
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services
- Materials: Ceramics, Glass, Glass Ceramics, Hardened Metals, Ultra-hard Materials
-
Supplier: Top Seiko Co., Ltd.
Description: *2CMC(Ceramic Matrix Composites): A fiber-reinforced ceramic composed of SiC fibers and SiC matrix. It is light-weight, high-temperature strength, and high durability material developed as a next-generation material for aero-engines.
- Materials: Alumina (Al2O3), Composite, Glass Ceramic, Metal Carbide / Hard Metal (WC, TiC), Nitride (AlN, BN), Porous Ceramic, Sapphire, SiAlON (Al2O3-Si3N4), Silicate / Fused Silica, Silicon Carbide (SiC), Silicon Nitride
- Services: Ceramic Part Fabrication, Material Selection, Materials Development / R&D, Testing / Inspection
- Features: East Asia / Pacific Only
- Process: Grinding, Machining
-
Supplier: Victrex PLC
Description: for aerospace applications. VICTREX PEEK polymers may successfully replace metals such as aluminum, titanium, magnesium, brass, corrosion-resistant (CRES) or stainless steel and specialty alloys because it offers a unique combination of mechanical, thermal and tribological properties,
- Tensile Strength (Break): 100 to 110 psi
- Tensile Modulus: 3.7 ksi
- Elongation: 15 to 45 %
- Use Temperature: 350 to 365 F
-
Supplier: Haida International Equipment Co., Ltd.
Description: metal, rubber, footwear, leather, apparel, fabric, tape paper products, pharmacy and so on Standard( including but not limited to below): ASTM B565 Shear Aluminum Products Test er ASTM C273 Shear - Sandwich Materials - Flatwise Tester ASTM D1002 Lap Shear Testing for Adhesively Bonded
- Force / Load Capacity: 4,410 lbs
- Test Speed: 0.003937007874015741 to 19.68503937007871 in/min
- Display / User Interface: Application Software, Computer Interface
- Mechanical Test: Shear / Torsion
-
Supplier: ASTM International
Description: liner thicknesses less than 2.3 mm (0.090 in.), and fiber loadings in the composite overwrap greater than 60 percent by weight. In COPVs, the composite overwrap thickness will be of the order of 2.0 mm (0.080 in.) for smaller vessels, and up to 20 mm (0.80 in.) for larger ones. 1.2
Find Suppliers by Category Top
Featured Products Top
-
the thermal conductivity of metals with the low thermal expansion of ceramics, AlSiC delivers a rare balance of mechanical and thermal performance that traditional aluminum or steel simply can’t achieve (read more)
Browse Specialty Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
Excellent thermal and dimensional stability under high/low temperature cycles Improved machinability over traditional metal-ceramic composites Broad applications across aviation, aerospace, rail, marine, and new energy vehicles (read more)
Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet metal foils for lightning strike protection
. Composites, however, are poor conductors of electrical current. Without proper protection, they are susceptible to severe damage in the event of a lightning strike. When Dexmet expanded aluminum and copper MicroGrid® materials are incorporated into the surface of these composite structures, the (read more)
Browse Lightning Protection Systems Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Dexmet® Corporation, a part of PPG’s engineered materials division
Expanded metal foils for Zone 1 -3 applications
. Composites, however, are poor conductors of electrical current. Without proper protection, they are susceptible to severe damage in the event of a lightning strike. When Dexmet expanded aluminum and copper MicroGrid® materials are incorporated into the surface of these composite structures, the (read more)
Browse Conductive Compounds Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
5 Metal Building Insulation Options to Consider Effective metal building insulation is essential for energy (read more)
Browse Building Insulation Materials Datasheets for General Plastics Manufacturing Co. -
. Metal Products has experience forming a variety of metals, including stainless steel, galvanized steel, aluminized steel, aluminum, copper and pre-painted coils. Gages range from .005" to .165", and widths from 1/2" to 48" in various alloys, tempers, and finishes, in simple or complex shapes (read more)
Browse Aluminum and Aluminum Alloys Datasheets for MP Metal Products -
Different industries, different specs Various industries have different material specification methods. On many prints, raw materials that specify aluminum are not very specific and simply state use “Alum 6061-T6” with no other designations. For the most part (read more)
Browse Datasheets for Protomatic, Inc. -
Carbide, MMC(Metal MatrixComposites)*1, CMC(Ceramic Matrix Composites)*2, Zirconia, Steatite, Silicon, Glasses (TEMPAX Float®, Corning Glass ULE®, Fused Quartz / FusedSilica and others), Machinable Ceramics(Macor®, ShapalHi-M Soft™, Macerite®, (read more)
Browse Ultra-hard Materials Machining Datasheets for Top Seiko Co., Ltd. -
Innovacera’s 96 Alumina (Al₂O₃) Substrates combine high density, superior thermal conductivity, and excellent dielectric strength, making them an ideal choice for electronic and energy applications.
(read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Black alumina ceramics are made from alumina materials by doping specific metal or non-metal ions. These dopants can absorb various light waves in the visible light spectrum, thereby achieving a stable black appearance. This material can meet the light-shielding requirements of some electronic (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd.
More Information Top
-
Aluminum Alloy Castings: Properties, Processes, and Applications
The higher moduli are the principal reason for the production and application of aluminum metal matrix com- posites .
-
Processing and Fabrication of Advanced Materials VI
The hardness of aluminium metal matrix composite and its matrix was also measured.
-
Handbook of Composite Reinforcements
Typically, powders utilized in the fabrication of discontinuously reinforced aluminum metal matrix composites have a mean size of 15 p.m, nominally -325 mesh (Fig. 6), and are either air or helium inert gas atomized.
-
Lightweight Materials: Understanding the Basics
9.6 S.V. Nair, J.K. Tien, and R.C. Bates, SiC Reinforced Aluminium Metal Matrix Composites , Int.
-
Uhlig's Corrosion Handbook 3rd Edition Complete Document
R. P. I. Adler et al., “Characterization of Environmentally Exposed Aluminum Metal Matrix Composite Corrosion Products as a Function of Volume Fraction and Reinforcement Specie,” Paper 06T029, 2005 Tri Serice Corrosion Conference, Orlando, FL, 2005.
-
Combined subject index
Settling and clustering of silicon carbide particles in aluminum metal matrix composites .
-
Combined subject index
Characterization of Anisotropic Elastic Constants of Silicon- Carbide Particulate Reinforced Aluminum Metal Matrix Composites .
-
Tribology for Scientists and Engineers
Fig. 8.4 Effect of volume fraction of SiC on the wear rate of aluminum metal matrix composite [36] .
-
Machining of Metal Matrix Composites
1995) Machinability of a silicon carbide reinforced aluminium metal matrix composite .
-
Creep deformation and rupture behavior of a laminated metal matrix composite
TABLE I Constants of the Norton’s power law obtained from the minimum creep rates for the 6061-aluminum alloy, 20 vol%-2014- aluminum metal matrix composite and laminate .
Indicates content that may require registration and/or purchase.