Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Fountyl Technologies Pte. Ltd.
Description: Both the performance advantages of aluminum alloy and ceramic materials, but also effectively avoid the performance shortcomings of a single material, in aviation, aerospace, Marine ships, rail transit, new energy vehicles and other high-tech fields have a wide range of application prospects.
- Thermal Conductivity: 163 to 255 W/m-K
- Coeff. of Thermal Expansion (CTE): 4.5 to 16 µm/m-C
- MOR / Flexural Strength: 33,358.47305215531 to 65,266.57771073865 psi
- Modulus of Elasticity: 23,205,894.29715152 to 40,610,315.02001516 psi
-
Supplier: Fountyl Technologies Pte. Ltd.
Description: Both the performance advantages of aluminum alloy and ceramic materials, but also effectively avoid the performance shortcomings of a single material, in aviation, aerospace, Marine ships, rail transit, new energy vehicles and other high-tech fields have a wide range of application prospects.
- Features: Carbide Materials, Silicon Carbide
- Shape / Form: Fabricated / Custom Shape
- Applications: Structural
-
Supplier: Fountyl Technologies Pte. Ltd.
Description: AISiC is a composite material, with high specific strength and specific stiffness, low thermal expansion coefficient, low density, high micro yield strength, good dimensional stability, thermal conductivity, wear resistance, fatigue resistance and other excellent mechanical and physical properties,
- Shape / Form: Fabricated / Custom Shape
- Features: Other, Silicon Carbide
-
-
Supplier: Fountyl Technologies Pte. Ltd.
Description: Both the performance advantages of aluminum alloy and ceramic materials, but also effectively avoid the performance shortcomings of a single material, in aviation, aerospace, Marine ships, rail transit, new energy vehicles and other high-tech fields have a wide range of application prospects.
- Density: 2.7999982328442368 to 3.1999979803934133 g/cc
- Thermal Conductivity: 163 to 255 W/m-K
- Coeff. of Thermal Expansion (CTE): 4.5 to 16 µm/m-C
- MOR / Flexural Strength: 33,358.47305215531 to 65,266.57771073865 psi
-
Supplier: ToneCooling Technology Co., Ltd
Description: CMc is a sandwich composite sheet with a core material of molybdenum plate and oxygen-free copper plates on both sides.It was invented by Americans in the 1990s to solve the heat dissipation of F22 fighter power devices. This material combines the characteristics of molybdenum’s low thermal
- Length: 89.50000000000001 mm
- Width: 89.50000000000001 mm
- Height: 69 mm
- Fan Airflow: 41.4 SCFM
-
Supplier: CeramSource Inc.
Description: are widely served in the hearth, tuyere, tap hole of blast furnace, aluminum electrolyte reduction furnace, high temperature kiln furniture, thermal treatment furnaces, pouring spouts, ladles and troughs to non-ferrous metals, they can be used in contact with melted metals and slag or acid
- Density: 2.5 to 2.8 g/cc
- Max Use / Curie Temperature: 1,450 to 1,560 C
- Compressive / Crushing Strength: 4,351.10518071591 to 5,801.47357428788 psi
- Shape / Form: Block
-
Supplier: Zhuhai Cersol Technology Co., Ltd.
Description: Maximum Diameter: 360mm-650mm,Maximum Height: 700mm Maximum Diameter: 200mm-360mm,Maximum Height: 1000mm
- Density: 3.9499975070481197 g/cc
- Max Use / Curie Temperature: 1,700 C
- Thermal Conductivity: 20 W/m-K
- Compressive / Crushing Strength: 500,377.0957823297 psi
-
Description: Beryllia (BeO) Ceramics Aluminum Nitride (AlN) Ceramics Silicon Nitride (Si3N4) Ceramics Hot Pressed Boron Nitride (HBN) Ceramics Pyrolytic Boron Nitride (PBN) Ceramics Silicon Carbide (SiC) Ceramics Boron Carbide (B4C) Ceramics Titanium Diboride (TiB2) Ceramics
- Features: Silicon Carbide, Specialty Ceramic
-
Supplier: 3X Ceramic Parts Company Limited
Description: Silicon carbide carrier disk, silicon carbide etching disk, ICP etching disk Silicon carbide tray for LED etching (SiC tray) φ 600mm is a special accessory for deep silicon etching (ICP etching machine) Wafer carrier, also known as wafer carrier and
- Density: 3.119998030883578 g/cc
- MOR / Flexural Strength: 56,564.36734930683 psi
- Compressive / Crushing Strength: 261,066.3108429546 psi
- Features: Carbide Materials, Silicon Carbide
-
Description: provide high-quality Silicon Carbide ceramics at a competitive price. More Materials: Our Advanced Ceramics include: Alumina (Al2O3) Ceramics Zirconia (ZrO2) Ceramics Beryllia (BeO) Ceramics Aluminum Nitride (AlN) Ceramics Silicon Nitride (Si3N4) Ceramics Hot Pressed
- Density: 3.1299980245723074 g/cc
- Max Use / Curie Temperature: 1,700 C
- Thermal Conductivity: 146 W/m-K
- Features: Silicon Carbide, Specialty Ceramic
-
Description: silicon carbides and tungsten carbides, Hexaloy® SP SiC contains no free silicon phase or metallic binder subject to corrosive attack. This material is a fine grain, single phase SiC product produced via pressureless sintering of submicron silicon
- Features: Carbide Materials, Other, Silicon Carbide
- Shape / Form: Fabricated / Custom Shape
- Applications: Wear Parts / Tooling
-
Description: Silicon Carbide is the only chemical substance that contains both carbon and silicon. It was first created through a high-temperature electro-chemical reaction of sand and carbon. Silicon Carbide is an outstanding abrasive that has been manufactured into grinding
- Features: Silicon Carbide, Specialty Ceramic
-
Supplier: 3X Ceramic Parts Company Limited
Description: grooves on the outer surface. Silicon carbide furnace tube is a high-quality silicon carbide product made of silicon carbide as the main raw material and sintered at high temperature. It has the advantages of high temperature resistance, corrosion
- Density: 3.119998030883578 g/cc
- Thermal Conductivity: 120 W/m-K
- Compressive / Crushing Strength: 261,066.3108429546 psi
- Features: Carbide Materials, Silicon Carbide
-
Supplier: Morgan Advanced Materials
Description: Starrbide is a high quality tar-bonded silicon carbide crucible. STARRBIDE is an established product with a proven track-record through extensive worldwide sales. It is designed to provide reliable performance across the full range of non ferrous melting and holding applications.
- Melt Temperature: 1,200 C
- Applications: Aluminum Melting, Iron & Steel Melting
- Material Types: Silicon Carbide
-
Supplier: Accuris
Description: COATED ABRASIVE, CLOTH, ALUMINUM OXIDE OR SILICON CARBIDE
-
Supplier: Morgan Advanced Materials
Description: Ultramelt is a premium quality carbon bonded silicon carbide crucible manufactured by high pressure iso-static pressing. Ultramelt incorporates Morganite’s advanced bonding technology and is the culmination of an intensive development program aimed to provide a superior grade product
- Melt Temperature: 1,400 C
- Applications: Aluminum Melting, Iron & Steel Melting
- Material Types: Carbon / Graphite, Silicon Carbide
-
Supplier: Morgan Advanced Materials
Description: Excel E is a high quality carbon-bonded silicon carbide crucible manufactured using the latest roller-forming techniques and incorporating a special multi-phase glaze protection system. This product range is designed for aluminium melting and holding applications. EXCEL E is used for
- Melt Temperature: 900 C
- Applications: Aluminum Melting
- Material Types: Silicon Carbide
-
Supplier: Morgan Advanced Materials
Description: Noltina‘s Stabil crucibles are carbon-bonded silicon carbide crucibles, which are characterised by very good thermal conductivity and high oxidation resistance. Due to their carbon content, these SiC crucibles have excellent stability at high temperatures and are therefore particularly
- Melt Temperature: 1,200 C
- Applications: Aluminum Melting, Iron & Steel Melting, Precious / Red Metals
- Material Types: Silicon Carbide
-
Description: Since the 21st century, bulletproof ceramics have developed rapidly with more types, including Alumina, Silicon Carbide, Boron carbide, Silicon Nitride, Titanium Boride, etc. Among them, Alumina Ceramics (Al2O3), Silicon Carbide ceramics (SiC) and Boron
-
Description: lightweight form. How It Works The HeatCor™ combines an advanced patent-pending silicon carbide heat exchanging insert (HEI) with an integral burner to provide Efficiencies of 85% in a typical application. Features Thin Wall Silicon Carbide for high temperature operation
- Temperature Range: 2,450 F
- Features: Other
- Technology: Shell and Tube
-
Description: maintained which results in fuel savings. Features Made of durable thin Wall Silicon Carbide for high temperature operation Twisted fins increase surface area in exhaust leg Can be installed in “hot” furnace in minutes, saving valuable production time during installation Ideal for
- Features: Other
-
Supplier: Composition Materials Co., Inc.
Description: Durable, long-lasting grit used widely in abrasive blasting, grinding, surface preparation & blast cleaning. Angular shape & hardness make it effective for industrial operations such as cleaning turbine blades & engine parts Quick cutting action is effective even on hard metal surfaces & difficult
- Type / Shape: Abrasive Grain / Grit, Crushed / Irregular
- Material: Aluminum Oxide, Silicon Carbide
- Applications: Blasting, Cleaning / Surface Prep, Deburring / Deflashing
- Grading System: Mesh Graded
-
Supplier: Richardson RFPD
Description: Features Silicon carbide (SiC) Schottky diode Zero reverse recovery Zero forward recovery Temperature-independent switching behavior Positive temperature coefficient on VF High blocking voltage Very low stray inductance Aluminum Nitride (AlN) substrate for improved thermal
- IF: 50,000 mA
- RoHS Compliant: RoHS Compliant
-
Supplier: Accuris
Description: METAL MATRIX COMPOSITES (MMC): CONTINUOUS SILICON CARBIDE FIBER REINFORCED/6061 ALUMINUM
-
Supplier: Richardson RFPD
Description: The MSCSM120DUM027AG device is a 1200V/733A dual common source silicon carbide (SiC) MOSFET powermodule. Features SiC Power MOSFET: Low RDS(on), High temperature performance Kelvin source for easy drive Low stray inductance M5 power connectors High level of integration Aluminum
- Features: MOSFET, Other
-
Supplier: Accuris
Description: METAL MATRIX COMPOSITES (MMC): ALUMINUM REINFORCED WITH SILICON CARBIDE PARTICLES OR WHISKERS
-
Supplier: Accuris
Description: Standard Practice for Handling Densified Articles of Aluminum Oxide Reinforced with Silicon Carbide Whiskers
-
Supplier: E. C. Mitchell Company
Description: Silicon Carbide: Hard and sharp abrasive used on non-ferrous materials such as aluminum, brass, bronze, magnesium, and titanium. Also for other non-ferrous materials such as rubber, plastic, and fibrous wood. Round cords from .040" in diameter to .018: Used to clean plumbers
- Length: 144 inch
- Grit / Micron Size: 200
- Product Type: Abrasive Roll
- Type: Silicon Carbide
-
Supplier: ASTM International
Description: 1.1 This practice describes recommended procedures for the safe handling of densified articles made from nonfibrous aluminum oxide reinforced with silicon carbide whiskers. 1.2 The information in this practice is intended for a material safety data sheet (MSDS) for densified
-
Supplier: Wolfspeed
Description: Technical features Ultra-low loss High-frequency operation Zero reverse-recovery current from diode Zero turn-off tail current from MOSFET Normally-off, fail-safe device operation Ease of paralleling Copper baseplate and aluminum nitride insulator Try our SpeedFit design simulator.
-
Supplier: Wolfspeed
Description: Technical features Ultra-low loss High-efficiency operation Zero reverse-recovery current from diode Zero turn-off tail current from MOSFET Normally-off, fail-safe device operation Ease of paralleling Copper baseplate and aluminum nitride insulator Try our SpeedFit design simulator.
-
Supplier: 3X Ceramic Parts Company Limited
Description: Silicon Nitride Substrate Description : Silicon nitride ceramic substrate is a ceramic substrate with silicon nitride (Si3N4) as the main crystal phase, also known as silicon nitride ceramic substrate. Silicon nitride ceramic is a kind of high temperature and
- Density: 3.1999979803934133 g/cc
- Thermal Conductivity: 15 to 20 W/m-K
- MOR / Flexural Strength: 87,022.1036143182 psi
- Compressive / Crushing Strength: 362,592.0983929925 psi
-
Supplier: Plansee SE
Description: washers and bolts. Take a look at our targets and cathodes made from titanium-aluminum, aluminum-chromium, chromium, titanium, zirconium, titanium-silicon and titanium diboride.
- Type: Sputtering Target
-
Description: Aluminum oxide ceramic is a high-performance ceramic material, also known as alumina ceramic material. Composed of high-purity alumina powder, this non-metallic material is manufactured via pressing, molding, sintering, and other processes. According to the alumina content, it is classified
- Density: 3.5999977279425903 to 3.9499975070481197 g/cc
- Max Use / Curie Temperature: 1,200 to 1,650 C
- Features: Alumina / Aluminum Oxide, Biotech / Medical (Biomaterial), Hard, Silicon Carbide, Silicon Nitride, Sintered / Fired, Specialty Ceramics, Tungsten Carbide (WC)
- Applications: Chemical / Materials Processing, Corrosion Protection, Electrical / HV Parts, Electronics / RF-Microwave, Refractory / High Temperature Materials
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: the surfactant technology employed by AmberClean SWR is designed to cut through and remove aluminum oxide, diamond, silicon carbide and other process residues without harming delicate ceramic or silicon-based substrates. Features & Benefits Cleans slurries and other
- Temperature (As Used): 150 F
- Concentration (As Used, by Volume): 1 to 5 %
- Type: Aerosol / Contact Cleaner, Alkaline Cleaner (11 to 12.5 pH), Aqueous / Water-based, Cleaner / Cleaning Agent
- Features: Biodegradable, VOC Compliant
Find Suppliers by Category Top
Featured Products Top
-
Material Advantages: Aluminum silicon carbide (AISiC) combines the best of aluminum alloys and ceramic materials, delivering: High specific stiffness (read more)
Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
composite structure, merging aluminum’s high thermal conductivity with silicon carbide’s low expansion. Key benefits include (read more)
Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
carbide (SiC) beams provide the highest stiffness-to-weight ratio among common structural ceramics. Elastic modulus 420 GPa combined with density 3.1 g/cm3 delivers approximately four times the specific stiffness of steel and five times that of aluminum. Low thermal expansion (4 ppm/C) keeps beam (read more)
Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
Aluminum silicon carbide (AlSiC) composites combine the advantages of aluminum alloys and ceramic materials, delivering lightweight structural strength together with excellent thermal and mechanical stability. These (read more)
Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
. Key Features of Alumina Ceramic Substrates: High Purity Aluminum (read more)
Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Silicon Nitride (Si3N4) is 60% lighter than steel but strong enough to survive some of the most demanding applications in a variety of industries. This lightweight, the high-strength ceramic material is used as an alternative to stainless steel, super alloys, tungsten carbides, and first (read more)
Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
(AlN), zirconium oxide (ZTA), and silicon carbide (Si3N4) substrates. Multi-series product matrix, accurately matching diverse application needs Innovacera provides ceramic substrates made of different materials to meet different customer applications (read more)
Browse Ceramic Sheets and Boards Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
-performance Ritchey-Chrétien telescopes using aluminum and silicon carbide (SiC). These lightweight, athermal designs ensure stable imaging performance while helping reduce launch mass and cost. Designed for space-grade optical systems, scientific instrumentation, and mission (read more)
Browse Optical Lens Assemblies Datasheets for Avantier Inc. -
: how to manage heat without sacrificing strength, weight, or dimensional stability. Aluminum Silicon Carbide (AlSiC) was developed exactly to solve this problem. By combining (read more)
Browse Specialty Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
Superior Material Properties: Alumina, silicon nitride, aluminum nitride, and silicon carbide ceramics deliver high hardness, corrosion resistance, thermal stability, and insulation. (read more)
Browse Wafer Chucks Datasheets for Fountyl Technologies Pte. Ltd.
Conduct Research Top
-
Comparison of Super abrasive and Conventional Abrasive
Superabrasives refer to grinding wheels with diamond or CBN grains. Conventional abrasives refer to grinding wheels with aluminum oxide (corundum), silicon carbide, or ceramic grains.
-
Honing Techniques: Choosing the Right Stone
Three types of abrasives are available and in general. use for honing: Silicon Carbide, Aluminum Oxide,. and Diamond. Each type is bonded into honing sticks. called stones, and each has its place in honing; none. of the three can be called general purpose for honing. all types of materials.
-
Replacing Metal Components with Hard Materials (PDF)
, boron carbide, silicon nitride, and zirconia, to name just a few.
-
Application of WG-300
with extremely strong, stiff, silicon-carbide crystals, commonly called whiskers. These whiskers are grown under carefully controlled conditions and, due to their high purity and lack of grain boundaries, approach the theoretical maximum strength obtainable. This strength is calculated to be in the order of 1
-
Technical Ceramics for Medical Applications
deposition (CVD)-produced silicon carbide, exhibit high thermal conductivity, along with electrical conductivity, which allows EDM machining. Aluminum nitride also has high thermal conductivity but acts as an electrical insulator. When developing an application for ceramics, working with material
-
Fixed Abrasives Take Lapping Into Another Dimension
Traditionally, the grinding. process known as. lapping has been. employed in stock removal of. metal and ceramic workpieces. to achieve a desired concentricity. or "fl atness." Flat. lapping typically involves. a slurry of loose aluminum. oxide, silicon carbide or other. abrasive grains fl owed
More Information Top
-
Production of Aluminum-Silicon Carbide Composites Using Powder Metallurgy at Sintering Temperatures Above the Aluminum Melting Point
KEYWORDS: aluminum silicon carbide composites; powder metallurgy; mechanical properties; sintering temperature .
-
Experimental Study on Fatigue
Characteristics for Aluminium and Al-SiC
Composite Material Edge Crack Specimens
under Flexural Loading Conditions
Devi et. al. [25] have dealt on the micro-structural aspects of aluminium silicon carbide metal matrix composite and concludes that the silicon carbide inter metallic particles in the grain boundaries can influence the fracture behaviour.
-
Machining of Metal Matrix Composites
(1992) Drilling of particulate aluminum silicon carbide metal matrix composites.
-
A Study on Mechanical Properties of Silicon Carbide, E-Glass
and Red Mud Reinforced Aluminium (LM25) Composite.
N studies on Mechanical characterization of Aluminium silicon carbide composite.
-
PROCESSING AND FABRICATION OF ADVANCED MATERIALS VIII
*Regional research laboratory, Thiruvananthapuram -695 019, India Abstract In the present work an attempt has been made to study the drilling characteristics of Aluminium Silicon carbide particulate composites.
-
Advanced Thermal Management Materials
114 8.3.4 Aluminum Silicon Carbide (AlSiC) for Advanced Microelectronic Packages ............................
-
Properties of ceramic-reinforced aluminium matrix composites - a review
Friction characteristics of aluminium silicon carbide graphite hybrid composites.
-
Solid State Reactions in the Al‐Si‐C System
The ternary aluminium silicon carbide Al4SiC4 crystallizes in a hexagonal crystal system with unit cell dimensions a = 327.64(4) pm, b = 2171.2(6) pm and space group P63mc (no. 186).
-
The effects of cold rolling and heat treatment on Al 6063 reinforced with silicon carbide granules
…work analyzed with the procedure of Ümit Cöcen, Kazim Önel, and Ismail Özdemir con- cluded that if the stirring prior to set- tling were intense, the clusters would be smaller than with weaker stirring.2 Aluminum silicon carbide composites (Al/SiC) are not…
-
Preparation and Properties of Porous Aluminum Nitride–Silicon Carbide Composite Ceramics
Itatani, R. Tsukamoto, H. Uchida, M. Aizawa, A. C. A. Delseng, H. T. Hintzen, and I. Okada, “Densification and Mechanical Properties of 4AlN⅐SiC Ceramics—Utilization of Nanocomposite Powders Prepared by Nitridation of Alu- minum Silicon Carbide ,” Key Eng. Mater., 247, 91–94 (2003).
Indicates content that may require registration and/or purchase.