Products/Services for Aluminum Trailer Landing Gears

  •  
    Landing Gear - (38 companies)
    Landing gear (also known as the undercarriage) is the integral component that provides a ground- or water-based interface for an aircraft when not in flight. Landing gear is specifically designed to allow the aircraft to land, take off...
  • Gears-Image
    Gears - (696 companies)
    ...and strong, but are susceptible to corrosion. Aluminum is used when low gear inertia with some resiliency is required. Brass is inexpensive, easy to mold and corrosion resistant. Copper is easily shaped, conductive and corrosion resistant. The gear's...
  • Industrial and Commercial Trailers-Image
    Industrial and Commercial Trailers - (401 companies)
    Industrial trailers and commercial trailers are pulled behind a powered vehicle to carry goods, livestock, or equipment. They are used to move cargo from factories to warehouses, warehouses to distributors, and distributors to retailers. Depending...
  • Metric Gears-Image
    Metric Gears - (76 companies)
    ...and vibration resistance. Carbon steels are inexpensive and strong, but are susceptible to corrosion. Aluminum is used when low gear inertia with some resiliency is required. Brass is inexpensive, easy to mold and corrosion resistant. Copper is easily...
  •  
    Tires - (68 companies)
    ...a larger point of surface contact. They have a shorter tread life than standard tires and are not suitable for street driving. Aircraft: Landing gear must withstand extreme loads over short intervals of time. More tires are needed to distribute...
  •  
    Aluminum and Aluminum Alloys - (748 companies)
    How to Select Aluminum and Aluminum Alloys. Aluminum and aluminum alloys are lightweight, non-ferrous metals with good corrosion resistance, ductility, and strength. Products differ in terms of composition, grade, shape, dimensions, and features...
  •  
    Wheels - (379 companies)
    ...wheels. Applications. Industrial wheels are used in a variety of applications and industries. Products that are designed for heavy equipment such as earth movers, forklifts, trailers, moveable machinery, and motorized vehicles can support a variety...
  •  
    Spur Gears - (255 companies)
    ...to corrosion. Aluminum is used when low gear inertia with some resiliency is required. Brass is inexpensive, easy to mold and corrosion resistant. Copper is easily shaped, conductive and corrosion resistant. The gear's strength would increase if bronzed...
  •  
    Worms and Worm Gears - (230 companies)
    ...steels are inexpensive and strong, but are susceptible to corrosion. Aluminum is used when low gear inertia with some resiliency is required. Brass is inexpensive, easy to mold and corrosion resistant. Copper is easily shaped, conductive...
  •  
    Hypoid Gears - (42 companies)
    ...and strong, but are susceptible to corrosion. Aluminum is used when low gear inertia with some resiliency is required. Brass is inexpensive, easy to mold and corrosion resistant. Copper is easily shaped, conductive and corrosion resistant. The gear's...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire