-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR NICKEL-CHROMIUM-ALUMINUM ALLOYS, NICKEL-CHROMIUM-IRON ALLOYS, NICKEL-CHROMIUM-COBALT-MOLYBDENUM ALLOY, NICKEL-IRON-CHROMIUM-TUNGSTEN ALLOY, AND NICKEL-CHROMIUM-MOLYBDENUM-COPPER ALLOY SEAMLESS PIPE AND TUBE
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR NICKEL-CHROMIUM-ALUMINUM ALLOY, NICKEL-CHROMIUM-IRON ALLOYS, NICKEL-CHROMIUM-COBALT-MOLYBDENUM ALLOY, NICKEL-IRON-CHROMIUM-TUNGSTEN ALLOY, AND NICKEL-CHROMIUM-MOLYBDENUM-COPPER ALLOY ROD, BAR, AND WIRE
-
Supplier: Accuris
Description: PLATING, NICKEL-TUNGSTEN, ELECTRODEPOSIT ON ALUMINUM ALLOYS, BY SELECTIVE (BRUSH) METHOD
-
-
Supplier: Accuris
Description: Standard Specification for Nickel-Chromium-Aluminum Alloy, Nickel-Chromium-Iron Alloys, Nickel-Chromium-Cobalt-Molybdenum Alloy, Nickel-Iron-Chromium-Tungsten Alloy, and Nickel-Chromium-Molybdenum-Copper Alloy Rod, Bar, and Wire - INCLUDES STANDARD +
-
Supplier: Rhenium Alloys, Inc.
Description: welding, electronics and wire mesh grids for the space industries. Tungsten-Rhenium Wire is a staple in thermocouples and electronics products. All Wire compositions are available in a full range of sizes to meet your requirements. Rhenium Alloys is a major supplier of Tungsten
- Type / Function: Alloying - Master Alloy
- Metal / Alloy System: Tungsten / Tungsten Alloy
-
Supplier: ASTM International
Description: This specification covers nickel-chromium-iron alloys (UNS N06600, N06601, N06603, N06690, N06693, N06025, N06045, and N06696) and nickel-chromium-cobalt molybdenum alloy (UNS N06617) in cold-worked annealed, hot-worked annealed, and hot-finished seamless pipe and tube intended for
-
Supplier: ASTM International
Description: This specification covers nickel-chromium-iron alloys (UNS N06600, N06601, N06603, N06690, N06693, N06025, N06045, and N06696) and nickel-chromium-cobaltmolybdenum alloy (UNS N06617) in the form of hot-finished and cold-worked rounds, squares, hexagons, rectangles, and cold-worked
-
Supplier: Plansee SE
Description: solution is known as tungsten NS (for "non sag"). Our tungsten wire deserves its name due to its high creep resistance. We manufacture filaments for halogen lamps from dimensionally stable fine wire. Our tungsten NS (W NS) wire is doped with aluminum and potassium
- Features: Non-ferrous - Any Type, Refractory / Reactive (UNS R), Tungsten / Tungsten Alloy
- Shape / Form: Wire / Shaped Wire
-
Supplier: ASTM International
Description: This specification covers nickel-chromium-molybdenum-columbium (UNS N06625), nickel-chromium-molybdenum-silicon alloy (UNS N06219), and nickel-chromium-molybdenum-tungsten alloy (UNS N06650) in the form of hot-worked rod and bar and cold-worked rod. The matreial shall conform to
-
Supplier: ASTM International
Description: This guide covers rolled nickel-chromium-molybdenum-tungsten alloys plate, sheet, and strip. The material shall be composed of carbon, manganese, silicon, phosphorus, sulfur, chromium, cobalt, tungsten, molybdenum, iron, aluminum, titanium, nickel, and copper. The
-
Supplier: American Welding Society (AWS)
Description: Environment BHCP12 P-13 Specifications and Standards BHCP13 Volume 3 - Materials and Applications M-1 Aluminum and Aluminum Alloys BHCM1 M-2 Copper and Copper Alloys BHCM2 M-3 Low-Carbon, Low Alloy, and Tool Steels BHCM3 M-4 Cast Iron BHCM4 M-5 Stainless Steels
-
Supplier: SAE International
Description: Primarily for use as filler metal for gas-metal-arc and gas-tungsten-arc welding, including repair welding, of aluminum alloy castings. Where casting service conditions require good corrosion resistance, maximum strength, and homogeneity, filler metal should be of the same
-
Supplier: Plansee SE
Description: Our molybdenum tungsten alloys (MoW) offer enhanced stability against ITO, aluminum or copper etching solutions. By adding tungsten to pure molybdenum we can selectively slow down the speed of etching. We can adapt the tungsten concentration in the target precisely
- Type: Sputtering Target
-
Supplier: Universal Wire Works Inc.
Description: Alloy 4043 is a 5% silicon aluminum alloy designed to weld many similar and dissimilar cast and wrought aluminum parts. This alloy is excellent for types 4043, 6063, 5052, 6061, 355, 356 and others. Extensively used with the gas tungsten arc and gas metal
- AISI / AA / CDA Grade: 4,043
- Tensile Strength (UTS, Break): 2,700 psi
- Yield Strength (YS): 18,000 psi
- Elongation: 8 %
-
Supplier: American Welding Society (AWS)
Description: This specification prescribes classification requirements for aluminum and aluminum alloy bare welding rods for use with the oxyfuel gas, gas tungsten arc, and plasma arc welding processes, and bare electrodes for use with the gas metal arc welding process.
-
Supplier: American Welding Society (AWS)
Description: Environment BHCP12 P-13 Specifications and Standards BHCP13 Volume 3 - Materials and Applications M-1 Aluminum and Aluminum Alloys BHCM1 M-2 Copper and Copper Alloys BHCM2 M-3 Low-Carbon, Low Alloy, and Tool Steels BHCM3 M-4 Cast Iron BHCM4 M-5 Stainless Steels
-
Supplier: American Welding Society (AWS)
Description: This document presents information concerning those properties of aluminum which affect its weldability and which cause specific problems in the fabrication of aluminum pipe. Recommendations are made for solving these problems and suggested procedures are presented for welding
-
Supplier: Universal Wire Works Inc.
Description: Alloy 4009 is designed for welding aluminum casting alloy 355.0, C355.0 and wrought alloy 3003. Alloy 4009 is used in the Gas Metal Arc and Gas Tungsten Arc welding processes. Alloy 4009 is also known as C355 Aluminum.
- AISI / AA / CDA Grade: 4,009
- AA Grade: 4,009
- Type: Aluminum / Aluminum Alloy (UNS A)
- Features: Light Alloy, Non-ferrous - Any Type, Other, Specialty / Other
-
Supplier: ESAB Welding and Cutting Products
Description: Features Arcaloy ER82 is used for TIG, MIG, and SAW welding of base materials such as ASTM 3, B166, B167, and B168 alloys which have UNS Number N0660. It is one of the most used nickel alloys whose applications range from cryogenic to high temperatures. This filler metal can also be
- Approvals / Conformance: ASME
- Joining Process / Product Form: MIG Wire (GMAW), Solid Wire, TIG Rod (GTAW)
- Welding Filler Types: Nickel Alloy
-
Supplier: Indium Corporation
Description: Several low melting point Indalloy® alloys are liquid at room temperature. These gallium-based alloys are non-toxic replacements for mercury. The gallium-based alloys have far lower vapor pressure than mercury, reducing both the amount and toxicity of metal vapor exposure.
- Use Temperature: 257 F
- Thermal Conductivity: 86 W/m-K
- Coeff. of Thermal Expansion (CTE): 16.11111111111111 µin/in-F
- Elongation: 22 to 41 %
-
Supplier: Plansee SE
Description: recrystallization temperature and greater creep resistance. Tungsten alloys D2M and D185. Pure tungsten is extremely difficult to machine and very brittle at low temperatures. In mold-making, tungsten is therefore only used in composite materials. In combination with iron
- Shape / Form: Fabricated Parts / Shapes
- Features: Non-ferrous - Any Type, Other, Refractory / Reactive (UNS R), Tungsten / Tungsten Alloy
-
Supplier: Materion Corporation
Description: Pure Metals Aluminum, Al Neodymium, Nd Antimony, Sb Nickel, Ni Beryllium, Be Niobium, Nb Bismuth, Bi Osmium, Os Boron, B Palladium, Pd Cadmium, Cd Platinum, Pt Calcium, Ca Praseodymium, Pr Carbon, C Rhenium, Re Cerium, Ce Rhodium, Rh Chromium, Cr Ruthenium, Ru Cobalt, Co Samarium, Sm Copper,
- Features: Aluminum / Aluminum Alloy (UNS A), Cobalt / Cobalt Alloy, Copper, Brass or Bronze Alloy (UNS C), Gold / Gold Alloy, Iridium / Iridium Alloy, Magnesium / Magnesium Alloy (UNS M), Molybdenum / Molybdenum Alloy, Nickel / Nickel Alloy (UNS N), Noble / Precious Metal (UNS P), Non-ferrous - Any Type,
- Applications: Electronics / RF-Microwave
- Metal / Alloy Type: Pure / Very Low Alloy
- Shape / Form: Semi-finished Shape / Mill Stock
-
Supplier: OptiSpac, Inc.
Description: The package adopts metal cavity brazing or melt seal feed through assembly, optical tube structure. WSS package cavity is usually large, generally using the Kovar alloy plate 6-side welding cavity structure (if the cavity is small, low cost aluminum alloy overall processing
- Package Material: Aluminum, Copper, Tungsten
-
Supplier: ToneCooling Technology Co., Ltd
Description: other hand, carbon fiber composite materials offer directional thermal expansion and thermal conductivity. Tungsten Copper Alloy: We supply high-performance alloys combining tungsten’s hardness with copper’s thermal conductivity. Function: Excellent heat dissipation and
- Length: 89.50000000000001 mm
- Width: 89.50000000000001 mm
- Height: 69 mm
- Fan Airflow: 41.4 SCFM
-
Supplier: Plansee SE
Description: particularly ductile. To guarantee the ductility of the TiAl targets, the aluminum must be extremely evenly distributed. That is why we mix our titanium-aluminum powder very carefully before compacting the material using a forming process. As a result, the microstructure of our
- Type: Sputtering Target
-
Supplier: ToneCooling Technology Co., Ltd
Description: (CMC) can be stamped into sheet parts and even made into multi-boss heat pipe products. The layer thickness ratio of CMC series materials can be adjusted arbitrarily to obtain different thermal expansion coefficients. Tungsten Copper Alloy: We supply high-performance alloys
- Length: 89.50000000000001 mm
- Width: 89.50000000000001 mm
- Height: 69 mm
- Fan Airflow: 41.4 SCFM
-
Supplier: SAE International
Description: This specification covers a blend of tungsten carbide-cobalt aggregate, a nickel alloy, and a nickel aluminum aggregate in the form of powder.
-
Supplier: SAE International
Description: This specification covers a blend of tungsten carbide-cobalt aggregate, a nickel alloy, and a nickel aluminum aggregate in the form of powder.
-
Supplier: SAE International
Description: This specification covers a blend of tungsten carbide-cobalt aggregate, a nickel alloy, and a nickel aluminum aggregate in the form of powder.
-
Supplier: Able Electropolishing Company, Inc.
Description: Alloys Nitinol, Tungsten and other Specialty Alloys Not sure if your specialty alloy is suitable for our electropolishing service? Contact Able today for more information about the metals we can treat and improve.
- Materials: Aluminum, Copper / Copper Alloys, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
- Capabilities - Cleaning / Surface Preparation: Electropolishing, Passivation
- Features: Midwest US Only, North America, United States Only
-
Supplier: Able Electropolishing Company, Inc.
Description: Alloys Nitinol, Tungsten and other Specialty Alloys Not sure if your specialty alloy is suitable for our electropolishing service? Contact Able today for more information about the metals we can treat and improve.
- Industry Served: Aerospace, Automotive, Electronics, Food & Beverage, Medical / Healthcare
- Materials: Aluminum, Copper / Copper Alloys, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
- Additional Services / Processes: Corrosion Inhibitors, Research & Development
- Capabilities: Electropolishing
-
Supplier: ESAB Welding and Cutting Products
Description: Spoolarc 65 is a triple deoxidized (Aluminum, Titanium, Zirconium) welding wire designed for welding over rust and mill scale. The less fluid weld puddle of Spoolarc 65 makes it easy to control when used out of position. Spoolarc 65 is the preferred wire for all position welding of small
- Tensile Strength (UTS): 81,945.81423681631 psi
- Yield Strength: 73,243.60387538449 psi
- Elongation: 31 %
- Approvals / Conformance: CWB
-
Supplier: Washington Alloy Co.
Description: BRAZING ALLOYS Washington Alloy offers approximately 14 different high silver brazing alloys for joining most ferrous and nonferrous metals, except aluminum and magnesium. These High Silver Brazing Alloys are manufactured from only the highest purity raw materials,
-
Supplier: ESAB Welding and Cutting Products
Description: output combined with advanced balance and cleaning features to deliver unbeatable welding performance with extended tungsten life on aluminum and magnesium alloys without the need for continuous high frequency.
- Output Current Range: 140 to 200 amps
- Output Power Capability: AC Output
- Features: Other Arc or Resistance Welders
- Equipment Type: Power Source / Station
Find Suppliers by Category Top
Featured Products Top
-
. Diamond Aluminum offers a slightly lower thermal conductivity but with the added benefit of lower density. Tungsten Copper Alloy combines the hardness of tungsten with copper's thermal properties (read more)
Browse Heat Sinks Datasheets for ToneCooling Technology Co., Ltd -
-new appearance. At Able Electropolishing, we offer our electropolishing service for a diverse range of common and specialty alloys. They include: All Stainless Steels Carbon Steels Titanium Aluminum Copper Alloys Nickel Alloys Nitinol, Tungsten and other Specialty Alloys (read more)
Browse Finishing and Surface Treatment Services Datasheets for Able Electropolishing Company, Inc. -
low thermal expansion is needed to make a part that can maintain its performance and dimensional stability without being affected by constant changes in temperature. Aluminum Alloy Steel Stainless Steel Alumina Aluminum Nitride SiC-based MMC Molybdenum Tungsten (read more)
Browse CNC Machining Services Datasheets for Top Seiko Co., Ltd. -
. Flexibility to order less than 10 pieces or high-volume production runs of 1,000s. The environmental coating is available for all machined parts. Additional materials such as borated polyethylene and lead acrylic are also available. Mars Metal also provides machined custom Tungsten Alloy parts, in addition to other Ferrous Metal parts including Stainless Steel and Aluminum. (read more)
Browse Metal Casting Services Datasheets for MarsMetal -
provide this information as a service to our customers to assist in choosing a suitable alloy for a diverse range of applications. Aluminum The most abundant metal in the earth’s crust, it is bluish and silvery-white, very light (read more)
Browse Captive Screws Datasheets for ZAGO Manufacturing Company, Inc. -
satisfactorily in a given environment. We provide this information as a service to our customers to assist in choosing a suitable alloy for a diverse range of applications: ALUMINUM The most abundant metal in the earth’s crust, it is bluish and silvery (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
Silicon Nitride (Si3N4) is 60% lighter than steel but strong enough to survive some of the most demanding applications in a variety of industries. This lightweight, the high-strength ceramic material is used as an alternative to stainless steel, super alloys, tungsten carbides, and first (read more)
Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
evaluated what properties you require for your sealing screw, you then need to select the material it is to be made from to perform these tasks. Below is a list of metals: Aluminum - Silvery-white in color, this common metal is lightweight and non (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
times heavier than aluminum, common, tough, strong, durable, malleable, and silver in color. They are non-magnetic but can sometimes become magnetic after certain metalwork processes. The variety of steels can contain other elements such as tungsten, cobalt, silicon, nickel, chromium, and many more (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
times heavier than aluminum, common, tough, strong, durable, malleable, and silver in color. They are non-magnetic but can sometimes become magnetic after certain metalwork processes. The variety of steels can contain other elements such as tungsten, cobalt, silicon, nickel, chromium, and many more (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc.
More Information Top
-
Sell screws M0.8 M1.0 M1.2 M1.4 M1.6 M1.7 M1.8
Material Type: Titanium GR2 Titanium alloys:TiCold TiBone Tantalum Tantalum Tungsten alloys Aluminum alloys SUS304HC/302HQ/316 SAE1018/1022/1035 SCM435 Brass Copper .
-
Laser vision sensing based on adaptive welding for aluminum alloy
A special purpose welding system was designed for the adaptive aluminum alloy tungsten inert gas (TIG) welding with wire feeding.
-
Composites for Automotive, Truck and Mass Transit: Materials, Design, Manufacturing
Material Fibers E-glass S-glass HM carbon HT carbon Boron Silicon carbide Tungsten Beryllium Kevlar“-29 Kevlar“-49 Spectra“-900 (PE) Conventional materials Steel Aluminum alloys Tungsten Beryllium .
-
Introduction to Semiconductor Manufacturing Technology
For many devices that do not require more than a gigahertz (GHz) of clock frequency (such as most DRAM and flash memory devices), tung- sten and aluminum alloys are still widely used in metallization processes, along with undoped silicate glass (USG) as…
-
Amorphous alloys resistant to corrosion in artificial saliva solution
Thin ®lms of amorphous aluminum and tungsten alloys represent new perspective materials which exhibit exceptional chemical and physical properties; stability in chemically aggressive surroundings and at elevated temperatures [25±27], adhesion to the substrate, and hardness.
-
Ballistics 2014: 28th International Symposium - VOLUME 2 TERMINAL BALLISTICS VULNERABILITY & SURVIVABILITY
Results of the experiments To determine the mechanical properties of the aluminium and tungsten alloys the two types of specimens where used.
-
Materials Handbook: An Encyclopedia for Managers, Technical Professionals, Purchasing and Production Managers, Technicians, and Supervisors, Fifteenth Edition ...
One tungsten - aluminum alloy is a chemical compound made by reducing tungsten hexachloride with molten aluminum.
-
EPJ Web of Conferences
Experimental investigations of visco-plastic properties of the aluminium and tungsten alloys used in KE projectiles .
-
BALLISTICS 2016
Kruszka L., Magier M.: Experimental investigations of visco-plastic properties of the aluminium and tungsten alloys used in KE projectiles, EPJ Web of Conferences Vol. 26 (2012), 05005.
-
Chemicals for the Electronics Industry
Boron trichloride is also the preferred gas for the plasma etching of metals such as aluminum, aluminum alloys , tungsten , and tungsten silicide.
Indicates content that may require registration and/or purchase.