Products/Services for Aluminum V-ribbed Pulley
-
V-ribbed Pulleys - (33 companies)They usually have a triangular or trapezoidal cross-section and are reinforced with fiberglass, polyester, or steel. V-ribbed pulleys are made from materials such as aluminum, brass, cast iron, steel, stainless steel, plastic, or zinc alloy. Both single groove...
-
V-Belt Pulleys - (215 companies)...of the transmission. Image credit: Unisoft. Common materials of construction include: aluminum, brass, cast iron, plastic, stainless steel, steel, and zinc alloy. For v-belts which exceed 6,500 RPM, pulleys must be manufactured within closer tolerances...
-
Sheaves - (144 companies)Sheaves are grooved wheels or pulleys used with rope or chain to change the direction and point of application of pulling force. There are many different types of products. Often, suppliers categorize sheaves by materials of construction...
-
V-Belts and V-Ribbed Belts - (371 companies)...are used with mating pulleys in drives where speed ratio is not critical. V-ribbed pulleys are often used with mating belts for efficient, very high speed power transmission. Specifications for V-belts and V-ribbed belts include: Ultimate tensile...
-
Timing Pulley Flanges - (25 companies)...in.) or fractions of an inch. Lettered designations include L, H, and XL. Metric pitch is specified in millimeters (mm). Letter designations include GT and HTD. Types. Metal. Timing pulley flanges are made from metals such as: Aluminum. Steel. Carbon...
-
Aluminum and Aluminum Alloys - (745 companies)How to Select Aluminum and Aluminum Alloys. Aluminum and aluminum alloys are lightweight, non-ferrous metals with good corrosion resistance, ductility, and strength. Products differ in terms of composition, grade, shape, dimensions, and features...
-
Idler Pulleys - (74 companies)Idler pulleys are used to take up slack, change the direction of transmission, or provide clutching action. Idler pulleys are rollers that do not produce any mechanical advantage, nor transmit power to a shaft. Idler pulleys are used to lead a chain...
-
Round Belt Pulleys - (57 companies)...limits the load capability. Aluminum, cast iron, steel, stainless steel, plastic, brass, and zinc compositions account for the construction materials of most pulleys. Round Belt Pulley Specifications. Pulley geometry is represented in metric...
-
Timing Pulleys (inch) - (173 companies)...pitch timing pulleys are made of metal, plastic and combination materials. Factors such as environmental conditions, design horsepower, operating temperature, and cost determine the best material choice. Typically, metal pulleys are made of aluminum...
-
Timing Pulleys (metric) - (174 companies)...horsepower, operating temperature, and cost determine the best material choice. Typically, metal pulleys are made of aluminum or steel. Plastic pulleys are made of acetal, nylon, or polycarbonate materials. Acetal pulleys provide chemical resistance...
Product News
-
Stock Drive Products & Sterling Instrument - SDP/SI
Timing Pulleys Provide Exceptional Performance of grooves. To help complete your drive system mating timing belts are available and can be cut to customized widths if required. Synchronous Timing Pulleys. Materials: aluminum, steel, acetal, nylon and polycarbonate. Tooth Profiles: 40 D.P., Gates PowerGrip GT (R)2/GT (R)3, Gates HTD (R), L, MXL, T, and XL. Wide range of numbers of grooves. Single, double and without flanges. Various hub styles and fastening methods. Bore sizes, keyways and other options available. Get the right timing belt... (read more)Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Hangzhou Chinabase Machinery Co., Ltd.
Sheaves and Pulleys Hangzhou Chinabase Machinery Co., Ltd is a group of factories, give customer one stop solution of power transmission and industrial products. We are in the position to supply wide range of products, including chains, sprockets, v-belt and v-belt pulleys, timing belt and timing belt pulleys, gears, speed reducers, motors, racks, couplings, and many other parts, like locking assembly, taper bushing, Chain guide, shaft collar, torque limiter, cam clutch, universal joint, motor base and motor slide... (read more) -
Stock Drive Products & Sterling Instrument - SDP/SI
HTD® Timing Belt Pulleys with Fairloc® Hubs self-contained and offers a small pulley hub envelope. How our Fairloc (R) Works: The Fairloc (R) system consists of two slots that are machined into the aluminum hub, one orientated radially the other angularly, to create a transverse wedge which remains attached to the solid portion of the hub on one side. The resultant cantilevered clamping section has a tapped hole to accept a cap screw which passes through a clearance hole in the solid portion of the hub, and into a threaded hole in the transverse... (read more)Browse Timing Pulleys (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
Let's Design a Belt & Pulley Drive System Stock Drive Products/Sterling Instrument (SDP/SI) is well known for supplying the problem-solving mechanical components engineers are looking for. Specializing in timing belt and pulley drive systems, SDP/SI manufactures and stocks a wide array of pulleys in a variety of materials, sizes, types, and numbers of teeth. Mating timing belts in standard and custom widths are offered for quick delivery. Miniature timing belts in profiles FHT-1, FHT-2, FHT-3, and MXL are stocked in polyurethane... (read more)Browse Timing Belts (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Hangzhou Chinabase Machinery Co., Ltd.
Timing Belt Pulleys MXL/XL/L/H/XH Series Timing Pulleys. T2.5/T5/T10 Series Timing Pulleys. AT5/AT10 Series Timing Pulleys. HTD Series Timing Pulleys(3M/5M/8M/14M). Timing Pulley Bar. Flange. 1) Plain Bore Timing Pulleys (MXL, XL, L, H). 2) Plain Bore Timing Pulleys (T2.5 , T5, T10). 3) Plain Bore Timing Pulleys (AT5, AT10). 4) Plain Bore Timing Pulleys (3M, 5M, 8M, 14M ). 5) Taper Bore Timing Pulleys (L, H, XH). 6) Taper Bore Timing Pulleys (5M, 8M, 14M). 7) Timing Pulley Bars a. MXL, XL, L b. 3M, 5M, 8M c. T2.5... (read more)Browse Timing Pulleys (inch) Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Hangzhou Chinabase Machinery Co., Ltd.
V-Belt Pulleys European Standard SPZ, SPA, SPB and SPC Series Cast Iron/Steel V-Belt Pulleys SB: SPZ 1-3, SPA 1-5,SPB 1-6, SPC 1-6 TB: SPZ 1-8, SPA 1-6,SPB 1-10, SPC 3-10 Flat Belt Pulleys for Taper Bushes TB: Type range 63-630. V-Belt Pulleys For Taper Bushes. V-Belt Pulleys With Solid Hub. Adjustable Speed V-Belt Pulleys. Flat Belt Pulleys For Taper Bushes. Finished Bore Sheaves. Taper Bushed Sheaves. QD Sheaves. Sheaves With Split Taper Bushing. Variable Speed Sheaves. Poly-V Sheaves. Split Sheaves (read more)Browse V-Belt Pulleys Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Belt Technologies, Inc.
TruTrack™ Pulley for Robotics Applications Available as a standalone product or as part of a conveyor system, Belt Technologies ' TruTrack TM Pulley precisely automates belt tracking by using a segmented roller design that moves with virtually no friction along the shaft between two edge guides, improving the lifespan of the belt. The segmented design of the TruTrack TM Pulley substantially reduces side loads on the belt, preventing damage to its edge and improving belt life in ways standard edge guides or flanges can 't. The TruTrack... (read more)Browse Timing Pulleys (inch) Datasheets for Belt Technologies, Inc. -
Hangzhou Chinabase Machinery Co., Ltd.
V-Belt Pulleys European Standard SPZ, SPA, SPB and SPC Series Cast Iron/Steel V-Belt Pulleys SB: SPZ 1-3, SPA 1-5,SPB 1-6, SPC 1-6 TB: SPZ 1-8, SPA 1-6,SPB 1-10, SPC 3-10 Flat Belt Pulleys for Taper Bushes TB: Type range 63-630. V-Belt Pulleys For Taper Bushes. V-Belt Pulleys With Solid Hub. Adjustable Speed V-Belt Pulleys. Flat Belt Pulleys For Taper Bushes. Finished Bore Sheaves. Taper Bushed Sheaves. QD Sheaves. Sheaves With Split Taper Bushing. Variable Speed Sheaves. Poly-V Sheaves. Split Sheaves (read more)Browse V-Belt Pulleys Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Stock Drive Products & Sterling Instrument - SDP/SI
Timing Belt and Pulley Drive Systems from SDP/SI these GT (R)2 / GT (R)3 pulleys, 2 mm Pitch are made of clear anodized aluminum alloy and are available from stock in 15 to 120 grooves. Bore sizes range from .1875" to .375" in inch and 5 mm to 10 mm in metric. O. D.'s range from .356" to 2.988" in inch and 9 mm to 75.9 mm in metric. They are available in double or no-flange types. Also offered are GT (R)2 / GT (R)3 pulleys, 3 mm Pitch, part series A 6D53-... (Inch) and A 6D53M... (Metric) in 18 to 80 grooves. Bore sizes range from .250... (read more)Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
S. Himmelstein & Company
Pulley Torque Transducer - S. Himmelstein MCRT (R) 3120TA & 31200T pulley torque transducers are used to measure and control the torque, speed and power of belt and chain driven machinery. Applications include compressors, pumps, fans, blowers, conveyors, gear boxes, etc. They are available in six full scale ranges from 50 lbf-in to 1,500 lbf-in, with 250% overload capacity (200% for the 1,500 lbf-in range). Noise free rotary transformers provide non-contact coupling to the stator. The strain gages and torsion element are fatigue rated... (read more)
-
Federal Register > Thursday, June 13, 2013 > [78 FR 35604] Foreign-Trade Zone (FTZ) 155-Calhoun/Victoria Counties, Texas; Notification of Proposed Production A...
…and clips); rubber articles (plates, sheets, shapes, grommets, clamps, hose, fittings, floor mats, gaskets, seals, insulation and lenses); v - ribbed belts; cork articles (sheets … and seals); articles of aluminum (tubing, fittings, and rivets … converters; final drives; flywheels; pulleys ; gaskets of metal sheeting…
-
Suppliers to the BMW Z4
…Compact Insulation Stankiewicz Center Console Drxlmaier Complete Interior Trim Parts [In Real Wood, Aluminium , Synthetics & Leather … EuWe Eugen Wexler Gasket [Tail Lamp] Carcoustics Gear Box Insulation Continental Heating Hoses BorgWarner High Energy Friction Plates [W/ Optional 6-Speed] Freudenberg Metallic Gaskets Continental Multiple V - Ribbed Belts BorgWarner One Way … Pistons Winkelmann Powertrain Components Pulleys BorgWarner Secondary Air Pump…
-
Suppliers to the new Skoda Superb
…Air intake manifold (EA 888 R4 1,8l 118KW TFSI 4V) Magneti Marelli Aluminium heatshields Carcoustics International … Components Fuel supply unit Continental Automotive Systems Gearbox mount Vibracoustic Glow plugs Beru Heating lines ContiTech Hydraulic engine mount Trelleborg Automotive Instant start control unit Beru Multiple V - ribbed belts ContiTech Oil filter … TRW Automotive Engineered Fasteners Pulleys for steering pump Winkelmann…
-
Suppliers to the Mercedes E-Class
…Actuator POWERTRAIN AKsys USA Engine Encapsulation [Structural Plastic] Alcoa Colforged Parts [Engine Bracket] BorgWarner Two Stage Turbocharging [R2S�] Bosch Spark Plugs, Commonrail Diesel Injection System Brose Engine Cooling Ventilation Module, Brushless Cooling Fan Modules Continental Multiple V - Ribbed Belts, Knock/Combustion, Emission Control … 4-Motion For Transfer Cases] Honeywell Turbocharger [For 3.0L Diesel Application] Honsel aluminium engine blocks for … Cylinder], Gearbox Mount, Rear Axle Gearbox Mount Winkelmann Powertrain Components Starter Gear Rings, Pulleys , Torsional Vibration Dampers…
-
MIT Skywalker : a novel robot for gait rehabilitation of stroke and cerebral palsy patients
…showing ring gear, (d) Rear view showing the removable track pressed shaft and aluminum brackets rests Figure … the base assembly include all 5 motors with appropriate pinion gears or pinion pulleys (for the treadmill .... The belts, seen in figure 3-2(b), are J-section V - ribbed belts which mate with the standard front rollers used in the track assembly and provide proper torque and speed requirements for our use [79].
-
A Study of Drying-Up Friction and Noise of Automotive Accessory Belt
A load cell system (LC-105-500, Aluminum S beam load cell, PSU-93 power supply) from .... In order to investigate the friction due to the rubber pulley contact, commercially available rubber V - ribbed belts and a commercially available pulley were used.
-
Study of Noise of Accessory Belt under Cold Condition
A load cell system (LC-105-500, Aluminum S beam load cell, PSU-93 power supply) from .... In order to investigate the friction due to the rubber pulley contact, commercially available rubber V - ribbed belts and a commercially available pulley were used.
-
Development of Toyota 1ZZ-FE Engine
…inlet housing and by-pass passage lead are integrated into the high-pressure aluminum die-cast cylinder .... ACCESSORIES LAYOUT - For the accessories drive, a serpentine belt drive system has been employed which uses a single V - ribbed belt. .... Since it requires only one crank pulley stage, the overall length has been shortened.
-
Development for Stamped WATER PUMP (Innovative Structure WATER PUMP)
Fig. 1 Structure of Conventional water pump It is driven directly by the engine power with a V - ribbed belt for auxiliary parts or a timing chain. .... The majority of housings are made of aluminum die casting with machining. .... Fig. 3 Comparison of housing material for water pump INNOVATION OF STRUCTURE Idler pulley design used for…
-
Building construction - of the principle to detail
V - 6. .... Constructive structures concerning its thermohygrischen operating procedure 3.1 sandwich panel 3.2 insulating glass plate 3.3 wood window profile 3.4 aluminum window profile 3.5 Not ventilated … 3.11 outer wall in wood rib method of construction 3 .... Sealing mechanisms play an important role thereby naturally.