Products/Services for Am 1077 VHF Power Amplifiers

  • Power Amplifiers-Image
    Power Amplifiers - (192 companies)
    Power amplifiers deliver a specific amount of AC power to a load. They are used in audio frequency and radio frequency applications. Types of Power Amplifiers There are many different types of power amplifiers. Examples include: RF power...
  • Power Operational Amplifiers-Image
    Power Operational Amplifiers - (97 companies)
    Description. Power operational amplifiers (POA) are used to increase the power of low-level signals in applications that drive low impedances or reactive loads. They dissipate excess energy as heat, deliver extensive current, and can sustain...
  • RF Amplifiers-Image
    RF Amplifiers - (611 companies)
    ...the stronger output to a RF power amplifier (PA). Other types of RF amplifiers include: Low noise. Pulse. Bi-directional. Multi-carrier. Buffer. Limiting amplifiers. Detector log video amplifiers (DLVAs) are used to amplify or measure signals with a wide...
  • Signal Amplifiers-Image
    Signal Amplifiers - (312 companies)
    ...impedance is the equivalent impedance "seen" by a power source connected to a network. Signal amplifiers are used on thermocouples or piezo electric sensors. In general they will be used on sensors and electrodes or small signal AC and DC outputs...
  • PWM Amplifier Chips-Image
    PWM Amplifier Chips - (64 companies)
    Pulse width modulated (PWM) amplifier chips generate a current that switches between high and low output levels. PWM amplifiers have a much higher power capability for a given volume than linear amplifiers. They are also less expensive. Pulse width...
  •  
    Operational Amplifiers - (250 companies)
    Description. Operational amplifiers (op amps, op-amps) are general-purpose, closed-loop devices that are used to implement linear functions. They compare two incoming signals and release a third signal that is an amplified measure of the difference...
  •  
    Amplifier and Comparator Chips - (552 companies)
    Amplifier and comparator chips are board-level components for amplifying voltage, current, or power. There are several basic types of amplifier and comparator chips. Differential amplifier chips are designed to amplify a small difference between two...
  •  
    Buffer Amplifiers - (142 companies)
    ...amplifiers. Some products have an embedded reference voltage or on-chip protection against electrostatic discharge (ESD). Others feature rail-to-rail output or rail-to-rail input. Single supply devices can operate with only one power supply. Buffer...
  •  
    Instrumentation Amplifiers - (147 companies)
    Radiation-Tolerant Instrumentation Amplifiers Designed for Communication Satellites. Electronics360 --A Nano-power Op Amp that Enhances Sensor Accuracy. Image credit: Badger Meter...
  •  
    Audio Amplifiers and Preamplifiers - (396 companies)
    ...pre-amplification, the signal is sent to a power amplifier or amp, which provides the higher current necessary to drive the speakers. How to Select Audio Amplifiers and Audio Preamplifiers. Audio amplifiers and audio preamplifiers are used to increase...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • AM-1077 VHF tactical support amplifier
    The AM- 1077 is a 50 W VHF linear RF amplifier designed for use with exciters operating in the 30 to 88 MHz frequency band to form high- power VHF systems.
  • PS1077 power supply/adaptor
    The PS1077 is designed to provide a mounting base and power adaptor for 50 W VHF tactical systems using the PRC- 1077 transceiver and AM1077 amplifier . .... fastened together, they form a rugged, field-deployable 50 W VHF package which is waterproof and immersible.
  • Index to Subjects
    …Parametric Variable-Capacitor: May970 Motor, Tunnel-Diode Super-Regenerative Par- ametric: Oct 1586 Multiplexing, Frequency, Minimization of Maximum Amplitude in: Jan 357 Multiplication, Compression, and Expansion, New FM- AM Method: Oct 1550 Multiplier … Nov 1655 Negative-Conductance Amplifiers : Distributed, Noise Measure: Jul … Analog Study: Sep 1450 Potential Analog Pairs, Algebraic Function Calctulations Using: Jan 276 Power Coupler, Gas-Discharge … Band Spherical: Apr 824 Communications, Using Arrays: Jun 1066, Aug 1340 Induced Ionization Effects Between Hemi- spheres, Correction: Jan 363 Ionization Phenomenon, Secondary Elec- tron Emission and: Jun 1077 Ionospheric Contributions to Doppler … Correlation: Jun 1081 Signals, VHF , Received at Extra Optical…
  • Index to subjects
    …Parts Field, Development: May 912 Component Parts, Future of: May 950 Computers: and Computer-Like Systems: May 619 Art, Analog, Impact of Hybrid Analog- Digital Techniques on: May 1077 Electronic, in Social Sciences … 1459 Computing: Elements, Semiconductor, Power Dissipa- tion in: Dec … Jan 81 Cultures, Two: Jun 1547 Cutoff Frequency of Junction Transistor when Mobilities are not Constant: Jan … of: Apr 468 Diodes: Diffused Silicon Mesa, for Use in Refriger- ated Parametric Amplifiers : Jan 82 GaAs … 1852 Life Sciences, Engineer and: Aug 1758 Light: and Gravitation: Aug 1826 at VHF , Single-Sideband Modulation…
  • Radio Progress during 1953
    (1076) G. D. Hulst, "Design of television receivers utilizing non- synchronous power ," I.R.E.-Trans … standard for the measurement of horizontal-sweep-circuit radiation from television re- ceivers was a significant step … technique is employed in contrast to the open-field method used for measuring vhf -uhf oscillator radiation. .... ( 1077 ) IRE Subcommittee 17.4, Preliminary Standard: Measure- ment of Sweep Radiation. .... The commercial application of rf amplifier tubes at uhf was still in the developmental stage, the conven…
  • High-frequency two-input CMOS OTA for continuous-time filter applications
    which is independent of trip and reference voltages VCp+ and Vcp. .... DE MEY, G., and CABESTANY, J. (Eds.): ‘Mixed design of integrated circuits and systems’(Kluwer Academic Publishers, 1998),pp.35-40 6 STEYAERT, M.S.J., and SANSEN, W.: ‘ Power supply rejection ratio in operational transconductance amplifiers ’,IEEE Trans. .... Syst., 1990,37, (9), pp. 1077 -1084 7. .... 8 SZCZEPANSKI,S., JAKUSZ, J., and SCHAUMANN, R.: ‘A linear CMOS OTA for VHF applications’.
  • Subject Index, Jun. 1981
    microwave power transmission; antenna desi n and safety considerations; $Dickinson, Richard M.; T-MTT v26 n5 Ma … polarized TEI 1 modes in circular waveguide; Woodwar~ O. M.; T-MTT v18 n12 Dec 701072- 1077 . .... downconvertin f S-band transmission for rece tion b existin VHF ground stations; Shut , H. Paufi !IkT .... wideband nondegenerate parametric amplifier ; Takahashi, S.; T-MTT v18 n12 Dec 70 1176-1178. .... (1D13) ffmicrowave FET am lifiers; low-noise and mear; Cowan, D. A.; T-MTT v25 n12 .
  • Linearity of X-band class-E power amplifiers in EER operation
    The dynamic biasing circuit bandwidth needs to exceed the signal bandwidth, and digitally controlled high-speed power management circuits are a topic of continued research. .... B. Mader and Z. B. Popovic´, “The transmission-line high-efficiency class-E amplifier ,” IEEE Microw. .... 52, no. 3, pp. 1077 –1081, Mar. 2004. .... [11] F. H. Raab and D. J. Rupp, “High-efficiency single-sideband HF/ VHF transmitter based upon…
  • Radio Progress during 1949
    …attention was given to the problem of improving horizontal deflection circuits to reduce power consumption and heating. .... (638) A. Easton, "Stagger-peaked video amplifiers ," Electronics, vol. .... 37, pp. 1073- 1077 ; September, 1949. .... frequency for a receiver capable of cover- ing both the new band and the old vhf bands. .... Radio Receivers As in the past with AM receivers, it was found possi- ble to reduce still…
  • Author index
    …Sang, see Chul-Soo Kim, MWSYM 99 1725-1728 vol.4 Yoon Euisik, see Jun-Be Yoon, MWSYM 99 1523-1526 vol.4 Yoon Jun-Be, see Jun- Be Yoon, MWSYM 99 1523 … T-MTT Jul 99 1077 -1082 York, R.A .... Greater than 70% PAE enhancement-mode GaAs HJFET power amplifier MMIC with extremely low leakage current; MWSYM 99 1183-1186 vol.3 Yoshida, T., see Ishimaru, A., MWSYM 99 955-958 vol.3 You, N., and R.A. Minasian. .... An LDMOS VHF class E power amplifier using a high Q novel variable inductor; MWSYM 99 367…