Products/Services for Am Modulation Xr2206

  • Radio Receiver ICs-Image
    Radio Receiver ICs - (60 companies)
    Radio receiver ICs support worldwide radio band requirements, including frequency modulation (FM), FM radio data system (RDS), amplitude modulation (AM), long wave (LW), short wave (SW), and weather bands. These integrated circuits (ICs...
  • QPSK Modulators and BPSK Modulators-Image
    QPSK Modulators and BPSK Modulators - (24 companies)
    ...in the parameter(s) of the carrier are made in accordance with an information-bearing signal (modulation signal). Quadrature phase shift keying (QPSK) and binary phase shift keying (BPSK) modulators are used to change the amplitude, frequency, and/or phase...
  • RF Modules-Image
    RF Modules - (314 companies)
    ...several different modulation methods and radio techniques. On-off key (OOK) modulation turns a signal on or off. Amplitude modulation (AM) causes the baseband signal to vary the amplitude or height of the carrier wave to create the desired...
  • Radio Transmitter ICs-Image
    Radio Transmitter ICs - (33 companies)
    ...to the instantaneous value of the modulating signal. AM radio transmitter ICs are also available. These devices use amplitude modulation (AM), a technique that causes the baseband signal to vary the amplitude or height of the carrier wave to create...
  •  
    3D Printers and Additive Manufacturing Machines - (256 companies)
    ...3D printers fabricate three-dimensional components from bulk material with a design provided by a digital file. It is a type of additive manufacturing (AM). 3D printers fabricate three-dimensional solid objects from a digital model. 3D printers use...
  •  
    Microwave Tubes - (6 companies)
    ...modulation. A velocity modulation principle generally avoids the problem of frequency limitation that often occurs in microwave tubes. The size of microwave tubes should range from 0.25 mm to 200 mm. An electron beam generated by a microwave source works...
  •  
    Terrestrial Radio and Satellite Radio Services - (31 companies)
    ...personnel use a digital cell phone system called terrestrial trunked radio (TETRA). There are two major bands for commercial transmission: AM radio and FM radio. Specifications. Specifications for terrestrial and satellite radio service providers include...
  •  
    Radios - (371 companies)
    Radios are communication systems that send and/or receive electromagnetic waves. Devices such as citizens ' band (CB) radios, walkie-talkies, and handie-talkies are two-way radios that can be used for interpersonal communications.
  •  
    I/Q Modulators and I/Q Demodulators - (91 companies)
    ...in the same unit. Specifications. I/Q modulators and I/Q demodulators can modulate signals, demodulate signals, or perform both modulation and demodulation. Modulator Specifications. Modulator specifications include carrier frequency range...
  •  
    Electro-Optic Modulators - (38 companies)
    Electro-optic modulators are analog or digital devices that use an electric field to alter the characteristics (e.g., band gap and index of refraction) of a material through which light is traveling, changing the characteristics of the light itself.

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire