-
Supplier: Eaton Corporation
Description: BIMETALLIC TYPE 3 PHASE APPLICATION STARTER MOUNTING 3 POLE(S) 3 NEMA SIZE COMPENSATED AMBIENT TEMPERATURE
- Overload Relay Type: Bimetallic Thermal Relay
-
Supplier: CARLO GAVAZZI Automation Components
Description: Non-differential CGTH types are available for the economic solution Ambient compensated -5 to 40 Manual/Automatic reset convertible. Remote reset is optional Trip free designed
- Full Load Current Range: 0.1 to 16 amps
- Trip Class: 10
- Contact Current Rating: 2.5 amps
- Contact Maximum Rated Voltage: 550 volts
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, BI-METAL OVERLOAD RELAY, AMBIENT COMPENSATED, 600 VAC MAX. FREE 2 YEAR RADWELL WARRANTY
- Motor Voltage: 600 volts
- Features: AC Motor Starter
-
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, THERMAL UNIT, FOR OVERLOAD RELAY, AMBIENT COMPENSATED BIMETALLIC. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Allied Electronics, Inc.
Description: These overload relays are designed for the protection of motors. They are ambient-compensated and phase-failure sensitive. For direct mounting, the relays are placed under the contactors with screw clamp terminals only. For separate mounting, use terminal block
-
Supplier: Radwell International
Description: THERMAL OVERLOAD RELAY, 3P, 600V, NEMA 1, TYPE B, AMBIENT COMPENSATED, BELL ALARM. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Allied Electronics, Inc.
Description: These overload relays are designed for the protection of motors. They are ambient-compensated and phase-failure sensitive. For direct mounting, the relays are placed under the contactors with screw clamp terminals only. For separate mounting, use terminal block
-
Supplier: Allied Electronics, Inc.
Description: These overload relays are designed for the protection of motors. They are ambient-compensated and phase-failure sensitive. For direct mounting, the relays are placed under the contactors with screw clamp terminals only. For separate mounting, use terminal block
-
Supplier: Allied Electronics, Inc.
Description: These overload relays are designed for the protection of motors. They are ambient-compensated and phase-failure sensitive. For direct mounting, the relays are placed under the contactors with screw clamp terminals only. For separate mounting, use terminal block
-
Supplier: WorldWide Electric Corporation
Description: ON/OFF rotary handle with lockout and visible trip indication Adjustment dial for setting to motor FLA (standards only) Low voltage protection (LVP) option Short circuit trip at 13 times the maximum setting of the FLA dial or rated current Ambient compensated up to 140 °F Phase loss
- Features: AC Motor Starter
- AC Motor Phase: Single Phase Motor, Three Phase Motor
-
Supplier: Radwell International
Description: THERMAL OVERLOAD RELAY, SINGLE POLE, PANEL MOUNTED, THERMAL TYPE A, CLASS 20, 1 NORMALLY CLOSED AUXILIARY CONTACT, AMBIENT COMPENSATED, FULL LOAD RANGE 26.3 - 45 AMP. FREE 2 YEAR RADWELL WARRANTY
- Current Rating: 45 amps
- Mounting Options: Panel Mount
-
Supplier: Innovative Technology
Description: Eaton’s Freedom Series Adjustable Bimetallic Ambient Compensated Contactors are designed for use with CE or CN non-reversing and reversing contactors. They have interchangeable heater packs and are available in four sizes for overload protection up to 900hp, reducing the number
-
Supplier: WorldWide Electric Corporation
Description: Heavy duty NEMA starters Fully gasketed NEMA 3R rainproof enclosures 100 KA interrupting capacity with class R fuses Solid state or ambient compensated bi-metal overload relays Copper grounding lug for three #6 wires Heavy duty disconnect handle Bold pilot legend Generous
- Continuous Current: 10 to 40 amps
- Features: AC Motor Starter
- Standard Rating: NEMA Rated
- Overload Protection: Solid State
-
Supplier: Eaton Corporation
Description: PHASE, 50 HP AT 240 V 3 PHASE, 100 HP AT 480 V 3 PHASE, 125 HP AT 600 V 3 PHASE POWER RATING/VOLTAGE BIMETALLIC AMBIENT COMPENSATED OVERLOAD RELAY OVERLOADS 1/3 PHASE
- Continuous Current: 140 to 175 amps
- Motor Voltage: 110 to 120 volts
- Single Phase Power: 10 to 125 HP
- Three Phase Power: 10 to 125 HP
-
Supplier: Serfilco, Ltd.
Description: Performance: Motor/Starters Features • UL Class 10 overload relay trip time • Corrosion resistant PVC enclosures • Ambient temperature compensated -20° to +60°C • Adjustable thermal overload protection with reset • Full approvals -IEC type • Coil voltage +10% to
-
Supplier: CSA Group
Description: following significant technical changes with respect to the previous edition (2000) and its Amendments 1 (2002) and 2 (2005): - deletion of the test at -5 °C and +20 °C for thermal overload relays that are not compensated for ambient air temperature; - addition of
-
Description: following significant technical changes with respect to the previous edition (2000) and its Amendments 1 (2002) and 2 (2005): - deletion of the test at -5 °C and +20 °C for thermal overload relays that are not compensated for ambient air temperature; - addition of
Find Suppliers by Category Top
Featured Products Top
-
resistance, localized heating, insulation damage, or fire. Conductors should use suitable crimp terminals, insulation covers, strain relief, and a cable size appropriate for the current and ambient temperature. The relay measures approximately 73 mm long, 36 mm (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
). Holdup Time: 33 mS minimum (At nominal input voltage, with full load). Transient Response: 300 uS to return to ±1% of output setting. Maximum of ±3% output excursion following a load step change from 50% to 100%. Remote Sensing: Compensates up to 0.5 volt drop per output line (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
RUPEX® pin and bush couplings link machine shafts and compensate for shaft misalignment with weak restorative forces. The torque is conducted through elastomer (read more)
Browse Flexible Couplings Datasheets for jbj Techniques Limited -
V, (12V model), 22.5 to 29V (24V models) and 45 to 56V (48V model) to compensate for voltage drops in wiring, ORing FETs for redundant operation or to accommodate for non-standard output voltages. For larger power systems or N+1 redundant systems, a front panel DIP switch enables droop mode (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc. -
-duty applications include loaded conveyors, positive-displacement pumps, mixers, and selected compressors. The final drive selection should be based on motor current, torque requirements, acceleration time, ambient temperature, switching frequency, and expected overload profile. Motor-Control Performance (read more)
Browse Electric Rotary Actuators Datasheets for ERSAELECTRONICS PTE. LTD. -
(24V models) and 45 to 56V (48V model) to compensate for voltage drops in wiring, ORing FETs for redundant operation or to accommodate for non-standard output voltages. For larger power systems or N+1 redundant systems, a front panel DIP switch enables droop mode current sharing for parallel (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc. -
(24V models) and 45 to 56V (48V model) to compensate for voltage drops in wiring, ORing FETs for redundant operation or to accommodate for non-standard output voltages. For larger power systems or N+1 redundant systems, a front panel DIP switch enables droop mode current sharing for parallel (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc.
More Information Top
-
Overload Protection of Motors---Four Common Questions
Ambient Compensated: Ambient compensated over- load relays are probably the most widely misunderstood and, consequently, misapplied version of overload relays.
-
http://www.galco.com/techdoc/chgp/a200_cp.pdf
■ Ambient Compensated Overload Relays available as standard, offer- ing superior motor protection in variable motor/controller environments.
Indicates content that may require registration and/or purchase.