-
Supplier: Thermax Inc. - MA
Description: Thermax fan ambient vaporizers reduce the amount of plot area required by natural draft vaporizers by adding electrically powered fan(s). A natural draft vaporizer matrix is enclosed in an aluminum shroud with a fan(s) mounted on top. Air is forced down through the duct,
-
Supplier: Thermax Inc. - MA
Description: Thermax provides a wide variety of ambient air vaporizers to match any application. The workhorse of the product line are the SuperGap vaporizers. These are constructed of an array of finned aluminum extrusions with a 12-inch center to center spacing providing for extended ice
-
Supplier: Thermax Inc. - MA
Description: Thermax fan ambient vaporizers reduce the amount of plot area required by natural draft vaporizers by adding electrically powered fan(s). A natural draft vaporizer matrix is enclosed in an aluminum shroud with a fan(s) mounted on top. Air is forced down through the duct,
-
-
Supplier: Thermax Inc. - MA
Description: Thermax provides a wide variety of ambient air vaporizers to match any application. The workhorse of the product line are the SuperGap vaporizers. These are constructed of an array of finned aluminum extrusions with a 12-inch center to center spacing providing for extended ice
-
Supplier: Accuris
Description: Methods for Preparation of calibration gas mixtures - Part 1: Weighing methods - Section 1.1 Mixtures containing components fully vaporizable under ambient conditions
-
Supplier: SAE International
Description: processing of images acquired from Mie back scattering under vaporizing conditions by injecting into a charge gas at elevated temperature with a 0% oxygen environment. Tests were undertaken at a gas density of 34.8 kg/m\u2083, 2000 bar injection pressure, and at ambient temperatures of 900,
-
Supplier: SAE International
Description: Fuel tracer-based planar laser-induced fluorescence is used to investigate the vaporization and mixing behavior of pilot injections for variations in pilot mass of 1-4 mg, and for two injection pressures, two near-TDC ambient temperatures, and two swirl ratios. The fluorescent tracer
-
Supplier: SAE International
Description: ambient conditions and fuel properties on the formation of liquid and vapor envelopes were evaluated. In addition to the compilation of an extensive data set, results of the investigation indicate that mixing-limited vaporization modeling can be utilized to predict the maximum liquid
-
Supplier: SAE International
Description: fuel-ambient mixing prior to combustion. To achieve the same ignition delay, the high-cetane-number fuel is injected into an ambient gas at a lower temperature and vice versa. The total soot mass within the spray is measured and compared for fuels with different cetane numbers but with
-
Supplier: TSI Incorporated
Description: Precision control of an external Piezo valve with full scale (TEOS equivalent) of 6.4 g/min This thermal Liquid Flow Controller (LFC) is designed to work with the MSP ‘PE’ series Turbo-Vaporizers. The 2940 LFC is comprised of a thermal sensor to sense the mass flow rate of the liquid and
-
Supplier: TSI Incorporated
Description: Precision control of an external Piezo valve with full scale (TEOS equivalent) of 6.4 g/min This thermal Liquid Flow Controller (LFC) is designed to work with the MSP ‘PE’ series Turbo-Vaporizers. The 2940 LFC is comprised of a thermal sensor to sense the mass flow rate of the liquid and
-
Supplier: TSI Incorporated
Description: Precision control of an external Piezo valve with full scale (TEOS equivalent) of 580 mg/min This thermal Liquid Flow Controller (LFC) is designed to work with the MSP ‘PE’ series Turbo-Vaporizers. The 2940 LFC is comprised of a thermal sensor to sense the mass flow rate of the liquid and
- Process: Chemical Vapor Deposition (CVD), Physical Vapor Deposition (PVD)
- Features: Other
-
Supplier: ASTM International
Description: temperature obtained at sub-ambient pressure to atmospheric equivalent temperature (AET) corresponding to the equivalent boiling point at atmospheric pressure, 101.3 kPa (760 mm Hg), by means of equations derived by Maxwell and Bonnell.
-
Description: a steel substrate. In a matter of seconds, a cryogenic spill could lead to cold-induced brittle fracture from thermal shock, as the metal goes from ambient temperatures to -260 F (-162 C). Spilled LNG will also vaporize and present a potential explosion and fire hazard. International
- Wet / Applied Thickness: 0.393701 inch
- Features: Coating
- Chemistry: Epoxy, Resin Base / Polymer Binder
- Location / Orientation: Exterior
-
Supplier: OMEGA Engineering, Inc.
Description: Vapor, or more precisely vaporized liquid, thermometers will give excellent readings, provided the temperature being measured is above or below ambient temperature. Vapor instruments also have progressive graduations and are best read in the upper 2.3 of the dial range. Many ranges are
- Fahrenheit Scale: -320 to 1,200 F
- Fahrenheit Scale Divisions: 1 to 10 F
- Celsius Scale: -200 to 650 C
- Celsius Scale Divisions: 0.5 to 5 C
-
Supplier: Process Sensing Technologies USA
Description: process pressure up to 45 MPa Moisture range from ambient to ppb level with exhaustive list of hygrometric units, including key parameters of natural gas Two 4-20 mA configurable outputs and digital Modbus RTU based communication Assured calibration integrity traceable to NPL (UK) and NIST
- Operating Temperature: -40 to 140 F
- Instrument Type: Analyzer
- Display: Digital
- Application: Process Gas
-
Supplier: ASTM International
Description: over the temperature range from ambient to 800°C. 1.2 The absence of reaction or decomposition is used as an indication of thermal stability in this test method under the experimental conditions used. 1.3 This test method may be performed on solids or liquids, which do not sublime or vaporize
-
Supplier: Micromeritics
Description: reduce the likelihood of filament oxidation. Clamshell furnace can heat the quartz sample reactor to 1100 °C. Any number of ramp rates and sequences facilitate customized experiments. The KwikCool feature cools the furnace temperature rapidly down to near ambient, reducing analysis time and
- Properties Analyzed: Adsorption / Desorption (Chemisorption/ Physisorption), Surface Area - Total
- Display & Special Features: Analog Meter
- Test Media: Chemicals, Metals
- Mounting / Loading Options: Laboratory / Batch
Find Suppliers by Category Top
More Information Top
-
A NOVEL PROCESS TO USE SALT CAVERNS TO RECEIVE SHIP BORNE LNG
Forced Air ( ambient ) Vaporizers – Hybrid System .................................................13 .
Indicates content that may require registration and/or purchase.