-
Supplier: Newark, An Avnet Company
Description: AC AMMETER, CLAMP, 100mA to 2kA; Meter Side Connector:-; Probe Side Connector:BNC; Current Range Max:2kA; Current Range Min:100mA; For Use With:-; Product Range:-; Ammeter Function:AC Current; Current Measuring Range AC:100mA to 2kA RoHS Compliant: Yes
-
Supplier: ValueTronics International, Inc.
Description: The GCP-100 is a 100 kHz, 100 A current probe from Instek. Current Probes are an integral part of any electrical power testing toolbox to ensure accurate measurements, reliability, and safety. Purchase a current probe set with your oscilloscope. Probes can use pulse
- Bandwidth: 0.1 MHz
- Probe Type: Current
-
Supplier: Win Source Electronics
Description: Manufacturer: Yageo Nexensos Category: Sensors, Transducers Temperature Sensors RTD (Resistance Temperature Detector) Termination: PC Pins Package: Bulk Temperature Coefficient: 3850ppm/°C Resistance Tolerance: ±0.12% Accuracy - Voltmeter; Ammeter: ±0.3°C Operating Temperature: -70°C ~ 500°C
- Reference Resistance: 1000 Ohms
- Sensor Termination Type: Other
- Element Material: Platinum
- Features: RTD
-
-
Supplier: Simpson Electric Company
Description: Handy portable multimeter is ideal for gathering nulling, peaking and trend information. Comes with batteries, manual and test leads with probe tips. Convenient, hand-held size High immunity to voltage transients and RF interference Does not generate RF radiation to cause interference or to
- Measurement Type: AC, AC / DC, DC
- Form Factor: Handheld
- Phase: Single Phase, Three Phase
-
Supplier: Allied Electronics, Inc.
Description: Type-K Thermocouple probe AC and DC Voltage to 600 V Resistance to 40 MΩ AC Current to 600 A Frequency measurement Diode test and Continuity Buzzer Hold and Maximum reading functions In rush current Accommodates conductors up to 28 mm (1.1") in diameter Auto ranging Auto power off and low
-
Supplier: OMEGA Engineering, Inc.
Description: • GS-Mark EN61010-1 Approval, Over-Voltage Category II 600 Vdc/Vac; Pollution Degree • Models: HHM26 and HHM28 have RS-232 Interface • Safety Input Jacks • Logic Probe Tester Models: HHM15, HHM20, HHM23 • Temperature Measurement Models: HHM19, HHM21 • Accuracy: Stated Accuracy at 23 ± 5°C <
- DC Voltage Range: 0 to 1,000 volts
- AC Voltage Range: 0 to 750 volts
- DC Current Range: 0 to 10 amps
- AC Current Range: 0 to 10 amps
-
Supplier: Greenlee Textron, Inc.
Description: DIGITAL TYPE 0.2 PERCENT DC CURRENT, 0.6 PERCENT DC CURRENT, 0.06 PERCENT DC VOLTAGE, 60 PERCENT AC VOLTAGE, 0.1 PERCENT RESISTANCE ACCURACY DUAL BACKLIT LCD DISPLAY TYPE UL (CANADA AND US), CE APPROVAL (1) 9 V BATTERY TYPE TEST LEAD, CARRYING CASE, PROTECTIVE BOOT, BEAD TEMPERATURE PROBE
- DC Voltage Range: 9.999 to 999.9 volts
- AC Voltage Range: 0.06 to 999.9 volts
- DC Current Range: 0.0006 to 10 amps
- AC Current Range: 0.0006 to 10 amps
-
Supplier: ValueTronics International, Inc.
Description: The 381 is a 1000 Volts, 1000 Amps Clamp Meter from Fluke. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter. Additional Features: 1000 A AC and
-
Supplier: Waytek, Inc.
Description: AC/DC Voltage, frequency, resistance, continuity, capacitance, diodes, temperature, and senses AC voltage LEAD Position Warning and Open FUSE indication Built-in probe tip holders and hanging strap clip allows safer, easier measurement (hanging strap sold separately) Backlit display, allows
- DC Voltage Range: 600 volts
- AC Voltage Range: 600 volts
- Operating Temperature: 40 to 50 C
-
Supplier: Transcat, Inc.
Description: current sensors and transformers with voltage or current output Temperature measurement with type K thermocouples Capacitance _ continuity testing _ diode testing _ resistance Each Unit Includes 1 multimeter 1 pair of safety measurement cables (1.5 m) with 4 mm test probes, 1000 V CAT III,
-
Supplier: Transcat, Inc.
Description: as well as measured value recording, analysis and display for METRAHIT ULTRA BT, article no. M248B Each Unit Includes 1 multimeter 1 pair of safety measurement cables (1.5 m) with 4 mm test probes, 1000 V CAT III, 600 V CAT IV (KS17-2) 2 batteries, 1.5 V, type AA 1 condensed operating
-
Supplier: Transcat, Inc.
Description: safety measurement cables (1.5 m) with 4 mm test probes, 1000 V CAT III, 600 V CAT IV (KS17-2) 2 batteries, 1.5 V, type AA 1 condensed operating instructions, English/German 1 CD ROM, content: operating instructions in English and German) 1 DAkkS calibration certificate 1 protective rubber
-
Supplier: Transcat, Inc.
Description: with integrated probe holders Free your hands with the optional TPAK magnetic hanger Auto and Manual ranging Meets Measurement Category 1000 V CAT III and Category IV 600 V safety standards Replaces the 77 Each Unit Includes Battery Test Leads User Manual
-
Supplier: Mile-X Equipment, Inc.
Description: single, individual job. Features: Easy-to-Read LED voltmeter and ammeter 500 Amp safety clamps with "Flexi-Spring" and patented side terminal adapters Separate light gauge high impedance test leads with alligator clips for tight spots Detachable industrial inductive amp probe with
-
Supplier: Tripp Lite by Eaton
Description: automatic and manual assignment of IP address Reduce Service Calls with Auto Probe Autonomous Device Management The Auto Probe feature (Firmware 15.5.2 and greater) checks the connectivity status of any networked device and automatically takes one or more user-configured actions if the
- Power Rating: 5,800 watts
- Voltage: 208 VAC, 230 VAC
- Frequency: 50 Hz, 60 Hz
- Outlets: NEMA
-
Supplier: Tripp Lite by Eaton
Description: automatic and manual assignment of IP address Reduce Service Calls with Auto Probe Autonomous Device Management The Auto Probe feature (Firmware 15.5.2 and greater) checks the connectivity status of any networked device and automatically takes one or more user-configured actions if the
- Power Rating: 2,900 watts
- Voltage: 115 VAC
- Frequency: 50 Hz, 60 Hz
- Certifications: CSA, UL
-
Supplier: Tripp Lite by Eaton
Description: address Reduce Service Calls with Auto Probe Autonomous Device Management The Auto Probe feature (Firmware 15.5.2 and greater) checks the connectivity status of any networked device and automatically takes one or more user-configured actions if the device fails to respond; actions
- Power Rating: 1,400 watts
- Voltage: 115 VAC
- Frequency: 50 Hz, 60 Hz
- Certifications: CSA, UL
-
Supplier: Tripp Lite by Eaton
Description: address Essential Safety Features Immediate alert notifications via email or SNMP traps Supports user-specified alarm notification thresholds Real-time clock backup maintains day/date even if PDU is unpowered Reduce Service Calls with Auto Probe Autonomous Device Management Auto Probe
- Power Rating: 1,400 watts
- Voltage: 115 VAC
- Frequency: 50 Hz, 60 Hz
- Certifications: CSA, UL
-
Supplier: ASTM International
Description: Note- A1-Multirange ammeter (main current) A2-Multirange ammeter (hysteresis current) B-Flux density test position for Switch S3 F-Electronic Integrator H-Magnetic field strength test position for Switch S3 N1-Magnetizing coil N2-Flux sensing (B) coil N3-Magnetic field strength sensing
Find Suppliers by Category Top
More Information Top
-
Intermediate Robot Building
By removing the jumper and attaching ammeter probes , current goes through one probe to be measured and then out the other probe to continue on to the infrared emitter (right).
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/4617/RaviThakur2010.pdf?sequence=1
99 Figure 7-6: Ammeter probes connected to the header pins for current measurements ..............
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/69-0000s/69-1955.pdf
METER (μA) Ammeter probes Connection for ammeter probes for measuring flame current in μAmp DC.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/69-0000s/69-1954.pdf
METER (μA) Ammeter probes Connection for ammeter probes for measuring flame current in μAmp DC.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/69-0000s/69-2042.pdf
Ammeter probes Connection for ammeter probes for measuring flame current in μAmp DC.
-
http://support.fluke.com/find-sales/download/asset/3034640_6003_eng_a_w.pdf
Sparks also uses the 199C to measure current, using a clamp- on ammeter probe connected to the meter input. “ .
-
CR4 - Thread: What's the Current at the Input for a UPS?
A practical way would be to measure it using a clamp-around ammeter probe .
Indicates content that may require registration and/or purchase.