Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Fume and Smoke Collectors - Model 500 Heavy Duty Air Cleaner with Cleanable Filters -- SS-500-BU-MP1Supplier: Sentry Air Systems, Inc.
Description: filter life No exterior ducting required or makeup air Simple, quick “no tool” filter change Filter Choices: (4) Cleanable Micro-Pleat Series 1 Particulate Filters (MERV 13) (4) HEPA Filters (up to 99.97% efficiency on particles down to 0.3 microns)
- Airflow: 400 SCFM
- Minimum Particle Size Filtered: 0.3 µm
- Features: HEPA / ULPA Filters
-
Supplier: Sentry Air Systems, Inc.
Description: such as HEPA filter (up to 99.97% efficiency on particles down to 0.3 microns) and ULPA filter (up to 99.9995% efficiency on particles down to 0.12 microns). Using an ULPA filter enables the system to capture the smallest of particles including pollen, dust, pet dander, mold
- Air Flow Volume: 594.9042204205123 m³/hr
- Technology: HEPA Filter
- Application: Industrial
-
Supplier: Sentry Air Systems, Inc.
Description: Volume: up to 1,400 CFM Reliable, low maintenance option Refillable activated carbon filter frames Long filter life No exterior ducting required or makeup air Simple, quick “no tool” filter change Filter Choices: (4) 42 lb. Activated Carbon Filters (4) 42 lb
- Airflow: 785 SCFM
- Minimum Particle Size Filtered: 0.3 µm
- Features: HEPA / ULPA Filters
-
-
Supplier: Sentry Air Systems, Inc.
Description: Volume: up to 1,100 CFM Reliable, low maintenance option Refillable activated carbon filter frames Long filter life No exterior ducting required or makeup air Simple, quick “no tool” filter change Filter Choices: (4) 42 lb. Activated Carbon Filters (4) 42 lb
- Airflow: 400 SCFM
-
Supplier: Air Impurities Removal Systems, Inc.
Description: humidifier, air quality sensor, and easy-to-use control panel allowing for full control over the air you breathe. Included With Product Touchscreen control panel Remote control Air quality sensor Humidification function 7-Stage Purification, including: Aluminum Filter
- Air Flow Volume: 509.91790321758197 m³/hr
- Technology: Adsorbtion, Activated Carbon, HEPA Filter, Portable
- Application: Industrial
-
Supplier: Air Impurities Removal Systems, Inc.
Description: Compound Filter 1 (Stages 2-3): Cold Catalyst Filter and Honeycomb Activated Carbon Filter Compound filter made up of a Cold Catalyst Filter and Honeycomb Activated Carbon Filter, which work together to remove VOCs and odors from the air, including:
- Length: 18 inch
- Height: 12.5 inch
- Width / Ring Size: 0.75 inch
- Media Type: Activated Carbon / Charcoal
-
Supplier: Ducon Environmental Systems
Description: sulfide, hydrogen chloride, dioxins, mercury, odors, VOC's, sub-micron particles, fumes, and ammonia from industrial flue gases. Ducon's products like gas absorbers can help you save money. By removing acid gases from the air, you can avoid comply with latest emission standards and
- Process: Dry, Wet
-
Supplier: AirClean Systems
Description: AirMax™ with wet fume scrubber is a total solution for minimizing personnel, ductwork and environmental exposure to caustic acid gases. Contaminated air passes through the scrubber’s water-washed contact media before being exhausted, while water used during the scrubbing process is captured
- Pollutants Scrubbed: Acid, Ammonia, Caustic, Chlorine Gas
- Orientation: Vertical
- Process Type: Wet
-
Supplier: Terra Universal, Inc.
Description: and Outlet HEPA Filters and Ducting The inlet and outlet HEPA filters are 99.99% efficient on 0.3 micron particulates. They also prevent contamination from entering or leaving the glove box chamber. These glove boxes are also designed to return filtered air to the laboratory.
- Number of Glove Ports: 2
- Main Chamber Width: 52.7 inch
- Main Chamber Depth: 31.6 inch
- Main Chamber Height: 40 inch
-
Supplier: Labconco Corporation
Description: available: Activated Carbon Filter for Organic Vapors; Impregnated Carbon Filter for Acid-Sulfur; Impregnated Carbon Filter for Ammonia-Amine; Impregnated Carbon Filter for Formaldehyde-Formalin; Mixed Bed Carbon Filter for Organic Vapors; Acid-Sulfur and
- Hood Face Velocity: 80 SFPM
- Required Airflow: 295 SCFM
- Filter Type: Ductless
- Fume Hood Type: General Purpose
-
Supplier: Terra Universal, Inc.
Description: Complete, easy-to-use sampling and analysis system Detects and measures hazardous gases and vapors Certified by the Safety Equipment Institute (SEI) Ideal for monitoring performance of Terra Exhaust Purification Filters The most cost effective solution to air sampling and analysis This
- Gas Types: Ammonia (NH3), Toxic Gas
- Features: Intrinsically Safe
- Number of Gases Monitored: Single Gas
- Measurement Type: Trace
-
Supplier: Cole-Parmer
Description: combination filtration to provide safe air for the user. Enclosures recirculate air into the room after removing organic solvents, acid gas, formaldehyde, sulfur compounds, or ammonia fumes. In addition to fumes, units also remove particulates from the air before
- Filter Type: Ductless
- Fume Hood Type: General Purpose
-
Supplier: Cole-Parmer
Description: combination filtration to provide safe air for the user. Enclosures recirculate air into the room after removing organic solvents, acid gas, formaldehyde, sulfur compounds, or ammonia fumes. In addition to fumes, units also remove particulates from the air before
- Filter Type: Ductless
- Fume Hood Type: General Purpose
-
Supplier: Cole-Parmer
Description: combination filtration to provide safe air for the user. Enclosures recirculate air into the room after removing organic solvents, acid gas, formaldehyde, sulfur compounds, or ammonia fumes. In addition to fumes, units also remove particulates from the air before
- Filter Type: Ductless
- Fume Hood Type: General Purpose
-
Supplier: Cole-Parmer
Description: combination filtration to provide safe air for the user. Enclosures recirculate air into the room after removing organic solvents, acid gas, formaldehyde, sulfur compounds, or ammonia fumes. In addition to fumes, units also remove particulates from the air before
- Filter Type: Ductless
- Fume Hood Type: General Purpose
-
Supplier: Terra Universal, Inc.
Description: ducted and exhausted to the outside using a remote-mounted blower. Built-In Blower with Speed Control This makes airflow capable from 13 CFM to 100CFM (22.1 m³/hr to 170 m³/hr). It pulls air through the inlet HEPA filter and discharges HEPA-filtered air back into the laboratory
- Number of Glove Ports: 2
- Main Chamber Width: 52.7 inch
- Main Chamber Depth: 31.6 inch
- Main Chamber Height: 40 inch
-
Description: We engineer the world’s best industrial refrigeration compressors at Johnson Controls, like the Frick® RWF II Compressor Package, which features rotor designs that provide the strongest, most efficient operation for their applications. These Frick compressors are designed for use with
- Construction: Screw
-
Description: password protected Swagelock gas connectors PC calibration software 7304 Outstanding Gas Detection Limits Onboard Gas selectivity is achieved through the use of optical filters with narrow bandwidth. By installing up to 5 optical filters in the INNOVA 3433, it can measure the
- Response Time: 150 seconds
- Operating Temperature: 41 to 104 F
- Operating Humidity: 80 %
- Gas Types: Ammonia (NH3), Carbon Dioxide (CO2), Carbon Monoxide (CO), Halocarbons (Refrigerants), Hydrocarbons, Nitrogen Oxides (NxOx), Toxic Gas
-
Supplier: SAE International
Description: Stricter emission limitations for NO x and particulates in mobile diesel applications will require the combinations of active aftertreatment methods like Diesel Particulate Filters (DPF), Selective Catalytic Reduction (SCR) with urea and Lean NO x Trap (LNT) in the 2010's. A new concept is
Find Suppliers by Category Top
Featured Products Top
-
Ducon's complete line of air pollution control equipment includes wet scrubbers, venturi scrubbers, chemical gas absorbers, wet gas scrubbers, packed & spray towers, air strippers, wet and dry precipitators, Activated carbon Adsorbers, FCC Cyclones, Baghouse filters, which (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Ducon Environmental Systems -
Ducon's complete line of air pollution control equipment includes wet scrubbers, venturi scrubbers, chemical gas absorbers, wet gas scrubbers, packed & spray towers, air strippers, wet and dry precipitators, Activated carbon Adsorbers, FCC Cyclones, Baghouse filters, which (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Ducon Environmental Systems -
Ducon's complete line of air pollution control equipment includes wet scrubbers, venturi scrubbers, chemical gas absorbers, wet gas scrubbers, packed & spray towers, air strippers, wet and dry precipitators, Activated carbon Adsorbers, FCC Cyclones, Baghouse filters, which (read more)
Browse Baghouses and Baghouse Filters Datasheets for Ducon Environmental Systems -
Ducon's complete line of air pollution control equipment includes wet scrubbers, venturi scrubbers, chemical gas absorbers, wet gas scrubbers, packed & spray towers, air strippers, wet and dry precipitators, Activated carbon Adsorbers, FCC Cyclones, Baghouse filters, which (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Ducon Environmental Systems
Conduct Research Top
-
PROTECT YOUR INVESTMENT: Five factors to consider before making the switch to aftermarket oil
on compressor oil to. protect equipment against premature wear and excessive oil carryover, while allowing longer oil life without frequent. changes. Second, in plants with non-ammonia refrigerants, the recent introduction of new refrigerant gasses adds a layer of. complexity to the process of selecting
More Information Top
-
Handbook of Industrial Chemistry and Biotechnology
The main unit operations in nitric acid plants are [114] ammonia evaporation, ammonia filtration , air filtration, air compression, air/ammonia mixing, catalytic reaction of ammonia and air, energy recovery by steam generation and/or gas reheating, gas cooling, dual pressure only !
-
Kent and Riegel’s Handbook of Industrial Chemistry and Biotechnology
' ammonia evaporation, ammonia filtration , air filtration, air compression, air/ammonia mixing, catalytic reaction of ammonia and air, energy recovery by steam generation and/or gas reheating, gas cooling, dual pressure only ----+NOx compression, absorption with nitric acid production, and tail gas energy recovery.
-
Novel activated carbon fiber cloth filter with functionalized silica nanoparticles for adsorption of toxic industrial chemicals
Keywords Activated carbon fiber cloth Á Modified ACFC Á Adsorption capacity Á Electrothermal heating Á Toxic industrial chemical Á TIC Á Regenerable air filter Á Ammonia Á Hydrogen cyanide Á Dimethyl methylphosphonate .
-
Simulation of the ammonia oxidation process over an oxide monolith catalyst
The load on the reactor in terms of the filtered ammonia – air mixture was around 500 nm3 /h (60000 nm/h in terms of the operating mode of the UKL 7 plant) with a 10.3–10.7 vol % concentration of ammonia…
-
Composition and metabolic significanc of microorganisms in biological airfilters
(2009) Distribution and rate of microbial processes in an ammonia -loaded air filter biofilm.
-
Simultaneous Removal of H2 S, NH3 , and Ethyl Mercaptan in Biotrickling Filters Packed with Poplar Wood and Polyurethane Foam: Impact of pH During Startup and ...
Distribution and rate of microbial processes in an ammonia -loaded air filter biofilm.
-
Treatment of complex gaseous emissions emitted by a rendering facility using a semi‐industrial biofilter
24 Juhler S, Revsbech NP, Schramm A, Herrmann M, Ottosen LD and Nielsen LP, Distribution and rate of microbial processes in an ammonia -loaded air filter biofilm.
-
Chemical Process Technology
Both ammonia and air are filtered to remove impurities such as rust and other particulates present in the feedstocks; rust particles promote the decomposition of ammonia.
-
Integrating microbial ecology in bioprocess understanding: the case of gas biofiltration
(2009) Distribution and rate of microbial processes in an ammonia -loaded air filter biofilm.
-
Performance Evaluation of Trickle-Bed Air Biofilter Packed with Zeolite for Ammonia Removal
Keywords- ammonia ; biotrickling air filter ; zeolite; nitration; ammonia .
Indicates content that may require registration and/or purchase.