Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Hengda Electronic Factory
Description: The primary of transformer (100VA and below 100VA) has temperature thermal fuse. Above 100VA, the primary adding self recovery temperature thermal fuse, ensure the safety of the transformer. We have certificates such as UL, CE, RoHS, CESI, ISO9001 and so on. The center hole is fixed
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 220 volts
- Maximum Secondary Voltage Rating: 30 volts
- Power Rating (VA): 500 VA
-
Supplier: TelephoneStuff.com
Description: design - Internal mumetal shielding - Frequency Response: 20 Hz to 15 kHz, ±2 dB - Hum Reduction: Mumetal shielding Compatible With: - Power Amplifier (Model #: BPA60) - HTA Series Power Amplifiers (Model #: HTA125A and HTA250A) - Power Amplifier (Model #:
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 1W Audio Power Integration Amplifier Product overview: PT2307 from Princeton Tec is a Power Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets,
- Category: Signal / RF Transformer
-
-
Supplier: TMP Pro Distribution
Description: Bogen's utility amplifiers are designed for long term low-power applications such as headphones and waiting room background music. The GA6A reproduces 30Hz-12kHz and features tone control, Mic and Aux controls, terminal strip and RCA input, and terminal strip output.
- Type: Amplifier
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: Audio Transformers are designed for use in audio amplifier applications for coupling and impedance matching of amplifiers and speakers
- Operating Frequency Range: 20 to 20,000 Hz
- Features: Other
- Category: Signal / RF Transformer
-
Supplier: Visual Sound, Inc.
Description: IRP Professional Sound Products Power amplifier. 2 channels. 2x 100W. With output transformer for 4 Ohms / 8 Ohms. 70-V / 100-V (100W). Convection cooling. Voltage 115/ 230-V AC. 19-inch / 1 RU.
-
Description: Features Circuitry: Class B Linear Input Power: 120V AC 60Hz or 230V AC 50Hz Input Signal: 0-2V rms. into 600 ohm load (50 ohm, 75 ohm optional) Frequency Response: 10Hz to 1MHz Output Volts: 0 – 25V rms. (inquire about available output transformers) Output Power: 50W, 250W,
- Frequency Range: 0.00001 to 1 MHz
- Output Power( P1dB): 46.98970004336019 dBm
- Minimum Operating Voltage: 120 volts
- Maximum Operating Voltage: 230 volts
-
Supplier: Biamp Systems, Ltd.
Description: REVAMP1680 is a professional 16-channel digital power amplifier with 16 x 100 watts output power @ 4 ohms, but the unit is also bridgeable to 8 x 200 watts @ 8 ohms. This 3-rack unit high amplifier with very high channel separation also has a dual analog power
- Power: 100 watts
- Number of Channels: 16 #
- Nominal Impedance: 4 ohms
- Type: Amplifier
-
Supplier: Hammond Manufacturing Company Inc.
Description: on jumper connections. Total power requirements of speakers should not exceed the rated power of each transformer or rated power of the amplifier.
- Power Rating: 4 watts
- Power Rating (Watts): 4 watts
- Other Transformer Types / Applications: Electronics Transformer, Power Transformer
- Standards: RoHS Compliant
-
Supplier: Visual Sound, Inc.
Description: Crest Audio, Inc. Application: Building upon the solid foundation of legendary Crest Audio amplifier designs, our new CC™ Series power amps provide tremendous value in proven amplifier technology. CC Series amps deliver worldclass power with exceptional sound quality and
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: Our toroidal transformers coiled around with a donut-shaped core are used in a wide range of electronic and electrical equipment. Toroidal transformers provide better flexibility, efficiency, and compactness than traditional laminated transformers. Encapsulated version is
- Maximum Primary Voltage Rating: 115 to 230 volts
- Maximum Secondary Voltage Rating: 6 to 45 volts
- Other Transformer Types / Applications: Audio Transformer, Industrial Control Transformer
- Category: Signal / RF Transformer
-
Supplier: Radwell International
Description: ISOLATION AMPLIFIER 50VDC 24V. FREE 2 YEAR RADWELL WARRANTY
- Features: Power / Power System / Distribution Transformer
-
Supplier: Radwell International
Description: ISOLATION AMPLIFIER, INPUT 0..10V, OUTPUT 0...10V, AUXILIARY ENERGY 24VDC, CUTOFF FREQUENCY 2KHZ. FREE 2 YEAR RADWELL WARRANTY
- Features: Power / Power System / Distribution Transformer
-
Supplier: Toroid Corp. of Maryland
Description: Transformer for solid state amplifiers
- Maximum Primary Voltage Rating: 234 volts
- Maximum Secondary Voltage Rating: 24 volts
- Maximum Secondary Current Rating: 4.76 amps
- Power Rating (VA): 57 VA
-
Supplier: Newark, An Avnet Company
Description: TRANSFORMER, ISOLATION, 660V; Chassis Mount Transformer Type:Tube Guitar Amplifier; Secondary Voltages:660V, 6.5V; Power Rating:-; Frequency Range:60Hz; Winding Type:-; Current Rating:276mA; Transformer Terminals:Wire Leaded RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TRANSFORMER, ISOLATION, 237V; Chassis Mount Transformer Type:Tube Guitar Amplifier; Secondary Voltages:237V, 6.6V; Power Rating:-; Frequency Range:60Hz; Winding Type:-; Current Rating:50mA; Transformer Terminals:Wire Leaded RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TRANSFORMER, ISOLATION, 640V; Chassis Mount Transformer Type:Tube Guitar Amplifier; Secondary Voltages:640V, 6.5V; Power Rating:-; Frequency Range:60Hz; Winding Type:-; Current Rating:517.5mA; Transformer Terminals:Wire Leaded RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TRANSFORMER, ISOLATION, 650V; Chassis Mount Transformer Type:Tube Guitar Amplifier; Secondary Voltages:650V, 5V, 6.3V; Power Rating:-; Frequency Range:60Hz; Winding Type:-; Current Rating:230mA; Transformer Terminals:Wire Leaded RoHS Compliant: Yes
-
Description: Current Mode Power Amplifiers Features Output Circuit: Isolated output transformer Input Power: 115 or 230 volts, 50Hz / 60 Hz for small units Regulation: 1% line and load Frequency Response: 30Hz to 5KHz for standard model, up to 500KHz for specially made models Short
-
Supplier: Airlink Transformers
Description: primary and secondary voltages 15VA to 5kVA Low profile, small size, lightweight transformer Low level of radiated magnetic field Double insulated isolating safety transformers Autowound stepup stepdown type Valve amplifier transformers Custom built transformers
- Maximum Primary Voltage Rating: 230 volts
- Maximum Secondary Voltage Rating: 120 volts
- Power Rating (VA): 1,000 VA
- Mounting: Chassis Mount
-
Description: Voltage Mode Power Amplifiers Features Output Circuit: Isolated output transformer; taps from 0-8 to 0-260V for small units taps from 0-65 to 0 - 3000V for big units Regulation: Adjustable to 0.1% line and load Short Circuit Protection: Automatic reset thermostat Frequency
-
Supplier: TMP Pro Distribution
Description: options. Other features include SPS™protection circuitry and selectable subsonic filters. Rated Output Power: 75 W Frequency response: Power Amp Direct Out: +/-0.5dB, 20Hz-20kHz, Transformer Out: +/- 1.0dB‚ 50Hz-20kHz Weight: 22.5 lbs (10 kg)
-
Supplier: TMP Pro Distribution
Description: options. Other features include SPS™protection circuitry and selectable subsonic filters. Rated Output Power: 150 W Frequency response: Power Amp Direct Out: +/-0.5dB, 20Hz-20kHz, Transformer Out: +/- 1.0dB‚ 50Hz-20kHz Weight: 26.1 lbs (12 kg)
-
Supplier: Grommes~Precision Electronics, Inc.
Description: Living up to it’s name, the AXIOM 400 provides the solid foundation in which to build an exceptional sound system. The AXIOM 400 is a high fidelity commercial audio amplifier that pumps 400 watts of continuous RMS power direct into 4 ohm or transformer isolated 25V and 70.7V
-
Supplier: TelephoneStuff.com
Description: Bogen Speaker Transformer is a speaker-matching transformer that allow an 8-ohm speaker to be connected to 70V or 25V amplifier outputs. Features: - 4 watts - Easily-accessed, stripped and tinned wire terminations - Small, compact, and cost-effective - Power Taps: 4, 2,
- Other Transformer Types / Applications: Impedance Matching Transformer
-
Description: required in a public address system. AudioMaster® amplifiers are available in four different power ratings from 150 to 1000 watts per channel, and can be independently configured to drive either the step-down transformers in a distributed “constant voltage” loudspeaker system
- Power: 300 watts
- Number of Channels: 2 #
- Type: Amplifier
-
Supplier: Qorvo
Description: Transformer is designed to be used at the output when using the QPA3390 Amplifier. It offers low insertion loss combined with high RF power capability across a broad temperature range, compatible with 260°C lead-free soldering & RoHS compliant.
- Operating Frequency Range: 45,000,000 to 1,794,000,000 Hz
- Impedance Ratio: 3.06 :1
- Amplitude Unbalance: 1 dB
- Phase Unbalance: 3 degrees
-
Supplier: Radwell International
Description: AMPLIFIERS, AUDIO COUPLING TRANSFORMER. FOR AUDIO SYSTEMS W/ MULTIPLE MPS SUPPLIES.. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Richardson RFPD
Description: The 3A325 is a low profile balanced to unbalanced transformer designed for push pull amplifiers in an easy to use surface mount package for NMT450 and TV broadcast applications. These compact Xinger® surface mount baluns are ideal for high volume manufacturing and are more reliable and
- Operating Frequency Range: 470,000,000 to 860,000,000 Hz
- Power Rating (Watts): 275 watts
- Other Transformer Types / Applications: Balun Transformer
- Features: Other, Surface Mount Technology (SMT)
-
Supplier: TelephoneStuff.com
Description: Rack Mount Transformer Units for use with the SMB-200 Power Amplifier. Uses 3 rack spaces. 2 power options available: Dual Channel 100 Watt 25/70/100 volt transformer, or 1 channel 200 Watt 70/100 volt transformer.
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, 126797, TRANSFORMER ISOLATED AMPLIFIER, 1-CHANNEL ISOLATED BARRIER, 24 V DC SUPPLY (POWER RAIL), 2 RELAY CONTACT OUTPUTS, PROGRAMMABLE HIGH/LOW ALARM, SENSOR BREAKAGE DETECTION. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Mini-Circuits
Description: be triggered with an external TTL signal to switch off the power amplifier in the case of too much reflected or dissipated power. All interfaces to the outside world are accessible through a convenient USB-C connector. The amplifier has a SMA-connector on the input and an
- Frequency Range: 27.12 MHz
- Minimum Gain: 25 dB
- Maximum Gain: 25 dB
- Input VSWR: 1.92 :1
-
Supplier: ValueTronics International, Inc.
Description: amplifier (gain of 5) is added, increasing the overall gain to 500 and providing a low-impedance (<1 Ohm) output. In the bypassed mode, the SR554 requires no external power. When using the output amplifier, ±20 VDC must be supplied. The preamplifier connector on SRS lock-ins can
-
Supplier: Mini-Circuits
Description: The TX4-62HP+ is a high-power, surface-mount balanced transmission line transformer with a high impedance ratio (4:1) cover- ing the 20 to 600 MHz band. It achieves 10W power handling with low insertion loss and good phase and amplitude unbalance (4˚, 0.7 dB respectively). This
- Operating Frequency Range: 20,000,000 to 600,000,000 Hz
- Impedance Ratio: 4 :1
- Operating Temperature: -20 to 85 C
- Amplitude Unbalance: 0.3 dB
Find Suppliers by Category Top
Featured Products Top
-
Triad's Custom Toroidal Power Transformers from 1.0VA to 2.0KVA. Triad's advanced design and production capability can create a cost effective solution to your power transformer requirement utilizing the inherent benefits of a Toroidal Core: Lower loss, lower temperature rise, self (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
. Integrated Transformer-Based Power Isolation: Eliminates external isolated DC/DC converters, reducing PCB size and simplifying system design (read more)
Browse Uncategorized Products Datasheets for Win Source Electronics -
the world of speaker technology. Our audio and sound innovations didn’t stop there. Working with Fender and surf-rock pioneer Dick Dale, our 100W output transformers became an integral component in the world’s first 100W guitar amplifier. Later, in the mid-1960s, Triad (read more)
Browse Audio Transformers Datasheets for Triad Magnetics -
. Size and Weight Linear Power Supplies: Larger and heavier due to the bulky transformers and heat sinks needed to dissipate heat. Switching Power Supplies: Smaller and lighter because they use high (read more)
Browse Power Supplies Datasheets for Uni-Trend US -
phase input. This industrial power supply is ideal for use in many applications including test and measurement equipment, semiconductor fabrication, additive manufacturing, printers, lasers and RF power amplifiers. The high voltage, three-phase input avoids the requirement for costly step down (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
power conversion and system protection. Sense resistors and current transformers Current sensing needs have historically been met using sense resistors and current transformers. The sense resistor (and associated shunt amplifier) provides V=I×R but suffers due to large size, high power (read more)
Browse Magnetic Sensor Chips Datasheets for Allegro MicroSystems Inc. -
because of the fact that there is no physical contact in the sensing element ours are one of the most reliable types available. What is an LVDT Displacement sensor? LVDT stands for Linear Variable Differential Transformer. The moving part of the LVDT is connected to a (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
there is no physical contact in the sensing element ours are one of the most reliable types available. What is an LVDT Displacement sensor? LVDT stands for Linear Variable Differential Transformer. The moving part of the LVDT is connected to a core rod. Inside the body of (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
there is no physical contact in the sensing element ours are one of the most reliable types available. What is an LVDT Displacement sensor? LVDT stands for Linear Variable Differential Transformer. The moving part of the LVDT is connected to a core rod. Inside the body of (read more)
Browse Digital Panel Meters Datasheets for RDP Electrosense -
there is no physical contact in the sensing element ours are one of the most reliable types available. What is an LVDT Displacement sensor? LVDT stands for Linear Variable Differential Transformer. The moving part of the LVDT is connected to a core rod. Inside the body of (read more)
Browse Load Cells Datasheets for RDP Electrosense
Conduct Research Top
-
How to Control the Interference of Transformer to Amplifier?
The transformer can interfere with the amplifier through magnetic field, electromagnetic induction and circuit. It is the biggest interference source in the audio machine. Therefore, to deal with its working state and application environment, the interference generated by the power transformer can
-
Amplifier Series Operation
With two Model 7500 Wideband Power Amplifiers and two transformers connected in the arrangement shown below, you can add the power from both amplifiers without concern for balancing output resistors.
-
Amplifier Parallel Operation
If you have a transformer that can handle the voltage and not saturate at lower frequencies, but need more power, you can drive it with the Parallel Drive Configuration
-
Practical Microstrip Design and Applications
Practical Microstrip Design and Applications. Providing you with an in-depth survey of microstrip technique, this book shows you how to overcome design problems with quarter/half wavelength and multistep transformers, power amplifier matching, and filter circuits.
-
Kimberly Clark Case Study
We provided Kimberly-Clark with a model AL-300-HF-A standard wideband AC power amplifier to drive a model AL-T100-V25/1200-F300K/500K high frequency high voltage transformer.
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
through the. main channel. High-frequency electric fields were provided. by a wideband, high-power amplifier and transformer combination. (Amp-Line Corp., Oakland Gardens, NY), and signal. generation was accomplished using a function generator. (GFG-3015; GW Instek, Taipei, Taiwan). Numerical Modeling
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
min, an AC electric field was created in the. microfluidic device using a combination of waveform. generation and amplification equipment. Waveforms were. produced with a function generator (GFG-3015, GW Instek,. Taipei, Taiwan), and the output was fed to a wideband. power amplifier (AL-50HF-A
More Information Top
-
ADVANCED $sup 90$Sr SPACE POWER SUPPLY STUDY.
Input (DC) thermocouples Oscillator converter Saturated core transformer Power amplifier Power transformer Rectifier filter Overvoltage protection Output (DC) to load .
-
SNAP 17A SYSTEM, PHASE I FINAL SUMMARY REPORT. PART 1.
• thermocouples Oscillator converter Sat. core transformer Power amplifier Power transformer Rectifier filter Over- voltage protection .
-
Configurations of large capacity ultrasonic complex vibration sources
Power amplifier Transformer .
-
Study on driving circuit of the ultrasonic motor
Power amplifier Transformer .
-
Photosedimentometer for rapid determination of the dispersity of metal powders
… source by an RC-generator with the double Wien bridge Ls; if necessary, it can be varied by means of the variable resistance Rs, The voltage produced by the generator is amplified with the power amplifier trans- former Lta and is supplied …
-
Monolithic Broadband Transformers for Differential Circuits using Multilayer LTCC
… applications of transformers in integrated circuits can be explained by their several outstanding advantages such as DC isolation between primary and secondary winding, possibility to use transformers for impedance transformation purposes, for example, in integrated power amplifiers transformers provide the interstage matching …
-
Design and implementation of a wideband top loop loaded monopole antenna for mobile handset
DOI: 10.1002/mop.27425 Key words: BiCMOS integrated circuits; millimeter wave (mm-wave) circuits; mixers; power amplifier transformers .
-
Arlon Launches RF And Microwave Laminate With High Thermal Conductivity
Dielectric constant stability is also critical to phase sensitive devices such as power divider circuitry or network transformers utilized for impedance matching networks utilized in power amplifier transformer circuitry.
-
A 60 GHz transformer‐coupled neutralized low power CMOS power amplifier
DESIGN METHOD OF TRANSFORMER POWER AMPLIFIER .
Indicates content that may require registration and/or purchase.