-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, POWER AMPLIFIER CARD, AMPLIFIER BOARD, FOR PROPORTIONAL CONTROL VALVES, 15/24 V, SLOT MOUNTING. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SERVO CONTROL VALVE, D631 SERIES, TYPE / H10FOGMANBQ, ISO 4401, SIZE 05, ELECTROMECHANICAL TRANSFORMER / HYDRAULIC AMPLIFIER, D631-342C, FOR 3 AND 4 WAY APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY
- Features: Control Valves, Hydraulic Fluid, Servo Valves
-
Supplier: Kelly Pneumatics, Inc.
Description: Additionally, the High Flow Proportional Valve may include a built in amplifier board - the Valve Driver Board - which allows control via an analog input voltage. Electronic or Manual Control High Volume Outlet Flow Capability Onboard Voltage Amplifier Available Excellent
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 25 to 100 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 120 F
-
-
Supplier: Kelly Pneumatics, Inc.
Description: valves may include a built in amplifier board, which allows control via an analog input voltage. Response time of 1-2 milliseconds Optional Built-In Pressure Regulator Onboard Voltage Amplifier Available Controls Air, Water, and Other Mediums Valve Type 2-Way, Normally
- Pressure Rating: 200 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 120 F
- Number of Positions: 2
-
Supplier: Kelly Pneumatics, Inc.
Description: design ensuring virtually frictionless performance and longevity tested at over 100 million cycles. This valve differs from the High Flow Proportional Valve in that it uses a proportional valve and digital valve in parallel. This parallel valve design offers great
- Pressure Rating: 100 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 150 F
- Number of Positions: 2
-
Supplier: Continental Hydraulics
Description: VED*MX PILOT OPERATED, SERVO-PROPORTIONAL DIRECTIONAL CONTROL VALVE Mounting Surface NFPA D05, D07, D08 Max Pressure 5000 PSI (350 bar) Flow Rate up to 105 GPM (400 lpm) Description Continental Hydraulics VED*MX, High Response 4-way proportional valve with precision lapped
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 4
- Valve Type: Control Valves, Directional Valves, Solenoid Valves, Spool Valves
- Actuation: Electric, Pilot Operated
-
Supplier: PI (Physik Instrumente) L.P.
Description: High-power amplifier for piezo actuators High peak current, >5 A continuous current. High bandwidth for high dynamics. Suitable for PICMA® piezo actuators with special electrodes. Output voltage -30 to 130 V. Analog control. Evaluation of temperature sensor protects the piezo actuator against
-
Supplier: Equilibar, LLC.
Description: reduced under dead-end conditions. Pressure Stability A high performance servo-operated control mechanism is utilized in the regulator. The pressure supplied to the pneumatic servo amplifier is reduced and held constant. Locking Capability The standard Type 10 regulator has a
- Valve Size: 0.125 to 0.375 inch
- Pressure Rating: 0 to 120 psi
- Number of Ports/Ways: 3
- Number of Positions: 3
-
Supplier: Radwell International
Description: ANALOG AMPLIFIER CARD, AXIS CONTROL, P/Q CONTROLLER, STANDARD VER W/O VALVE AMP FUNCTION, UNIT SERIES 20, PLUG-IN, FOR SERVO SOLENOID VALVES W/ON-BOARD ELECTRONICS, (0811405157). FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Data Device Corporation (DDC)
Description: this high-reliability motor drive is an excellent choice for servo-amplifiers and speed controls in high performance space, aerospace and military applications. Benefits Flexible I/O Allows Common Design to be Used Across Multiple Application Platforms Individual Bridge Returns and
- Maximum Output Voltage: 100 volts
- Continuous Output Current: 5 amps
- Peak Output Current: 10 amps
- Operating Temperature: -55 to 125 C
-
Supplier: OMEGA Engineering, Inc.
Description: The PRG101 and PRG501 Series pressure regulators have an advanced design, consisting of a precision measurement capsule and a high gain servo amplifier to achieve high performance. The regulator can be used in a "dead end" application and will exhaust whenever the setpoint is lowered.
- Valve Size: 0.25 inch
- Number of Ports/Ways: 2
- Pressure Rating: 150 psi
- Media Temperature: -4 to 158 F
-
Supplier: Dover Flexo Electronics, Inc.
Description: to actuate any air-operated brake or clutch. The standard version includes a servo valve and pressure regulator installed in a separate open-back enclosure. High-voltage output (V) Uses Silicon Controlled Rectifiers (SCR's) to produce a standard variable voltage of up to 90Vdc to
- Control Signal: Analog Voltage, Current Loop
- Interface: Digital Front Panel
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
-
Supplier: Dover Flexo Electronics, Inc.
Description: Pneumatic output (P) Used to actuate any air-operated brake or clutch. The standard version includes a servo valve and pressure regulator installed in a separate open-back enclosure. High-voltage output (V) Uses Silicon Controlled Rectifiers (SCR's) to produce a standard variable
- Control Signal: Current Loop
- Interface: Digital Front Panel, Ethernet / Networkable, Knobs / Switches / Meter
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
-
Supplier: Dover Flexo Electronics, Inc.
Description: Pneumatic output (P) Used to actuate any air-operated brake or clutch. The standard version includes a servo valve and pressure regulator installed in a separate open-back enclosure. High-voltage output (V) Uses Silicon Controlled Rectifiers (SCR's) to produce a standard variable
- Control Signal: Analog Voltage, Current Loop
- Interface: Digital Front Panel, Ethernet / Networkable, Knobs / Switches / Meter
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
-
Supplier: Dover Flexo Electronics, Inc.
Description: Pneumatic output (P) Used to actuate any air-operated brake or clutch. The standard version includes a servo valve and pressure regulator installed in a separate open-back enclosure. High-voltage output (V) Uses Silicon Controlled Rectifiers (SCR's) to produce a standard variable
- Control Signal: Analog Voltage, Current Loop
- Interface: Digital Front Panel, Ethernet / Networkable, Knobs / Switches / Meter
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
Find Suppliers by Category Top
More Information Top
-
2011 International Conference in Electrics, Communication and Automatic Control Proceedings
r(t) controller servo amplifier servo valve .
-
Analysis of a flight motion controller
Servo amplifier Valve & Actuator & Load .
-
Simulation Comparisons among PID Control, Adaptive Control and MFC on Ship Anti-rolling Tank Test Platform
servo amplifier servo valve .
-
Intelligent Coordinate Control of Pneumatic Pressure Signal Generator of Airplane Engine Inlet Test System Based on Fuzzy Neural Network
pneumatic pressure signal generator servo amplifier servo valve hydraulic cylinder swash plate .
-
Design and Construction of a "Space Emulator"
The module output, which is fed to the servo valve amplifier , has the ranges +I V.
-
Research on Master-Slave Robots Bilateral Control Strategy with Force Tele-Presence
When the master hydraulic cylinder piston rob is pulled or pressed, the force signal detected by the force sensor is transferred through the servo valve amplifier to drive the hydraulic system servo valve, the result is that the hydraulic cylinder piston rod…
-
Tracking control of the hydraulically actuated flexible manipulator
A hydraulic servo valve (Parker ST10-5,5 gaVmin at 1000psi) hat; been used with a servo valve amplifier (ParkerBD90).
-
Automatic Manufacturing Systems II
Posed by full-digital servo valve servo amplifier , eliminating the middle to convert the digital analog of D / A simplification of the servo amplifier and computer interface controller, and high positioning accuracy, it can be rapidly and accurately closed-loop system.
-
Machine Design and Manufacturing Engineering II
6-check valve 7-accumulator 8-dSPACE controller 9- servo valve amplifier .
-
Solutions for high-performance HWIL motion systems
Valve Servo Amplifier .
Indicates content that may require registration and/or purchase.