-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: Technical Standard
-
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Accuris
Description: ALUMINUM ALLOY, ROLLED OR COLD-FINISHED, BARS, RODS, WIRE, AND FLASH WELDED RINGS AND STOCK FOR FLASH WELDED RINGS ANNEALED 1.0MG - 0.60SI - 0.28CU - 0.20CR (6061-O)
-
Supplier: Accuris
Description: Aluminum Alloy, Rolled or Cold-Finished, Bars, Rods, Wire, and Flash Welded Rings and Stock for Flash Welded Rings Annealed 1.0Mg - 0.60Si - 0.28Cu - 0.20Cr (6061-O)
-
Supplier: Accuris
Description: Aluminum Alloy, Rolled or Cold Finished Bars, Rods, and Wire and Flash Welded Rings 1.0Mg - 0.60Si - 0.28Cu - 0.20Cr (6061
-
Supplier: Accuris
Description: Aluminum Alloy, Rolled or Cold-Finished, Bars, Rods, Wire, and Flash Welded Rings Annealed 1.0Mg - 0.60Si - 0.28Cu - 0.20Cr (6061-0)
-
Supplier: Universal Wire Works Inc.
Description: Universal 6Al-4V titanium alloy is often welded with the gas tungsten arc or gas metal arc welding process, provided adequate inert gas shielding of the filler wire and deposited weld metal is provided. As with all titanium alloys the affinity of hot weld metal for oxygen, nitrogen, and
- Diameter / Thickness: 0.03 to 0.125 inch
- Tensile Strength (UTS): 130,000 psi
- Yield Strength: 120,000 psi
- Elongation: 10 %
-
Supplier: United Performance Metals
Description: 17-4 stainless steel develops its strength and hardness through heat treating. This makes it well suited to applications that require ease of fabrication and then the addition of strength/hardness for improved reliability. 17-4 stainless steels provide an outstanding combination of high strength
- Overall Width / OD: 36 inch
- Overall Length: 96 to 120 inch
- Overall Thickness: 0.029 to 0.3 inch
- Tensile Strength (UTS, Break): 160,000 psi
-
Description: 304 Stainless Strip, Coil, Foil & Wire, AMS 5513, AMS 5910 (1/4H), AMS 5911 (1/2H), AMS 5912 (3/4H), AMS 5913 (FH), AMS 5501 (1/4H), ASTM A666 304 STAINLESS STEEL APPLICATIONS Air Bag Sensors Flexible Hoses Hypodermic Needles Oil Well Filter Screen Pressure
- Tensile Strength (UTS, Break): 75,000 psi
- Yield Strength (YS): 30,000 psi
- Elongation: 40 %
- UNS Number: 30,400
-
Supplier: Washington Alloy Co.
Description: Specifications AWS/SFA 5.19 ER AZ92A, MIL R6944 AMS 4395 Shielding Gas Argon is preferred. Argon-Helium mixtures may be used but Helium alone will cause a lot of spatter and arc turbulence. Sizes and Packaging ¾ lb. (0.34kg) spools: 3/64 (1.2mm) 1/16 (1.6mm) 10 lb. (4.54kg) spools: 3/64
-
Supplier: National Bronze & Metals Inc.
Description: C63000 Nickel Aluminum Bronze AMS 4640 C63000 (AMS 4640) Nickel Aluminum Bronze alloy is an excellent choice for applications involving heavy loads, abrasive wear resistant, friction, abrasive wear and corrosion. The addition of nickel increases the alloys strength without diminishing
- UNS Number: 63,000
- AISI / AA / CDA Grade: 630
- Overall Width / OD: 0.375 to 15 inch
- Overall Thickness: 0.375 to 15 inch
-
Supplier: National Bronze & Metals Inc.
Description: C17510 Beryllium Copper ASTM B441 (ROD), ASTM B534 (PLATE) , RWMA Class III Primarily utilized in applications that require high thermal or electric conductivity. The alloy offers good strength and hardness characteristics coupled with conductivity in the range of 45-60 percent of copper with
- UNS Number: 17,510
- AISI / AA / CDA Grade: 1,751
- Overall Width / OD: 0.25 to 6 inch
- Tensile Strength (UTS, Break): 45,000 to 115,000 psi
-
Supplier: High Performance Alloys, Inc.
Description: product forms are excellent in terms of forming and welding. Although HASTELLOY X is primarily noted for heat and oxidation resistance it also has good resistance to chloride stress-corrosion cracking and has good resistance to carburization, excellent resistance to reducing or carburizing
- Specifications: AMS, ASTM / ASME, UNS
- Applications: Aerospace / Aircraft (AQ), Chemical / Materials Processing, Oil and Gas, Resistance Alloy / Heating
- Type: Alloy, Nickel / Nickel Alloy (UNS N)
- Processing, Temper & Finish: Annealed, Forged, Ground / Machined, Hardened / Heat Treated, Wrought
-
Supplier: National Bronze & Metals Inc.
Description: C17200 Beryllium Copper ASTM B196, AMS 4533, RWMA CLASS IV Most commonly utilized beryllium copper alloy and is notable for exhibiting the highest strength and hardness compared to commercial copper alloys. Its strength and hardness is similar to that of steel. C17200 ultimate tensile and
- OD / Width: 0.5 to 8 inch
- Conductivity: 22 %IACS
- Tensile Strength (UTS): 405,000 psi
- Shape / Form: Application Specific / Custom, Bar Stock, Rod Stock
Find Suppliers by Category Top
Featured Products Top
-
mid-thickness steel plate structure welding fabrication, mainly by Co2 and Tig, the component can be sheet metal parts, cnc machining parts, casting (read more)
Browse Welding and Fabrication Services Datasheets for Running Industry Co., Ltd
More Information Top
-
ZCO14
AMS 5387 Investment cast AMS 5373-A Sand cast AMS 5788 Welding rod ML-R-17131A Type R-&GA Welding rod ASTM-A-399-56T Type R&G-A Welding rod ASTM-A-399-56T Type E-Co&A Coated eiectrodes .
-
ASTM DS45A - COMPILATION AND INDEX OF TRADE NAMES, SPECIFICATIONS, AND PRODUCERS OF STAINLESS ALLOYS AND SUPERALLOYS
ASTM A-296, A-494, A-567 Castings; B-334 Plate & Sheet B-336 Rod; B-295, B-304 Welding Rod Electrodes AMS 5388, 5389, 5530,5750 .
-
ZCO36
AMS 5788, Welding Rod .
-
A Study of Microstructure and Mechanical Properties of Thick Welded Joints of a Cr – Mo Steel
It should be noted that the welding electrode ( rod ) met the requirements of AMS -6557C [15].
-
Materials properties data book. Volume I. Introduction and light metals
WELDING FOR PARENT METAL WELDED TO ITSELF, SELECT ONE OF THE FOLLOWING WELD RODS WPH 15-7 Mo-VM/ AMS 5812 WPH 15-7 Mo/AMS 5813 .
Indicates content that may require registration and/or purchase.