-
Supplier: Techsil Limited
Description: LOCTITE® SF7471 is a general purpose activator for anaerobic, or threadlocking adhesives. It promotes a faster cure and does not reduce the strength of the adhesive. Supplied in aerosol form, SF 7471 has a setting time of 60 seconds.
- Cure / Technology: Anaerobic
-
Supplier: Techsil Limited
Description: LOCTITE® SF7471 is recommended for applications with passive metals or inert surfaces with large bond gaps. It is a transparent, yellow to amber liquid activator used where increased cure of LOCTITE® anaerobic products is required. SF 7471 is particularly recommended for prevailing
- Cure / Technology: Anaerobic
-
Supplier: Techsil Limited
Description: TB3095c is recommended for improving the cure speed of anaerobic thread locking and retaining adhesives, especially in the case of inert substrates such as plated parts or where the bond gap is excessive. TB3095c shortens the hardening time required and offers an effective adhesion on metals,
- Cure / Technology: Anaerobic
-
-
Supplier: Henkel Corporation - Industrial
Description: Loctite® Solventless Anaerobic Activator Product 25062 is a solvent-free surface activator designed to promote the cure speed of Loctite anaerobic adhesives and sealants. This activator is fluorescent for “on-part” inspection equipment.
-
Supplier: Henkel Corporation - Industrial
Description: Loctite® Klean 'N Prime™ Anaerobic Activator is a solvent based primer that features very long on-part life. Use to speed the cure of all Loctite anaerobic products and ensure proper cure on inactive metals. Ideal for cure conditions below room temperature. Typical Applications:
- Industry: Aerospace, Automotive
- Cure / Technology: Anaerobic
-
Supplier: Accuris
Description: ACTIVATOR, SOLVENT FREE, FOR ANAEROBICS
-
Supplier: Accuris
Description: ACTIVATOR FOR ANAEROBIC RETAINING AND SEALING COMPOUND
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite 7090 blue activator is compatible with metal materials. For use with anaerobic adhesive.
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite 7091 activator is compatible with steel and zinc materials. For use with anaerobic adhesive, sealant.
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite 7075 amber activator is compatible with metal materials. For use with anaerobic adhesive, sealant.
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite 7075 amber activator is compatible with metal materials. For use with anaerobic adhesive, sealant.
-
Supplier: Hernon Manufacturing, Inc.
Description: Activator 56 is a single component, non-CFC solvent-based product, designed to promote the cure speed of Hernon® Structural Adhesive/Sealants. Activator 56 is used where increased cure speed of Hernon® anaerobic adhesives and sealants is required. Especially recommended for
- Type: Surface Treatment
-
Supplier: Accuris
Description: PRIMER, ACTIVATOR, FOR ANAEROBIC PRODUCTS ***TO BE USED WITH FORD WSS-M99P1111-A***
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite 545 is a one component, high viscosity anaerobic pipe sealant material. This product cures when confined in the absence of air between close fitting metal surfaces and has a secondary activator cure that may effect bond performance. 10 mL Bottle.
- Viscosity: 9,000 to 20,000 cP
- Thermal Conductivity: 0.1 W/m-K
- Cure / Technology: Anaerobic, Single Component System
-
Supplier: Hernon Manufacturing, Inc.
Description: Primer 46 is a single component, solvent-free, reactive monomer-based product designed to promote the cure speed of Hernon® anaerobic adhesives and sealants. Primer 46 is used where increased cure speed of Hernon® anaerobic adhesives and sealants is required. It is especially
- Type: Surface Treatment
-
Supplier: Hernon Manufacturing, Inc.
Description: Primer 37824 is a single component, solvent-free, reactive monomer-based product designed to promote the cure speed of Hernon® anaerobic adhesives and sealants. Primer 37824 is used where increased cure speed of Hernon® anaerobic products is required, and for difficult to bond
- Type: Surface Treatment
-
Supplier: Hernon Manufacturing, Inc.
Description: Primer 57 is a single component, solvent-free, reactive monomer-based product designed to promote the cure speed of Hernon® anaerobic adhesives and sealants. Primer 57 is used where increased cure speed of Hernon® anaerobic products is required, and for difficult to bond applications
- Type: Surface Treatment
-
Supplier: Henkel Corporation - Electronics
Description: (Known as LOCTITE 7419 Surface Activator ) LOCTITE SF 7419 PRIMER is a halogen-free, non-CFC solvent based surface activator. The activator is designed to promote the speed of cure of LOCTITE anaerobic adhesives and sealants. It is recommended for applications with inert
-
Supplier: Techsil Limited
Description: LOCTITE® SF7649 is designed to promote the curing speed of anaerobic adhesives and sealants without any significant loss of joint strength. The SF 7649 is particularly recommended when the application temperature is below 15°. Product benefits For large bond gaps Increases cure speed on
-
Supplier: Henkel Corporation - Industrial
Description: sealing capability Improved gap cure High performance on passive metals without an activator Semi-flexible, medium-strength anaerobic flange gasket For active and inactive rigid metal flanges Cures through minor surface contamination Adapts to flange surface irregularities and gaps up
- Applied Thickness / Gap Fill: 0.012 inch
- Use Temperature: 65 to 300 F
- Cure / Technology: Anaerobic
- Substrate Compatibility: Metal
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite 577 Medium Strength Threadlocker Yellow is a one component, acrylic, anaerobic threadlocker designed for locking and sealing metal threaded pipes and fittings. The product cures when confined in the absence of air between close-fitting active and passive metal surfaces. Ideal
- Viscosity: 16,000 to 130,000 cP
- Cure / Technology: Anaerobic, Single Component System
- Substrate Compatibility: Metal
- Features: Thread Locker / Retainer
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite AA 324 is a one component acrylic adhesive used to bond flat parts together. It is specifically formulated for toughness and impact strength and cures when confined between close fitting parts with the aid of an activator. 50 mL Bottle.
- Viscosity: 10,000 to 24,000 cP
- Thermal Conductivity: 0.1 W/m-K
- Tensile Strength (Break): 4,900 psi
- Elongation: 170 %
-
Industrial Sealants - Henkel Loctite 577 Medium Strength Threadlocker Yellow 50 mL Bottle -- 2068749Supplier: Ellsworth Adhesives
Description: Henkel Loctite 577 Medium Strength Threadlocker Yellow is a one component, acrylic, anaerobic threadlocker designed for locking and sealing metal threaded pipes and fittings. The product cures when confined in the absence of air between close-fitting active and passive metal surfaces. Ideal
- Viscosity: 16,000 to 130,000 cP
- Cure / Technology: Anaerobic, Single Component System
- Substrate Compatibility: Metal
- Features: Thread Locker / Retainer
-
Supplier: Henkel Corporation - Industrial
Description: Dimethacrylate ester acrylic thread sealant which is recommended for industrial applications in many industries. LOCTITE® 5671 is an off-white to tan colored, waxy consistency, fluorescent dimethacrylate ester acrylic thread sealant. It is recommended for industrial applications in the chemical
- Use Temperature: 65 to 300 F
- Chemical System: Acrylic / Polyacrylate
- Cure / Technology: Anaerobic, Single Component System
- Substrate Compatibility: Metal
-
Supplier: Hi-Tech Seals, Inc.
Description: Self Locker thread locking adhesives are pre-applied products designed for production environments. This line features microscopic glass spheres that remain dry until activated by thread engagement. The shearing action of the engagement breaks the spheres releasing the contained anaerobic
- Use Temperature: -65 to 400 F
- Chemical System: Acrylic / Polyacrylate
- Industry: Automotive, OEM / Industrial
- Substrate Compatibility: Metal
-
Supplier: ND Industries, Inc.
Description: Vibra-Tite is one of the world’s market leaders in anaerobics, cyanoacrylates, epoxies and ultraviolet technologies. Vibra-Tite is quickly becoming one of the most highly respected names in the adhesive industry. And, as a result of ND’s low overhead expenses and in-house
- Use Temperature: -40 to 200 F
- Chemical System: Acrylic / Polyacrylate
- Substrate Compatibility: Ceramic / Glass, Composites, Metal, Plastic, Wood / Wood Product
- Cure / Technology: Reactive / Moisture Cured, Two Component System
-
Supplier: ND Industries, Inc.
Description: Designed for use with Vibra-Tite Structural Adhesives. The adhesive is applied on one surface and the activator on the other, no mixing required. The resin based activator undergoes a chemical reaction when in contact with the adhesive and polymerizes to form part of the bond.
- Features: Other
- Type: Pretreatment / Conditioner, Solvent / Solvent-based, Surface Treatment
-
Supplier: ND Industries, Inc.
Description: Vibra-Tite acrylic (methacrylate) adhesives are a room temperature curing, non-sagging, 2-part system comprised of resin and activator. Our adhesives respond well to dissimilar materials and a wide range of temperatures. Forms a bond on: fiberglass, steel, aluminum, stainless steel,
- Chemical System: Acrylic / Polyacrylate
- Substrate Compatibility: Ceramic / Glass, Composites, Metal, Plastic, Wood / Wood Product
- Cure / Technology: Single Component System
-
Supplier: Long-Lok Fasteners Corporation
Description: Dri-Loc adhesive is activated by assembly forces, releasing anaerobic adhesive which locks parts securely. Dri-Loc adhesives are applied to the full circumference of the fastener. Resin fills all voids in the threads when installed, and cures to form an excellent seal to both liquids and
- Inch: # 0, # 00, # 000, # 0000, # 1, # 10, # 12, # 14, # 16, # 18, # 2, # 20, # 24, # 3, # 4, # 5, # 6, # 7, # 9, # 8, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Screw Type: Cap Screw, Machine Screw
- Features: Carriage Bolt, Hexagon Bolt / Tap Bolt
- Metric: M1.6, M10, M12, M14, M16, M18, M2, M2.5, M20, M3, M3.5, M4, M5, M6, M8
-
Supplier: Nordson EFD
Description: Low-maintenance design Cycle rate exceeds 500 cycles per minute Compatible Fluids Activators Anaerobics Cyanoacrylates Fluxes Solvents UV-cure and light-cure adhesives The complete system includes the 752V Series valve, ValveMate™ 8000 controller, fluid reservoir, and dispense tip.
- Application: Adhesive / Silicone, Flux / Solder
- Material Feed: Batch (Syringe)
- Dispensing Application: Bead
- Valve Dispensing Technology: Diaphragm Valve
Find Suppliers by Category Top
Conduct Research Top
-
Fairfield-Suisun SD Digester Mixing Comparison
Fairfield-Suisun Sewer District (FSSD) in. California installed a Vaughan Rotamix (R) hydraulic mixing system next to an identical anaerobic digester with a 7-year-old gas mixing system. Rotamix (R) installation was completed in Sept, 2010. This opportunity allowed the District to directly compare
-
Aerators Enhance Aerobic Digester Process
of waste activated sludge solids, which are aerobically digested prior to storage in sludge lagoons and ultimate land application. For many years, the facility has had difficulty maintaining adequate dissolved oxygen levels and adequate mixing in its aerobic digester. However, this all changed when