-
Supplier: Newark, An Avnet Company
Description: RF DETECTORS ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: RF DETECTORS. ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: RF DETECTORS RF IC S ROHS COMPLIANT: YES
-
-
RF Phase Detectors and Comparators - Rf Detectors Rf Ic S. Rohs Compliant Analog Devices -- 47AK3416Supplier: Newark, An Avnet Company
Description: RF DETECTORS RF IC S. ROHS COMPLIANT: YES
-
Description: architectures. Phase-Locking in High-Performance Systems: From Devices to Architectures' five original tutorials and eighty-three key papers provide an eminently readable foundation in phase-locked systems. Analog and digital circuit designers will glean a wide range of
-
Supplier: Siemens Analytical Products
Description: hydrocarbons at vapour concentrations of up to 100%. Particular attention has been paid to the safety functions. After an automatic start following the warm-up phase and with automatic measuring operation and self diagnostic. In case of accidental extinguishing of the detector flame,
- Operating Temperature: 41 to 113 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current, Switch
- Features: Audible or Visual Alarms, Self Calibration
-
Supplier: Lansdale Semiconductor, Inc.
Description: Motorola/Freescale - CMOS 145000 This family of CMOS PLL devices is designed to perform phase-locked loop functions and includes phase detectors, dividers, encoders, decoders, and oscillators, which use the lower power consumption of the CMOS process.
- Resolution: 10 bits
- Screening Level: Commercial, Industrial
- Package Type: DIP, PLCC, SOIC, SSOP, TSSOP
- Production Status: Discontinued
-
Supplier: Lansdale Semiconductor, Inc.
Description: Motorola/Freescale - ECL PLL 12000 MECL PLL is a family of devices designed to perform phase-locked loop functions such as phase detectors, dividers, and oscillators, using the high speed characteristics of the MECL 10K process.
- Operating Range: Commercial, Industrial
- Package Type: DIP
- Features: Other
-
Supplier: Qualitrol Company, LLC
Description: flexible system acquisition topology Monitor large networks from one,single high-channel capacity system 16 bit analog to digital resolution and up to 12kHz sampling rate Shunts for current measurement to obtain high accuracy 0.2% on current One analog to digital converter per channel
- Instrument Type: Condition Monitor / Fault Detector
-
Supplier: Qualitrol Company, LLC
Description: Identify numerous power grid network problems with a single device. This multi-function, digital fault and disturbance monitoring device for the power grid helps operators identify what went wrong during a disturbance, why it happened and what can be done to ensure it doesn’t happen
- Instrument Type: Condition Monitor / Fault Detector
-
Supplier: Richardson RFPD
Description: include a phase shifter and a variable gain amplifier (VGA). On-chip power detectors allow measurement of the power levels on all RF antenna pins. The SPI interface controls all device functional registers. The device comes in a very small 4.39 mm × 3.59 mm × 0.5 mm
- Device Type: Beamformers, Receiver
- Technology: GPS
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC DETECTOR ENERGY METER 20-SSOP / Single Phase Meter IC 20-SSOP Product overview: ADE7761AARS from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Renesas Electronics Corporation
Description: The EL4585 is a PLL (Phase Lock Loop) sub-system, designed for video applications and also suitable for general purpose use up to 36MHz. In video applications, this device generates a TTL/CMOS-compatible pixel clock (CLK OUT) which is a multiple of the TV horizontal scan rate and
- Device Type: Real Time Clock
- Package Type: SOIC
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: The TMC236 is a smart power microstepping driver for bipolar stepper motors. It provides an SPI™ interface as well as the classical analog / digital control. A full set of protection and diagnostic features makes this device very rugged. The integrated low-RDS-ON TrenchFET® power
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: an optimum choice for drives, where a high reliability is desired. It provides an SPI™ interface as well as the classical analog / digital control. A full set of protection and diagnostic features makes this device very rugged. The integrated low-RDS-ON TrenchFET® power MOSFETs give an
-
Supplier: Siemens Process Instrumentation
Description: end of the warm-up phase and automatic measurement operation, a controlled self-monitoring function takes place. If the detector flame goes out accidentally, it is automatically re-ignited. In the event of non-ignition, an alarm is triggered and the gas supply is automatically switched
- Electrical Outputs: Analog Current
- Instrument Type: Analyzer
- Application: Continuous Emissions Monitoring, Process Gas
- Display: Digital
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: TMC249 an optimum choice for drives, where a high reliability is desired. It provides an SPI™ interface as well as the classical analog / digital control. A full set of protection and diagnostic features makes this device very rugged. It directly drives external MOSFETs for currents up
-
Supplier: ValueTronics International, Inc.
Description: The 70311A is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many
- Device Type: Generator
- Generator Type: Signal
-
Supplier: Microchip Technology, Inc.
Description: Detection I/Os with Time Stamping and Immediate Clear of General Backup Registers Security Bit for Device Protection from JTAG Accesses Shared System Controller Power Supply Embedded Core and LCD Voltage Regulator for single supply operation Power-on-Reset (POR), Brownout Detector
- Number of Timers: 6
- Pin Count: 57
- Operating Temperature: -40 to 85 C
- Serial Interface: I²C, SPI, UART
-
Supplier: ValueTronics International, Inc.
Description: after external ISI channel. Frequency Range: 0.1 - 2.5 GHz Ouput Voltage: 0-3 V p-p Interface: 50 Ω SMA female, AC coupled Low Frequency Sinusoidal Jitter Output (BERTScope S/Si/SPG models) To allow phasing of two BERTScopes together, in-phase or anti-phase. Frequency: As set for
Find Suppliers by Category Top
Featured Products Top
-
−239 dBc/Hz, ultralow 1/f noise, and a high phase frequency detector (PFD) frequency that can achieve ultralow in-band noise and integrated jitter. The fundamental VCO and output divider of the ADF4377 generate frequencies from 800 MHz to 12.8 GHz. The ADF4377 integrates all necessary power supply (read more)
Browse Frequency Synthesizers Datasheets for Richardson RFPD -
10 kHz - 625 MHz phase detector frequency integer mode - 250 MHz phase detector frequency fractional mode - 25-bit fixed, 49-bit combined fractional modulus - 4 GHz reference input frequency - Typical −95 dBc PFD spurs APPLICATIONS - Wireless infrastructure - Test and measurement - Aerospace and defense (read more)
Browse Frequency Synthesizers Datasheets for Richardson RFPD -
Analog Devices’ highly integrated mixed-signal front-ends (MxFE®) meet the demands of today’s most challenging high-speed, ultrawideband RF signal generation and transmit / receive applications AD9081: MxFE® with four 16-bit, 12 GSPS RF DAC cores and (read more)
Browse Digital-to-Analog Converter (DAC) Chips Datasheets for Richardson RFPD -
tree structure using ADI high performance low jitter HMC7044 devices, making it ideal for applications requiring RF phase alignment with a large number of channels. The ADRV9009-ZU11EG has extensive I/O capability. Combined with the evaluation carrier board a variety of high (read more)
Browse Electronic Development Boards Datasheets for Richardson RFPD -
- Fully integrated clock synthesizer - Multichip phase synchronization for all local oscillators and (read more)
Browse RF Transceivers Datasheets for Richardson RFPD -
industrial applications. The compact sensor enables contactless measurement of three-phase current and provides essential data for energy and power monitoring in machines and systems. Thanks to the combination of an analog 4–20 mA interface and digital IO-Link communication, the sensor can be (read more)
Browse Current Sensors Datasheets for STEGO -
Corech Microwave introduces the CAMS9K20G, a compact high-performance RF analog signal generator designed for professional test and measurement applications. Covering 9 kHz to 20 GHz, the CAMS9K20G combines a wide frequency (read more)
Browse Signal Generators Datasheets for Corech Microwave -
forces. Munitions Testing E-Labs has an extensive background in the development and testing of Less Than Lethal (LTL) devices. We were the first to develop a measuring system to capture blunt force or impulse of a round in real (read more)
Browse Flammability and Fire Testing Services Datasheets for E-Labs, Inc. -
Analog Devices ADF4378 is a high-performance, ultra-low jitter, integer-N phased locked loop (PLL) with an integrated voltage-controlled oscillator (VCO) and system reference (SYSREF) retimer ideally suited for data converter and mixed-signal front end (MxFE) clock applications (read more)
Browse RF and Microwave Connectors Datasheets for DigiKey -
detection devices. Its advanced software provides both high level and point-by-point views of all connected gas detectors within a facility. Get real-time status updates on all inputs/outputs. And utilize the facility mapping feature to plot and view where an alarm was triggered. Sky (read more)
Browse Universal Process Controllers Datasheets for DOD Technologies Inc.
More Information Top
-
The Madison plasma dynamo experiment: a facility for studying laboratory
plasma astrophysics
A phase locked set of 1 mm sources acquired from Virginia Diodes, along with two mixers and an Analog Devices phase detector provide a single channel interferometric measurement of the line-integral density.
-
Multiresonator-Based Chipless RFID
Operating frequency: 0–2.5 GHz AD8302 Gain/ Phase Detector Analog Devices Operating frequency: 0.3–2.7 GHz; voltage output: 0–1.8 V .
-
Fast Phase Dispersion Microscope : a new instrument for cellular biology
Internal system block diagram for the Analog Devices AD8302 phase detector chip . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
An inter-element phase-detecting retrodirective array for nonuniform wavefronts
Signals from Ports A1 and A2 of Fig. 2 are split by a 1:2 Wilkinson power divider, and then feed Analog Devices AD8302 phase detectors .
-
Bichromatic Slowing of Metastable Helium
A feedback loop was added to provide additional phase stabilization by monitoring the relative rf phase of the optical beat notes using an Analog De- vices AD8032 phase detector .
-
An Interleaved, Interelement Phase-Detecting/Phase-Shifting Retrodirective Antenna Array for Interference Reduction
Two analog de- vice AD8302 phase detector chips were used in each phase-de- tecting block to measure the phase difference [6].
-
Octave-spanning lasers for optical metrology applications
We consider the phase detector ( Analog Devices AD9901) transfer function to be flat based on its datasheet.
-
Adaptive phase-shifting interferometer with optical heterodyne vibration measuring and compensating system
Two heterodyne signals are input to AD8302, an integrate RF/IF phase detector from Analog Devices , Inc. 7 Inside the AD8302, the phase difference of the two heterodyne signals is detected and a phase voltage, extremum from 0V to 1.8V equal to…
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/12199/NingTang2009.pdf?sequence=1
An evaluation board for the 8302 gain and phase detector ( Analog Devices , Inc.) was .
-
Highly sensitive simple homodyne phase detector for ultrasonic pulse-echo measurements.
The heart of the instrument lies in an AD8302 microchip: a gain and phase detector from Analog Devices , Inc.
Indicates content that may require registration and/or purchase.