-
Supplier: Allied Electronics, Inc.
Description: ANALOG SWITCH, QUAD SPST, DIP-16
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement
- Operating Ambient Temperature: 0 to 70 C
- Features: Other
-
Supplier: Utmel Electronic Limited
Description: DIP-16 Analog Switches RoHS
- Package Type: DIP
- Features: Other
- Standards and Certifications: RoHS Compliant
-
-
Supplier: Utmel Electronic Limited
Description: DIP-14 Analog Switches RoHS
- Package Type: DIP
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC SWITCH BILATERAL QUAD 14-DIP Product overview: 4016BCN from ON Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets,
- Operating Ambient Temperature: -55 to 125 C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, DIP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers,
- Min Operating Current: 0.00000010000000000000001 mA
- Operating Ambient Temperature: -40 C
- Features: Other
-
Supplier: Utmel Electronic Limited
Description: IC, ANALOG SWITCH, DUAL, SPDT, DIP-16
- Supply Voltage (VS): 15 volts
- Min Operating Current: 0.3 mA
- Operating Ambient Temperature: 0 to 75 C
- Pin Count: 16
-
Supplier: Allied Electronics, Inc.
Description: Switch, Analog; SPDT; 14-Pin Plastic DIP; 30 Ohms (Typ.); 0.1 nA (Typ.)
-
Supplier: Allied Electronics, Inc.
Description: IC SW ANALOG QUAD SPST 16DIP
-
Supplier: Win Source Electronics
Description: Voltage Rating: 24VDC Height Above Board: 0.104" (2.65mm) Length: 0.346" (8.79mm) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Categories: Switches Temperature Range - Operating: -55°C ~ 85°C Manufacturer Homepage:
- Number of Positions Available (# of actuators): 6
- Max Current Rating: 0.025 amps
- Max DC Voltage Rating: 24 volts
- Operating Temperature: -67 to 185 F
-
Supplier: Allied Electronics, Inc.
Description: Switch, Analog; SPDT; 16-Pin Plastic DIP; 20 Ohms (Typ.); 44 V; 450 mW; -40 deg
-
Supplier: Richardson RFPD
Description: LC2MOS Precision Mini-DIP Analog Switch
- Supply Voltage (VS): 12 to 25 volts
- tON: 200 ns
- tOFF: 200 ns
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: SWITCHED CAP FILTER, LOWPASS, 50KHZ, DIP; IC Filter Type:Lowpass; Filter Order:8th; No. of Filters:1; Supply Voltage Min:4.75V; Supply Voltage Max:11V; Filter IC Case Style:DIP; No. of Pins:8Pins; Cutoff Frequency:50kHz RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SWITCHED CAP FILTER, LOWPASS, 25KHZ, DIP; IC Filter Type:Lowpass; Filter Order:8th; No. of Filters:1; Supply Voltage Min:4.75V; Supply Voltage Max:11V; Filter IC Case Style:DIP; No. of Pins:8Pins; Cutoff Frequency:25kHz RoHS Compliant: Yes
-
Supplier: ODG (Origin Data Global)
Description: DIP-16 Analog Switches, Multiplexers ROHS
- Standards and Certifications: RoHS Compliant
-
Supplier: Quarktwin Technology Ltd.
Description: Video Switch IC 4 Channel 16-DIP
- Max Ron: 60 ohms
- Bandwidth: 500 MHz
- Operating Ambient Temperature: -55 to 125 C
- Package Type: DIP
-
Supplier: Utmel Electronic Limited
Description: CMOS ANALOG SWITCH
- Supply Voltage (VS): 15 volts
- Operating Ambient Temperature: 0 to 70 C
- Package Type: DIP
- Features: Other
-
Supplier: ODG (Origin Data Global)
Description: IC ANALOG SWITCH CMOS 8DIP
- TJ: -55 to 125 C
- Package Type: DIP
- Features: Other
-
Supplier: DigiKey
Description: IC SWITCH QUAD SPST 16DIP
- Package Type: DIP
- Features: Other
-
Supplier: Lingto Electronic Limited
Description: IC ANALOG SWITCH CMOS 8DIP
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: DIP-16 Analog Switches / Multiplexers ROHS
- Applications: Communications
- Package Type: DIP
- Standards and Certifications: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: ANALOG MULTIPLEXER, 8 X 1, DIP-16; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:1.5kohm; Supply Voltage Range:± 15V; Analogue Multiplexer Case:DIP; No. of Pins:16Pins; Product Range:-; MSL:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: IC, LOGIC, ANALOG MUX/DEMUX, 16DIP; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:90ohm; Supply Voltage Range:4.5V to 5.5V; Analogue Multiplexer Case:DIP; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes
-
Description: IC ANALOG SWITCH ARRAY 40DIP
- TJ: 0 to 70 C
- Package Type: DIP
- Features: Other
- Device Type: Sensor Interface
-
Description: IC SWITCH QUAD SPST 16DIP
- Supply Voltage (VS): 5 to 44 volts
- Max Ron: 35 ohms
- tON: 175 ns
- tOFF: 145 ns
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Interface>Analog Switches, Multiplexers, Demultiplexers Package: 10-DIP (0.433", 11.01mm) Product Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Circuit: BCD Current -
- Package Type: DIP
- Device Type: Sensor Interface
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Win Source Part Number: 868749-DG540AP/883 Operating Temperature Range: -55°C ~ 125°C (TA) Features: Video Switch IC 4 Channel 20-DIP Package: Tube Package: 20-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: DG540 Categories:
- Operating Ambient Temperature: -55 to 125 C
- Package Type: DIP
- Features: Other
- Switch Type: SPST
-
Supplier: Win Source Electronics
Description: Resistance: 280 Ohm Case / Package: 16-DIP Single Supply Voltage (V+): 3 V to 18 V Channel Capacitance(CS off, CD off): 7.5pF Max Leakage Current (IS off): 100nA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
- Supply Voltage (VS): 3 to 18 volts
- Bandwidth: 17 MHz
- Operating Ambient Temperature: -55 to 125 C
- Configuration: 8x1
Find Suppliers by Category Top
Featured Products Top
-
The ALD4213 quad SPST CMOS analog switches from Advanced Linear Devices offer fast switching, low on-resistance, micropower consumption, and excellent precision for low-voltage and high-speed applications. These switches are specifically designed for use in (read more)
Browse IC Analog Switches Datasheets for Advanced Linear Devices, Inc. -
complementary ALD1105, and it can be used to construct CMOS analog switches when connected in parallel with sources, drains, and gates connected together. It is also intended as a building block for CMOS inverters, differential amplifier input stages, transmission gates, and multiplexer applications (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
has a low threshold voltage of 0.7V, a typical Vos of 2mV, and a high DC current gain of 109. These features make the ALD1116 versatile and effective for precision analog switching and amplifying applications, as well as a building block for various analog circuits like differential (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
The ALD1107 MOSFET is a high-precision P-channel MOSFET transistor array by Advanced Linear Devices. Its low threshold voltage of -0.7V, low input capacitance, and typical offset voltage of only 2mV make it ideal for analog switching and amplifying (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
Applications: Precision current mirrors Complementary push-pull linear drives Analog switches Choppers Differential amplifier input stages Voltage comparators Data converters Sample and hold circuits (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
switches Choppers Differential amplifier input stages Voltage comparators Data converters Sample and hold circuits Analog inverters Precision-matched current sources Samples and production orders available at (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
circuits, power failure detectors, sensors in security equipment and portable devices, high-side and sample-and-hold switches, discrete analog switches/multiplexers, and many other applications that require an always-available backup battery. This technology enables various industries, including (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc.
More Information Top
-
TEXAS INSTRUMENTS Logic
…Binary Cntr .88 .70 595-SN74HC4020DR SOIC-16 14-Bit Async Binary Cntr .73 .51 595-SN74HC4020N DIP-16 14-Bit Async Binary Cntr DIP-16 12-Bit Async Binary Cntr SOP-14 Quad Bilateral Analog Switch DIP -14 Quad Bilateral Analog…
-
Page 1. Semiconductor parts with 419 in root number
44V; 30-100mA; 400mW; LC2MOS precision mini- DIP analog switch .
-
DG417 datasheet : Datasheets for Electronic Components and Semiconductors
44V; 400mW; LCMOS precision mini- DIP analog switch .
-
Page 1. Semiconductor parts with 417 in root number
44V; 400mW; LCMOS precision mini- DIP analog switch .
-
19TQ datasheet : Datasheets for Electronic Components and Semiconductors
44V; 30-100mA; 400mW; LC2MOS precision mini- DIP analog switch .
-
ISA MOTOR DRV - Motors and Drives - A Practical Technology Guide
Jumpers or DIP switches match the analog input signal with the drive .
-
Otto : a low-cost robotics platform for research and education
Switches ( DIP and Analog Mux 16 .
-
Vishay Siliconix | ICs | Product Catalog Search Results | Galco Industrial Electronics
IC QUAD SPST ANALOG SWITCH , 16- DIP .
-
Design and testing of integrated circuits for reactor protection channels
The input signal conditioning board, card 1, contains analog antialiasing filters with dip switches to set the cutoff frequency, one 12-bit ADC per input signal, and an ADC input FPGA.
-
Electronic part life cycle concepts and obsolescence forecasting
National Semiconductor’s military Quad SPST JFET Analog Switch in a ceramic DIP package is a discontinued part.
Indicates content that may require registration and/or purchase.