Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ValueTronics International, Inc.
Description: insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot
- Types of Measurements: DC Hipot
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: High quality Taut Band movement. It is a light and portable combination instrument for testing insulation(MΩ) and AC voltage. LED indication works when testing insulation. Use a high efficiency and accurate DC-DC converter. Battery check facility. AC voltage measurement can be made without
- Resistance Range: 0 to 200,000 kohms
- Display: Analog Meter
- Types of Measurements: Insulation Resistance
- Testing Method: Semi-automatic
-
Supplier: Tinsley Precision Instruments
Description: Analog Digital Multimeter with insulation resistance measurement, which measures VAC, VDC, VAC+DC,Frequency, mA DC, mA AC+DC,Resistance, continuity, Diode, Farad, AC current measurement with clip-on sensor and insulation resistance measurement. Features Insulation resistance measurement up to
- AC Voltage: 1 to 5,000 volts
- Display: Digital Meter
- Types of Measurements: Insulation Resistance
- Features: Portable
-
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: High quality Taut Band movement. Three insulation test voltages (DC) : 250V, 500V, 1000V. Two continuity test on low ohms : 500Ω & 3Ω Small and light weight. AC voltmeter with linear scale up to 600 Vac. 205mA continuity short circuit current. 1mA test current on insulation test at nominal voltage.
- Resistance Range: 0 to 400,000 kohms
- Display: Analog Meter
- Types of Measurements: Insulation Resistance
- Testing Method: Manual
-
Supplier: Tinsley Precision Instruments
Description: Features Microprocessor controlled Insulation resistances up to 10TΩ Auto-range Digital & bargraph reading Automated tests: Absorption index Polarization index Capacitance Leakage current ac/dc voltmeter Chronometer up to 90 minutes Switchable filter to remove external noise interference Step
- AC Voltage: 15 to 600 volts
- DC Voltage: 15 to 600 volts
- Test Time: 0 to 5,400 seconds
- Types of Measurements: AC/DC Selectable, Insulation Resistance
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: High quality Taut Band movement. Capable of measuring earth voltage. 2mA measuring current permits earth resistance tests with tripping earth leakage current breakers in the circuit under test. Test leads are supplied as standard accessories for simplified two-wire measuring system. Two insulation
- Resistance Range: 0 to 200,000 kohms
- AC Current: 0 to 0.002 amps
- AC Voltage: 0 to 600 volts
- Frequency Response: 0.04 to 0.5 kHz
-
Supplier: Seaward Group USA
Description: and current flow. Over current or flash/hipot/dielectric breakdown are indicated by a latching lamp and audible lamp, with separate fault reset button. This flash/hipot tester comes with the trademark Clare sprung shrouded safety HV probes.
- AC Voltage: 0 to 15,000 volts
- AC Current: 0.005 amps
- Types of Measurements: AC Dielectric Strength
- Display: Analog Meter
-
Supplier: Sifam Tinsley UK
Description: Zeta 50 / 50K Is used for the non-destructive measurement of insulation resistance in electrical systems, at machines, transformers and cables. Features • Test voltages up to 5000V • Discharge of capacitive devices under taste • Measurement cables with heavy duty insulation and needle gauge with
- AC Voltage: 100 to 5,000 volts
- Resistance Range: 10 to 100,000 kohms
- Insulation Limits: 2.2 kilovolts
- Display: Analog Meter
-
Supplier: Sifam Tinsley UK
Description: Zeta 30 is Analog Digital Multimeter with insulation resistance measurement, which measures VAC, VDC, VAC+DC,Frequency, mA DC, mA AC+DC,Resistance, continuity, Diode, Farad, AC current measurement with clip-on sensor and insulation resistance measurement. Features • Insulation resistance
- AC Voltage: 3 to 1,000 volts
- AC Current: 0.0003 to 0.3 amps
- DC Voltage: 30 to 1,000 volts
- DC Current: 0.0003 to 0.3 amps
-
Supplier: Seaward Group USA
Description: The Elite test system is Clare's flagship product and features 11 powerful tests in one tester. These tests are: AC/DC flash/hipot, DC insulation resistance, earth/ground bond and leakage. The Elite is designed for automatic dual voltage (230V/115V, 50/60Hz) operation and is capable of
- AC Voltage: 100 to 5,000 volts
- AC Current: 0 to 26 amps
- DC Voltage: 200 to 6,000 volts
- DC Current: 0.01 amps
-
Supplier: Seaward Group USA
Description: The G2000 has been designed specifically for manufacturers of lighting products to allow complete electrical safety testing in a production environment and to the relevant national and international standards. Straightforward operation and standard test sockets complete this excellent value - for -
- AC Voltage: 1,500 to 4,000 volts
- AC Current: 10 amps
- Resistance Range: 0.0005 kohms
- Types of Measurements: AC Dielectric Strength
-
Supplier: Tradeport Electronics Group
Description: Precise HV measurement up to 20kV, 40kV or 70kV Ideal for Calibrating Hipot Testers, HV power supplies, Insulation Testers, HV Transformers and more High Accuracy DC and True RMS AC capability Compact, Rugged, Lightweight – Benchtop/Portable Enclosure Modular Probe Tip accepts
Find Suppliers by Category Top
Featured Products Top
-
This product is a portable handheld pen-sized digital material hardness tester, rebound hammer or durometer for use with metals. This high-accuracy hardness tester quickly and accurately measures the surface hardness of 10 common metal materials including steel, cast steel, alloy tool steel (read more)
Browse Hardness Testers Datasheets for PCE Instruments / PCE Americas Inc. -
Given the Coast Guard’s diverse missions, oil analysis plays a critical role in mission readiness. Spectro Scientific’s Q1000 FluidScan handheld monitor and Q3000 portable viscometer detect oil quality issues, prevent potential damage to equipment, and perform oil changes based on actual condition via real-time, on-site analysis.
(read more)
Browse Fuel Testers Datasheets for AMETEK Spectro Scientific -
The Infracal 2 ATR-B Biodiesel in Diesel Analyzer offers precise and rapid analysis of biodiesel content in diesel fuels. Equipped with advanced ATR technology, it ensures reliable results, helping users maintain fuel quality and comply with industry standards. Ideal for blending and quality control.
(read more)
Browse Fuel Testers Datasheets for AMETEK Spectro Scientific -
The InfraCal 2 ATR-E Ethanol in Gasoline Analyzer delivers precise ethanol concentration measurements in gasoline. Utilizing advanced ATR technology, it ensures quick, accurate results with minimal sample preparation, making it ideal for fuel quality testing and compliance.
(read more)
Browse Fuel Testers Datasheets for AMETEK Spectro Scientific -
The Leeb Hardness Tester PCE-900 measures the hardness of nine different metals using the Leeb rebound method. This means that with the hardness tester a firing pin bounces on a metallic surface and the intensity of the rebound is used as an indicator of the (read more)
Browse Hardness Testers Datasheets for PCE Instruments / PCE Americas Inc. -
The FDM 6000 is a portable, battery operated fuel dilution meter that determines the concentration of fuel dilution present in an oil sample within a matter of minutes.
(read more)
Browse Fuel Testers Datasheets for AMETEK Spectro Scientific -
The PCE-500N Hardness Tester is used to reliably determine the hardness of materials, for example, in quality control or during material testing in the laboratory. The hardness tester is compact and suitable for small and medium-sized metal parts and can test materials such as aluminum (read more)
Browse Hardness Testers Datasheets for PCE Instruments / PCE Americas Inc. -
, capable of blazing-fast speeds of 64 GT/s. Additionally, multi-channel technologies are finding wider deployment. Anritsu's Signal Quality Analyzer-R MP1900A series rises to the challenge of testing these high-speed interfaces. This high-performance Bit Error Rate Tester (BERT) boasts a (read more)
Browse Bit Error Rate Testers Datasheets for Anritsu Company -
The Anritsu BERTWave MP2110A redefines the landscape of optical module evaluation. This innovative instrument combines a high-performance Bit Error Rate Tester (BERT) with a powerful sampling oscilloscope, offering a comprehensive solution for characterizing these critical components within (read more)
Browse Bit Error Rate Testers Datasheets for Anritsu Company -
Cygnus is a world-renowned leader in user-friendly and durable Ultrasonic Testing (UT) equipment for reliable ultrasonic measurement above and below water. Since 1983, Cygnus has been working alongside ship surveyors and commercial divers.
(read more)
Browse Nondestructive Testing (NDT) Material Testers Datasheets for Cygnus Instruments Limited
Conduct Research Top
-
Exploring the Benefits of New Hipot Testing Technology (.pdf)
with their analog meters, capacitive compensation devices, and continuous output have given way to smaller, smarter, and safer testers. While many customers have already upgraded their Hipot testers, some still hesitate due to a lack of familiarity with this new technology. With a little use, however
More Information Top
-
Basic Facts about Electrical Safety Testing (.pdf)
No Load Setup: operators can set output voltages and trip currents to desired levels in the absence of any high volt- age, a key safety feature that conventional analog hipot testers lack.
-
EE's tools and toys
New features include built-in ground test continuity, Fail Continuous Mode (a constant test mode that simulates analog Hipot tester func- tions), and a standard %pin D-type con- nector for remote outputs.
-
Exploring the Benefits of New Hipot Testing Technology (.pdf)
Older Hipot testers used simple analog meters to indicate test voltage with few instruments equipped with leakage current meters; adjustable potentiometers were used to adjust leakage current trip points.
-
kV / 5
HypotULTRA III, model 7620, is a 5 KV AC hipot tester with an enhanced graphic LCD and analog bar graph.
-
Analyzers / 5
HypotULTRA III, model 7620, is a 5 KV AC hipot tester with an enhanced graphic LCD and analog bar graph.
-
kV / 8
HypotULTRA III, model 7620, is a 5 KV AC hipot tester with an enhanced graphic LCD and analog bar graph.
-
Continuity Analyzer
HypotULTRA III, model 7620, is a 5 KV AC hipot tester with an enhanced graphic LCD and analog bar graph.
-
Federal Register > Wednesday, February 26, 2014 > [79 FR 10765] Foreign-Trade Zone (FTZ) 247-Erie, Pennsylvania; Notification of Proposed Production Activity, ...
… speedometer modules; odometer plates; multimeters; digital, handheld and fluke multimeters; dart digital display units; fluke digital multimeters; locomotive ammeters; analog meters; relay-reset limitors … … data loggers; high voltage testers ; megohm testers; lon circuit … … periodic testers; spectrum analyzers; hipot test stations; electromagnetic test …
-
Exploring the Benefits of New Hipot Testing Technology (.pdf)
Safety testing equipment is no different; Hipot testers have progressed far beyond the "transformer-in-a-box" design of the 1950's. These older models with their analog meters, capacitive compensation devices, and continuous output have given way to …
-
Infrared / DC
• Analog Multimeters • Transformer Testers • Hipot .
Indicates content that may require registration and/or purchase.