-
Supplier: ValueTronics International, Inc.
Description: The 773 is a 30 Volts, 0.1 Amps Clamp Meter from Fluke. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter. Additional Features:
-
Supplier: Panametrics
Description: provides custody transfer leak detection using a multipath inline flow meter. This multipath method allows for a wide range of measurement for liquid hydrocarbons. As well, our Sentinel product line is certified OIML R117 for legal meteorology. The Sentinel custody transfer ultrasonic flow
- Pipe Diameter: 6 to 24 inch
- Media Temperature Range: -40 to 284 F
- Velocity Flow Rate: 0.984251968503937 to 40.026246719160106 ft/sec
- Operating Temperature: -40 to 140 F
-
Supplier: Fluke
Description: Need more hours in your day? Save time by NOT breaking the loop on 4-20 mA signal measurements. Are you spending time: Taking mA measurements by removing a wire and breaking the loop Calling the control room to isolate a loop Testing analog input/output on a console Troubleshooting devices
-
-
Supplier: OMEGA Engineering, Inc.
Description: customers who require the flexibility to add options to the meter as requirements become more demanding, the DP18's field-installable analog outputs, relays and communications offer an economical solution. The DP18 series is a complete family of panel meters with input cards for
- Number of Digits: 3.5
- Accuracy: 0.5 ± % of Full Scale
- Operating Temperature: 32 to 122 F
- Features: Alarms, Set Point Options
-
Supplier: Fluke
Description: Need more hours in your day? Save time by NOT breaking the loop on 4-20 mA signal measurements. Are you spending time: Taking mA measurements by removing a wire and breaking the loop Calling the control room to isolate a loop Testing analog input/output on a console Troubleshooting devices
-
Supplier: Sierra Instruments, Inc.
Description: full scale ±0.5% of reading Repeatability of +/- 0.2% of full scale Flow ranges from 0 to 500 slpm (nlpm) Response time:Meter (GSM): ± 80ms(3); Controller (GSC): ± 500ms(3) 24 Vdc (18 – 30 Vdc), 15 Vdc on request All devices have a digital Modbus RTU and analog interface standard.
- Pipe Diameter: 0.125 to 0.5 inch
- Gas Volumetric Flow Rate: 0 to 17.65536723163842 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 3 to 160 psi
-
Supplier: NTi Audio AG
Description: The Minilyzer ML1 is a handheld analyzer dedicated to analog audio measurements with essential sound level functions. The Minilyzer ML1 simplifies the process of system verification, diagnostics and repairs to audio installations. The user interface aids operators of all skill levels
- Frequency Range: 10 to 20,000 Hz
- Sound Level Range: 20 to 140 dB re 20µPa
- Operating Humidity Range: 0 to 90 %
- Operating Temperature Range: 32 to 113 F
-
Supplier: Quality Industrial Electronics
Description: yet is international in scope. MIL STD 45662A is the backbone of the industries quality standards. Typical equipment calibrated are temperature controllers, analog and digital multipliers (bench type and hand held) chart recorders, oscilloscopes and rate counters. "Repair" to
- Equipment Repaired: Acoustic Sensors / Microphones, Automated Test Equipment (ATE), Data / Chart Recorders, Data Acquisition / Signal Conditioning, Displays / Panel Meters, Electrical Testers, Generators (Function, Pulse, etc.), Industrial Computers, Machine Controllers, Motor Drives & Controllers, Multimeters /
- Specialty Instruments: Avionics / Navigational Instruments, Calibration Instrument, Fiber Optic / Lightwave Instruments, Laboratory Instrumentation / Equipment, Marine Instruments, Medical / Biotech Instruments, Surveying / Geophysical Instruments, Vehicular / Automotive Instruments
- Services: Bench / Off-site, Calibration Service, Field / On-site, Installation / Start-up, OEM / Warranty Authorized Shop, Pick-up and Delivery, Preventative Maintenance / Service Contracts, Product Sales - New, Product Sales - Used / Refurbished, Remanufacturing / Complete Rebuild, Rental / Lease,
- Features: North America, Other Specialty Instruments, Southern US Only, Specialty / Other, United States Only
-
Supplier: TPS Elektronik GmbH
Description: Adjustable 0-300VAC isolation transformer, 1500W, 4.5A output, with analog meters and 5A overcurrent protection. CE certified for safety, features IP20 rating and convection cooling.Designed for laboratories, workshops, educational use, and electronic repair, offering reliable
- Operating Frequency Range: 48 to 62 Hz
- Maximum Primary Voltage Rating: 230 volts
- Maximum Secondary Voltage Rating: 0 to 300 volts
- Features: AC
-
Supplier: Delphian Corporation
Description: analog meter and has LED indicators for power, fail, high and low alarms, full 100% RFI shielding and sealed relays.
- Number of Channels: 1
- Response Time: 10 seconds
- Operating Temperature: 32 to 158 F
- Operating Humidity: 15 to 90 %
-
Supplier: OMEGA Engineering, Inc.
Description: Model DWT1305 Deadweight Testers are dual range, precision built hydraulic instruments for testing, setting, calibrating or repairing pressure measuring devices. Each instrument is self-contained and comes complete with tools and metal carrying case. With the optional "-CAL-3" calibration, the
- User Interface: Analog Front Panel
- Display: Analog Meter or Indicator
- Calibrator Style: Portable
- Environmental Properties: Pressure / Vacuum
-
Supplier: ValueTronics International, Inc.
Description: The 309 is a Milliohm Meter from Hypatia. When engineers need to collect information regarding electrical connections such as wires, conduits, or cables, they use a milliohm meter. This piece of electronic testing equipment measures the smallest resistance values. An engineer would use
-
Supplier: ValueTronics International, Inc.
Description: The 624C is a generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many different
- Device Type: Generator
- Generator Type: Signal
-
Supplier: Krueger Sentry Gauge Co.
Description: A tough performer for use in tanks with depths from 8" to 48". Please specify tank depth and size when ordering. Indestructible cast aluminum housing. Available in 1 5/16", 1 1/2", and 2" openings. Repair parts available. Indestructible cast aluminum housing. Multiple mounting options for
- Measuring Range: 8 to 48 inch
- Column Height: 8 to 48 inch
- Features: Analog Meter / Indicator
- Level Measurement Type: Continuous Level
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC DETECTOR ENERGY METER 20-SSOP / Single Phase Meter IC 20-SSOP Product overview: ADE7761AARS from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC ENERGY METER MCU 16K 64LQFP Product overview: ADE7569ASTZF16 from Analog Devices Inc. is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing
- Operating Temperature: -40 C
- Features: Other
-
Supplier: Krueger Sentry Gauge Co.
Description: The all plastic and all stainless steel Therma Type H level gauges are reliable, swing arm type tank gauges used for monitoring all types of liquid levels. Its simple mechanical design promotes durability, minimal upkeep, quick installation, and easy/inexpensive repairs. See the PDF cut
- Measuring Range: 6 to 110 inch
- Column Height: 6 to 110 inch
- Features: Analog Meter / Indicator, Built-in Alarm / Indicator
- Level Measurement Type: Continuous Level
-
Supplier: Krueger Sentry Gauge Co.
Description: repairs. This liquid level chemical gauge is made specifically for standing and horizontal barrels. We can accomodate 55, 30, and 15 gallon drums, and we offer multiple materials of construction to accomodate nearly any type of liquid.
- Features: Analog Meter / Indicator, Built-in Alarm / Indicator
- Level Measurement Type: Continuous Level
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Allied Electronics, Inc.
Description: Digital Multimeter, 0.1 mV to 1000V DC Voltage Versatile meter for field service or bench use. This meter has the features needed to repair most electrical and electronic problems. It is simple to use and have significant improvements over Fluke's original 70 Series like,
-
Supplier: Krueger Sentry Gauge Co.
Description: A tough performer for use in tanks with depths from 8" to 48". Please specify tank depth and size when ordering. Indestructible cast aluminum housing. Available in 1 5/16", 1 1/2", and 2" openings. Repair parts available. Indestructible cast aluminum housing. Multiple mounting options for
- Measuring Range: 6 to 144 inch
- Column Height: 6 to 144 inch
- Features: Analog Meter / Indicator, Built-in Alarm / Indicator
- Level Measurement Type: Continuous Level
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC ENERGY METERING 3PH 40LFCSP Product overview: ADE7854ACPZ from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets,
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Transcat, Inc.
Description: Overview I Want No Other Meter in My Toolkit With its precision, reliability, and ease of use, the Fluke 179 True RMS Digital Multimeter is the preferred solution for professional technicians around the world. With all the features you need to troubleshoot and repair in electrical and
-
Supplier: Transcat, Inc.
Description: you need to troubleshoot and repair many problems in electrical and electronic systems. The Fluke 177 Digital Multimeter gives you True-rms voltage and current measurements, 6000-count resolution, manual and automatic ranging and provide frequency, capacitance, resistance, continuity and
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC ENERGY METER 64-LQFP / Single Phase Meter IC 64-LQFP (10x10) Product overview: 71M6541FT-IGTR/F from Analog Devices / Maxim Integrated is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is
-
Supplier: Cole-Parmer
Description: • General purpose multimeters provide precision, safety & reliability • High performance at an affordable price • Versatile meter for field service or bench repair • Wide 1000 V measurement range • Manual or automatic ranging • Min / Max to record signal fluctuations • Large display -
- DC Voltage Range: 0.0001 to 1,000 volts
- AC Voltage Range: 1,000 volts
- DC Current Range: 0.00001 to 10 amps
- AC Current Range: 10 amps
-
Supplier: Cole-Parmer
Description: • General purpose multimeters provide precision, safety & reliability • High performance at an affordable price • Versatile meter for field service or bench repair • Wide 1000 V measurement range • Manual or automatic ranging • Min / Max to record signal fluctuations • Large display -
- DC Voltage Range: 0.0001 to 1,000 volts
- AC Voltage Range: 1,000 volts
- DC Current Range: 0.00001 to 10 amps
- AC Current Range: 10 amps
-
Supplier: Cole-Parmer
Description: • General purpose multimeters provide precision, safety & reliability • High performance at an affordable price • Versatile meter for field service or bench repair • Wide 1000 V measurement range • Manual or automatic ranging • Min / Max to record signal fluctuations • Large display -
-
Supplier: ValueTronics International, Inc.
Description: Signal Generator Off-the-Air Sensitive Receiver Graphic Screen Print, and Self-Calibration RS-232/Serial Printer Interface Cable Fault In TDMA mode, the R-2660A provides the following special measurement features: Average power meter Frequency error meter SQE (Signal Quality Estimate)
-
Supplier: Sealevel Systems, Inc.
Description: digital temperature sensors with waterproof, stainless steel probes and 9.8′ (3 meter) cable. They’re digital so they don’t require calibration. Additional temperature sensors are available. • CA685 – a 25’ (7.6 meter) extension cable with latching, modular connectors on each end. •
Find Suppliers by Category Top
Featured Products Top
-
Maintenance headaches are a thing of the past with the CentriFlow® Mass Flow Meter. Designed for rugged industrial environments, this flow meter eliminates moving parts and sensor fouling — saving your team time and (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
that are used to properly package the resulting biopharmaceuticals. Combining superior physics, high reliability and unparalleled flexibility, RedySmart stands apart from competitive offerings. The RedySmart thermal mass flow meters & mass controllers are MEMS-based (Micro (read more)
Browse Mass Flow Meters and Controllers Datasheets for Sierra Instruments, Inc. -
(Educational Institution Isolation Transformer), and electronic repair tasks (Electronic Repair Adjustable Transformer) . Key Features Adjustable Output: 0-300VAC output voltage with precise analog meters for voltage and current monitoring, facilitating accurate power (read more)
Browse Transformers Datasheets for TPS Elektronik GmbH
More Information Top
-
CR4 - Thread: Forklift Problems
You might be interested in: Forklift Repair and Maintenance Services, Flat Panel Displays, Analog Panel Meters .
-
Pinellas Plant Environmental Baseline Report
SubareasA, C, and D were occupied by the Equipment Calibration and InstrumentationLaboratory for repairing and calibrating benchtop electronic equipment (i.e., oscilloscopes, digital and analog meters ) and instrumentation.
-
Low cost audio analog vector voltmeter/wattmeter
… and so should: (a) be easy to operate; (b)present the measured values in an easy form to be read and interpreted - thus the inclgsion of analog and digital meters -; (c) be robust, easy to maintain and repair - which meant that it …
-
New 20-kW CW transmitter for NASA's Deep Space Network
The main disadvantages of this design were the need for a large amount of costly custom- made cabling; the need for custom circuitry for relay logic and analog meters ;the need for a custom computer … … considerable time for hardware maintenance and repairs .
-
Waste tank summary report for month ending January 31 2003
Pumping was shut down on October 15,2002,because the analog /mechanical water meter is not advancing, and there is no way to track dilutionadditionsuntil the water meter is repaired .
-
Waste tank summary report for month ending 04/30/2003
Pumping was shut down on October 15,2002,because the analog /mechanical water meter is not advancing, and there is no way to track dilution additions until the water meter is repaired .
-
Federal Register > Tuesday, October 9, 2012 > [77 FR 61351] Cable Television Technical and Operational Requirements
During regular monitoring, any analog leakage source which produces a field strength of 20 µV/m or greater at a distance of 3 meters or digital leakage source which produces a … … noted and such leakage sources shall be repaired within a reasonable period …
-
Integrated control systems for superhigh-voltage substations in the Unified Russian Electrical Network
… of digital values of analog parameters that are essential for a mode of the substation, control of deviations of analog parameters of a mode … … operation parameters, • power metering and quality control, • … … work places: dispatching and repair personnel (emergency per- sonnel …
Indicates content that may require registration and/or purchase.