-
Supplier: Integrated Device Technology
Description: The IDT 89HP0604Q 4-Channel Multiprotocol Signal Repeater offers the industry a blend of top analog performance, lower power, and the most system level features in signal repeaters optimized for demanding 1.5Gbps to 6G applications in computing, storage, and
- Data Rate: 6,000,000 kbps
- TJ: 0 to 70 C
- Pin Count: 36 #
- Features: Other
-
Supplier: Integrated Device Technology
Description: The IDT 89HP0604X 4-channel XAUI Repeater offers the industry a blend of top analog performance, lower power, and the most system level features in signal repeaters optimized for demanding 1.25Gbps to 6.25Gbps applications in computing, storage, and communications.
- Data Rate: 6,250,000 kbps
- TJ: -40 to 85 C
- Pin Count: 100 #
- Package Type: BGA
-
Supplier: Integrated Device Technology
Description: The IDT 89HP0504U 4-channel USB 3.0 Repeater offers the industry a blend of top analog performance, lower power, and the most system level features in signal repeaters optimized for demanding 5Gbps applications in computing, storage, and communications.
- Data Rate: 5,000,000 kbps
- TJ: 0 to 70 C
- Pin Count: 36 #
- Features: Other
-
-
Supplier: Integrated Device Technology
Description: The IDT 89HP0608S 8-channel SAS / SATA Repeater offers the industry a blend of top analog performance, lower power, and the most system level features in signal repeaters optimized for demanding 1.5Gbps to 6G applications in computing, storage, and communications.
- Data Rate: 6,000,000 kbps
- TJ: -40 to 85 C
- Pin Count: 100 #
- Package Type: BGA
-
Supplier: SFCable.com
Description: The Linkskey LDE-050 DVI Repeater is a device that can help stabilize and enhance the digital video signals being carried over the DVI cable for longer distance. The DVI interface technology uses purely digital transmission to eliminate the distortion due to digital/analog
- Network Equipment: Extender / Repeater
- Area Network Type: Local Area Network (LAN)
-
Supplier: ODG (Origin Data Global)
Description: 1 TO 2 ANALOG SPLITTER DIFF.
- TJ: -25 to 85 C
- Features: Other
-
Supplier: Quarktwin Technology Ltd.
Description: Splitter, Analog 1 x 1:3 Channel 32GHz 24-CQFN
- TJ: -25 to 85 C
- Device Type: Buffer
- Features: Other, RoHS Compliant
-
Supplier: Lingto Electronic Limited
Description: ANALOG CIRCUIT, 1 FUNC
- Supply Current (IS): 4 milliamps
- Features: Buffer
-
Description: ANALOG CIRCUIT, 1 FUNC
- TJ: -40 to 85 C
- Device Type: Buffer, Sensor Interface
- Features: Other
-
Supplier: Acme Chip Technology Co., Limited
Description: 25G 1-TO-2 ANALOG SPLITTER DIFF.
- Device Type: Buffer, Sensor Interface
- Features: Other
-
Supplier: Knick Interface LLC
Description: supplies the transmitter with power and transmits the measurement signal to the output galvanically isolated and with high accuracy. In addition to the analog signal, the WG21 also optionally transmits data protocols for SMART transmitters (HART). It allows for bidirectional
- Operating Temperature: 14 to 140 F
- Features: Application Software Included, DC Current Input, Other Output
- Outputs: Current Output
- Application: General Lab and Industrial
-
Supplier: Win Source Electronics
Description: Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 724791-LTC4314IUDC#TRPBF Packaging: Tape and Reel Type: Buffer, Multiplexer Mounting Style: SMD Applications: I2C - Hotswap Input: 2-Wire Bus Output: 2-Wire Bus Supply Current: 7.3mA Capacitance - Input: 20pF Categories:
- Supply Voltage (VS): 2.9 to 5.5 volts
- Operating Ambient Temperature: -40 to 85 C
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 806747-LTC4314CUDC#PBF Packaging: Tube Type: Buffer, Multiplexer Mounting Style: SMD Applications: I2C - Hotswap Input: 2-Wire Bus Output: 2-Wire Bus Current - Supply: 7.3mA Capacitance - Input: 20pF Supplier Device
- Supply Voltage (VS): 2.9 to 5.5 volts
- Operating Ambient Temperature: 0 to 70 C
- Features: Other
-
Supplier: PR electronics
Description: Application Isolation and 1:1 conversion of standard current signals. Galvanic separation of analog current signals. Elimination of ground loops and measurement of floating signals. A competitive choice in terms of both price and technology for galvanic isolation of
- Accuracy: 0.05 % FS
- Operating Temperature: -13 to 158 F
- Outputs: Current Output
- Features: DC Current Input
-
Supplier: Win Source Electronics
Description: Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 806006-LTC4314CGN#PBF Packaging: Tube Type: Buffer, Multiplexer Mounting Style: SMD Applications: I2C - Hotswap Input: 2-Wire Bus Output: 2-Wire Bus Current - Supply: 7.3mA Capacitance - Input: 20pF Supplier Device
- TJ: 0 to 70 C
- Device Type: Buffer
- Features: Other
- Package Type: SSOP
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 203440-DS92LV222ATMX Packaging: Reel - TR Type: Buffer, Multiplexer Applications: LVDS Input: LVDS Output: LVDS Data Rate (Max): 100Mbps Delay Time: 8.0ns Capacitance - Input: 5pF Categories: Integrated Circuits Status: Obsolete(EOL)
- Supply Voltage (VS): 3 to 3.6 volts
- Operating Ambient Temperature: -40 to 85 C
- Features: Other
- Package Type: SOIC
-
Supplier: PR electronics
Description: Application Isolation and conversion of standard DC signals. Galvanic separation of analog current signals. Elimination of ground loops and measurement of floating signals. A competitive choice in terms of both price and technology for galvanic isolation of current
- Accuracy: 0.05 % FS
- Operating Temperature: -13 to 158 F
- Outputs: Current Output
- Features: DC Current Input
-
Supplier: PR electronics
Description: Application Power supply and signal isolator for 2-wire transmitters. Signal isolator for analog current / voltage signals. 1 : 1 or signal conversion of analog current / voltage signals. Technical characteristics The 20 factory-calibrated measurement
- Operating Temperature: -4 to 140 F
- Outputs: Current Output, Voltage Output
- Features: DC Current Input, DC Voltage Input
- Form Factor: DIN Rail
-
Supplier: Define Instruments
Description: What it does: Wirelessly transmits signals from point to point. Accepts 2 inputs from a range popular signal types and outputs 2x 4-20mA. Transmit signals up to 2.5 miles* When it’s just too far or too expensive to lay cable for signal communications, turn to Define
- Operating Frequency: 2,405 to 2,475 MHz
- Sensitivity: -110 dBm
- Output Power: 20 dBm
- Operating Temperature: -20 to 55 C
-
Supplier: Radwell International
Description: REPEATER, ANALOG INPUT SIGNAL TYPE, 4-24 VDC, 150 MW, 1 W, SCREW TERMINALS CONNECTION. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: PR electronics
Description: time on analog current signals from the hazardous area. Technical characteristics PR5106B primarily processes current signals of 4...20 mA. PR5106B is based on microprocessor technology for gain and offset. The analog signal is transmitted at a response time of
- Operating Temperature: -4 to 140 F
- Application: 4-20 mA 2-wire Transmitters
- Features: ATEX, UL Listed
- Barrier Type: Galvanic Isolator
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Equalizers PCIe, Single Lane, 2:1/1:2 Multiplexer a Product overview: MAX14986ETI+ from Analog Devices / Maxim Integrated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Microchip Technology, Inc.
Description: account. Additional Features GE PHYs 10GE PHYs Ethernet Software Dual clock and data recovery architecture for GbE and Fibre Channel applications FibreTimer™ configurable clock recovery unit (CRU): repeater, retimer, or bypassed Programmable input signal equalization, output
- Features: Other
-
Supplier: TE Connectivity
Description: Operation/Application Operational Function : Repeater / Analog Drive Signal Characteristics Signal Type : Analog Usage Conditions Field Device Type : Analog Transmitter / Current Generator
-
Supplier: Monarch Instrument
Description: The F2A3X Frequency to Analog Converter is a DIN rail module that converts a frequency input signal into a proportional analog voltage (0-5Vdc) or current (4-20mA) output. The output signal is electrically isolated from the input signal and input power source
- Rotational Speed Range: 5 to 999,990 rpm
- Operating Temperature: 14 to 122 F
- Outputs: Analog Voltage, Current Loop
- Tachometer Type: Instrument / Sensor Package
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Interface - Signal Buffers, Repeaters 4-Port LVDS and LVTTL-to-LVDS Repeaters Product overview: MAX9169EUE+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and
- Data Rate: 630,000 kbps
- Pd: 755 milliwatts
- Features: Other, RoHS Compliant
- Device Type: Transceiver
-
Supplier: Air Logic
Description: The Diaphragm Comparator is a versatile control circuit component for both fluidic and pneumatic signal levels. It performs many functions including those of an analog pressure comparator, an analog pressure repeater and a digital signal isolator. There are two
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Interface - Signal Buffers, Repeaters Quad PCI Express Equalizer/Redriver Product overview: MAX14950CTO+ from Analog Devices / Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial
- Features: Other, RoHS Compliant
- Device Type: Transceiver
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: DUAL-RATE FIBRE CH REPEATER Product overview: MAX3772CEE from Analog Devices Inc./Maxim Integrated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing
- Data Rate: 1,062,500 kbps
- TJ: 0 C
- Features: Other
- Device Type: Transceiver
-
Supplier: OMEGA Engineering, Inc.
Description: The D5000 Four Channel Sensor to Computer Modules are a family of complete solutions designed for data acquisition systems based on personal computers and other processor-based equipment with standard serial I/O ports. The modules convert four analog input signals to engineering units
- Analog Input Channels: 1 #
- Accuracy: 0.02 % FS
- Input Impedance: 100 Mohms
- Common Mode Rejection Ratio: 100 dB
-
Supplier: OMEGA Engineering, Inc.
Description: The DIN-100 Sensor to Computer Modules are a family of data acquisition modules that convert analog input signals to serial data and transmit via RS-485 to a master unit which may be a computer or other processor-based equipment. The modules can measure temperature, bridge inputs,
- Analog Input Channels: 1 #
- Digital I/O Channels: 1 #
- Accuracy: 0.04 % FS
- Maximum Output: 30 volts
-
Supplier: Dataforth Corporation
Description: The SCM9B-D100 Sensor to Computer Modules are a family of data acquisition modules that convert analog input signals to digital data and transmit via RS-485 to a controller which may be a computer or other processor-based equipment. The modules can measure temperature, pressure,
- Analog Input Channels: 1 #
- Digital I/O Channels: 6 #
- Operating Temperature: -13 to 158 F
- Resolution: 15 bits
-
Supplier: Dataforth Corporation
Description: The SCM9B-D100 Sensor to Computer Modules are a family of data acquisition modules that convert analog input signals to digital data and transmit via RS-485 to a controller which may be a computer or other processor-based equipment. The modules can measure temperature, pressure,
- Analog Input Channels: 1 #
- Accuracy: 0.01 % FS
- Operating Temperature: -13 to 158 F
- Resolution: 15 bits
Find Suppliers by Category Top
Featured Products Top
-
without any altering of the original signal. Because of the SIL 4 rating seen at the device’s input, the functional safety of the original signal, and circuit it is used within, is maintained. The device operates as an isolated repeater, preserving the input while safely separating each output (read more)
Browse Signal Conditioners Datasheets for Knick Interface LLC
More Information Top
-
Recent Results From a Si/CdTe Semiconductor Compton Telescope
The IFC provides analog bias currents/voltages, and digital and analog signal repeater functions.
-
Noise effect estimation and reduction in high-speed voltage controlled oscillators
This option assumes increasing the bias generator output impedance, which can be achieved using high output impedance analog signal repeater , Fig.4.
-
Large area gamma-ray imaging detector based on high resolution CdTe diode
The IFC provides analog bias currents/voltages, and digital and analog signal repeater functions.
-
Large area gamma-ray imaging detector based on high-resolution CdTe diode
The IFC provides analog bias currents/voltages, and digital and analog signal repeater functions.
-
Wide-band optical communication systems: Part II—Frequency-division multiplexing
If a large number of baseband remodulation repeaters carrying analog signals are operated in tandem, eachre- peater must provide extremely linear modulatian and de- modulation if the channel carries multiplexed signals.
-
Novel Data Acquisition System for Silicon Tracking Detectors
A commercial 8-channel VME ADC card SIS3300 with 12-bit resolution is used to digitize the analog signals from the repeater cards.
-
http://pos.sissa.it/archive/conferences/007/270/hep2001_270.pdf
The analog signals from the repeater cards are digitized by 36 VME CAEN FADC modules.
-
Radio signal propagation and attenuation measurements for modern residential buildings
An analog repeater receives the signal through its donor antenna, amplifies the signal, and forwards it through serving antenna (amplify-and-forward principle).
-
High Efficiency Multiple Access Communications Through a Signal Processing Repeater
Unlike the case of analog signals through non- linear repeaters which necessarily suffer nonlinear power divisions andtheinternal generat.ion of intermodulation products, the processing repeater is characterized by the abilityentirely to circumventthese difficulties (or their equivalents] since we are dealing withdigital .
-
A Baseband Hybrid Digital Transmission Scheme
Abstract-A basebandhybriddigitaltransmissionschemeisstudied, and it is shown that the low- and high-frequency cutoffs in analog re- peaters extremely degrade signal waveforms.
Indicates content that may require registration and/or purchase.