Products/Services for Anechoic Chamber Cones

  • Anechoic Chambers-Image
    Anechoic Chambers - (39 companies)
    They are usually constructed with cement or brick walls to keep outside sound from entering the chamber. Inside, the chamber is lined with fiberglass wedges to absorb the sound waves. Anechoic chambers that are used to study or test electromagnetic...
  • Foams and Foam Materials-Image
    Foams and Foam Materials - (581 companies)
    Foams and foam materials are industrial products made from low density elastomers, plastics and other materials with various structures and porosities.
  • Antennas-Image
    Antennas - (1286 companies)
    ...conductors, having a common axis and vertex, and extending in opposite directions with feed or excitation through the vertex. When one of the cones is reduced to a plane, the antenna is called a discone. Biconical antennas are also known as bicone or bowtie...
  • Environmental Test Chambers and Rooms-Image
    Environmental Test Chambers and Rooms - (381 companies)
    ...accuracy, humidity range, humidity control accuracy, and chamber capacity. Temperature range and humidity range are full-scale values. Temperature range accuracy is measured in degrees or as a percentage of a full-scale output or reading. Humidity...
  • Backflow Preventers-Image
    Backflow Preventers - (127 companies)
    Backflow preventers are assemblies consisting of two check valves and two shut off valves. These assemblies may also include test cocks for each chamber. Backflow preventers are assemblies with two check valves and two shut-off valves that prevent...
  •  
    Piston Pumps and Plunger Pumps - (602 companies)
    Piston pumps and plunger pumps are reciprocating positive displacement pumps that use a plunger or piston to move media through a cylindrical chamber. Piston pumps and plunger pumps are reciprocating positive displacement pumps that use a plunger...
  •  
    Germination Chambers - (16 companies)
    ...a favorable growth environment. They are used only in the initial growth phase and have the capacity to hold hundreds or thousands of seedlings. A heating unit with a separate water supply, fitted at the base of the chamber, allows heat to radiate...
  •  
    Mounted Points - (49 companies)
    Mounted points are very small bonded abrasives or superabrasive wheels with a ball, point, cone, cylinder, or bullet shape. They are mounted on a pin or mandrel for portable die grinder and deburring applications. Specifications. Product...
  •  
    Plant Growth Chambers - (29 companies)
    ...models have more than one chamber with the option of individual controls. These plant growth chambers are available in a variety of sizes to accommodate many different types of plants. Walk-in plant growth chambers are also commonly available. They can...
  •  
    Vacuum Chambers and Components - (141 companies)
    ...chamber. Complex vacuum chambers are often designed and fabricated on a custom basis to meet an end-user's application requirements. Gloveboxes, welding chambers, degassing boxes or surface analysis chambers are vacuum chambers pre-engineered...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire