-
Supplier: CCTY
Description: CCTY Bearing’s Application Design Team has developed a smoother, stronger bearing. The square ball is capable of transferring torque through misaligned applications. A square ball has redesigned the century-old universal joint. Below are 3 advantages of the Square Ball
-
Supplier: item America, LLC
Description: Turning on a pin. Ball Joint Fasteners are used to install struts at any angle in the flick of a wrist. A stable integral ball in the fastener produces this versatility. It enables users to twist and turn the fastener to the desired angle and fix it in place with a
-
Supplier: NBK America LLC
Description: A positioning component utilizing a ball screw. Mount the workpiece to the screw at the ball tip for use. The screw with ball can be tilted by ±15° and rotated in any direction within 360°. By tightening the fixing hex socket head cap screw, securely retain the angle
-
-
Supplier: NBK America LLC
Description: A positioning component utilizing a ball screw. Mount the workpiece to the screw at the ball tip for use. The screw with ball can be tilted by ±15° and rotated in any direction within 360°. By tightening the fixing hex socket head cap screw, securely retain the angle
-
Supplier: item America, LLC
Description: Turning on a pin. Ball Joint Fasteners are used to install struts at any angle in the flick of a wrist. A stable integral ball in the fastener produces this versatility. It enables users to twist and turn the fastener to the desired angle and fix it in place with a
-
Supplier: NBK America LLC
Description: A positioning component utilizing a ball screw. Mount the workpiece to the screw at the ball tip for use. The screw with ball can be tilted by ±15° and rotated in any direction within 360°. By tightening the fixing hex socket head cap screw, securely retain the angle
-
Supplier: NBK America LLC
Description: A positioning component utilizing a ball screw. Mount the workpiece to the screw at the ball tip for use. The screw with ball can be tilted by ±15° and rotated in any direction within 360°. By tightening the fixing hex socket head cap screw, securely retain the angle
-
Supplier: item America, LLC
Description: Angle Joint Set M6 creates a 90° corner fastening between moving components in Karakuri/LCA applications. The joints are perfect for easy-running and reliable power transmission in two directions of movement. The solution is low maintenance and ensures high process reliability.
-
Supplier: American Cast Iron Pipe Company
Description: floodlands and rugged terrain where significant joint deflection may be required. AMERICAN Flex-Lok Boltless Ball Joint Pipe provides variable deflection up to at least 15, and the joint may be deflected to metal binding position at maximum deflection without harm to the
- Material: Iron (Ductile)
-
Supplier: Mueller Company
Description: The MUELLER 300 Ball Angle Meter Valve is an optimized design combining a strong, reliable ball/ stem connection with other desirable features, including a blow-out-proof stem, double O-rings and a 300 psig working pressure rating. These valves are also available on MUELLER
- Pressure Rating: 300 psi
- Features: ANSI, AWWA, Threaded
- Valve Type: Ball Valves
- Media: Potable Water, Water
-
Supplier: ATLANTA Drive Systems, Inc.
Description: maximum working angle for single joints is 35°. With angles greater than 15° only low speeds should be used. Cardan joints (DIN 808) Universal joints (cardan joints) are particularly suited for high speed power transmission. The speed limit depends on the
- Nominal Bore: 0.2362206 inch
- Hub Outer Diameter: 0.4724412 inch
- Maximum Torque: 176.991150442478 In-lbs
- Hub Bore: Bored Hub - Round
-
Supplier: Hartford Technologies, Inc.
Description: Hartford Technologies’ bearing specialists collaborate with prominent automotive and off-road vehicle Tier 1 companies to design and manufacture production volumes of tripot joint components. A tripot ball CV (constant velocity) joint is used at the inboard end of a driveshaft
-
Supplier: Renbrandt, Inc.
Description: throwers. and other equipment. Any other bore size available (including metric) promptly at no extra charge. Designed for use with wide-angle power or control applications with angular misalignment up to 40º. The heart of the UNIMITE Universal coupling is the steel ball - a precision
- Nominal Bore: 0.3125 to 0.375 inch
- Operating Angle: 40 degrees
- Maximum Torque: 96 In-lbs
- Material: Alloy Steel
-
Supplier: Proto® Industrial Tools
Description: BALL, SPRING TYPE 3/8 INCH SIZE BLACK OXIDE FINISH 1 63/64 INCH OVERALL LENGTH 1 63/64 OVERALL LENGTH - FRACTIONAL 55/64 INCH BODY DIAMETER 3/8 SIZE - FRACTIONAL 30 DEG ANGLE WEIGHT 0.22 LB
- Product Type: Flexible Extension
-
Supplier: Bridgeport Fittings, Inc.
Description: BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC BODY, ALUMINUM COVER MATERIAL EMT CONDUIT USED ON SET SCREW FEMALE/FEMALE INSTALLATION UL 514B, UL (CANADA AND US) APPROVAL 25 STANDARD PACKAGE 1 INCH TRADE SIZE 90 DEGREE BEND ANGLE NON-INSULATED THROAT TYPE ROHS COMPLIANT APPLICABLE STANDARD
- Conduit Size: 1 inch
- Conduit Type: EMT
- Fitting Type: Elbow
- Features: Other
-
Supplier: Shenzhen QH Industrial Co., Ltd
Description: A Rolling Right Angle Pogo Pin has a special independent ball placed on the top of the spring probe to ensure that the spring needle ball contact can continuously transmit signals during sliding without any signal interference and can provide a stable link in motion. A key point
- Voltage Rating: 12 volts
- Current Rating: 1 to 60 amps
- Geometry: Right Angle
-
Supplier: Makita USA, Inc.
Description: wheel 50% faster than competitive angle grinders Grinder head rotates 90° left or right for operator convenience AC/DC switch for use with alternative power sources Protective zig-zag varnish and tape seal the motor armature and field from dust and debris All dust proof ball bearing
- Type: Angle Grinder
- Mounting: Handheld / None
-
Supplier: Makita USA, Inc.
Description: Faster Cutting for Increased Productivity Super Joint System (SJS) technology helps prevent gear damage caused by accidental wheel binding Powerful 15.0 AMP motor delivers 3,500 RPM for the most demanding applications AC/DC switch for use with alternative power source Tool base can be removed
- Blade Size: 14 inch
- Cutting Capacity: 5 inch
- Saw Power Source: AC Electricity / Plug-in
- Saw Type: Circular Saw
-
Supplier: CGI, Inc.
Description: Design Features One-piece gear cluster Tapered roller bearings High quality spur gearhead Input pinion with balanced clamp collar Quick installation High reliability design High strength steels High shaft loading capacity Viton O-Ring sealed at each joint Sealed ball bearings High
- Gear Ratio: 3 to 100 (X : 1)
- Output Torque: 20 to 500 In-lbs
- Maximum Input Speed: 4,000 rpm
- Backlash: 15 to 25.00000000000002 arcmin
-
Supplier: CGI, Inc.
Description: Design Features True planetary design Tapered roller bearings Low backlash design Input pinion with balanced clamp collar Quick installation Strong, caged roller bearings High reliability design High strength steels High shaft loading capacity Viton O-Rings sealed at each joint Case hardened
- Gear Ratio: 3 to 700 (X : 1)
- Output Torque: 52 to 25,155 In-lbs
- Maximum Input Speed: 6,500 rpm
- Backlash: 7.99999999999998 to 19.000000000000018 arcmin
-
Supplier: Radwell International
Description: PISTON DAMPER ACTUATOR, 3" STROKE, 8 TO 13 PSIG SPRING RANGE, RIGHT ANGLE MOUNTING, INCLUDES RIGHT ANGLE MOUNTING BRACKET AND BALL JOINT, SPRING: RETRACTS ACTUATOR SHAFT ON LOSS OF AIR PRESSURE, 20 PSIG NOMINAL SUPPLY AIR PRESSURE. FREE 2 YEAR RADWELL WARRANTY
- Actuator Type: Piston Cylinder Actuator, Rack and Pinion Actuator
- Features: Pneumatic
-
Supplier: All-Spec Industries
Description: The 80-Series pliers feature carbon/chrome ball bearing steel which provide incredible impact resistance and resiliency with smoother, cleaner penetration at the cutting edge. CNC machining of forged blanks guarantees edge angle accuracy and contact which increases tool reliability and
- Jaw Length: 1.25 inch
- Weight: 0.1234 oz
- Features: Bent Nose
- Type: Needle Nose
-
Supplier: All-Spec Industries
Description: The 80-Series pliers feature carbon/chrome ball bearing steel which provide incredible impact resistance and resiliency with smoother, cleaner penetration at the cutting edge. CNC machining of forged blanks guarantees edge angle accuracy and contact which increases tool reliability and
- Length: 5.25 inch
- Jaw Length: 1.25 inch
- Weight: 0.1234 oz
- Type: Needle Nose
-
Supplier: All-Spec Industries
Description: The 80-Series pliers feature carbon/chrome ball bearing steel which provide incredible impact resistance and resiliency with smoother, cleaner penetration at the cutting edge. CNC machining of forged blanks guarantees edge angle accuracy and contact which increases tool reliability and
-
Supplier: All-Spec Industries
Description: The 80-Series pliers feature carbon/chrome ball bearing steel which provide incredible impact resistance and resiliency with smoother, cleaner penetration at the cutting edge. CNC machining of forged blanks guarantees edge angle accuracy and contact which increases tool reliability and
- Length: 4.75 inch
- Jaw Length: 0.0625 inch
- Weight: 0.108 oz
- Type: Round-Nose
-
Supplier: Quiktron, Inc.
Description: features a center ball joint design that enables a 360° rotation and 90° bending so that the HDMI cable can easily be run at any angle. The coupler's design ensures signal integrity in any position and its flexibility makes it ideal for HDMI connections in limited spaces. With
- Connector Type: Audio / Video Connector
- Gender: Female / Jack
- Features: HDMI
-
Supplier: Quiktron, Inc.
Description: features a center ball joint design that enables a 360° rotation and 90° bending so that the HDMI cable can easily be run at any angle. The adapter's design ensures signal integrity in any position and its flexibility makes it ideal for HDMI connections in limited spaces. With
- Connector Type: Audio / Video Connector
- Gender: Female / Jack, Male / Plug
- Features: HDMI
-
Supplier: Quiktron, Inc.
Description: features a center ball joint design that enables a 360° rotation and 90° bending so that the DVI-D cable can easily be run at any angle. The adapter's design ensures signal integrity in any position and its flexibility makes it ideal for DVI-D connections in limited spaces. With
- Connector Type: Audio / Video Connector
- Features: DVI
- Gender: Female / Jack, Male / Plug
-
Supplier: Gefran
Description: Strokes from 50 to 1000 mm Magnetic pulling of cursor Mechanical anchoring and self-aligning pulling on 2 ball joints Max. angle of movement up to ± 26° Independent linearity up to fino a ± 0.05% Repeatability: 0.08 mm Hysteresis: 0.25 mm Infinite resolution No electrical
- Measurement Range: 1.968505 to 39.3701 inch
- Accuracy: 0.05 to 0.1 %
- Operating Temperature: -22 to 212 F
- Body Shape: Cylindrical
-
Supplier: Mueller Company
Description: Valve to provide reliable performance and long-term reliability. TOP SEALING O-RING - seals top of valve. FREE TURNING PLUG - eliminates metal-to-metal seating for easy turning. ENGINEERED ENTRY ANGLE provides smooth transition to flow passage with minimum flow loss. PORT SEALING O-RING -
- Valve Size: 0.75 to 1 inch
- Pressure Rating: 175 psi
- Features: ANSI, AWWA, Other
- Valve Type: Ball Valves
-
Supplier: Caster City, Inc.
Description: 4" Diameter 400 lbs. Capacity Precision Sealed Ball Bearing V-groove caster wheels are designed to guide equipment by rolling on inverted angle iron track. Elevated track minimizes problems caused by floor debris. The relief groove at the base of the "V" equalizes the load on each face
-
Supplier: Caster City, Inc.
Description: 4" Diameter 2000 lbs. Capacity Machined Steel V-Groove Wheel. 1/2" Precision Sealed Ball Bearing V-groove caster wheels are designed to guide equipment by rolling on inverted angle iron track. Elevated track minimizes problems caused by floor debris. The relief groove at the base of
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: devices High-pressure liquid level indicators High-pressure piping, pipe bends, forged bends, blocks Threaded and blind flanges, tees, forged angle fittings, reducers, connectors, 90° and 45° elbows, double elbows Lens type gaskets, lens joints, blind lenses Instrument flanges and
- Media: Air, Gas, Water
- Valve Type: Angle Valves, Butterfly Valves, Check Valves, Control Valves, Diaphragm Valves, Globe Valves, Piston Valves, Pressure Relief Valves
-
Supplier: SAE International
Description: lever may be adjustable in length. c The holes in the engine throttle lever for attaching the cable terminal should be 6.35 mm (1/4 in) diameter. The engine throttle lever at these holes should not be more than 6.35 mm (1/4 in) thick. Common cable terminals used are ball joints,
Find Suppliers by Category Top
Featured Products Top
-
composite brush blocks with embedded graphite/precious metal fibers, paired with high-precision, low-friction ball bearings. • Interface Configuration: Both the rotor (rotating) and stator (stationary) sides terminate in IP67-rated, heavy-duty, multi-pin circular connectors. This (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Chassis manual
Therefore, the gear rack side always has an axial ball joint and the wheel carrier side an angular ball joint .
-
Chassis manual
Therefore, the gear rack side always has an axial ball joint and the wheel carrier side an angular ball joint .
-
MAG-MATE products - Grainger Industrial Supply
…Telescoping Inspection Mirror, Number of Pieces 1, Mirror Size (In.) 2 x 3, Rectangular Shape, Stainless Steel Material, Handle Type Stainless Steel, Shaft Material Stainless Steel, Length (In.) 8-1/4 to 38, Swivel Type All Angle Ball Joint , Base Type Rare Earth…
-
Retrieval Tools - Grainger Industrial Supply
• Telescopic Magnetic Retrieving Tool, Length 16-3/4 In., Diameter 1/2 In., Extended Length 26-3/4 In., Pull Capacity 1-1/2 lb., Features All- angle Ball Joints .
-
Field Operation of Drilling Marine Risers
A number of authors 7,13-15 have discussed the maximum permissible ball joint angle for successful operations.
-
Effects of Blowout Preventer End Connections on the Pressure Integrity of a Subsea BOP Stack Under Riser Loads
Methods are developed for determining the allowable pressure differential across the closed seal element of a preventer for combinations of tension at the ball joint above the stack, ball joint angle , mud weight, water depth, and vessel offset.
-
A Comprehensive Study Of Marine Drilling Risers
Abstract A comprehensive study is conducted to determine the effect of water depth, vessel offset, mud weight, top tension, and buoyancy modules on the riser stresses, lower and upper ball joint angles and reaction forces.
-
Shallow Water Drilling With Adeep Water Drillship
Typical acceptable offset has been about 5% of water depth, or an offset which would limit the ball joint angle to about 5°.
-
Analysis and simulation for a parallel drill point grinder
Let the maximum ball joint angle be θ1.
-
Random Wave and Vessel Motion Effects on Drilling Riser Dynamics
The model predicts a time history of riser stresses, deflections, and lower ball joint angle .
Indicates content that may require registration and/or purchase.