Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Silicon Bronze Tubing, Seamless 96Cu - 3.2Si Annealed
-
Supplier: Accuris
Description: Silicon Bronze Tubing, Seamless 96Cu - 3.2Si Annealed )
-
Standards and Technical Documents - Silicon Bronze Tubing, Seamless 96cu 3.2si, Annealed -- AMS4665BSupplier: SAE International
Description: Primarily for hydraulic pressure lines. This specification has been 'CANCELLED' by the Aerospace Materials Division, SAE, as of September 1996. Alloy: C65500 UNS Number: C65500
-
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Accuris
Description: ALUMINUM BRONZE BARS, RODS, SHAPES, TUBE, AND FORGINGS 81.5Cu - 10.0Al - 4.8Ni - 3.0Fe Annealed
-
Description: Flat, Shaped and Round Wire APPLICATIONS Electrical switch springs, Fuse clips, Electrical connectors, Lock washers, Bearing plates, Gears, Thrust washers, Springs DESCRIPTION Phosphor Bronzes between 0.5 and 11 % tin and 0.01 to 0.35 % phosphorous. The addition of tin increases the corrosion
- UNS Number: 54,400
- Tensile Strength (UTS, Break): 45,000 psi
- Yield Strength (YS): 22,000 psi
- Elongation: 45 %
-
Supplier: Accuris
Description: Aluminum Bronze Alloy, Centrifugal and Continuous-Cast Castings 81.5Cu - 10.3Al - 5.0Ni - 2.8Fe Quench Hardened and Temper Annealed
-
Supplier: SAE International
Description: This specification covers an aluminum bronze alloy in the form of bars, rods, shapes, tubes, forgings, and forging stock.
-
Supplier: SAE International
Description: This specification covers a nickel-aluminum bronze alloy in the form of sand or centrifugal castings.
-
Supplier: Concast Metal Products Co.
Description: Our wrought products are cast and cold drawn - not extruded. Rods are brought to final dimensions by one or more cold drawing operations with suitable intermediate anneals when necessary. After the final draw, the rods are straightened mechanically and cut to the desired length.
- Overall Width / OD: 0.375 to 2.5 inch
- Tensile Strength (UTS, Break): 50,000 to 60,000 psi
- Elongation: 10 to 15 %
- Tensile Modulus (E): 16,000 ksi
-
Supplier: Concast Metal Products Co.
Description: Our wrought products are cast and cold drawn - not extruded. Rods are brought to final dimensions by one or more cold drawing operations with suitable intermediate anneals when necessary. After the final draw, the rods are straightened mechanically and cut to the desired length.
- Overall Width / OD: 0.375 to 2.5 inch
- Tensile Strength (UTS, Break): 45,000 to 60,000 psi
- Yield Strength (YS): 25,000 to 50,000 psi
- Elongation: 6 to 12 %
-
Supplier: BRIM Electronics, Inc.
Description: Solid Silicon Bronze Alloy 655 wire, annealed for softness. Contains: Silicon(2.8% to 3.8%), Lead(.05%), Iron(.8%), Zinc(1.5%), Manganese(.5% to 1.3%), Nickel(.6%). The remainder is Copper. Electrical Resistivity in Ohms: 148CMA @ 68F. Electrical Conductivity: 7.0% IACS @ 68F. Tensile
- North American (AWG): 26 to 21 AWG
- Features: Other
- Conductor Type: Solid
-
Supplier: National Bronze & Metals Inc.
Description: C54400 Phosphor Bronze "B-2" "Free Cutting" ASTM B139, ASTM B140, QQ-B-750 C54400 Phosphor Bronze is the finest bearing alloy that the industry has to offer. It is an extremely machinable alloy that is equalled by few in the wrought metal industry as a bearing alloy. When annealed,
- UNS Number: 54,400
- AISI / AA / CDA Grade: 544
- Overall Width / OD: 0.375 to 2 inch
- Overall Thickness: 0.375 to 2 inch
-
Supplier: ASTM International
Description: This specification establishes the requirements for round, square, and flat phosphor bronze wires of UNS Alloy Nos. C51000, C52100, and C52400 for general and spring applications. The material for manufacture shall be a casting billet of such purity and soundness as to be suitable for
-
Supplier: ASTM International
Description: This specification covers the standard for commercial bronze strip for manufacture of bullet jacket cups and ammunition components from copper alloy UNS No. C22000. The specimens shall be manufactured by such hot working, cold working, and annealing processes to produce a uniform
-
Supplier: ASTM International
Description: This specification establishes the requirements for rods, bars, and shapes of phosphor bronze with Copper Alloy UNS Nos. C51000, C52100, C52400, C53400, and C54400. The material for manufacture shall be a cast rod, bar, or billet of such purity and soundness as to be suitable for processing
-
Supplier: ASTM International
Description: This specification establishes the requirements for UNS C61300 and C61400 copper aluminum bronze alloy sheets, strips, and rolled bars. These products are intended for drawing, forming, stamping, and bending applications but not for electrical applications. Each product is hot or cold rolled
-
Supplier: Isabellenhutte USA
Description: The newly developed alloy NOVENTIN® is in the best tradition of Isabellenhütte’s precision resistance alloys ZERANIN® 30, MANGANIN® and ISAOHM®. With its high specific electrical resistance, NOVENTIN® closes the gap between MANGANIN® and ISAOHM®. Like MANGANIN®, an alloy which has been used in many
- Processing, Temper & Finish: Annealed
- Features: Copper Alloy (Brass, Bronze), Non-ferrous - Any Type
- Type: Copper, Brass or Bronze Alloy (UNS C)
- Specifications: EN
-
Supplier: Isabellenhutte USA
Description: We offer a variety of options that allow circuit designers and engineers tremendous flexibility in materials and properties for joining and bonding, including: ISA-BRAZE® — High temperature brazing alloy CuMn12Ni (Manganin®) Offering less splatter than standard wires for arc applications, ISA-BRAZE
- Tensile Strength (UTS, Break): 60,045.25149387956 psi
- Elongation: 6 %
- Type: Alloy, Copper, Brass or Bronze Alloy (UNS C)
- Processing, Temper & Finish: Annealed
-
Supplier: Grinnell
Description: The GRINNELL G-PRESS Copper Fittings provide a complete line of mechanically joined fittings for sizes 1/2 Inch through 2 Inch Copper Tube (CTS) designed to work with hard (drawn tempered), half-hard and soft (annealed) copper tubes. The fitting installation is quick and provides an economical,
- English Size: 0.5 to 0.75 inch
- Material: Brass/Bronze, Copper
- Features: English
-
Supplier: Grinnell
Description: The GRINNELL G-PRESS Copper Fittings provide a complete line of mechanically joined fittings for sizes 1/2 Inch through 2 Inch Copper Tube (CTS) designed to work with hard (drawn tempered), half-hard and soft (annealed) copper tubes. The fitting installation is quick and provides an economical,
- English Size: 0.5 to 2 inch
- Material: Brass/Bronze, Copper
- Fitting Type: Elbow
- Features: English
-
Supplier: Grinnell
Description: The GRINNELL G-PRESS Copper Fittings provide a complete line of mechanically joined fittings for sizes 1/2 Inch through 2 Inch Copper Tube (CTS) designed to work with hard (drawn tempered), half-hard and soft (annealed) copper tubes. The fitting installation is quick and provides an economical,
- English Size: 0.5 to 2 inch
- Fitting Type: Adapter
- Material: Brass/Bronze, Copper
- Features: English
-
Supplier: Grinnell
Description: The GRINNELL G-PRESS Copper Fittings provide a complete line of mechanically joined fittings for sizes 1/2 Inch through 2 Inch Copper Tube (CTS) designed to work with hard (drawn tempered), half-hard and soft (annealed) copper tubes. The fitting installation is quick and provides an economical,
- English Size: 0.5 to 2 inch
- Material: Brass/Bronze, Copper
- Fitting Type: Elbow
- Features: English
-
Supplier: Materion Corporation
Description: C95510, specified as AMS 4880, is an aluminum nickel bronze alloy that combines high strength, ductility and good abrasion resistance under severe loading conditions. By applying our EquaCast process to produce an extremely uniform, fine grained microstructure and excellent dispersion of
- Applications: Abrasive / Erosive Wear Protection
- Processing, Temper & Finish: Annealed, Hardened / Heat Treated
- Features: Cast (Continuous, Centrifugal, etc.), Non-ferrous - Any Type
- Nonferrous: Copper, Brass or Bronze Alloy (UNS C), Nickel / Nickel Alloy (UNS N)
-
Description: Flat, Shaped and Round Wire ASTM B152, ASTM B747, QQ-C-576 APPLICATIONS Electrical/electronic and solar applications where strength is not required. Additional applications are downspouts, gutters, roofing, gaskets, heat sinks, busbars, nails, printing rolls, rivets, etc. parts. DESCRIPTION In
- UNS Number: 10,500
- Tensile Strength (UTS, Break): 26,000 to 38,000 psi
- Yield Strength (YS): 10,000 psi
- Elongation: 35 %
-
Supplier: Arnold Magnetic Technologies
Description: Thin-rolled copper and copper alloys from Arnold Precision Thin Metals (PTM) serve a broad range of needs. This versatile material is used in a variety of electrical products, heat exchangers, solar collectors, piping and other applications that require strength and corrosion resistance. Copper is
- Overall Width / OD: 4.25 to 17.5 inch
- Overall Thickness: 0.00008 to 0.025 inch
- Tensile Strength (UTS, Break): 66,000 psi
- Yield Strength (YS): 22,000 psi
-
Supplier: Materion Corporation
Description: ToughMet 3CX by Materion Brush Performance Alloys is the solution to your severe service material problems. ToughMet 3 in the cast and spinodally hardened (CX) condition exhibits tensile strength up to 120 ksi and hardness up to HRc 34 in a copper nickel tin alloy with excellent machinability.
- Processing, Temper & Finish: Annealed, Hardened / Heat Treated
- Applications: Bearings (BQ)
- Features: Cast (Continuous, Centrifugal, etc.), Non-ferrous - Any Type
- Nonferrous: Copper, Brass or Bronze Alloy (UNS C)
-
Supplier: MicroGroup
Description: Metric tubing is stocked in seamless 304 and 316 stainless steel, from 1mm OD to 24mm OD. Can be supplied in other grades on a custom basis. Primarily stocked in annealed temper. Manufactured to OD and wall dimensions. Commonly used with standard metric compression fittings, metric tubing can also
- Outside Diameter / Size: 0.0394 to 0.9449 inch
- Maximum Inside Diameter / Size: 0.827 inch
- Wall Thickness: 0.079 inch
- Features: Aluminum, Brass / Bronze, Copper, Hastelloy®, Stainless Steel, Steel, Titanium, Welded and Drawn (W&D)
-
Supplier: New England Small Tube Corporation
Description: In regards to stainless steel tube sizes there are two different kinds of tubing, hypodermic gage and fractional tubing. Fractional tubing is made to common fractional sizes, for example ¼" outside diameter (O.D.) x .035" wall. When discussing the size of a fractional tube we talk about the OD and
- Outside Diameter / Size: 0.375 inch
- Maximum Inside Diameter / Size: 0.319 inch
- Wall Thickness: 0.028 inch
- Application: Aerospace / Aircraft, General Purpose
-
Supplier: Materion Corporation
Description: Brush 60 provides a material solution for those designers dealing with the issues of contact reliability and end-of-life performance. Elevated temperatures from increased power requirements can result in stress relaxation and a decline in contact normal force as a result of exposure to elevated
- Processing, Temper & Finish: Annealed, Hardened / Heat Treated
- Applications: Automotive / Vehicular, Electronics / RF-Microwave, Wear Parts / Tooling
- Features: Beryllium / Beryllium Alloy, Leaded / Free Machining, Light Alloy, Non-ferrous - Any Type, Other
- Type: Copper, Brass or Bronze Alloy (UNS C), Refractory / Reactive (UNS R)
-
Supplier: New England Small Tube Corporation
Description: In regards to stainless steel tube sizes there are two different kinds of tubing, hypodermic gage and fractional tubing. Fractional tubing is made to common fractional sizes, for example ¼" outside diameter (O.D.) x .035" wall. When discussing the size of a fractional tube we talk about the OD and
- Outside Diameter / Size: 0.016 to 0.0165 inch
- Maximum Inside Diameter / Size: 0.008 inch
- Wall Thickness: 0.004 inch
- Temper: Annealed, Full Hard, Half Hard
Find Suppliers by Category Top
Featured Products Top
-
Solid Silicon Bronze Alloy 655 wire, annealed for softness. Contains: Silicon(2.8% to 3.8%), Lead(.05%), Iron(.8%), Zinc(1.5%), Manganese(.5% to 1.3%), Nickel(.6%). The remainder is Copper. Electrical Resistivity in Ohms: 148CMA @ 68F (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc.
Conduct Research Top
-
Annealing brass and bronze tubing prior to bending to form handrails [PFS]
A twelve-turn helical coil is used to heat an 8" (20.3cm) area 3" (7.6cm) above the end of the tube. Each of the four tubes require a different heat cycle and time to reach the required temperature...
-
Annealing brass and bronze tubing prior to bending to form handrails [IH]
A twelve-turn helical coil is used to heat an 8" (20.3cm) area 3" (7.6cm) above the end of the tube. Each of the four tubes require a different heat cycle and time to reach the required temperature...
More Information Top
-
Effect of cold deformation and heat treatment on the structure and mechanical properties of bonze Br013 alloyed with titanium and cerium
X-ray studies of cold-worked and annealed bronze confirm microscopic analysis data.
-
Studies of the microstructure of a superconducting Nb3 Sn-Band obtained from (Cu/Nb)/Cu12Sn nanocomposite
Finally, in the third cycle, the pack was assembled from 16 cuts of the band after the second cycle and 15 annealed bronze foils with a thickness of 0.3 mm, in order to ensure that multilayer cuts of the Cu/Nb band…
-
CR4 - Thread: Working Silicon Bronze
I would not recommend 90 degree bends so definatley use annealed bronze a good supplier should be able to provide this.
-
Analytical model of the critical current of a bent
Nb3Sn
strand
It is not clear whether the tensile strength of annealed bronze in a Nb3Sn strand is similar to that of annealed copper or significantly higher [12, 13].
-
The Prehistory of Metallurgy in the British Isles
Down, is unique and was formed from two pieces of wrought bronze sheet, each piece about 1-2 m long.121 The tubes were first formed from bent pieces of annealed bronze sheet about 1·3 mm thick riveted to 1 em wide…
-
Manufacturing process 4
Also Kunststoff- is used the bronze rollers by stainless steel for the processing of soft metals [LUDW69].
-
Tinned surface in Spanish Late Bronze Age swords
The microstructure in CS02 clearly shows a homogenised, annealed bronze body without azd segregation, which matches quite well with the amount of tin in the alloy (y10%) and may be used to reject the previous hypothesis of sweat tinning.
-
Stress and Load Dependence of Microindentation Hardness
The difference between the two sets of curves is somewhat similar to that of the stainless steel in that the annealed bronze shows a more pronounced ini- tial increase of hardness with increasing test load.
-
Quarterly progress report, second quarter CY 71, Project 187. Materials and processing development activities, second quarter 1971
Data were also published on the thermal expan- sion of annealed bronze and thermal-radiation properties of Al20„ coating on aluminum alloy substrate.
-
The chromium nickel high alloy steels as stainless steels
Steel bronze figure 2.
Indicates content that may require registration and/or purchase.